Linear Guide Bearing Linear Slides and Linear Stages

139 Results
High-Load Linear Stage -- V-817
from PI (Physik Instrumente) L.P.

With the V-817, PI has a linear stage in its portfolio for industrial solutions that has a high load capacity and high dynamics. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: Recirculating ball... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 8.03 to 32.01
  • Axis Configuration: X Axis Only
  • Rated Speed: 118
Alignment Modules -- AM
from IKO International, Inc.

Alignment Modules (AM) work together with alignment stages by combining a highly rigid crossed roller bearing and linear way on a precision positioning table (TU). The alignment stage may be configured without adjusting the height of the respective alignment module. Various stages and bases can be... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.18 to 4.72
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.18 to 4.72
Enclosed Frictionless Linear Tables -- Type NE
from Schneeberger Inc.

The narrow gap between the top and bottom part of the NE linear table prevents dirt penetration. All sizes of this closed design version are equipped with Type R longitudinal guideways and can be used for all directions of movement. Threaded fastening holes are standard in the top and bottom parts. [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 39.37
  • Axis Configuration: X Axis Only
  • Carriage Load: 56.2 to 409
KAOS™ OEM-L Dual Axis -- KAOS OEM-L-460
from Bell-Everman Inc.

KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 6.85 to 10.87
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 4.02
Basic Slide Supported -- SBDR08FS
from Lee Controls, LLC

When searching for a complete pre-engineered slide table, LEE LINEAR has just the item! The LEE Full Slide. The LEE Full Slide incorporates two shafts, a precision ball screw, a preloaded ball nut, and a carriage plate. All items are matched and adjusted to provide a quality slide table at a... [See More]

  • Bearing Type: Linear Guide Bearing
  • Orientation: Horizontal
  • Axis Configuration: X Axis Only
  • Drive Type: Rack & Pinion (optional feature); Rodless Cylinder, Air Cylinder
HD Series Linear Positioners -- HD085
from Parker Hannifin / Automation / Electromechanical Division - Europe

The HD Series Linear Positioners are designed for OEMs, Machine Builders, and End Users needing a robust positioning solution. The HD Series is easy to apply, easy to install, and easy to maintain. The robust design begins with a deep channel extruded body and carriage that provide exceptional beam... [See More]

  • Bearing Type: Linear Guide Bearing; Ballscrew & Bearing Guide
  • Stroke or X-Axis Travel: 3.94 to 47.24
  • Axis Configuration: X Axis Only
  • Rated Speed: 787
Long Stroke Powered Slide -- AGSL-5
from AGI - American Grippers Inc.

Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 5 to 96
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 16
PST Series Precision Slide Table -- PST 08
from ASCO

The PST Series provides smooth precise linear motion with high accuracy at twice the thrust of a single bore cylinder. The precision linear rail system supports the load through the entire stroke length. [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.3937 to 3.94
  • Axis Configuration: X Axis Only
  • Carriage Load: 15.64
Linear Precision Tables -- DS4/6
from Kollmorgen Corporation

These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator safety while sealing... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 78.74
  • Axis Configuration: X Axis Only; X-Y Axes (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Rated Speed: 8.8 to 59
LS100 Series -- LS100-06
from Anaheim Automation, Inc.

Low profile, precision rolled acme screws, assembled w/ zero backlash nut [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X Axis Only; X-Y Axes (optional feature)
  • Y-Axis Travel: 6
Cartesian Gantry System -- AGS1000
from Aerotech, Inc.

Design Features. Linear brushless servomotors for superior performance and longevity. Customizable Z and theta axes for increased flexibility. Optional machine base and risers. Optional electroless nickel for ESD protection and medical applications. Compact design reduces overall machine size. Ideal... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 7.87 to 19.69
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 7.87 to 19.69
Linear Actuator--Belt Driven/High Speed/Double Track -- FTB12
from Chengdu Fuyu Technology Co., Ltd

Product Parameters]. Repeat positioning accuracy: ±0.05mm. Horizontal rated load: 10kg. Rail specification: double rail W12xH8. Vertical rated load: Please contact us for special requirements. Screw/belt specifications: HTD5M-15. Rated load 0ise: 70dB-80dB. Lead: 35mm. Acceleration: 3000mm/s. [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
Belt Stage (BL) -- BLS-048-020-ME-B-1
from H2W Technologies

The BL Series belt drive stage is a low cost, durable and surprisingly quiet positioning stage that is well suited for both open and closed loop operation. The stage is capable of very slow speeds ( < 0.001inches per second) to speeds greater than 100 inches per second. Stages are offered with... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 134
  • Axis Configuration: X Axis Only; Z Axis Only (optional feature)
  • Rated Speed: 200
Heavy Load and High Speed Runner Blocks -- NH-TA
from Nook Industries, Inc.

Assembly Height: 24, 30, 36, 42, 48, 60, 70, 85 and 90. High Speed with four tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 65 - 3000mm [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
BiSlide® Side Knob Assembly -- MN10-0050-E01-40
from Velmex, Inc.

The BiSlide Side Knob Assembly is the ideal solution. for precision vertical test stands. Smooth precise. rotary to linear motion is accomplished using a right. angle timing belt drive connected to a fine pitch lead. screw. [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: Z Axis Only
  • Z-Axis Travel: 5
Linear Slides
from Ewellix

Benefits: Heavy load carrying capabilities and long service life. Easy maintenance through one-point lubrication. Precision alignment and secure attachment of the couplings. High level of accuracy and repeatability. Features: Compact design with ball or lead screw. Aluminum or steel as the base... [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 11.81
  • Stroke or X-Axis Travel: 31.5
  • Drive Type: Ball Screw
Alignment Stage -- SA
from IKO International, Inc.

Alignment Stages (SA) combine a linear motion rolling guide, crossed roller bearing and direct drive linear motor to create a compact, low profile XY θ positioning table. The X-table for linear motion is combined with the θ-table for rotary positioning in the basic configuration. Other... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.3937 to 0.9843
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.3937 to 0.9843
Frictionless Tables -- Type NK
from Schneeberger Inc.

Type NK frictionless tables are suitable for multiple applications with a large selection of available dimensions. Available in a single-axis design, in five sizes, made of steel or cast iron (depending on size). Type NK frictionless tables consist of equal length top and bottom parts and Type R... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.3937 to 17.72
  • Axis Configuration: X Axis Only
  • Rated Speed: 39.37
KAOS™ OEM-M Dual Axis -- KAOS OEM-M-760
from Bell-Everman Inc.

KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 9.06 to 21.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 10.43
Full Slide Supported -- SFDR08ES
from Lee Controls, LLC

When searching for a complete pre-engineered slide table, LEE LINEAR has just the item! The LEE Full Slide. The LEE Full Slide incorporates two shafts, a precision ball screw, a preloaded ball nut, and a carriage plate. All items are matched and adjusted to provide a quality slide table at a... [See More]

  • Bearing Type: Linear Guide Bearing
  • Orientation: Horizontal
  • Axis Configuration: X Axis Only
  • Drive Type: Rack & Pinion (optional feature); Rodless Cylinder, Air Cylinder
LXR Series -- 404LXR
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 400LXR Series linear servo motor tables are pre-engineered "plug and play" modules that combine slotless linear motor technology with performance matched mechanical elements to provide, high acceleration, high velocity, and quick settling, with accurate, highly repeatable positioning. Offering... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 118
  • Axis Configuration: X Axis Only
  • Carriage Load: 99.22
Long Stroke Powered Slide -- AGSL-6
from AGI - American Grippers Inc.

Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 6 to 132
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 16
Cartesian Gantry System -- AGS10000
from Aerotech, Inc.

Design Features. High velocity to 3 m/s and high acceleration to 3 g. High-power linear brushless servomotors. Customizable Z and theta axes. Noncontact linear encoders. Optional machine base and risers [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 19.69 to 39.37
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 19.69 to 39.37
Linear Actuator--Double Track/High Precision/Ball Screw -- FTH12
from Chengdu Fuyu Technology Co., Ltd

Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 41.34
Voice Coil Positioning Stage -- VCS03-050-LB-001-MC
from H2W Technologies

The VCS03-050-LB-001-MC voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 50nm resolution encoder allows for very precise positioning. It comes supplied... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.2500
  • Axis Configuration: X Axis Only
  • Carriage Load: 0.6500
Heavy Load and High Speed Runner Blocks -- NH-TB
from Nook Industries, Inc.

Assembly Height: 24, 30, 36, 42, 48, 60, 70 and 85. High speed with four through holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 65 - 3000mm [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Free Sliding Unislide® Assemblies -- A1503A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Linear Slides
from Ewellix

Benefits: Heavy load carrying capabilities and long service life. Precision alignment and secure clamping. High level of accuracy and repeatability. Fits most brushless DC motors and servomotors. Features: Compact design with three different screws. Four different cover option for most applications. [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 157
  • Stroke or X-Axis Travel: 157
  • Drive Type: Ball Screw
Cleanroom Positioning Table -- TC
from IKO International, Inc.

Our cleanroom precision positioning tables are designed for ISO Class 3 (U.S. Fed. Std. 209E Class 1) applications such as semiconductor and liquid crystal display manufacturing. Stainless steel sheets and side covers prevent dust generated inside the table from escaping into the clean room... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 31.5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7.87 to 39.37
Frictionless Tables -- Type NKL
from Schneeberger Inc.

Type NK, with its aluminummain parts, has a lighter weight than Type NK. Type NKL single-axis frictionless tables consist of equal length top and bottom parts and associated Type R longitudinal guideways, with lengths of 25 to 410 mm and strokes of 10 to 280 mm. All four sizes come equipped with... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.3937 to 11.02
  • Axis Configuration: X Axis Only
  • Rated Speed: 39.37
LowBoy Linear Axis -- LBL-280
from Bell-Everman Inc.

The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings. [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 2.95
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
System 1 Double -- S1D12
from Lee Controls, LLC

When searching for a complete pre-engineered slide table, LEE LINEAR has just the item! The LEE Full Slide. The LEE Full Slide incorporates two shafts, a precision ball screw, a preloaded ball nut, and a carriage plate. All items are matched and adjusted to provide a quality slide table at a... [See More]

  • Bearing Type: Linear Guide Bearing
  • Orientation: Horizontal
  • Axis Configuration: X Axis Only
  • Drive Type: Rack & Pinion (optional feature); Rodless Cylinder, Air Cylinder
XE Economy Series -- 402XE
from Parker Hannifin / Automation / Electromechanical Division - Europe

Cost Effective Positioning. The 402/403XE series combines a rugged steel body construction with an integrated precision ball screw and bearing guide producing a highly accurate, cost effective line of tables ideal for applications in the hard disk, semiconductor, medical, machine building and many... [See More]

  • Bearing Type: Linear Guide Bearing; Ballscrew & Bearing Guide
  • Stroke or X-Axis Travel: 2.76 to 8.66
  • Axis Configuration: X Axis Only
  • Rated Speed: 787
Miniature Power Slide -- AGMS-1-1
from AGI - American Grippers Inc.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke.Compact lightweight unit with built-in air cylinder.Piston seals are U-cup type for long service life.Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 12
Cartesian Gantry System -- AGS1500
from Aerotech, Inc.

Design Features. Optimized design for precise contouring in a compact footprint. Velocity to 3 m/s and acceleration to 5 g. High power brushless linear servomotors for smooth motion. Travels up to 500 mm X 500 mm. Optional electroless nickel for ESD protection. Customizable Z and theta axes for... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 7.87 to 19.69
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 19.69
Linear Actuator--Double-axis/Belt Driven/Lightweight -- FPB50
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
Heavy Load and High Speed Runner Blocks -- NH-TR
from Nook Industries, Inc.

Assembly Height: 28, 40, 45, 55, 70, 80 and 90. High Speed with four tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 65 - 3000mm [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Free Sliding Unislide® Assemblies -- A1506A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 4.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Linear Slides
from Ewellix

Benefits: With its compact design, it reduces the cost of investment in machines. Ready-to-use table reduces set-up time and installation costs. Practically vibration-free operation. Features: Compact design and ready-to-use. Precision rail guides with the highest amount of rigidity and accuracy. [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 17.72
High Rigidity Precision Positioning Table -- TSLH
from IKO International, Inc.

Our high rigidity precision positioning tables are extremely accurate and reliable positioning mechanisms that feature slide tables and beds made of cast iron for high rigidity and superior vibration damping. The parallel design of two sets of linear ways ensures high stability and accuracy as well... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 5.91 to 19.69
Linear Ball Guideways -- Type R
from Schneeberger Inc.

SCHNEEBERGER introduced the R linear guideway/cross-roller guideway and ball guideway as the first standardized frictionless guideways in the world. The guideway can be equipped with rollers or balls and is suitable for many applications in the medium to high requirement range. In combination with... [See More]

  • Bearing Type: Ball/Roller Bearing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.7874 to 59.06
  • Axis Configuration: X Axis Only
  • Rated Speed: 39.37
LowBoy Servonut Axis -- LBS-340
from Bell-Everman Inc.

The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your payload capability, speeds, and accelerations are greatly enhanced by the Servonut module versus a standard linear motor. [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 105
System 2 Double -- S2D12
from Lee Controls, LLC

When searching for a complete pre-engineered slide table, LEE LINEAR has just the item! The LEE Full Slide. The LEE Full Slide incorporates two shafts, a precision ball screw, a preloaded ball nut, and a carriage plate. All items are matched and adjusted to provide a quality slide table at a... [See More]

  • Bearing Type: Linear Guide Bearing
  • Orientation: Horizontal
  • Axis Configuration: X Axis Only
  • Drive Type: Rack & Pinion (optional feature); Rodless Cylinder, Air Cylinder
XE Economy Series -- 404XE
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 404XE positioners combine versatility with rugged construction in a compact motion platform that is ideal for 24/7 process automation. A high efficiency ballscrew drive, recirculating square rail bearings and high strength aluminum body are the result of innovative engineering that has reduced... [See More]

  • Bearing Type: Linear Guide Bearing; Ballscrew & Bearing Guide
  • Stroke or X-Axis Travel: 0.9843 to 27.56
  • Axis Configuration: X Axis Only
  • Rated Speed: 787
Miniature Power Slide -- AGMS-2-1
from AGI - American Grippers Inc.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 12
Cartesian Gantry System -- AGS15000
from Aerotech, Inc.

Design Features. Optimized design for precise contouring. Velocity to 3 m/s and acceleration to 5 g. High power brushless linear servomotors for smooth motion. Travels up to 1.3 m X 1.3 m. Customizable Z and theta axes for flexible configurations. Noncontact linear encoders. Configurable cable... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 19.69 to 49.21
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 19.69 to 49.21
Linear Actuator--High Speed/Belt Driven/Stepper Motor -- FBL80
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 154
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 154
Heavy Load Compact Runner Blocks -- NU-ER
from Nook Industries, Inc.

Assembly Height: 24, 28, 33, 42, 48, 60 and 68. Compact with four tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 55 - 3000mm [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Free Sliding Unislide® Assemblies -- A1509A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 7.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Linear Slides -- LWM / LWV
from Ewellix

Benefits: Maximum rigidity and load capacity. Suitable for heavy duty applications. Excellent motion accuracy. Features: Needle rollers feature a long contact length. The rails are available in large cross sections. Available in two precision classes. For heavy-duty applications requiring maximum... [See More]

  • Bearing Type: Linear Guide Bearing; Needle Roller Bearing
  • Rated Speed: 78.74
Linear Motor Drive Positioning Table -- NTH
from IKO International, Inc.

High Accuracy models (NT …H) offer maximum thrust of 25 N and stroke lengths from 25 to 65 mm. Running accuracy is less than 1 µm using Anti-Creep Cage Crossed Roller Ways in the tables guiding parts. [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.9843 to 2.56
  • Axis Configuration: X Axis Only
  • Rated Speed: 3.54 to 15.75
Linear Guideways With Needle Bearings -- Type N/O
from Schneeberger Inc.

The N/O linear guideway with needle bearings is designed for use with needle cages. These frictionless guideways are suitable for high load applications. Combined with tightly fitted needle bearings, this guideway exhibits the highest rigidity overall by comparison. The SCHNEEBERGER composite cage... [See More]

  • Bearing Type: Ball/Roller Bearing; Linear Guide Bearing; Needle Roller Bearing
  • Stroke or X-Axis Travel: 3.94 to 78.74
  • Axis Configuration: X Axis Only
  • Rated Speed: 39.37
ServoBelt
from Bell-Everman Inc.

Actuators and stages are configurable as multi-axis Cartesian and gantry robots. Modules may be purchased as single axis elements for your OEM equipment or as a completely integrated multi-axis robot with amplifiers, cables and optional linear encoders. Multiple carriages can be supplied for... [See More]

  • Bearing Type: Linear Guide Bearing
  • Orientation: Horizontal
  • Axis Configuration: X Axis Only
  • Drive Type: Belt Drive
XR Series -- 401XR
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 401XR and 402XR Series positioners enhance the XR family of precision linear positioners, addressing applications which involve precise positioning of smaller payloads within a very small space envelope. These ballscrew driven positioners were developed to address the needs of industries such as... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X Axis Only
  • Carriage Load: 110
Powered Slide -- AGS-4
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1 to 4
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 14
Mechanical-Bearing Ball-Screw Lift Stage -- AVS/AVSI100
from Aerotech, Inc.

Design Features. Long-life linear guide bearing system. Submicron closed-loop positioning. Low-cost, high-performance stage. 6, 13 and 25 mm travel models. Precision-ground ball screw. Integral or removable motor [See More]

  • Bearing Type: Linear Guide Bearing
  • Z-Axis Travel: 0.2362 to 0.9843
  • Axis Configuration: Z Axis Only
  • Rated Speed: 1.97
Linear Guide Rail--Dual Rail/Four Slider/Belt Driven -- FBL100
from Chengdu Fuyu Technology Co., Ltd

FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
Heavy Load Compact Runner Blocks -- NU-SER
from Nook Industries, Inc.

Assembly Height: 24, 28, 33, 42, 48, 60 and 68. Compact with two tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 50 - 3000mm [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Free Sliding Unislide® Assemblies -- A1512A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 10.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Positioning system CTU
from Ewellix

Benefits: Manufactured for long service life and heavy loads. Easy lubrication maintenance through an external point. Precise alignment and secure fastening using couplings. High level of accuracy and repeatability. Features: Compact design with aluminum or steel base. Integrated motor, controller,... [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 11.81
  • Stroke or X-Axis Travel: 39.37
  • Orientation: Vertical
Linear Motor Drive Positioning Table -- NTV
from IKO International, Inc.

Standard models (NT …V) are available in three sectional widths with thrusts to 36 N and stroke lengths from 10 to 120 mm. This series utilizes Linear Way L, a miniature linear motion rolling guide for the table guidance. These models are also compatible with vertical mounting. [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.3937 to 4.72
  • Axis Configuration: X Axis Only
  • Rated Speed: 10.63 to 51.18
Linear Guideways With Needle Cages -- Type M/V
from Schneeberger Inc.

The Type M/V linear guideways equipped with needle cages are particularly well-suited for high-load applications. The SCHNEEBERGER composite cage results in smaller displacement resistance values and greater rigidity compared with similar needle guideways. Sizes: 3015, 4020, 5025, 6035, 7040, 8050. [See More]

  • Bearing Type: Ball/Roller Bearing; Linear Guide Bearing; Needle Roller Bearing
  • Stroke or X-Axis Travel: 3.94 to 59.06
  • Axis Configuration: X Axis Only
  • Rated Speed: 39.37
XR Series -- 404XR
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 400XR Precision Linear Tables offer precision positioning, reliable performance, high strength, and unmatched versatility, with an unrivaled array of features and options easily matched to fit any application. Premier performance, modular compatibility, and quick delivery have made these tables... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Carriage Load: 375
Powered Slide -- AGS-5
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1 to 5
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 14
Mechanical-Bearing Ball-Screw Lift Stage -- AVS1000
from Aerotech, Inc.

Design Features. High-load lift stage with aperture. Submicron closed-loop positioning. Excellent pitch and yaw characteristics over full travel. 5 mm or 10 mm travel; custom designs for alternate travels available. Optional cleanroom and ESD protection. Precision-ground ball screw for high... [See More]

  • Bearing Type: Linear Guide Bearing
  • Z-Axis Travel: 0.1969 to 0.3937
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.7874
Linear Guide Rail--Long Stroke/Belt Driven/Aluminium -- FBL60
from Chengdu Fuyu Technology Co., Ltd

FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 154
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 154
Heavy Load Runner Blocks -- NH-EA
from Nook Industries, Inc.

Assembly Height: 24, 30, 36, 42, 48, 60, 70, and 85. Flange-Mount with four tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 65 - 3000mm [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Free Sliding Unislide® Assemblies -- A1515A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 13.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Linear Motor Drive Positioning Table -- NTXZ/H
from IKO International, Inc.

Pick and Place models (NT …XZ) offer maximum thrust of 50 N (x axis) and 25 N (z axis), with stroke lengths of 45 mm (x axis) and 10 mm (z axis). Units feature a super thin profile of just 18 mm. This series uses C-Lube Linear Way ML miniature linear motion rolling guide in the table guiding... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.9843 to 1.77
  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 0.3937
Micro-Frictionless Tables -- MINISLIDE MSQ
from Schneeberger Inc.

MINISLIDE Type MS 4 and MS 5. Highest results in the smallest envelope. The gothic arch profile of the MINISLIDE MS tracks permits loads that are more than ten times higher than a traditional 90 ° V-profile. The last word in productivity. MINISLIDE embodies the newest generation of miniature... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.2362 to 4.02
  • Axis Configuration: X Axis Only
  • Rated Speed: 118
Powered Slide -- AGS-6
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1 to 6
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 14
Mechanical-Bearing Ball-Screw Linear Stage -- ATS100
from Aerotech, Inc.

Design Features. Long life linear motion guide bearing system. Ultra-fine resolution. Integral bellows waycovers. Low-profile compact design. Includes brushless, slotless motor [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Axis Configuration: X Axis Only
  • Rated Speed: 3.94
Linear Guide--Dual Rails/Good Stability/Long Stroke -- FTB14
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
Heavy Load Runner Blocks -- NH-EB
from Nook Industries, Inc.

Assembly Height: 24, 30, 36, 42, 48, 60, 70, and 85. Flange-Mount with four through holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 65 - 3000mm [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Free Sliding Unislide® Assemblies -- A1518A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 16.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Linear Motor Tables -- LT
from IKO International, Inc.

Linear Motor Tables (LT) are lightweight, direct drive positioning mechanisms with low sectional heights. An AC servomotor and miniature optical linear scale are integrated within a high-strength aluminum table and bed to achieve fast acceleration and highly responsive positioning. A C-shaped magnet... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 39.37 to 107
  • Axis Configuration: X Axis Only
  • Rated Speed: 27.56 to 118
Micro-Frictionless Tables -- Type ND
from Schneeberger Inc.

Type ND micro frictionless tables are suitable for applications that demand high accuracies. They consist of equal length top and bottom parts, where the fully hardened bottom part is designed as a double prism. Type ND is available in three sizes as a single-axis version made of steel. All sizes... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.4724 to 3.54
  • Axis Configuration: X Axis Only
  • Carriage Load: 44.96 to 614
Powered Slide Linear Thruster -- AGT-3
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1 to 6
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 40
Mechanical-Bearing Ball-Screw Linear Stage -- ATS150
from Aerotech, Inc.

Design Features. Long life linear motion guide bearing system. Ultra-fine resolution. Integral bellows waycovers. Low-profile compact design. Submicron accuracy. Optional high-accuracy linear encoder [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 9.84
  • Axis Configuration: X Axis Only
  • Rated Speed: 4.53 to 9.06
Linear Guide--High Speed/Low Noise/Timing-belt -- FPB45
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
Heavy Load Runner Blocks -- NH-ER
from Nook Industries, Inc.

Assembly Height: 30, 40, 45, 55, 70, 80 and 90. Narrrow width with four tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 20 thru 65 - 3000mm [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Free Sliding Unislide® Assemblies -- A1521A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 19.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Long Stroke Precision Positioning Table -- TSL
from IKO International, Inc.

Our long stroke precision positioning tables are lightweight, long-stroke positioning mechanisms that feature two rows of highly rigid linear ways together with a slide table and bed made of high-strength aluminum alloys and precision ball screws. Parallel design of the linear ways ensures high... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 5.91 to 19.69
Micro-Frictionless Tables -- Type NDN
from Schneeberger Inc.

Type NDN micro frictionless table consists of four major components: the stainless steel top and bottom parts, the brass cage, and the stainless roller elements. The U-shaped cage connects the two rows of balls so the tendency towards cage creep is largely eliminated. The NDN micro frictionless... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.1969 to 2.76
  • Axis Configuration: X Axis Only
  • Carriage Load: 5.17 to 83.18
Powered Slide Linear Thruster -- AGT-4
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1 to 8
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 40
Mechanical-Bearing Ball-Screw Linear Stage -- ATS5000
from Aerotech, Inc.

Design Features. Rugged construction. Hard-coated tabletop and waycovers. Optional high-accuracy, noncontact linear encoder. Sealed design with optional air purge [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 11.81 to 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 9.84 to 11.81
Linear Module--Ball Screw/Long Stroke/High Speed -- FSL80
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 47.24
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 47.24
Linear Motor Drive -- DSM 160
from Nook Industries, Inc.

Internal roller bearing guided, linear motor driven actuator with single carriage. [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 315
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Free Sliding Unislide® Assemblies -- A2504A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Micro Precision Positioning Table -- TM
from IKO International, Inc.

Our micro precision positioning tables are ultra-compact mechanisms comprised of an IKO micro linear way L with a track width of just 2mm and a 2mm diameter precision ground ball screw. Corrosion-resistant stainless steel is used for all major components. Overall dimensions are 20 millimeters high... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.3937 to 2.36
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.5906 to 5.91
Positioning Tables, Manual Driven -- Type NFM
from Schneeberger Inc.

The modularly designed type NFM positioning table has various table component lengths for strokes of 25 to 150 mm. The positioning is performed manually using the threaded spindle - a preloaded zero-backlash plastic nut and a scale ring with a reading resolution of 0.01 mm. The table components are... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.9843 to 5.91
  • Axis Configuration: X Axis Only; X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
  • Carriage Load: 665 to 1806
Mechanical-Bearing Ball-Screw Open-Frame Linear Stage -- ATS3600
from Aerotech, Inc.

Design Features. Large, clear aperture. Travel range from 100 mm x 100 mm to 400 mm x 400 mm. High-performance linear motion guides. 15 arc sec orthogonality. Noncontact linear encoder for high accuracy [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 15.75
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 3.94 to 15.75
Linear Module--Belt Driven/High Speed/Low Noise -- FTB10
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area]. Laser cutting machine, PV back sheet... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
Medium Load High Speed Runner Blocks -- NN-TR
from Nook Industries, Inc.

Assembly Height: 27, 37, 45, 55, 70 and 80. High Speed with four tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 50 - 3000mm [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 131
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Free Sliding Unislide® Assemblies -- A2506A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Precision Elevating Table -- TZ
from IKO International, Inc.

Precision Elevating Tables (TZ) perform precise up-and-down positioning by using a wedge mechanism, while two rolling guides work in parallel to achieve high rigidity in a compact design. Extremely high repeatability and accuracy are possible through closed loop control with an optional linear... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.1969 to 0.9449
  • Axis Configuration: Z Axis Only; X-Y-Z Axes (optional feature)
  • Rated Speed: 1.97 to 4.92
Positioning Tables, Manual Driven -- Type NH
from Schneeberger Inc.

Type NH single-axis positioning table is equipped with SCHNEEBERGER Type R2-RF longitudinal guideways. Manual stroke adjustment is by means of a micrometer, with the top part held in position by a spring against the micrometer. The reading accuracy on the micrometer is 0.01 mm. The NH positioning... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.5118 to 1.57
  • Axis Configuration: X Axis Only; X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
  • Carriage Load: 95.54 to 319
Mechanical-Bearing Direct-Drive Linear Stage -- ALS5000
from Aerotech, Inc.

Design Features. Rugged construction. Hard-coated tabletop and waycovers. Fully integrated cable management system. High-accuracy, noncontact linear encoder. Sealed design with optional air purge [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 78.74
Linear Module--Stainless Steel/Ball Screw/Rail Guide -- FTH14
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 49.21
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 49.21
Non-Driven Profile Rail -- DSR 160
from Nook Industries, Inc.

Double roller bearing guided, non-driven actuator with single carriage. [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 197
  • Axis Configuration: X Axis Only
  • Carriage Load: 942
Free Sliding Unislide® Assemblies -- A2509A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 6.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Precision Positioning Table -- TE
from IKO International, Inc.

Our TE precision positioning tables are lightweight and compact positioning mechanisms that feature high-strength aluminum alloys and a slide table that moves within a U-shaped track rail. Table mass is 40% less than the standard TU series. Precision ball screws ensure reliable and precise... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 2.36 to 11.81
  • Axis Configuration: X Axis Only
  • Rated Speed: 4.72 to 73.23
Profiled Linear Ball Guideways -- MONORAIL BM
from Schneeberger Inc.

SCHNEEBERGER's MONORAIL BM linear ball guides features excellent dynamic properties and many commercial benefits. Designed with a small number of cleverly arranged components, it provides for excellent running properties due to the small number of transitions in the ball tracks, which lead to very... [See More]

  • Bearing Type: Linear Guide Bearing
  • Rated Speed: 197
  • Axis Configuration: X Axis Only
  • Carriage Load: 1169 to 39632
Mechanical-Bearing Direct-Drive Linear Stage -- PRO165LM
from Aerotech, Inc.

Design Features. Direct-drive linear motor for ultra-precise motion. Long-life linear motion guide bearing system. Ten models with travels from 100 mm to 1 m. Low-cost, high-performance stage. Fast delivery [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 78.74
Linear Motion Guide--Ball Screw/Stepper Motor -- FSK40
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 39.37
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 39.37
Free Sliding Unislide® Assemblies -- A2512A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 9.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Precision Positioning Table -- TSLB
from IKO International, Inc.

Precision Positioning Tables (TSLB) are high speed, long stroke units that incorporate a steel-core timing belt and a five-phase stepping motor for excellent accuracy. High strength aluminum alloys are used for the lightweight table and bed, while two IKO linear ways are mounted parallel to each... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 11.81 to 47.24
  • Axis Configuration: X Axis Only
  • Rated Speed: 19.69 to 59.06
Profiled Linear Ball Guideways -- MONORAIL BM WR / BM SR
from Schneeberger Inc.

Ball guideway in corrosion-resistant steel for the food industry, clean room applications and more. The MONORAIL BM WR/SR systems are linear guides made from corrosion-resistant steel, and are based on the MONORAIL BM ball profiled linear guideway. They were developed specially for specifications... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 197
Mechanical-Bearing Direct-Drive Linear Stage -- PRO225LM
from Aerotech, Inc.

Design Features. Direct-drive linear motor for smooth and precise motion. 450 mm wafer compatible. Long-life linear motion guide bearing system. Twelve models with travels from 100 mm to 1.5 m. Side-seal design provides superior debris protection. Low-cost, high-performance stage [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 59.06
  • Axis Configuration: X Axis Only
  • Rated Speed: 78.74
Linear Motion Guide--Semi Enclosed/Dual Rails/Dustproof -- FTH17
from Chengdu Fuyu Technology Co., Ltd

The double-track linear module developed by FUYU has a body width of 17cm, strong running stability, and a load of up to 120kg. It is mainly used for high-load and high-precision companies. The repeat positioning accuracy can reach ± 0.02mm. It is currently the most popular high-load product in the... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 59.06
Free Sliding Unislide® Assemblies -- A2515A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 12.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Precision Positioning Table -- TU
from IKO International, Inc.

Our TU precision positioning tables are slim and compact positioning mechanisms that feature a U-shaped track rail and slide table. The table resides within the track rail as part of a complete linear motion rolling guide assembly designed with two rows of large-diameter steel balls in four-point... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.9843 to 5.12
  • Axis Configuration: X Axis Only
  • Rated Speed: 4.72 to 29.53
Profiled Linear Guideways with Integrated Racks -- MONORAIL BZ
from Schneeberger Inc.

SCHNEEBERGER's MONORAIL BZ systems are high-precision linear guide systems with integral rack drive, based on the company's proven MONORAIL BM profile guideways with balls. Outlay on the production of machine beds, the installation and alignment of the guideway and gearing are substantially reduced. [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 59.06 to 236
  • Axis Configuration: X Axis Only
  • Rated Speed: 197
Mechanical-Bearing Direct-Drive Linear Stage -- PRO280LM
from Aerotech, Inc.

Design Features. Direct-drive linear motor for smooth and precise motion. Long-life linear motion guide bearing system. Eight models with travels from 300 mm to 1.5 m. Side-seal design provides superior debris protection. Low-cost, high-performance stage [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 11.81 to 59.06
  • Axis Configuration: X Axis Only
  • Rated Speed: 78.74
Linear Positioning System--Motor/Ball Screw/Belt Drive -- Aluminum Alloy Table
from Chengdu Fuyu Technology Co., Ltd

Product Feature]. Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 59.06
Free Sliding Unislide® Assemblies -- A2518A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 15.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Super Precision Positioning Table -- TX
from IKO International, Inc.

Our super precision positioning tables offer ultra-precise running accuracy and high load capacity by incorporating IKO ’s Super X linear roller way on a rigid cast iron bed. An advanced closed-loop control system that incorporates a linear encoder with a resolution of 0.016 µm... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 31.5
  • Axis Configuration: X Axis Only
  • Rated Speed: 2.46 to 19.69
Profiled Linear Roller Guideways -- MONORAIL MR
from Schneeberger Inc.

High rigidity, great dynamic and static load carrying capacity, outstanding running smoothness and the total enclosure of the carriage are the main features of the MONORAIL guideway. These properties result in higher machining rates while enhancing geometrical accuracy and surface quality of the... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 59.06 to 236
  • Axis Configuration: X Axis Only
  • Rated Speed: 118
Mechanical-Bearing Direct-Drive Linear Stage -- PRO560LM
from Aerotech, Inc.

Design Features. Wider design for large, offset loads. Direct-drive linear motor for smooth and precise motion. Long-life linear motion guide bearing system. Eight models with travels from 300 mm to 1.5 m. Side-seal design provides superior debris protection. Low-cost, high-performance stage [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 11.81 to 59.06
  • Axis Configuration: X Axis Only
  • Rated Speed: 78.74
Linear Rail Guide--Aluminum/High Precision/Ball Screw -- FTH10
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low bass noise and long life. It adapts to mainstream product systems at home and abroad. [Range... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 41.34
Free Sliding Unislide® Assemblies -- A2521A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 18.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Profiled Miniature Linear Guideways -- MINIRAIL
from Schneeberger Inc.

MINI-X = Miniature guideways, MINIRAIL carriages with long-term lubrication LUBE-S, micro frictionless tables and integrated distance measuring system. Miniature guideways are compact and precise for maximum productivity. Maintenance free guideways - lubricant reservoir directly integrated into... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 39.37
  • Axis Configuration: X Axis Only
  • Carriage Load: 145 to 1394
Mechanical-Bearing Lead-Screw Z-Axis Stage -- VTS300
from Aerotech, Inc.

Design Features. Extreme load carrying capability, up to 450 kg, in a compact package. Small stage footprint. High resolution to 0.064 µm. Lead screw does not back-drive, allowing "set and forget" operation and excellent in-position stability. Vacuum compatible [See More]

  • Bearing Type: Linear Guide Bearing
  • Z-Axis Travel: 1.97 to 7.87
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.1969
Linear Rail Guide--Good Repeatability/Enclosed Structure -- FSL60
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 41.34
Free Sliding Unislide® Assemblies -- A2527A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 24.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Two Axis, Mechanical Bearing, Ball-Screw Stage -- PlanarSL-100XY
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY, ball-screw stage. Long-life linear motion guide bearing system. Optional low thermal expansion glass linear encoder. Cost-effective, high-precision planar performance. Aerotech ’s PlanarSL mechanical bearing, ball-screw-driven XY stages offer... [See More]

  • Bearing Type: Linear Guide Bearing; Mechanical Bearing
  • Stroke or X-Axis Travel: 3.94
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3.94
Linear Rail Guide--Miniature/Stepper Motor/Ball Screw -- FSL30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 11.81
Free Sliding Unislide® Assemblies -- A4006A-S4
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X Axis Only
  • Carriage Load: 50 to 100
Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 59.06
Free Sliding Unislide® Assemblies -- A4015A-S4
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 11
  • Axis Configuration: X Axis Only
  • Carriage Load: 50 to 100
Micro Linear Actuator--Stepper Motor/Small and Light -- FSK30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 11.81
Free Sliding Unislide® Assemblies -- A4018A-S4
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 14
  • Axis Configuration: X Axis Only
  • Carriage Load: 50 to 100
Mini Linear Actuator--Dustproof/Lightweight/Stepper Motor -- FSL30A
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 7.87
Free Sliding Unislide® Assemblies -- A4021A-S4
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 17
  • Axis Configuration: X Axis Only
  • Carriage Load: 50 to 100
Free Sliding Unislide® Assemblies -- A4024A-S4
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Carriage Load: 50 to 100
Free Sliding Unislide® Assemblies -- A4036A-S4
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 32
  • Axis Configuration: X Axis Only
  • Carriage Load: 50 to 100
Free Sliding Unislide® Assemblies -- A6009A-S6
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3
  • Axis Configuration: X Axis Only
  • Carriage Load: 100 to 240
Free Sliding Unislide® Assemblies -- A6012A-S6
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X Axis Only
  • Carriage Load: 100 to 240
Free Sliding Unislide® Assemblies -- A6015A-S6
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 9
  • Axis Configuration: X Axis Only
  • Carriage Load: 100 to 240