Tachometer Feedback Linear Slides and Linear Stages
from Velmex, Inc.
Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]
- Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Carriage Load: 25
from Velmex, Inc.
Dovetail slide, a series of low profile, motorized slides [See More]
- Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
- Stroke or X-Axis Travel: 20.5
- Axis Configuration: X Axis Only
- Rated Speed: 1
from Velmex, Inc.
Dovetail slide, a series of low profile, motorized slides [See More]
- Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
- Stroke or X-Axis Travel: 31
- Axis Configuration: X Axis Only
- Rated Speed: 1
from Velmex, Inc.
Dovetail slide, a series of low profile, motorized slides [See More]
- Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
- Stroke or X-Axis Travel: 10.5
- Axis Configuration: X Axis Only
- Rated Speed: 1
from Velmex, Inc.
In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]
- Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
from Velmex, Inc.
MAXY6000 Model Features. For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 5 �". lead screw advance is 0.100"/revolution. Finer and coarser screws are... [See More]
- Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
- Stroke or X-Axis Travel: 3
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3