Belt Drive Linear Slides and Linear Stages

31 Results
Linear Guide Actuator -- ENDURO
from Modern Linear Incorporated

The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate ease of installation and ease of maintenance, off the shelf components were used throughout... [See More]

  • Drive Type: Belt Drive
  • Orientation: Horizontal
  • Carriage Load: 1528
  • Device Type: Crossed Roller Slide
Compact Linear Stage -- M-110 • M-111 • M-112
from PI (Physik Instrumente) L.P.

XY(Z) Combinations with a Variety of Drives and Travel Ranges. Very compact due to folded drive. Stepper motors and closed-loop DC motors. Noncontact reference and limit switches. XY setups can be mounted directly. Large quantities available quickly. Variants suitable for vacuum available. Compact... [See More]

  • Drive Type: Ball Screw; Belt Drive; Gear Drive
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0394 to 0.0787
Precision Positioning Table -- TSLB
from IKO International, Inc.

Precision Positioning Tables (TSLB) are high speed, long stroke units that incorporate a steel-core timing belt and a five-phase stepping motor for excellent accuracy. High strength aluminum alloys are used for the lightweight table and bed, while two IKO linear ways are mounted parallel to each... [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 11.81 to 47.24
  • Axis Configuration: X Axis Only
  • Rated Speed: 19.69 to 59.06
Motorized, belt-driven, covered linear stage, integrated motor encoder and controller, 145 mm travel -- X-BLQ0145-E01C
from Zaber Technologies, Inc.

Zaber's X-BLQ-EC Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. A rigid non-contact cover prevents the ingress of small objects. They are... [See More]

  • Drive Type: Belt Drive; Synchronous belt
  • Rated Speed: 62.99
  • Stroke or X-Axis Travel: 5.71
  • Device Type: Ball Slide
Linear Actuator--Belt Driven/High Speed/Double Track -- FTB12
from Chengdu Fuyu Technology Co., Ltd

Product Parameters]. Repeat positioning accuracy: ±0.05mm. Horizontal rated load: 10kg. Rail specification: double rail W12xH8. Vertical rated load: Please contact us for special requirements. Screw/belt specifications: HTD5M-15. Rated load 0ise: 70dB-80dB. Lead: 35mm. Acceleration: 3000mm/s. [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
Linear Unit KLE 8 80x80 LR -- 0.0.605.02
from item America, LLC

Complete Linear Units with variable stroke length (H), Drive Unit and Reverse Unit, Housing Profile with integrated roller guide on hardened guiding shafts, preset to be free of play. The Timing Belt in its guide grooves acts as a labyrinth seal, the Timing-Belt tensioning device is integrated into... [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 220
  • Axis Configuration: X Axis Only
  • Rated Speed: 394
DryLin® Belt Drive Linear Slide Table -- ZLW-0630
from igus® inc.

The drylin ® ZLW-0630 belt drive is for easy adjustment and positioning tasks in restricted spaces. The installation height is just 31 mm, width is 54 mm, and max. stroke is 1000 mm. ZLW-0630-LCB: (Formerly ZLW-0630-B - 'Basic'). Low cost, basic version uses a glass-reinforced neoprene belt and... [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 78
Belt Driven Positioning H-Gantry
from H2W Technologies

Features: - Wall or floor mountable. - Fail safe vertical brake. - Open frame design. - Built using standard extrusion profiles. - Two axis of coordinated motion. - Cable carriers to route payload cables [See More]

  • Drive Type: Belt Drive
  • Z-Axis Travel: 30
  • Stroke or X-Axis Travel: 30
  • Orientation: Gantry
ServoBelt
from Bell-Everman Inc.

Actuators and stages are configurable as multi-axis Cartesian and gantry robots. Modules may be purchased as single axis elements for your OEM equipment or as a completely integrated multi-axis robot with amplifiers, cables and optional linear encoders. Multiple carriages can be supplied for... [See More]

  • Drive Type: Belt Drive
  • Orientation: Horizontal
  • Axis Configuration: X Axis Only
  • Bearing Type: Linear Guide Bearing
Motorized, belt-driven, covered linear stage, integrated motor encoder, 145 mm travel -- BLQ0145-E01CT3A
from Zaber Technologies, Inc.

Zaber's BLQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. A rigid non-contact cover prevents the... [See More]

  • Drive Type: Belt Drive; Synchronous belt
  • Rated Speed: 62.99
  • Stroke or X-Axis Travel: 5.71
  • Device Type: Ball Slide
Linear Actuator--Double-axis/Belt Driven/Lightweight -- FPB50
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
Linear Unit KRF 8 80x40 ZR, Right-Hand Input Shaft -- 0.0.648.66
from item America, LLC

The compact Roller Guide with the best load-to-size ratio of all item drive elements. Light, quiet-running rollers arranged in a criss-cross pattern for high speed. Innovative track technology – high-strength steel tracks rigidly connected to the aluminum guide profile. Solid, rigid sliding... [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 227
  • Axis Configuration: X Axis Only
  • Rated Speed: 394
DryLin® Belt Drive Linear Slide Table -- ZLW-1040-OD
from igus® inc.

Two carriage opposite drive for bi-directional movement. Strokes up to 1,500 mm. Low profile and sturdy. Industries: handling, automation, formatting tasks [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 59.06
  • Axis Configuration: X Axis Only
XY Extrusion Open Frame Belt Stage Gantry
from H2W Technologies

Features: - Position feedback via linear encoder. - Heavy payload capability (100lbs). - Open frame design. - Built using standard extrusion profiles. - Two axis of coordinated motion. - Cable carriers to route payload cables [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 40
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 40
Motorized, belt-driven, linear stage, integrated motor encoder and controller, 1045 mm travel -- X-BLQ1045-E01
from Zaber Technologies, Inc.

Zaber's X-BLQ-E Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. They are stand-alone devices requiring only a standard 48 V power supply for... [See More]

  • Drive Type: Belt Drive; Synchronous belt
  • Rated Speed: 78.74
  • Stroke or X-Axis Travel: 41.14
  • Device Type: Ball Slide
Linear Actuator--High Speed/Belt Driven/Stepper Motor -- FBL80
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 3.94 to 154
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 154
Linear Unit LRE 8 D25 200x80 ZU 80 R50 -- 0.0.666.66
from item America, LLC

The Linear Units for heavy-duty use. Linear Units LRE 8 D25 can transport payloads up to 530 kg. This load-carrying capacity is based on solid roller elements, stable steel shafts and support profiles with a cross-section of up to 200x80 mm. The roller guide and high-performance timing-belt drive... [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 221
  • Axis Configuration: X Axis Only
  • Rated Speed: 394
XY Open Frame Gantry
from H2W Technologies

This is a custom open framed XY gantry. The bottom axis is powered by a 34 frame stepper motor with belt and pulley system while the top axis is driven by a high speed brushless linear motor. This stage was designed for a step and repeat scanning application. Features: - Closed loop stepper (Bottom... [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 25
  • Axis Configuration: X-Y Axes; X-Y Open Frame
  • Y-Axis Travel: 25
Motorized, belt-driven, linear stage, integrated motor encoder, 1045 mm travel -- BLQ1045-E01T3A
from Zaber Technologies, Inc.

Zaber's BLQ-E Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. Some multi-axis configurations may require... [See More]

  • Drive Type: Belt Drive; Synchronous belt
  • Rated Speed: 78.74
  • Stroke or X-Axis Travel: 41.14
  • Device Type: Ball Slide
Linear Guide Rail--Dual Rail/Four Slider/Belt Driven -- FBL100
from Chengdu Fuyu Technology Co., Ltd

FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
XZ Belt Stage Gantry
from H2W Technologies

Features: - Wall mountable. - Built on custom frame. - Cable carriers to route payload cables. - Two axis of coordinated motion [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 60
  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 60
T-slot extrusion cantilever axis stage, belt-driven, 100 mm travel -- LC40C0100
from Zaber Technologies, Inc.

Zaber ’s LC40C Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the... [See More]

  • Drive Type: Belt Drive; Synchronous belt
  • Device Type: Ball Slide
  • Stroke or X-Axis Travel: 3.94
  • Bearing Type: Ball/Roller Bearing; Recirculating Ball Linear Guide
Linear Guide Rail--Long Stroke/Belt Driven/Aluminium -- FBL60
from Chengdu Fuyu Technology Co., Ltd

FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 3.94 to 154
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 154
T-slot extrusion cantilever axis stage, belt-driven, 100 mm travel, integrated controller and motor encoder -- LC40C0100-KM03
from Zaber Technologies, Inc.

Zaber ’s LC40C-KM03 Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the... [See More]

  • Drive Type: Belt Drive; Synchronous belt
  • Rated Speed: 118
  • Stroke or X-Axis Travel: 3.94
  • Device Type: Ball Slide
Linear Guide--Dual Rails/Good Stability/Long Stroke -- FTB14
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high... [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
T-slot extrusion cantilever axis stage, belt-driven, 100 mm travel, integrated motor encoder -- LC40C0100-KM04
from Zaber Technologies, Inc.

Zaber ’s LC40C-KM04 Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the... [See More]

  • Drive Type: Belt Drive; Synchronous belt
  • Rated Speed: 118
  • Stroke or X-Axis Travel: 3.94
  • Device Type: Ball Slide
Linear Guide--High Speed/Low Noise/Timing-belt -- FPB45
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
T-slot extrusion stage, dual carriage, belt-driven, 1030 mm max travel -- LC40B1100-N2
from Zaber Technologies, Inc.

Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness,... [See More]

  • Drive Type: Belt Drive; Synchronous belt
  • Device Type: Ball Slide
  • Stroke or X-Axis Travel: 40.55
  • Bearing Type: Ball/Roller Bearing; Recirculating Ball Linear Guide
Linear Module--Belt Driven/High Speed/Low Noise -- FTB10
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area]. Laser cutting machine, PV back sheet... [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
T-slot extrusion stage, dual carriage, belt-driven, 1030 mm max travel, integrated controller and motor encoder -- LC40B1100-N2-KM01
from Zaber Technologies, Inc.

Zaber's LC40B-KM01 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides... [See More]

  • Drive Type: Belt Drive; Synchronous belt
  • Rated Speed: 118
  • Stroke or X-Axis Travel: 40.55
  • Device Type: Ball Slide
T-slot extrusion stage, dual carriage, belt-driven, 1030 mm max travel, integrated motor encoder -- LC40B1100-N2-KM02
from Zaber Technologies, Inc.

Zaber's LC40B-KM02 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides... [See More]

  • Drive Type: Belt Drive; Synchronous belt
  • Rated Speed: 118
  • Stroke or X-Axis Travel: 40.55
  • Device Type: Ball Slide