Home / Limit / Position Switches Linear Slides and Linear Stages

58 Results
Compact Linear Stage -- M-110 • M-111 • M-112
from PI (Physik Instrumente) L.P.

XY(Z) Combinations with a Variety of Drives and Travel Ranges. Very compact due to folded drive. Stepper motors and closed-loop DC motors. Noncontact reference and limit switches. XY setups can be mounted directly. Large quantities available quickly. Variants suitable for vacuum available. Compact... [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0394 to 0.0787
High Load Precision Motorized Planar XY Positioning Stage -- L-731
from PI (Physik Instrumente) L.P.

This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25 µm. Noncontact optical linear encoders... [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 8.07
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 8.07
Linear Motor Stage -- LMS-180
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 155 to 508 millimeters. Direct Drive for High Speed. Maximum Load: 25 kg. Maximum Velocity: 500 mm/second. Maximum Positioning Resolution: 0.015 micrometers. Position Reproducibility: 0.05 micrometers unidirectional +/- 0.1 micrometers bidirectional. Linear Position... [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 6.1
  • Axis Configuration: X Axis Only
  • Rated Speed: 19.69
Linear Stage -- LS-180
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 155 to 508 millimeters. Maximum Load: 100 kg. Maximum Velocity: 200 mm/second. Maximum Positioning Resolution: 0.05 micrometers. Position Reproducibility: 0.05 micrometers unidirectional 0.1 micrometers bidirectional. Linear Position Feedback Encoder: Optional [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 6.1 to 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 2.95 to 7.87
Linear Stage -- LS-270
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 155 to 1016mm. Maximum Load: 150 kg. Maximum Velocity: 150 mm/second. Maximum Positioning Resolution: 0.05 micrometers. Position Reproducibility: 0.05 micrometers unidirectional +/- 0.04 micrometers bidirectional. Linear Position Feedback Encoder: Optional [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 6.1 to 40
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.97 to 5.91
Linear Stage, Vacuum -- LS-270
from PI (Physik Instrumente) L.P.

KEY FEATURES. Travel r ange up to 1016 mm (40"). Uni-directional repeatability do wn to 0.05 μm. Maximum speed 150 mm/sec. Load capacity up to 150 kg. Integr ated inductiv e limit switches. Option: linear scale (center mounted). The LS-270 linear stage was de v eloped for positioning high loads. [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 6.1 to 39.96
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.5906
PIMag® High-Load Linear Stage -- V-412
from PI (Physik Instrumente) L.P.

Reference-class linear stage A new linear stage family with linear motors expands PI's product portfolio for industrial solutions. High-performance ironless linear motors, heavy-duty recirculating ball bearings, and precision linear encoders are used. The covering strip on the side and the purge air... [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 2.05 to 12.01
  • Axis Configuration: X Axis Only
  • Rated Speed: 78.74
Precision Linear Stage -- L-509
from PI (Physik Instrumente) L.P.

Compact, High Precision Stage. Stepper Motor and DC Motor Options. 1, 2 and 4 ” Travel (26mm, 52mm and 102mm. Repeatability to 0.05 µm. Linear Encoder Option. Direction-Sensing Home Switch. Optical Limit Switches [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1.02 to 4.02
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.7874
Precision Micro-Translation Stage -- M-122
from PI (Physik Instrumente) L.P.

The M-122 is a compact, high precision linear stage with integrated linear encoder providing 100 nanometers resolution. It is a bit larger than the M-112 lead screw-driven stage (with motor/gearhead combination), but provides higher speed and precision. Direct Drive, 20mm/sec Max. Velocity. 25mm... [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.7874
12" Travel Xslide -- XN10-0120-M01-71
from Velmex, Inc.

Travel: 12". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 16.63". Recommended # of Cleats: 6. Weight: 1.79lbs. Includes limit switches: Yes [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.5000 to 12
  • Axis Configuration: X Axis Only
  • Rated Speed: 4
Single Axis Linear Stepper Stage -- LSS-006-04-06
from H2W Technologies

The LSS-006-04-06 is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 6.0in [152mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to... [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0100 to 80
Compact High Resolution Elevator Stages -- PZA25
from Primatics, Inc.

Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Z-Axis Travel: 0.9843
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.7874
Long Stroke Powered Slide -- AGSL-5
from AGI - American Grippers Inc.

Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 5 to 96
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 16
Air-Bearing Direct-Drive Lift Stage -- ABL1500Z
from Aerotech, Inc.

Design Features. Designed for high-performance scanning and inspection. Active air preload on all air-bearing surfaces. Linear encoder feedback provides subnanometer resolution. High stiffness for heavy loads and excellent geometrical performance. Four models with travels from 50 to 200 mm. Integral... [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Z-Axis Travel: 1.97
  • Axis Configuration: Z Axis Only
  • Rated Speed: 11.81
LXR Series -- 404LXR
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 400LXR Series linear servo motor tables are pre-engineered "plug and play" modules that combine slotless linear motor technology with performance matched mechanical elements to provide, high acceleration, high velocity, and quick settling, with accurate, highly repeatable positioning. Offering... [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1.97 to 118
  • Axis Configuration: X Axis Only
  • Carriage Load: 99.22
2" Travel Xslide -- XN10-0020-M01-71
from Velmex, Inc.

Travel: 2". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 6.63". Recommended # of Cleats: 4. Weight: 0.99lbs. Includes limit switches: Yes [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.5000 to 2
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
Single Axis Linear Stepper Stage -- LSS-007-04-06
from H2W Technologies

The LSS-007-04-06 is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.3in [184mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to... [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 7.25
  • Axis Configuration: X Axis Only
  • Carriage Load: 6
High Precision Linear Motion Stages -- PCl50
from Primatics, Inc.

Overview. Primatics PCL50 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 400mm. The NEMA23 motor mount supports common servo or stepper motors. Applications. The PCL50 series is... [See More]

  • Motor Features: Integral Brake; Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1.97 to 15.75
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81 to 23.62
Long Stroke Powered Slide -- AGSL-6
from AGI - American Grippers Inc.

Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 6 to 132
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 16
Air-Bearing Lift Stage -- AirLift115
from Aerotech, Inc.

Design Features. Unique Z stage design incorporates fully preloaded air bearings. Less than or equal to ??2 arc sec roll, pitch and yaw over full travel. Submicron closed-loop positioning. Travel options from 50 to 150 mm. Precision-ground ball-screw-drive eliminates the need for special... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Z-Axis Travel: 1.97 to 5.91
  • Axis Configuration: Z Axis Only
  • Rated Speed: 1.97
MX80L Series -- MX80LP
from Parker Hannifin / Automation / Electromechanical Division - Europe

Parker's MX80L Miniature Stage, the smallest linear servo-motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners. The MX80 is a high performance linear servo motor stage designed to meet today's 24/7 production demands requiring... [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.9843 to 5.91
  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 0.9843 to 7.87
4" Travel Xslide -- XN10-0040-M01-71
from Velmex, Inc.

Travel: 4". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 8.63". Recommended # of Cleats: 4. Weight: 1.15lbs. Includes limit switches: Yes [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.5000 to 4
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
Single Axis Linear Stepper Stage -- LSS-008-04-006-ME
from H2W Technologies

The LSS-008-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control... [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 8
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0100 to 80
High Precision Linear Motion Stages -- PCl65
from Primatics, Inc.

Overview. Primatics PCL65 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 600mm. The NEMA23 motor mount supports common servo or stepper motors. Applications. The PCL65 series is... [See More]

  • Motor Features: Integral Brake; Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81 to 23.62
Miniature Power Slide -- AGMS-1-1
from AGI - American Grippers Inc.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke.Compact lightweight unit with built-in air cylinder.Piston seals are U-cup type for long service life.Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 12
Mechanical-Bearing Ball-Screw Lift Stage -- AVS1000
from Aerotech, Inc.

Design Features. High-load lift stage with aperture. Submicron closed-loop positioning. Excellent pitch and yaw characteristics over full travel. 5 mm or 10 mm travel; custom designs for alternate travels available. Optional cleanroom and ESD protection. Precision-ground ball screw for high... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Z-Axis Travel: 0.1969 to 0.3937
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.7874
MX80M Series -- MX80LM
from Parker Hannifin / Automation / Electromechanical Division - Europe

The MX80M stages are offered as free travel or micrometer driven units with 25 mm or 50 mm travel. They include innovative tooling features to make mounting and precision alignment quicker and easier. A hardened steel master reference surface is provided along the side of the stage to allow... [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.9843 to 1.97
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
6" Travel Xslide -- XN10-0060-M01-71
from Velmex, Inc.

Travel: 6". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 10.63". Recommended # of Cleats: 4. Weight: 1.31lbs. Includes limit switches: Yes [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.5000 to 6
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
Single Axis Linear Stepper Stage -- LSS-016-04-006-ME
from H2W Technologies

The LSS-016-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control... [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 8
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0100 to 80
High Precision Linear Motion Stages -- PXL33
from Primatics, Inc.

Overview. Primatics PXL33 series is a small form factor, high precision linear motion stage. A linear motor and linear encoder provide precise positioning travels of 25, 60 and 110mm. Anti-creep cage cross roller linear bearings result in smooth, flat and straight motion. Applications. The PXL33... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.9843 to 4.33
  • Axis Configuration: X Axis Only
  • Rated Speed: 17.72 to 26.38
Miniature Power Slide -- AGMS-2-1
from AGI - American Grippers Inc.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 12
Mechanical-Bearing Direct-Drive Lift Stage -- ANT130-V-5
from Aerotech, Inc.

Design Features. Nanometer performance with 5 mm vertical travel. High resolution (2 nm), repeatability (100 nm) and accuracy (200 nm). In-position stability of <2 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Z-Axis Travel: 0.1969
  • Axis Configuration: Z Axis Only
  • Rated Speed: 2.95
MX80S Series -- MX80S
from Parker Hannifin / Automation / Electromechanical Division - Europe

The MX80S low profile miniature positioner offers reliable linear positioning for space restricted applications. It can be driven by a 2mm lead precision ground ballscrew or a high efficiency PTFE coated leadscrew offered with 1 mm, 2 mm, and 10 mm leads and can be driven by either a servo or... [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.9843 to 5.91
  • Axis Configuration: X Axis Only
  • Rated Speed: 7.87
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7
Single Axis Linear Stepper Stage -- LSS-060-04-060
from H2W Technologies

The LSS-060-04-060 long travel, is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 60.3in [1530mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power... [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 60.25
  • Axis Configuration: X Axis Only
  • Carriage Load: 6
Linear Positioning Stages -- PCl40
from Primatics, Inc.

Primatics PCL40 Series linear positioning stages are our most compact linear guide bearing stages. Ideal for applications such as automated microscope inspection, medical assembly and semiconductor wafer testing and fabrication, the PCL40 offers unparalleled flexibility, allowing the user to fit a... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 15.75
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81
Powered Slide -- AGS-4
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1 to 4
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 14
Mechanical-Bearing Direct-Drive Linear Stage -- ANT130-L
from Aerotech, Inc.

Design Features. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm). In-position stability of <1 nm. Anti-creep crossed-roller bearings. High dynamic performance. Large selection - 8 models in travel and accuracy [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1.38 to 6.3
  • Axis Configuration: X Axis Only
  • Rated Speed: 13.78
XR Series -- 401XR
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 401XR and 402XR Series positioners enhance the XR family of precision linear positioners, addressing applications which involve precise positioning of smaller payloads within a very small space envelope. These ballscrew driven positioners were developed to address the needs of industries such as... [See More]

  • Motor Features: Motor Encoder Feedback (optional feature); Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X Axis Only
  • Carriage Load: 110
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X Axis Only
  • Rated Speed: 6
XY Linear Stepper Gantry
from H2W Technologies

This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2 phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 12.25
  • Axis Configuration: X-Y Axes
  • Orientation: Gantry
Linear Positioning Stages -- PCR32
from Primatics, Inc.

The Primatics PCR32 Series positioning stages are the most compact of our linear stages. Ideal for demanding applicatinos suc as high precision alignment, attachment and inspection, the PCR332 offers umparalleled flexibility and allows the user to fit a precision stage into their most space... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 5.31
  • Axis Configuration: X Axis Only
  • Rated Speed: 9.84 to 19.69
Powered Slide -- AGS-5
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1 to 5
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 14
Mechanical-Bearing Direct-Drive Linear Stage -- ANT95-L
from Aerotech, Inc.

Design Features. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm). In-position stability of <1 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 19.69
XR Series -- 404XR
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 400XR Precision Linear Tables offer precision positioning, reliable performance, high strength, and unmatched versatility, with an unrivaled array of features and options easily matched to fit any application. Premier performance, modular compatibility, and quick delivery have made these tables... [See More]

  • Motor Features: Motor Encoder Feedback (optional feature); Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Carriage Load: 375
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 15
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
XYZ Stepper Gantry
from H2W Technologies

Features: - High Flex Ribbon Cable for Motor Power. - Outboard bearing for Stability. - Forward and Reverse Travel Limit Switches. - Three Axis Coordinated Motion [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 7.35
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 7.35
Linear Positioning Stages -- PCR43
from Primatics, Inc.

The Primatics PCR43 Series positioning stages are our most vertically compact linear stages. Ideal for demanding applications such as high precision alignment, attachment and inspection, the PCR43 offers unparalleled flexibility and allows the user to fit a highly specialized product into their most... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 7.87
Powered Slide -- AGS-6
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1 to 6
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 14
Mechanical-Bearing Direct-Drive Z-Axis Stage -- ANT130-L-Z
from Aerotech, Inc.

Design Features. Nanometer performance in a large travel format (35 and 60 mm). High resolution (2 nm), repeatability (75 nm) and accuracy (300 nm). In-position stability of <2 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Z-Axis Travel: 1.38 to 2.36
  • Axis Configuration: Z Axis Only
  • Rated Speed: 7.87
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
Linear Positioning Stages -- PLG110
from Primatics, Inc.

Primatics PLG110 Series positioning stages are the most compact of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, alignment and attachment, the PLG110 offers unparalleled flexibility and allows the user to fit a high performance product into many different... [See More]

  • Motor Features: Integral Brake; Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 3.94 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 39.37
Powered Slide Linear Thruster -- AGT-3
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1 to 6
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 40
Mechanical-Bearing Direct-Drive Z-Axis Stage -- ANT95-L-Z
from Aerotech, Inc.

Design Features. Nanometer performance in a large travel format (25 and 50 mm). High resolution (2 nm), repeatability (75 nm) and accuracy (300 nm). In-position stability of <2 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Motor Features: Linear Position Feedback; Home / Limit / Position Switches
  • Z-Axis Travel: 0.9843 to 1.97
  • Axis Configuration: Z Axis Only
  • Rated Speed: 7.87
Linear Positioning Stages -- PLG160
from Primatics, Inc.

Primatics PLG160 Series positioning stages are the mid-size entries of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, attachment and alignment, the PLG160 offers unparalleled flexibility and allows the user to fit a high performance product into many... [See More]

  • Motor Features: Integral Brake; Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 7.87 to 11.81
Powered Slide Linear Thruster -- AGT-4
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]

  • Motor Features: Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1 to 8
  • Axis Configuration: X Axis Only; X-Y-Z Axes
  • Rated Speed: 40
Mechanical-Bearing, Ball-Screw Stage with Linear Encoder -- MPS75SLE
from Aerotech, Inc.

Design Features. Compact stage with travels to 100 mm. Low-thermal expansion glass-scale linear encoder. Precision-ground ball-screw drive. DC servo or stepper motor. Anti-creep crossed-roller bearings. High resolution (0.025 µm), repeatability ( ±0.1 µm) and accuracy (... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.18 to 1.97
X-Y Axis Open Frame Linear Stages -- POF115
from Primatics, Inc.

Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 11.81
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 11.81