Micrometer Linear Slides and Linear Stages
from PI (Physik Instrumente) L.P.
Stable platform for P-545 PInano ® piezo Nano positioning systems. Low profile for easy integration: 30 mm. Travel range 25 mm × 25 mm. Micrometer screws, motor upgrade available. For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus. Standard-Class, Manual XY Microscope Stage. [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 25
from Artifex Engineering
Linear crossed-roller bearing design to support compact components with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Rails in contact with crossed-roller bearing are made of polished carbon steel in order to ensure long lasting precision and... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118 to 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5118 to 0.9843
from Edmund Optics Inc.
High Accuracy, Rigidity and Load Capacity. Easily Configured into X-Y and X-Y-Z Arrangements. 30mm, 40mm, 70mm and 125mm Versions Available. Locking Screw on All Stages. Class 100 (ISO 5) Clean Room Compatible. Our newly developed TECHSPEC ® Single Axis Crossed Roller Translation Stages feature... [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: 1
- Axis Configuration: X Axis Only
- Carriage Load: 44.1
from Qioptiq
The 5-Axis Positioner I5000 is easy to use, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 - 2 µm can be easily aligned towards each other. With the patented and ergonomic inline-design, all micrometer screws... [See More]
- Drive Type: Handwheel/Crank; Micrometer; Patented Ratio DriveTM
- Y-Axis Travel: 0.0197 to 0.0984
- Stroke or X-Axis Travel: 0.0197 to 0.0984
- Z-Axis Travel: 0.5000
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
- Stroke or X-Axis Travel: 5
- Axis Configuration: X Axis Only
- Rated Speed: 7
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only
- Carriage Load: 4
from Schneeberger Inc.
Type NH single-axis positioning table is equipped with SCHNEEBERGER Type R2-RF longitudinal guideways. Manual stroke adjustment is by means of a micrometer, with the top part held in position by a spring against the micrometer. The reading accuracy on the micrometer is 0.01 mm. The NH positioning... [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: 0.5118 to 1.57
- Axis Configuration: X Axis Only; X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
- Carriage Load: 95.54 to 319
from Daheng New Epoch Technology, Inc.
GCM-TP series products are high-precision translation stages of Daheng Optics.The stage is constructed with a full aluminum body and crossed-roller steel bearings for precision motion and high-load capacity. The thickness of the stage is 20mm and the travel is 13mm and 25mm. The platform size is... [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: -0.2559 to 0.2559
- Axis Configuration: X Axis Only
- Carriage Load: 11.03
from Artifex Engineering
Cross-Roller bearing motion. * Full travel range: 8mm. * Minimum readout resolution: 0.01mm. * Accuracy : ±2 µmm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. * Excellent performance at fiber alignment for passive/active... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.3150
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.3150
from Qioptiq
The 6-Axis Positioner I6000 is easy to use, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 - 2 µm can be easily aligned towards each other. With the patented and ergonomic inline-design, all micrometer screws... [See More]
- Drive Type: Handwheel/Crank; Micrometer; Patented Ratio DriveTM
- Y-Axis Travel: 0.0197 to 0.0984
- Stroke or X-Axis Travel: 0.0197 to 0.0984
- Z-Axis Travel: 0.5000
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
- Stroke or X-Axis Travel: 10
- Axis Configuration: X Axis Only
- Rated Speed: 6
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X Axis Only
- Carriage Load: 3.97
from Daheng New Epoch Technology, Inc.
This device provides smooth and play-free vertical motion driven by a precision micrometer. The dovetail guide enables it to withstand higher loads. A standard dovetail is set on the working surface to adapt any other components. [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Orientation: Vertical
- Axis Configuration: X Axis Only
- Motor Type: No Motor
from Artifex Engineering
ross-Roller bearing motion. * Coarse and Fine adjustment function each axis. * Coarse full range: 8mm. * Coarse move resolution: 1 µm. * Fine full range: 0.3mm. * Fine move resolution: 20nm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.0118 to 0.3150
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0118 to 0.3150
from Qioptiq
The linear stages are available in four versions, central or offset drives, with micrometer screw or with fine adjustment screw. The stages T 10 F and TS 10 F are equipped with a fine-adjustment screw with 0.25 mm pitch. The spindle has a hexagon socket and can be driven by the provided knurled... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.3937
- Axis Configuration: X Axis Only
- Carriage Load: 2.25 to 13.49
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
- Stroke or X-Axis Travel: 15
- Axis Configuration: X Axis Only
- Rated Speed: 5
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 1
- Axis Configuration: X Axis Only
- Carriage Load: 30
from Daheng New Epoch Technology, Inc.
Ball and rod bearing combined with a micrometer (or precision lead screw) drive provide smooth and creep free linear translation with an accuracy of 0.001mm. If fitted with the precision GCM-4111 micrometer, an even higher accuracy can be accomplished. Use product GCM-53 series to build a 3D... [See More]
- Drive Type: Micrometer
- Orientation: Horizontal
- Axis Configuration: X Axis Only (optional feature); X-Y Axes (optional feature)
- Motor Type: No Motor
from Artifex Engineering
This is a combination product from Unice model 06DTS-1, 06PTS-1 and 06ABK-2. This model offers a convenient usage without any make up and includes all features of all divided parts. The repeatable and linier features on this cross-roller bearing design stage provide users more accuracy, precise and... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
from Qioptiq
Preloaded ball bearing guides. High loads. Long life. Micrometer resolution 10 µm. Sensitivity 1 µm. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. Linear actuars to replace the micrometer can be found in section Precision Linear Actuators. [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.6299 to 1.97
- Axis Configuration: X Axis Only
- Carriage Load: 20.23 to 56.2
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
- Stroke or X-Axis Travel: 20
- Axis Configuration: X Axis Only
- Rated Speed: 5
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X Axis Only
- Carriage Load: 29.99
from Daheng New Epoch Technology, Inc.
GCM-V series products are new precise side-driven vertical stage launched by Daheng Optics. They are made of aluminum alloy. The type of guide is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel are 13mm and 25mm. [See More]
- Drive Type: Micrometer
- Z-Axis Travel: 0.5118
- Axis Configuration: Z Axis Only
- Carriage Load: 4.41
from Artifex Engineering
Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.97
from Qioptiq
5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values and display. Display switched off automatically after 2 hours. Battery operation (6 months). See section Mounting... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X Axis Only
- Carriage Load: 20.23 to 56.2
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
- Stroke or X-Axis Travel: 30
- Axis Configuration: X Axis Only
- Rated Speed: 5
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X Axis Only
- Carriage Load: 11.91
from Daheng New Epoch Technology, Inc.
GCM-V series products are new precise side-driven vertical stage launched by Daheng Optics. They are made of aluminum alloy. The type of guide is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel are 13mm and 25mm. [See More]
- Drive Type: Micrometer
- Z-Axis Travel: 0.9843
- Axis Configuration: Z Axis Only
- Carriage Load: 8.82
from Artifex Engineering
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-roller bearing design allows the high precision usage and ensures the linear motion on the axis. The reading can be up to 0.01mm and this is a Y &Z axis... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.2362
from Qioptiq
Preloaded ball bearing guides. High load capacity. Long life. Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.6299 to 1.97
- Axis Configuration: X Axis Only
- Carriage Load: 56.2
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 1.5
- Axis Configuration: X Axis Only
- Carriage Load: 10 to 15
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only
- Carriage Load: 20
from Daheng New Epoch Technology, Inc.
GCM-TPS13M series products are compact high-precision stainless steel translation stages of Daheng Optics. The thickness is 16mm. The travel is 13mm and the platform size is 40X40mm. They all have the characteristics of high precision, compact size, good rigidity, strong loading capacity and... [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: -0.2559 to 0.2559
- Axis Configuration: X Axis Only
- Carriage Load: 22.05
from Artifex Engineering
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. ball bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided. Side reading makes users easy to get... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
from Qioptiq
5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values and display. Display switched off automatically after 2 hours. Battery operation (6 months). See section Mounting... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 4.5
- Axis Configuration: X Axis Only
- Carriage Load: 10 to 15
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X Axis Only
- Carriage Load: 20.07
from Daheng New Epoch Technology, Inc.
GCM-T13M series stages are precision translation stages of Daheng Optics, these 13 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load capacity, and low angular deviation.The stages are divided into two categories: one-dimensional... [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: -0.2559 to 0.2559
- Axis Configuration: X-Y Axes
- Y-Axis Travel: -0.2559 to 0.2559
from Artifex Engineering
Linear crossed-roller bearing design for greater load capacity and high precision. * Compact and space-saving. * Motion by micrometer to easy read. * Minimum readable 0.01mm. * Travel range 6 mm. * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X Axis Only; X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.2362
from Qioptiq
60 mm central hole. Preloaded ball bearing guides. Long life. Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Side drives (-S). Locking device to secure position. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]
- Drive Type: Handwheel/Crank; Micrometer; Side Drive
- Stroke or X-Axis Travel: 0.6299 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.6299 to 1.97
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 7.5
- Axis Configuration: X Axis Only
- Carriage Load: 10 to 15
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only
- Carriage Load: 20
from Daheng New Epoch Technology, Inc.
GCM-T13M series stages are precision translation stages of Daheng Optics, these 13 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load capacity, and low angular deviation.The stages are divided into two categories: one-dimensional... [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: -0.2559 to 0.2559
- Axis Configuration: X-Y Axes
- Y-Axis Travel: -0.2559 to 0.2559
from Artifex Engineering
Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Z-Axis Travel: 2.36
- Axis Configuration: Z Axis Only
- Orientation: Horizontal
from Qioptiq
Preloaded ball bearing guides. Long life. 10 µm scale reading. 1 µm sensitivity. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5906 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5906 to 1.97
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 1.5
- Axis Configuration: X Axis Only
- Carriage Load: 10 to 30
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X Axis Only
- Carriage Load: 20.07
from Daheng New Epoch Technology, Inc.
GCM-T13M series stages are precision translation stages of Daheng Optics, these 13 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load capacity, and low angular deviation.The stages are divided into two categories: one-dimensional... [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: -0.2559 to 0.2559
- Axis Configuration: X Axis Only
- Carriage Load: 11.03
from Artifex Engineering
The Nanomover is a linear translation stage that can manually generate many small steps with about 10 nanometers long each. This Nanomover is a cost effective option for people who need nanometric precision tools in their work, such as optical fiber components aligning, IC bonding, metrology,... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 2.36E-4 to 5.91E-4
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from Qioptiq
Small overall dimensions due to sidewise mounted drives (version -S). 60 mm central hole. Preloaded ball bearing guides. 5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 3.5
- Axis Configuration: X Axis Only
- Carriage Load: 10 to 30
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only
- Carriage Load: 23
from Daheng New Epoch Technology, Inc.
GCM-T13M series stages are precision translation stages of Daheng Optics, these 13 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load capacity, and low angular deviation.The stages are divided into two categories: one-dimensional... [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: -0.2559 to 0.2559
- Axis Configuration: X Axis Only
- Carriage Load: 11.03
from Artifex Engineering
These translation stages use linear cross-roller bearings to achieve larger load capacity and higher precision. There are one, two, or three micrometers in the one-, two-, or three-axis translation stage to provide precise translation control in each axis. Each model has two types of threaded holes... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118 to 1.97
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from Qioptiq
Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Preloaded ball bearing guides. Long life [See More]
- Drive Type: Handwheel/Crank; Micrometer; Side Drive
- Stroke or X-Axis Travel: 0.6299 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.6299 to 1.97
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 6.5
- Axis Configuration: X Axis Only
- Carriage Load: 10 to 30
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 1
- Axis Configuration: X Axis Only
- Carriage Load: 85
from Daheng New Epoch Technology, Inc.
GCM-T25M series stages are precision translation stages of Daheng Optics, these 25 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load capacity, and low angular deviation.The stages are divided into two categories: one-dimensional... [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: -0.4921 to 0.4921
- Axis Configuration: X-Y Axes
- Y-Axis Travel: -0.4921 to 0.4921
from Artifex Engineering
These units are designed to support big components with heavy loads while maintaining accuracy and stability. These plateforms have a wide footprint and an array of threaded holes spread across the top face. The top face is parallel to the mounting plane while orthogonal X- and Y- positioners... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.4724
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.4724
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 2
- Axis Configuration: X Axis Only
- Carriage Load: 50 to 100
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X Axis Only
- Carriage Load: 84.89
from Daheng New Epoch Technology, Inc.
This series of products are provided by Daheng Optics for vertical translation stages moving along the center of the table. The material is aluminum alloy. The guide form is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel is 10mm, and the size of the... [See More]
- Drive Type: Micrometer
- Z-Axis Travel: 0.3937
- Axis Configuration: Z Axis Only
- Carriage Load: 6.62
from Artifex Engineering
This compact translation stage has a center mounted micrometer on one of the side surface to provide precise height control of a heavy load. This stage offers a maximum translation of 6mm with an accuracy of 0.01mm. A precision rolling-rod bearing design is provided to ensure stability during... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Z-Axis Travel: 0.4724
- Axis Configuration: Z Axis Only
- Orientation: Vertical
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only
- Carriage Load: 40
from Daheng New Epoch Technology, Inc.
This series of products are provided by Daheng Optics for vertical translation stages moving along the center of the table. The material is aluminum alloy. The guide form is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel is 10mm, and the size of the... [See More]
- Drive Type: Micrometer
- Z-Axis Travel: 0.3937
- Axis Configuration: Z Axis Only
- Carriage Load: 6.62
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only
- Carriage Load: 40
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X Axis Only
- Carriage Load: 39.91
from Del-Tron Precision, Inc.
Del-Tron ’s VB, VR and VS High Precision Positioning Stages take positional accuracy, performance and actuator flexibility to a new level. Utilizing Del-Tron ’s proven ball and crossed roller technology and more than three decades of experience manufacturing linear slides and stages we... [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only
- Carriage Load: 58