Handwheel/Crank Linear Slides and Linear Stages

85 Results
Bar-guided Micro Translation Stages -- GCM-123
from Daheng New Epoch Technology, Inc.

This type of the translation stages is commonly used in positioning optical components of small size. There are types of one dimension, two dimensions and three dimensions. The guide is a precision bar of ø1.5mm with compact design. The stages are suitable in the situations of light weight and low... [See More]

  • Drive Type: Handwheel/Crank
  • Orientation: Vertical (optional feature); Horizontal
  • Axis Configuration: X Axis Only (optional feature); X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
  • Motor Type: No Motor
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7
5-Axis Positioner -- I5000
from Qioptiq

The 5-Axis Positioner I5000 is easy to use, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 - 2 µm can be easily aligned towards each other. With the patented and ergonomic inline-design, all micrometer screws... [See More]

  • Drive Type: Handwheel/Crank; Micrometer; Patented Ratio DriveTM
  • Y-Axis Travel: 0.0197 to 0.0984
  • Stroke or X-Axis Travel: 0.0197 to 0.0984
  • Z-Axis Travel: 0.5000
2 Axis Translator
from Artifex Engineering

This is a model combined two single axis translators. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included. [See More]

  • Drive Type: Handwheel/Crank; Oblique Rack
  • Stroke or X-Axis Travel: 1.18
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.18
125mm, Center Drive, Solid Top, English Stage -- NT66-450
from Edmund Optics Inc.

High Accuracy, Rigidity and Load Capacity. Easily Configured into X-Y and X-Y-Z Arrangements. 30mm, 40mm, 70mm and 125mm Versions Available. Locking Screw on All Stages. Class 100 (ISO 5) Clean Room Compatible. Our newly developed TECHSPEC ® Single Axis Crossed Roller Translation Stages feature... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X Axis Only
  • Carriage Load: 44.1
Ball Slide Positioning Stage -- 101-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Carriage Load: 4
High Precision Vertical Translation Stages -- GCM-162
from Daheng New Epoch Technology, Inc.

This device provides smooth and play-free vertical motion driven by a precision micrometer. The dovetail guide enables it to withstand higher loads. A standard dovetail is set on the working surface to adapt any other components. [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Orientation: Vertical
  • Axis Configuration: X Axis Only
  • Motor Type: No Motor
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X Axis Only
  • Rated Speed: 6
6-Axis Positioner -- I6000
from Qioptiq

The 6-Axis Positioner I6000 is easy to use, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 - 2 µm can be easily aligned towards each other. With the patented and ergonomic inline-design, all micrometer screws... [See More]

  • Drive Type: Handwheel/Crank; Micrometer; Patented Ratio DriveTM
  • Y-Axis Travel: 0.0197 to 0.0984
  • Stroke or X-Axis Travel: 0.0197 to 0.0984
  • Z-Axis Travel: 0.5000
2-axis Crossed-roller Bearing Translation Stage
from Artifex Engineering

Linear crossed-roller bearing design to support compact components with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Rails in contact with crossed-roller bearing are made of polished carbon steel in order to ensure long lasting precision and... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5118 to 0.9843
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5118 to 0.9843
Ball Slide Positioning Stage -- 101MM-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5118
  • Axis Configuration: X Axis Only
  • Carriage Load: 3.97
Lab Jacks -- GCM-17
from Daheng New Epoch Technology, Inc.

Lab Jacks provide stable smooth height adjustment and high load capacity. Operation is very simple. The reliability of these jacks make them ideal for setting the height of various optical components, assemblies and lasers. [See More]

  • Drive Type: Handwheel/Crank
  • Orientation: Vertical
  • Axis Configuration: Z Axis Only
  • Motor Type: No Motor
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Stroke or X-Axis Travel: 15
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
Linear Stages -- T 10 M / TS 10 M
from Qioptiq

The linear stages are available in four versions, central or offset drives, with micrometer screw or with fine adjustment screw. The stages T 10 F and TS 10 F are equipped with a fine-adjustment screw with 0.25 mm pitch. The spindle has a hexagon socket and can be driven by the provided knurled... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.3937
  • Axis Configuration: X Axis Only
  • Carriage Load: 2.25 to 13.49
3 Axis Translator
from Artifex Engineering

This model is combined one 2 Axis Translator as a basic and a Z Axis Translator for the vertical adjustment. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. [See More]

  • Drive Type: Handwheel/Crank; Oblique Rack
  • Stroke or X-Axis Travel: 1.18
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 1.18
Ball Slide Positioning Stage -- 1201-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X Axis Only
  • Carriage Load: 30
Mini Threaded Vertical Translation stages -- GCM-161
from Daheng New Epoch Technology, Inc.

GCM-161 Mini Threaded Vertical Translation is achieved by screws thread motion. The GCM-1612 model can also be tilted about the X and Y axes through 3, which makes leveling of the platform a simple operation. [See More]

  • Drive Type: Handwheel/Crank
  • Orientation: Vertical
  • Axis Configuration: X Axis Only
  • Motor Type: No Motor
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
Linear Stages -- TL 45 / TL 65
from Qioptiq

Preloaded ball bearing guides. High loads. Long life. Micrometer resolution 10 µm. Sensitivity 1 µm. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. Linear actuars to replace the micrometer can be found in section Precision Linear Actuators. [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.6299 to 1.97
  • Axis Configuration: X Axis Only
  • Carriage Load: 20.23 to 56.2
3-axes Micro-position Linear Stage
from Artifex Engineering

Cross-Roller bearing motion. * Full travel range: 8mm. * Minimum readout resolution: 0.01mm. * Accuracy : ±2 µmm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. * Excellent performance at fiber alignment for passive/active... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.3150
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.3150
Ball Slide Positioning Stage -- 1201MM-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X Axis Only
  • Carriage Load: 29.99
Precision Fiber Alignment Mount -- GCM-21
from Daheng New Epoch Technology, Inc.

This mount features precision fine turning for optical fiber alignment. [See More]

  • Drive Type: Handwheel/Crank
  • Orientation: Vertical
  • Axis Configuration: X-Y Axes
  • Motor Type: No Motor
BiSlide® Positioning System -- 0300
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Stroke or X-Axis Travel: 30
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
Linear Stages with Digital Micrometer -- TL 45/ TL 65
from Qioptiq

5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values and display. Display switched off automatically after 2 hours. Battery operation (6 months). See section Mounting... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X Axis Only
  • Carriage Load: 20.23 to 56.2
3-axes Nano-position Linear Stage
from Artifex Engineering

ross-Roller bearing motion. * Coarse and Fine adjustment function each axis. * Coarse full range: 8mm. * Coarse move resolution: 1 µm. * Fine full range: 0.3mm. * Fine move resolution: 20nm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.0118 to 0.3150
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.0118 to 0.3150
Ball Slide Positioning Stage -- 301MM-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5118
  • Axis Configuration: X Axis Only
  • Carriage Load: 11.91
BiSlide® Side Knob Assembly -- MN10-0050-E01-40
from Velmex, Inc.

The BiSlide Side Knob Assembly is the ideal solution. for precision vertical test stands. Smooth precise. rotary to linear motion is accomplished using a right. angle timing belt drive connected to a fine pitch lead. screw. [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank; Right Angle Timing Belt Drive
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: Z Axis Only
  • Z-Axis Travel: 5
Linear Stages with Side Drive -- TL 65
from Qioptiq

Preloaded ball bearing guides. High load capacity. Long life. Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.6299 to 1.97
  • Axis Configuration: X Axis Only
  • Carriage Load: 56.2
3-axis Translation Stage
from Artifex Engineering

This is a combination product from Unice model 06DTS-1, 06PTS-1 and 06ABK-2. This model offers a convenient usage without any make up and includes all features of all divided parts. The repeatable and linier features on this cross-roller bearing design stage provide users more accuracy, precise and... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.9843
Ball Slide Positioning Stage -- 401-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Carriage Load: 20
Graduated Knob Unislide® Assemblies -- A1503P20-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Vertical Translation Stage -- HT 100-40
from Qioptiq

Large travel range. Zero backlash scissors jack. Screw rested in ball barings. Locking mechanism. High load capacity [See More]

  • Drive Type: Handwheel/Crank
  • Z-Axis Travel: 1.57
  • Axis Configuration: Z Axis Only
  • Carriage Load: 22.48
Hinge Laboratory Jack
from Artifex Engineering

These heavy duty jacks provide a sturdy mount to practically any load seen on an optical table. Four extra wide hinges provide robust support even while positioning vertical loads. The hinges are designed to ensure parallelism between the two plates. A wide selection of threaded and clearance holes... [See More]

  • Drive Type: Handwheel/Crank
  • Z-Axis Travel: 1.77 to 5.12
  • Axis Configuration: Z Axis Only
  • Carriage Load: 22
Ball Slide Positioning Stage -- 401MM-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5118
  • Axis Configuration: X Axis Only
  • Carriage Load: 20.07
Graduated Knob Unislide® Assemblies -- A1503Q1-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
X-Y Precision Translation Stage
from Qioptiq

The XY-adjustment is available in two versions, with micrometer screw or with fine adjustment screw. The adjustment is equipped with two screws with 0.25 mm pitch. The spindle has a hexagon socket and can be driven by the provided knurled hexagon knob. If the hexagon socket is not needed, the knob... [See More]

  • Drive Type: Handwheel/Crank
  • Stroke or X-Axis Travel: 0.0394
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.0394
Laboratory Jack
from Artifex Engineering

This model is simple designed for high stability and repeatability. The lead screw helps to set the position precisely and can be locked. The wild selection of threaded and clearance holes are available on the top and bottom plates for flexible positioning. * Fine adjustment by a 2mm-pitch lead... [See More]

  • Drive Type: Handwheel/Crank
  • Z-Axis Travel: 2.76 to 5.51
  • Axis Configuration: Z Axis Only
  • Carriage Load: 22
Ball Slide Positioning Stage -- 450-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Carriage Load: 20
Graduated Knob Unislide® Assemblies -- A1506P20-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 4.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
X-Y Stage with Digital Micrometer -- XY 85-25
from Qioptiq

5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values and display. Display switched off automatically after 2 hours. Battery operation (6 months). See section Mounting... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
Large Platform Two-axis Translation Stage
from Artifex Engineering

Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97
Ball Slide Positioning Stage -- 450MM-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5118
  • Axis Configuration: X Axis Only
  • Carriage Load: 20.07
Graduated Knob Unislide® Assemblies -- A1506Q1-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 4.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
X-Y Stages -- XY 200
from Qioptiq

60 mm central hole. Preloaded ball bearing guides. Long life. Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Side drives (-S). Locking device to secure position. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]

  • Drive Type: Handwheel/Crank; Micrometer; Side Drive
  • Stroke or X-Axis Travel: 0.6299 to 1.97
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.6299 to 1.97
Miniature Precision Crossed-Roller Bearing Translation Stage -- 56CTS-1
from Artifex Engineering

Linear crossed-roller bearing design for greater load capacity and high precision. * Compact and space-saving. * Motion by micrometer to easy read. * Minimum readable 0.01mm. * Travel range 6 mm. * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting... [See More]

  • Drive Type: Handwheel/Crank
  • Stroke or X-Axis Travel: 0.2362
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Crossed Roller Positioning Stage -- R101-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Carriage Load: 23
Graduated Knob Unislide® Assemblies -- A1506Q2-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 4.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
X-Y Stages -- XY 60/XY 85
from Qioptiq

Preloaded ball bearing guides. Long life. 10 µm scale reading. 1 µm sensitivity. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5906 to 1.97
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5906 to 1.97
Miniature Precision Crossed-Roller Bearing Translation Stage -- 56CTS-2
from Artifex Engineering

56CTS-2 Miniature precision crossed-roller bearing translation stage. The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. * Linear... [See More]

  • Drive Type: Handwheel/Crank
  • Stroke or X-Axis Travel: 0.2362
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.2362
Crossed Roller Positioning Stage -- R1201-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X Axis Only
  • Carriage Load: 85
Graduated Knob Unislide® Assemblies -- A1509P20-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 7.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
X-Y Stages with Digital Micrometer -- XY 200
from Qioptiq

Small overall dimensions due to sidewise mounted drives (version -S). 60 mm central hole. Preloaded ball bearing guides. 5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
Miniature Precision Crossed-Roller Bearing Translation Stage -- 56CTS-XZ(M)
from Artifex Engineering

The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided in this model. An X &Z axis is... [See More]

  • Drive Type: Handwheel/Crank
  • Stroke or X-Axis Travel: 0.2362
  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 0.2362
Crossed Roller Positioning Stage -- R1201MM-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X Axis Only
  • Carriage Load: 84.89
Graduated Knob Unislide® Assemblies -- A1509Q1-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 7.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
X-Y Stages with Side Drive -- XY 85
from Qioptiq

Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Preloaded ball bearing guides. Long life [See More]

  • Drive Type: Handwheel/Crank; Micrometer; Side Drive
  • Stroke or X-Axis Travel: 0.6299 to 1.97
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.6299 to 1.97
Miniature Precision Crossed-Roller Bearing Translation Stage -- 56CTS-YZS
from Artifex Engineering

The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-roller bearing design allows the high precision usage and ensures the linear motion on the axis. The reading can be up to 0.01mm and this is a Y &Z axis... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.2362
  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 0.2362
Crossed Roller Positioning Stage -- R401-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Carriage Load: 40
Graduated Knob Unislide® Assemblies -- A1512P20-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 10.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Z-Axis Stages -- HT 60-5 / 90-5 / 120-10
from Qioptiq

These high-precision Vertical Translation Stages enable vertical positioning that is accurate to within micrometers, for optical components or similar construction elements. The micrometer screws have a readability of 10 µm and a sensitivity of 1 µm. The desired position can be fixed by... [See More]

  • Drive Type: Handwheel/Crank
  • Z-Axis Travel: 0.3937 to 0.7874
  • Axis Configuration: Z Axis Only
  • Carriage Load: 11.24 to 15.74
Miniature Precision Crossed-Roller Bearing Translation Stage -- 56DTS-1
from Artifex Engineering

The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. ball bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided. Side reading makes users easy to get... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.2362
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.2362
Crossed Roller Positioning Stage -- R450-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Carriage Load: 40
Graduated Knob Unislide® Assemblies -- A1512Q1-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 10.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Miniature Precision Crossed-Roller Bearing Translation Stage -- 56STS-2
from Artifex Engineering

56STS-2 Miniature precision crossed-roller bearing translation stage. The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. And the... [See More]

  • Drive Type: Handwheel/Crank
  • Stroke or X-Axis Travel: 0.2362
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.2362
Crossed Roller Positioning Stage -- R450MM-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5118
  • Axis Configuration: X Axis Only
  • Carriage Load: 39.91
Graduated Knob Unislide® Assemblies -- A1512Q2-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 10.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Multifunction Vertical Translation Stage
from Artifex Engineering

Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Z-Axis Travel: 2.36
  • Axis Configuration: Z Axis Only
  • Orientation: Horizontal
Graduated Knob Unislide® Assemblies -- A1515P20-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 13.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Nanomover Linear Stage
from Artifex Engineering

The Nanomover is a linear translation stage that can manually generate many small steps with about 10 nanometers long each. This Nanomover is a cost effective option for people who need nanometric precision tools in their work, such as optical fiber components aligning, IC bonding, metrology,... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 2.36E-4 to 5.91E-4
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Graduated Knob Unislide® Assemblies -- A2504P10-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Precision Cross-roller Bearing Translation Stage
from Artifex Engineering

These translation stages use linear cross-roller bearings to achieve larger load capacity and higher precision. There are one, two, or three micrometers in the one-, two-, or three-axis translation stage to provide precise translation control in each axis. Each model has two types of threaded holes... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.5118 to 1.97
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Graduated Knob Unislide® Assemblies -- A2504Q1-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Precision Crossed-roller bearing Translation Stage
from Artifex Engineering

This stages are designed to support compact compo-nents with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Choice of three travel ranges, two levels of precision. * Center or side-mounted micrometers. * Both 1/4-20 (M6) and 8-32 (M4) threaded... [See More]

  • Drive Type: Handwheel/Crank; Precision Screw
  • Stroke or X-Axis Travel: 0.2362
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.2362
Graduated Knob Unislide® Assemblies -- A2506P10-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 3.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Precision Translation Stage
from Artifex Engineering

Our economical precision translation stage 06PTS-1S(3-in square) and 06PTS- 1.5S(3- 4- in rectangle), with respective travel distance of 1- and 1.5-inch, are equivalent to our product 06PTS-1 except using an M6x0.25mm pitch screw instead of micrometer to meet the fix and tilt requirements of... [See More]

  • Drive Type: Handwheel/Crank; Screw Actuator
  • Stroke or X-Axis Travel: 1 to 1.5
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Graduated Knob Unislide® Assemblies -- A2506P20-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 3.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Single Axis Translator
from Artifex Engineering

Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. * Dovetail with Pinion design. * Lockable by a knob. *... [See More]

  • Drive Type: Handwheel/Crank; Oblique Rack
  • Stroke or X-Axis Travel: 1.18
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Graduated Knob Unislide® Assemblies -- A2509P10-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 6.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Two-axis Large Platform Translation Stage
from Artifex Engineering

These units are designed to support big components with heavy loads while maintaining accuracy and stability. These plateforms have a wide footprint and an array of threaded holes spread across the top face. The top face is parallel to the mounting plane while orthogonal X- and Y- positioners... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Stroke or X-Axis Travel: 0.4724
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.4724
Graduated Knob Unislide® Assemblies -- A2509P20-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 6.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Vertical Translation Stage
from Artifex Engineering

This compact translation stage has a center mounted micrometer on one of the side surface to provide precise height control of a heavy load. This stage offers a maximum translation of 6mm with an accuracy of 0.01mm. A precision rolling-rod bearing design is provided to ensure stability during... [See More]

  • Drive Type: Handwheel/Crank; Micrometer
  • Z-Axis Travel: 0.4724
  • Axis Configuration: Z Axis Only
  • Orientation: Vertical
Unislide® Position Systems -- AXY2500xx
from Velmex, Inc.

Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X-Y Axes
  • Carriage Load: 25
X-y Hand-wheel Translation Stage
from Artifex Engineering

The table, linear crossed-roller bearing design, can be moved side-to-side (X-axis) and front-to-back (Y-axis) by means of handwheels mounted on the right side of the table (X-axis) and front of the base (Y-axis). Each axis has a calibrated scale that, in principle at least, allows you to move the... [See More]

  • Drive Type: Handwheel/Crank
  • Stroke or X-Axis Travel: 3.94
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3.94
Unislide® Position Systems -- MAXY4006xx-S4
from Velmex, Inc.

In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2
X-z Axis Translator
from Artifex Engineering

This model is designed for single axis plus a vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on... [See More]

  • Drive Type: Handwheel/Crank; Oblique Rack
  • Stroke or X-Axis Travel: 1.18
  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 1.18