Self-locking Linear Slides and Linear Stages

4 Results
24 Volts DC Linear Actuators for Furniture Application -- TA27 Series
from TiMOTION Technology

TiMOTION ’s TA27 series linear actuator is manufactured with a specially formulated plastic material for the upper and lower housing. The patented TA27 linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement. Besides, TA27 series is... [See More]

  • Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking
  • Stroke or X-Axis Travel: 9.88 to 12.24
  • Axis Configuration: X Axis Only
  • Rated Speed: 2.09
24 Volts DC Linear Actuators for Furniture Application -- TA5L Series
from TiMOTION Technology

TiMOTION ’s TA5L series linear actuator is a cutting-edge product that is manufactured with a specially formulated plastic material for the inner tube, outer tube and other key internal components. The patented TA5L linear actuator has obtained certifications from TUV, RoHS, UL 962 and xenon... [See More]

  • Features: Self-locking
  • Stroke or X-Axis Travel: 13.07
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.7
DC Linear Actuators for Furniture Application -- TA5P Series
from TiMOTION Technology

TiMOTION ’s TA5P series linear actuator retains the same high quality features as the TA5. This linear actuator is designed using a one-piece aluminum outer cover for increased strength and enhanced protection from contaminants. The TA5P utilizes a linear slide to move the load, instead of a... [See More]

  • Features: Protective Boot; Integral Sensor; Magnetic Switch (optional feature); Self-locking
  • Rated Speed: 2.28
  • Axis Configuration: X Axis Only
  • Device Type: Ball Slide
Linear Actuators for Ergonomic Furniture Application -- TA25 Series
from TiMOTION Technology

TiMOTION ’s TA25 series electric linear actuator uses a linear slide to move a load, instead of an extension tube. This linear slide mechanism allows for a significantly shorter retracted length and makes the TA25 a great solution for various furniture applications. The TA25 is designed to... [See More]

  • Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking
  • Rated Speed: 2.13
  • Axis Configuration: X Axis Only
  • Device Type: Ball Slide