AC Servo Linear Slides and Linear Stages
from Yamaha Motor- Robot Division
Single-axis robots GX series. All product models employ highly efficient, highly accurate ground ball screws as the standard features. The lead accuracy complies with JIS accuracy class C5 that brings about the positioning accuracy repeatability of ±5 µm. The accuracy is about two times... [See More]
- Motor Type: AC Servo
- Stroke or X-Axis Travel: 1.97 to 57.09
- Axis Configuration: X Axis Only
- Rated Speed: 11.81 to 94.49
from Primatics, Inc.
Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision... [See More]
- Motor Type: AC Servo
- Z-Axis Travel: 0.9843
- Axis Configuration: Z Axis Only
- Rated Speed: 0.7874
from Kollmorgen Corporation
These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator safety while sealing... [See More]
- Motor Type: AC Servo; Stepper (optional feature)
- Stroke or X-Axis Travel: 1.97 to 78.74
- Axis Configuration: X Axis Only; X-Y Axes (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Rated Speed: 8.8 to 59
from IKO International, Inc.
Alignment Modules (AM) work together with alignment stages by combining a highly rigid crossed roller bearing and linear way on a precision positioning table (TU). The alignment stage may be configured without adjusting the height of the respective alignment module. Various stages and bases can be... [See More]
- Motor Type: AC Servo
- Stroke or X-Axis Travel: 1.18 to 4.72
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.18 to 4.72
from Primatics, Inc.
Overview. Primatics PCL50 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 400mm. The NEMA23 motor mount supports common servo or stepper motors. Applications. The PCL50 series is... [See More]
- Motor Type: AC Servo
- Stroke or X-Axis Travel: 1.97 to 15.75
- Axis Configuration: X Axis Only
- Rated Speed: 11.81 to 23.62