DC Brushless Linear Slides and Linear Stages
from PI (Physik Instrumente) L.P.
Inexpensive and High Precision. Up to 20 nanometer steps. Load capacity to 40 kg. Travel ranges to ±50 mm / ±30 °. Repeatability to ±0.1 µm. BLDC motors. Works in any orientation. Fields of application. Research and industry. For tool inspection, life science,... [See More]
- Motor Type: DC Brushless
- Stroke or X-Axis Travel: 0.5906 to 1.97
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1.97
from PI (Physik Instrumente) L.P.
Fast, Compact, and Highly Precise. Travel ranges to ±17 mm / ±21 °. Load capacity to 5 kg. Repeatability to ±0.06 µm. Velocity to 10 mm/s. Vacuum version available. Fields of application. Research and industry. For micromanufacturing, medical technology, tool... [See More]
- Motor Type: DC Brushless
- Stroke or X-Axis Travel: 0.6693
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.6299
from PI (Physik Instrumente) L.P.
For Loads to 60 kg. Low-wear, brushless DC motors. Travel ranges to 300 mm in X and Y and up to 170 mm in Z. Tilt and rotation angle to 100 °. High velocities. Fields of application. Motion simulation, industrial production, tool machines, automotive industry, shipping [See More]
- Motor Type: DC Brushless
- Stroke or X-Axis Travel: 5.91
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 5.91
from PI (Physik Instrumente) L.P.
Travel ranges 102, 204 and 306 mm (4 ”, 8 ”, 12 ”). Max. velocity up to 100 mm/s. Encoder resolution 50 nm. Load capacity to 100 kg. Zero-backlash ball screws. XY & XYZ combinations. Noncontact limit and reference point switches. MTBF >20,000 h [See More]
- Motor Type: DC; DC Brushless; Stepper
- Stroke or X-Axis Travel: 4 to 12
- Axis Configuration: X Axis Only
- Rated Speed: 0.2362 to 3.94
from PI (Physik Instrumente) L.P.
PIglide VC air bearing positioning stages are voice coil driven with fully preloaded air bearings and optical linear encoders. These stages are ideally suited for many high precision applications where long travels are not required, such as autofocus and scanning applications. The non-contact design... [See More]
- Motor Type: DC Brushless
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X Axis Only
- Positioning Accuracy: -2.00E-4 to 2.00E-4
from PI (Physik Instrumente) L.P.
Product Overview: V-827 direct-drive linear stages are designed for high load, high throughput applications that also require long life, and high reliability. The V-827 family of direct-drive stages offer superior straightness and flatness performance compared to similar motorized linear translation... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 11.81 to 39.37
- Axis Configuration: X Axis Only
- Carriage Load: 331
from H2W Technologies
The ABS-011-09-030-X air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 30.1 lbs [134 N]/790.3 lbs [402 N] with a total stroke length of 10.5 in [267 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by 5... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 10.5
- Axis Configuration: X Axis Only
- Carriage Load: 5
from H2W Technologies
The ABS-012-12-030-X is a low profile air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 29.0 lbs [129 N]/87.0 lbs [387 N] with a total stroke length of 12.3 in [311 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 12.25
- Axis Configuration: X Axis Only
- Carriage Load: 15
from H2W Technologies
The ABS-011-09-030-X air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [92 N]/61.8 lbs [275 N] with a total stroke length of 31.5 in [800 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by 5... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 31.5
- Axis Configuration: X Axis Only
- Carriage Load: 10
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 4
- Axis Configuration: X Axis Only
- Carriage Load: 20.6 to 61.8
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 4
- Axis Configuration: X Axis Only
- Carriage Load: 20.6 to 61.8
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 6
- Axis Configuration: X Axis Only
- Carriage Load: 20.6 to 61.8
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 8
- Axis Configuration: X Axis Only
- Carriage Load: 20.6 to 61.8
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 9
- Axis Configuration: X Axis Only
- Carriage Load: 52.4 to 157
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 19
- Axis Configuration: X Axis Only
- Carriage Load: 52.4 to 157
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless
- Device Type: Crossed Roller Slide; Multi-Axis Configuration
- Axis Configuration: X-Y Axes
- Bearing Type: Ball/Roller Bearing
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 19
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 9
from H2W Technologies
The DRS-004-15-200-01-MZ vertically oriented dual rail positioning stage uses a high force brushless linear motor to generate a continuous/peak force of 200 lbs [888 N]/600 lbs [2664 N] with a total stroke length of 5.3 in [135 mm]. The non-contact 1.0-micron resolution encoder allows for precise... [See More]
- Motor Type: DC Brushless
- Drive Type: Direct Drive
from H2W Technologies
The DRS-012-11-250-01-EX dual rail positioning stage uses a high force brushless linear motor to generate a continuous/peak force of 252 lbs [1121 N]/756 lbs [3363 N] with a total stroke length of 12.3 in [914 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 12.25
- Axis Configuration: X Axis Only
- Carriage Load: 252 to 756
from H2W Technologies
The DRS-036-11-250-01-ME dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 252 lbs [1121 N]/756 lbs [3363 N] with a total stroke length of 36 in [914 mm]. The non-contact... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 36
- Axis Configuration: X Axis Only
- Carriage Load: 252 to 756
from H2W Technologies
The DRS-048-11-104-EX dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 104 lbs [462 N]/309 lbs [1386 N] with a total stroke length of 48 in [1219 mm]. The non-contact... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 48
- Axis Configuration: X Axis Only
- Carriage Load: 104 to 309
from H2W Technologies
The DRS-060-07-010-01-M dual rail positioning stage is ideal for applications that require long travel distances. It uses a brushless linear motor to generate a continuous/peak force of 10.2 lbs [45.4 N]/30.6 lbs [136 N] with a total stroke length of 59.2 in [1504 mm]. The non-contact 1.0-micron... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 59.2
- Axis Configuration: X Axis Only
- Carriage Load: 10.2 to 30.6
from H2W Technologies
The DRS-080-04-040-X dual rail positioning stage is ideal for applications that require long travel distances. It uses a brushless linear motor to generate a continuous/peak force of 69 lbs [306 N]/207 lbs [924 N] with a total stroke length of 80.3 in [2040 mm]. The non-contact 1.0-micron resolution... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 80.32
- Axis Configuration: X Axis Only
- Carriage Load: 69 to 207
from H2W Technologies
The DRS-120-09-176 dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 186 lbs [747 N]/558 lbs [2241 N] with a total stroke length of 120 in [3050 mm]. The non-contact 1.0-micron... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 120
- Axis Configuration: X Axis Only
- Carriage Load: 186 to 558
from H2W Technologies
The DRS-120-11-168-01-ME dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 186 lbs [747 N]/558 lbs [2241 N] with a total stroke length of 120 in [3050 mm]. The non-contact... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 120
- Axis Configuration: X Axis Only
- Carriage Load: 186 to 558
from H2W Technologies
These stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for:... [See More]
- Motor Type: DC; DC Brushless; Stepper; AC
- Rated Speed: 30
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from H2W Technologies
Features: - Combined linear and rotary displacement. - Built using standard extrusion profiles. - Cable carriers to route payload cables. - Two axis of coordinated motion [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 80.32
- Axis Configuration: X Axis Only
- Carriage Load: 27.7
from H2W Technologies
This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution linear encoders for position... [See More]
- Motor Type: DC Brushless
- Stroke or X-Axis Travel: 1.75
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2.75
from H2W Technologies
Features: - Single Plane XY configuration. - Non-contact Air Bearing (Flat Air Bearing). - Frictionless Motion. - No Wearing Parts. - Low Velocity Ripple. - Large Granite Base for Stability. - Two axis of coordinated motion. - Optical Switch Home [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 1.6
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.6
from H2W Technologies
The single rail positioning stage H-gantry design is an open frame XY positioning system. It has two bottom parallel axes with one cross axis connecting the two (H-gantry). Features: - Low system weight. - Built using standard extrusion profiles. - Cable carriers to route payload cables. - Two axis... [See More]
- Motor Type: DC Brushless
- Stroke or X-Axis Travel: 25.67
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 25.67