Stainless Steel Washers
from APM Hexseal Corp.
Bushing Seals pack all the sealing power of a boot, but focus on the mounting hole as opposed to the switch itself. Installed before a switch locking nut, the bushing seal fits snugly against either the front or back side of the mounting panel, sealing the mounting hole from any possible intrusion. [See More]
- Material: StainlessSteel; Silicone Rubber
- Outside Diameter: 0.662
- Washer Type: Self-sealing
- Thickness: 0.120
Lockwasher, Amphenol Sine, A Series, AHDM, Size 24, Stainless Steel
-- A112264 [A112264 from Amphenol Sine Systems]from Chief Enterprises LLC
Lockwasher, Amphenol Sine, A Series, AHDM, Size 24, Stainless Steel [See More]
- Material: StainlessSteel
from ZAGO Manufacturing Company, Inc.
Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]
- Material: Steel; StainlessSteel
- Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Washer Type: Self-sealing
- Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
from Imao-Fixtureworks
Body. Stainless steel (SUS303) [See More]
- Material: StainlessSteel
- Inside Diameter: 0.252 to 0.669
- Washer Type: Spherical
- Outside Diameter: 0.472 to 1.181
from Gardner Spring, Inc.
Belleville Disc Springs (conical disc springs) are ideal for applications where a large load is required in a small space. Belleville washers are a unique type of compression spring. These springs provide high load capabilities in limited space, and through variations in stacking they can be... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.093
- Washer Type: Belleville
- Outside Diameter: 0.187
from Stock Drive Products & Sterling Instrument - SDP/SI
0.156 I.D., 0.312 O.D., 302 Spring Steel Belleville Spring Washer [See More]
- Material: StainlessSteel
- Inside Diameter: 0.156
- Washer Type: Belleville
- Outside Diameter: 0.312
from Smalley
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.125
- Washer Type: Wave
- Outside Diameter: 0.188
from RS Components, Ltd.
BS4320. For Screw/Bolt Size = M12 (Form B). Material = Stainless Steel. Inside Diameter = 13mm. Outside Diameter = 24mm. Stainless Steel Type = A4, 316. Thickness = 1.6mm. Finish = Plain [See More]
- Material: StainlessSteel
- Inside Diameter: 0.512
- Metric Size: M12
- Outside Diameter: 0.945
from DigiKey
#4 Flat Washer 0.010" (0.25mm) Thick Stainless Steel [See More]
- Material: StainlessSteel
- Number Size: No. 4
- Washer Type: Flat or USS
- Inside Diameter: 0.112
from Jergens, Inc.
Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless... [See More]
- Material: Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
- Finish: BlackOxide
- Washer Type: Flat or USS
from Keystone Electronics Corp.
Part Number: 7248-1. Hole Size: #4, M3. Material: Stainless Steel. OD: .220 [5.6] [See More]
- Material: StainlessSteel
- Outside Diameter: 0.220
- Washer Type: Flat or USS
from SPIROL
SPIROL offers a line of Nickel (Austenitic) Stainless Steel Disc Springs in outside diameters ranging from Ø8mm to Ø71mm. Austenitic stainless steel is typically used for static and low cycle applications that require a heightened level of corrosion resistance. Nickel stainless steel withstands... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.165 to 1.417
- Washer Type: Conical
- Outside Diameter: 0.315 to 2.795
from NBK America LLC
There is a variety of outside diameters and thickness relative to normal plain washers. For securing seating surface on the long hole position and engagement of materials with low marginal seating surface pressure such as aluminum and resin. As a collar and a spacer, it can adjust the... [See More]
- Material: StainlessSteel
- Outside Diameter: 0.394
- Washer Type: Constant Force Spacer
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Material: StainlessSteel; Stainless Steel
- Inside Diameter: 0.469
- Washer Type: Flat or USS
- Outside Diameter: 1.000
from APM Hexseal Corp.
SEELOC ® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large... [See More]
- Material: StainlessSteel; Rubber
- Number Size: No. 6
- Washer Type: Self-sealing
- Outside Diameter: 0.500
from Gardner Spring, Inc.
Curved Disc Springs exert relatively light thrust loads and are often used to absorb axial endplay. This disc has an outside diameter of 0.225 in. (5.715 mm) and an inside diameter of 0.11 in. (2.794 mm). It is made from Carbon Steel with 0.004 in. (0.10 mm) thinkness. [See More]
- Material: StainlessSteel
- Inside Diameter: 0.100
- Washer Type: Bowed or Curved
- Outside Diameter: 0.215
from Stock Drive Products & Sterling Instrument - SDP/SI
301 Stainless Steel Washer, 0.245" (OD)., 0.006" Thick, For (#)5 Screws [See More]
- Material: StainlessSteel
- Outside Diameter: 0.245
- Washer Type: Bowed or Curved
- Thickness: 10.000
from Smalley
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]
- Material: Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
- Inside Diameter: 0.250
- Washer Type: Wave
- Outside Diameter: 0.375
from RS Components, Ltd.
Spring Washers - Single Coil. For Screw/Bolt Size = M12. Washer Type = Spring. Inside Diameter = 12.2mm. Outside Diameter = 18mm. Material = Stainless Steel. Stainless Steel Type = 316, A4. Finish = Bright Zinc Plated. Thickness = 2.5mm [See More]
- Material: StainlessSteel
- Inside Diameter: 0.480
- Metric Size: M12
- Outside Diameter: 0.709
from DigiKey
#8-32 Flat Washer 0.012" (0.31mm) Thick Stainless Steel [See More]
- Material: StainlessSteel
- Inside Diameter: 0.146
- Washer Type: Flat or USS
- Outside Diameter: 0.312
from Jergens, Inc.
Self Aligning Washers (2 Piece). Jergens Self Aligning Washers are ideally suited for joining machine sections that are out of parallel. They adjust themselves for a positive, firm base. With radius “E ” and the angular 14 ° combination, line contact is formed around the two mating... [See More]
- Material: Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
- Finish: BlackOxide
from Keystone Electronics Corp.
Part Number: 7248-2. Material: Stainless Steel. OD: .197 (5.0) [See More]
- Material: StainlessSteel
- Outside Diameter: 0.197
- Washer Type: Lockwasher, Helical Spring
from NBK America LLC
There is a variety of outside diameters and thickness relative to normal plain washers. For securing seating surface on the long hole position and engagement of materials with low marginal seating surface pressure such as aluminum and resin. As a collar and a spacer, it can adjust the... [See More]
- Material: StainlessSteel
- Outside Diameter: 0.394
- Washer Type: Constant Force Spacer
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Material: StainlessSteel; Stainless Steel
- Inside Diameter: 0.250
- Washer Type: Flat or USS
- Outside Diameter: 0.688
from Gardner Spring, Inc.
Gardner Precision Extension Springs are made to tighter dimensional and load tolerances than utility springs. Available in Music Wire and Stainless Steel, these parts are ideal for cyclic applications or when higher operating temperatures are required. Music Wire parts are Zinc Plated, Stainless... [See More]
- Material: StainlessSteel
- Metric Size: M10
- Number Size: 3/8"
- Inside Diameter: 0.413
from Stock Drive Products & Sterling Instrument - SDP/SI
External Lock Washer, #4 Screw Size, 0.25in. Outside Diameter, .016in. Thick, Material- Stainless Steel. [See More]
- Material: StainlessSteel
- Number Size: No. 4
- Washer Type: Lockwasher, Internal Tooth
- Outside Diameter: 0.250
from Smalley
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]
- Material: Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
- Inside Diameter: 0.450
- Washer Type: Wave
- Outside Diameter: 0.625
from RS Components, Ltd.
Shakeproof Washers - Internal. For Screw/Bolt Size = M2. Washer Type = Internal Tooth. Inside Diameter = 2.2mm. Outside Diameter = 4.5mm. Material = Stainless Steel. Stainless Steel Type = A2, 304. Finish = Plain. Thickness = 0.3mm [See More]
- Material: StainlessSteel
- Metric Size: M2.0
- Washer Type: Lockwasher, Internal Tooth
- Inside Diameter: 0.087
from DigiKey
M3x0.5 Flat Washer 0.250" (6.35mm) 1/4" Thick Stainless Steel [See More]
- Material: StainlessSteel
- Inside Diameter: 0.094
- Washer Type: Flat or USS
- Outside Diameter: 0.173
from NBK America LLC
Washers suitable for positioning and fixing slide mechanisms using slotted holes. The projection on the washer seating surface prevents the washer from turning and the pointer on the top always points to the scale. Can be used with levers, knobs, etc. The outside diameter of the washer is about 3... [See More]
- Material: StainlessSteel
- Outside Diameter: 0.394
- Washer Type: Flat or USS
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Material: StainlessSteel; Stainless Steel
- Inside Diameter: 0.344
- Washer Type: Flat or USS
- Outside Diameter: 0.812
from Gardner Spring, Inc.
Part ID : 33-28092020-062339 [See More]
- Material: StainlessSteel
- Inside Diameter: 0.134
- Washer Type: Wave
- Outside Diameter: 0.183
from Stock Drive Products & Sterling Instrument - SDP/SI
#0 Screw Size, 0.062" Inside Diameter, 0.137"outside Diameter, 0.017" Thick Stainless Steel Split lock washer [See More]
- Material: StainlessSteel
- Number Size: No. 0
- Washer Type: Lockwasher, Helical Spring
- Inside Diameter: 0.062
from Smalley
Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville Springs, the Wavo provides similar loads but with an accurate, predictable spring rate. Advantages. Accurate high force loading with... [See More]
- Material: StainlessSteel; Spring Steel
- Inside Diameter: 0.408
- Washer Type: Wave
- Outside Diameter: 0.500
from RS Components, Ltd.
Shakeproof Washers - Internal. For Screw/Bolt Size = M2.5. Washer Type = Internal Tooth. Inside Diameter = 2.7mm. Outside Diameter = 5.5mm. Material = Stainless Steel. Stainless Steel Type = A2, 304. Finish = Plain. Thickness = 0.4mm [See More]
- Material: StainlessSteel
- Metric Size: M2.5
- Washer Type: Lockwasher, Internal Tooth
- Inside Diameter: 0.106
from DigiKey
3/8" Flat Washer Thick Stainless Steel [See More]
- Material: StainlessSteel
- Number Size: 3/8"
- Washer Type: Flat or USS
- Inside Diameter: 0.375
from NBK America LLC
Plain washers for high strength stainless steel bolts. Hardness is 300 HV or higher. Even higher hardness than general stainless steel plain washers. Suited to use with stainless steel bolts of tensile strength 800 N/mm2 to 1000 N/mm2. *1. Use in combination with high strength stainless steel... [See More]
- Material: StainlessSteel
- Metric Size: M3
- Washer Type: Flat or USS
- Outside Diameter: 0.276
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Material: StainlessSteel; Stainless Steel
- Inside Diameter: 0.335
- Washer Type: Spherical
- Outside Diameter: 0.984
from Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel Split Lock Washers for M2 Screw, 2.1mm (ID), 4.4mm (OD) [See More]
- Material: StainlessSteel
- Metric Size: M2.0
- Washer Type: Lockwasher, Helical Spring
- Outside Diameter: 0.173
from Smalley
Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]
- Material: Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel; Spring Steel
- Inside Diameter: 0.444
- Washer Type: Wave
- Outside Diameter: 0.630
from RS Components, Ltd.
Shakeproof Washers - Internal. For Screw/Bolt Size = M3. Washer Type = Internal Tooth. Inside Diameter = 3.2mm. Outside Diameter = 6mm. Material = Stainless Steel. Stainless Steel Type = 304, A2. Finish = Plain. Thickness = 0.4mm [See More]
- Material: StainlessSteel
- Metric Size: M3
- Washer Type: Lockwasher, Internal Tooth
- Inside Diameter: 0.126
from DigiKey
1/4" Flat Washer Thick Stainless Steel [See More]
- Material: StainlessSteel
- Number Size: 1/4"
- Washer Type: Flat or USS
- Inside Diameter: 0.250
from NBK America LLC
Ribs on both sides of the washer hook onto the bolt bearing surface and intended attachment section to prevent looseness due to vibration. Washers for loosing prevention. For connecting locations that cannot use other means such as adhesives. More effective for loosing prevention than standard... [See More]
- Material: StainlessSteel
- Metric Size: M1.6
- Washer Type: Lockwasher, External Tooth
- Outside Diameter: 0.126
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Material: StainlessSteel; 303 Stainless Steel
- Inside Diameter: 0.281
- Washer Type: Spherical
- Outside Diameter: 0.625
from Stock Drive Products & Sterling Instrument - SDP/SI
Wave Spring Washer, 0.075" Inside Diameter,0.15" Outside Diameter, Size #0 Screw Material :Stainless Steel [See More]
- Material: StainlessSteel
- Washer Type: Wave
from Smalley
Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]
- Material: Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel; Spring Steel
- Inside Diameter: 3.401
- Washer Type: Wave
- Outside Diameter: 3.937
from RS Components, Ltd.
Shakeproof Washers - Internal. For Screw/Bolt Size = M4. Washer Type = Internal Tooth. Inside Diameter = 4.3mm. Outside Diameter = 8mm. Material = Stainless Steel. Stainless Steel Type = 304, A2. Finish = Plain. Thickness = 0.5mm [See More]
- Material: StainlessSteel
- Metric Size: M4
- Washer Type: Lockwasher, Internal Tooth
- Inside Diameter: 0.169
from DigiKey
#6 Sealing Washer 0.078" (1.98mm) Thick Stainless Steel [See More]
- Material: StainlessSteel
- Number Size: No. 6
- Washer Type: Self-sealing
- Outside Diameter: 1.000
from NBK America LLC
Washer for Flat Head Screw. A Flat Head Screw can be used without countersinking. It decorates the mounting part beautifully by sleek spherical shape. [See More]
- Material: StainlessSteel
- Outside Diameter: 0.138
- Metric Size: M3
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Material: StainlessSteel; Stainless Steel
- Outside Diameter: 0.188
from Stock Drive Products & Sterling Instrument - SDP/SI
Wave Spring Washers, 2.2mm Inside Diameter, 4.6mm Outside Diameter, M2 Screw Size, Material- Stainless Steel. [See More]
- Material: StainlessSteel
- Metric Size: M2.0
- Washer Type: Wave
- Inside Diameter: 0.087
from RS Components, Ltd.
Shakeproof Washers - Internal. For Screw/Bolt Size = M5. Washer Type = Internal Tooth. Inside Diameter = 5.3mm. Outside Diameter = 10mm. Material = Stainless Steel. Stainless Steel Type = 304, A2. Finish = Plain. Thickness = 0.6mm [See More]
- Material: StainlessSteel
- Metric Size: M5
- Washer Type: Lockwasher, Internal Tooth
- Inside Diameter: 0.209
from DigiKey
#8 Sealing Washer 0.078" (1.98mm) Thick Stainless Steel [See More]
- Material: StainlessSteel
- Number Size: No. 8
- Washer Type: Self-sealing
- Outside Diameter: 1.000
from NBK America LLC
Stainless steel sealing washers with a built-in rubber seal. Washers prevent the leakage of gas and liquid from the bearing surface of the screw head. Test results for JIS C 0920 protection degree IPX7 are available. > > > See the test results. The rubber does not escape even when the screw... [See More]
- Material: StainlessSteel
- Metric Size: M10
- Washer Type: Self-sealing
- Outside Diameter: 0.709
from Stock Drive Products & Sterling Instrument - SDP/SI
0.265" I.D., 0.367" O.D. X 0.006" Thick Stainless Steel Wave Spring Washer [See More]
- Material: StainlessSteel
- Inside Diameter: 0.265
- Washer Type: Wave
- Outside Diameter: 0.367
from RS Components, Ltd.
Shakeproof Washers - Internal. For Screw/Bolt Size = M6. Washer Type = Internal Tooth. Inside Diameter = 6.4mm. Outside Diameter = 11mm. Material = Stainless Steel. Stainless Steel Type = 304, A2. Finish = Plain. Thickness = 0.7mm [See More]
- Material: StainlessSteel
- Metric Size: M6
- Washer Type: Lockwasher, Internal Tooth
- Inside Diameter: 0.252
from DigiKey
#10 Sealing Washer 0.078" (1.98mm) Thick Stainless Steel [See More]
- Material: StainlessSteel
- Number Size: No. 10
- Washer Type: Self-sealing
- Outside Diameter: 1.000
from NBK America LLC
Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-E uses EPDM for the rubber packing. [See More]
- Material: StainlessSteel
- Metric Size: M10
- Washer Type: Self-sealing
- Outside Diameter: 0.709
from RS Components, Ltd.
Shakeproof Washers - Internal. For Screw/Bolt Size = M8. Washer Type = Internal Tooth. Inside Diameter = 8.4mm. Outside Diameter = 15mm. Material = Stainless Steel. Stainless Steel Type = 304, A2. Finish = Plain. Thickness = 0.8mm [See More]
- Material: StainlessSteel
- Metric Size: M8
- Washer Type: Lockwasher, Internal Tooth
- Inside Diameter: 0.331
from DigiKey
1/4" Sealing Washer 0.078" (1.98mm) Thick Stainless Steel [See More]
- Material: StainlessSteel
- Number Size: 1/4"
- Washer Type: Self-sealing
- Inside Diameter: 0.250
from NBK America LLC
Stainless steel sealing washers with a built-in rubber seal. Washers prevent the leakage of gas and liquid from the bearing surface of the screw head. The rubber does not escape even when the screw is tightened, and the rubber contacts tightly with the thread peak section to form a seal. [See More]
- Material: StainlessSteel
- Metric Size: M10
- Washer Type: Self-sealing
- Outside Diameter: 0.709
from RS Components, Ltd.
Shakeproof Washers - Internal. For Screw/Bolt Size = M10. Washer Type = Internal Tooth. Inside Diameter = 10.5mm. Outside Diameter = 18mm. Material = Stainless Steel. Stainless Steel Type = A2, 304. Finish = Plain. Thickness = 0.9mm [See More]
- Material: StainlessSteel
- Metric Size: M10
- Washer Type: Lockwasher, Internal Tooth
- Inside Diameter: 0.413
from DigiKey
5/16" Sealing Washer 0.078" (1.98mm) Thick Stainless Steel [See More]
- Material: StainlessSteel
- Number Size: 5/16"
- Washer Type: Self-sealing
- Inside Diameter: 0.313
from NBK America LLC
Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-S uses silicone rubber for the rubber... [See More]
- Material: StainlessSteel
- Metric Size: M10
- Washer Type: Self-sealing
- Outside Diameter: 0.709
from RS Components, Ltd.
Shakeproof Washers - Internal. For Screw/Bolt Size = M12. Washer Type = Internal Tooth. Inside Diameter = 13mm. Outside Diameter = 20.5mm. Material = Stainless Steel. Stainless Steel Type = A2, 304. Finish = Plain. Thickness = 1mm [See More]
- Material: StainlessSteel
- Metric Size: M12
- Washer Type: Lockwasher, Internal Tooth
- Inside Diameter: 0.512
from DigiKey
3/8" Sealing Washer 0.078" (1.98mm) Thick Stainless Steel [See More]
- Material: StainlessSteel
- Number Size: 3/8"
- Washer Type: Self-sealing
- Inside Diameter: 0.375
from NBK America LLC
Sealing washers with a built-in rubber seal. Sealing washers prevent the leakage of gas and liquid from the bearing surface of the screw head. The washer body is coated with Teflon. The rubber seal is made of fluororubber, which has excellent chemical resistance. Chemical Resistance of Teflon... [See More]
- Material: StainlessSteel
- Metric Size: M3
- Washer Type: Self-sealing
- Outside Diameter: 0.276
from RS Components, Ltd.
Shakeproof Washers - Internal. For Screw/Bolt Size = M16. Washer Type = Internal Tooth. Inside Diameter = 17mm. Outside Diameter = 26mm. Material = Stainless Steel. Stainless Steel Type = 304, A2. Finish = Plain. Thickness = 1.2mm [See More]
- Material: StainlessSteel
- Metric Size: M16
- Washer Type: Lockwasher, Internal Tooth
- Inside Diameter: 0.669
from DigiKey
7/16" Sealing Washer 0.078" (1.98mm) Thick Stainless Steel [See More]
- Material: StainlessSteel
- Number Size: 7/16"
- Washer Type: Self-sealing
- Inside Diameter: 0.437
from NBK America LLC
Use a concave and convex set. Washers can absorb a tilt of the bolt and bearing surface to a maximum of 2 °. [See More]
- Material: StainlessSteel
- Metric Size: M10
- Washer Type: Spherical
- Outside Diameter: 0.906
from RS Components, Ltd.
Shakeproof Washers - Internal. For Screw/Bolt Size = M20. Washer Type = Internal Tooth. Inside Diameter = 21mm. Outside Diameter = 33mm. Material = Stainless Steel. Stainless Steel Type = 304, A2. Finish = Plain. Thickness = 1.4mm [See More]
- Material: StainlessSteel
- Metric Size: M20
- Washer Type: Lockwasher, Internal Tooth
- Inside Diameter: 0.827
from DigiKey
1/2" Sealing Washer 0.078" (1.98mm) Thick Stainless Steel [See More]
- Material: StainlessSteel
- Number Size: 1/2"
- Washer Type: Self-sealing
- Inside Diameter: 0.500
from NBK America LLC
Compared to SUS304, SUS310S has excellent heat resistance, oxidation resistance, and nitric acid resistance compared to SUS304. Austenitic series stainless steel with high Ni content, which is effective for corrosion resistance and high temperature characteristics. Use in combination with SNSJSocket... [See More]
- Material: StainlessSteel
- Outside Diameter: 0.866
- Metric Size: M10
from American Belleville
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where... [See More]
- Material: StainlessSteel; 17/7PH Stainless Steel, 0.015" Thick
- Number Size: No. 6
- Washer Type: Belleville
- Inside Diameter: 0.142
from TFC Ltd.
Dimensions: mm. Material: A2 Stainless Steel. Available Finishes: Self Colour [See More]
- Material: StainlessSteel
- Finish: Self Colour
from Century Spring Corp.
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage... [See More]
- Material: StainlessSteel; Stainless Steel - SST
- Inside Diameter: 0.656
- Washer Type: Belleville
- Outside Diameter: 1.145
from Fastener SuperStore, Inc.
3/8 X 2 Fender Washers / 18-8 Stainless Steel. A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they... [See More]
- Material: StainlessSteel
- Number Size: 3/8"
- Washer Type: Fender
- Inside Diameter: 0.406
from Peco Fasteners, Inc.
STAINLESS STEEL MATERIAL. PACKAGING QUANTITY 100 PER PACK. FASTENER SIZE 1/2 INCH [See More]
- Material: StainlessSteel
- Number Size: 1/2"
- Washer Type: Belleville
from LADD Distribution
Lockwasher [See More]
- Material: StainlessSteel
- Special Fitting Configuration: Not Applicable
- Washer Type: Lockwasher, Helical Spring
from Rolex Spring, A Division of MW Industries
FL (inch) and MFL (metric) series flange springs are primarily designed for pipe flange applications. They are intended to deflect and move with the bolted joint in the event of thermal and /or mechanical shock. Applications include piping joints, valve adn pump connections, and other similar... [See More]
- Material: StainlessSteel
- Number Size: 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1-1/8" (optional feature); 1-14" (optional feature); 1-3/8" (optional feature); 1-1/2" (optional feature); 1-5/8" (optional feature); 1-3/4" (optional feature); 1-7/8" (optional feature); 2" (optional feature)
- Washer Type: Belleville
- Inside Diameter: 0.390 to 2.562
from Temper Corporation
Temper Load Rings: Eliminate Shimming. Optimize Bearing Life. Improve Accuracy. Simplify Bearing Installation. Compress at a Constant Force. Applications: Hydraulic pumps. Speed reducers. Electric motors. Farm tractors. Mining equipment. Lawn mowers. Conveyors. Irrigation units. Compressors. Boat... [See More]
- Material: StainlessSteel
- Thickness: 0.070 to 0.120
- Washer Type: Constant Force Spacer
- Load: 430
from J. W. Winco, Inc.
Specification. Washer body: Stainless steel, European Standard No. 1.4305 (American Standard Series 303), matte shot-blast finish. Information. GN 6341-NI washers are used mainly in mechanical machine and jig construction when DIN 125, DIN 9021 and DIN 6340 washer do not meet requirements. [See More]
- Material: StainlessSteel
from NSI Industries LLC
BELLEVILLE TYPE. STAINLESS STEEL MATERIAL. STAINLESS STEEL FINISH. 3/8 INCH BOLT SIZE. CONSTRUCTIONAL FEATURE CORROSION RESISTANT. APPLICATION HARDWARE FOR LUG. SSBW MODEL [See More]
- Material: StainlessSteel
- Number Size: 3/8"
- Washer Type: Belleville
- Finish: Stainless Steel
from Ford Fasteners, Inc.
EPDM Bonded Sealing Washers [See More]
- Material: StainlessSteel
- Number Size: No. 10
- Washer Type: Self-sealing
- Outside Diameter: 0.500
from Engineered Spring Products, Inc.,an MW Industries Company
Engineered Spring Products ® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form products such... [See More]
- Material: Copper Alloy; Brass; Nickel Alloy; StainlessSteel; Titanium; Monel,
- Washer Type: Belleville
from Allied Electronics, Inc.
Hardware, Internal Tooth Lockwasher [See More]
- Material: StainlessSteel; Metal
- Washer Type: Lockwasher, Internal Tooth
from UC Components, Inc.
Washer, Flat, Non-Vented, Precision Cleaned [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Flat or USS
- Inside Diameter: 0.090
from RAF Electronic Hardware
Washers [See More]
- Material: StainlessSteel
- Inside Diameter: 0.093
- Washer Type: Panel Screw Retainer Washers Inch
- Outside Diameter: 0.171
from Lee Spring Company
When your compression spring application requires a high load in a small space, Lee Spring ’s Belleville Washers can be the solution. Their conical configuration enables them to support high loads with relatively small deflections and solid heights compared to helical springs. Belleville... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.093
- Washer Type: Belleville
- Outside Diameter: 0.188
from Te-Co, Inc.
Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]
- Material: StainlessSteel
- Number Size: 1/4"
- Washer Type: Spherical
- Inside Diameter: 0.188 to 0.250
from ASRaymond
Stock sizes in high-carbon and stainless steels. Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material. Spring... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.093
- Washer Type: Belleville
- Outside Diameter: 0.187
from FUTEK Advanced Sensor Technology, Inc.
LTH500, 3/8" ID, 17-4 PH S.S. Material, Top Washer, (F2517-5) [See More]
- Material: StainlessSteel
- Inside Diameter: 0.375
- Washer Type: Flat or USS
from BUFAB USA, Inc.
Choice of material: Stainless steel A2 can be used in combination with most Stainless steel grades with similar or lower corrosion resistance. A2 is suitable for outdoor applications but not in coastal areas and only to a limited extent in oxidising acids. A4 is suitable for outdoor applications... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.252 to 0.512
- Washer Type: Flat or USS
- Outside Diameter: 0.472 to 0.945
from L.H. Dottie Company
18-8 STAINLESS STEEL MATERIAL. 1/2 INCH INNER DIAMETER. 2 INCH OUTER DIAMETER. FENWS MODEL [See More]
- Material: StainlessSteel
- Inside Diameter: 0.500
- Washer Type: Fender
- Outside Diameter: 2.000
from G.L. Huyett
Very common spring with high load capacity but limited deflection. Will take an initial set when loaded to flat. Also known as conical washers or spring washers. [See More]
- Material: StainlessSteel; Carbon Steel
- Inside Diameter: 0.093 to 0.255
- Washer Type: Belleville
- Outside Diameter: 0.187 to 0.500
from Minerallac Company
ROUND TYPE. 18-8 STAINLESS STEEL MATERIAL. 0.164 INCH INNER DIAMETER. 0.39 INCH OUTER DIAMETER. 0.065 INCH THICKNESS. #6 FASTENER SIZE. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]
- Material: StainlessSteel
- Number Size: No. 6
- Washer Type: Flat or USS
- Inside Diameter: 0.164
from American Belleville
American Belleville ’s Flange Washer line adds deflection to bolted joints, in order to dramatically reduce the effects of large fluctuations in temperature within the application, vibration, bolt creep (stretch), gasket creep, or relaxation, and other elastic interactions within the joint. [See More]
- Material: StainlessSteel; 17/7PH Stainless Steel, 0.095" Thick
- Number Size: 1/2"
- Washer Type: Countersunk or Finishing
- Inside Diameter: 0.515
from TFC Ltd.
Dimensions: mm. Material: A2 Stainless Steel. Finish: Self Colour [See More]
- Material: StainlessSteel
- Finish: Self Colour
from Century Spring Corp.
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage... [See More]
- Material: StainlessSteel; Stainless Steel - SST
- Inside Diameter: 0.438
- Washer Type: Belleville
- Outside Diameter: 1.000
from Fastener SuperStore, Inc.
#2 (MS35338-134) Military Split Lockwashers MS35338 / 316 Stainless Steel / DFAR-Compliant. Tested & Certified to Military Standards. [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Lockwasher, Helical Spring; Military Split Lockwasher
- Finish: Plain
from Peco Fasteners, Inc.
STAINLESS STEEL MATERIAL. 1/4 INCH INNER DIAMETER. 1-1/2 INCH OUTER DIAMETER. .25 INNER DIAMETER - DECIMAL. 1.5 OUTER DIAMETER - DECIMAL. 1/4 INNER DIAMETER - FRACTIONAL. 1-1/2 OUTER DIAMETER - FRACTIONAL. PACKAGING QUANTITY 100. INNER DIAMETER - DECIMAL - UOM IN. OUTER DIAMETER - DECIMAL - UOM IN [See More]
- Material: StainlessSteel
- Inside Diameter: 0.250
- Washer Type: Fender
- Outside Diameter: 1.500
from LADD Distribution
Lockwasher [See More]
- Material: StainlessSteel
- Special Fitting Configuration: Not Applicable
- Washer Type: Lockwasher, Helical Spring
from Rolex Spring, A Division of MW Industries
These washers are made of 17/7 precipitation hardened (PH) stainless steel, heat treated to Rockwell C40-48 hardness. They provide the strength of heat-treated steel and the corrosion resistance of a stainless steel. They can be used in atmospheres where plain steel, no matter how well... [See More]
- Material: StainlessSteel
- Number Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 9/16" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 1" (optional feature)
- Washer Type: Finger; Flat or USS
- Inside Diameter: 0.312 to 1.062
from NSI Industries LLC
ROUND TYPE. STAINLESS STEEL MATERIAL. 3/8 INCH FASTENER SIZE. APPLICATION HARDWARE FOR LUG [See More]
- Material: StainlessSteel
- Number Size: 3/8"
- Washer Type: Flat or USS
from Allied Electronics, Inc.
Hardware, Washer, For Thread #10, Bonded, 18-8 Stainless Steel [See More]
- Material: StainlessSteel; Metal
- Outside Diameter: 1.000
- Number Size: No. 10
from UC Components, Inc.
Washer, Flat, Non-Vented, Silver Plated [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Flat or USS
- Inside Diameter: 0.090
from RAF Electronic Hardware
Metric Washers [See More]
- Material: StainlessSteel
- Inside Diameter: 0.094
- Washer Type: Panel Screw Retainer Washers Metric
- Outside Diameter: 0.173
from Lee Spring Company
Lee REDUX ™ Wave Springs - For Optimum Performance in Reduced Spatial Environments. REDUX ™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee ’s REDUX line now includes designs to... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.250
- Washer Type: Wave
- Outside Diameter: 0.224
from Te-Co, Inc.
Product Information. Black Oxide Finish: steel washers only. Case Hardened: steel washers only. Material: C1010 Steel or 303 Stainless Steel. Many sizes conform to TCMAI standards. Large Quantities quoted upon request. Metric dimensions in millimeters. Standard package quantity 42600-42609: 50 pcs. [See More]
- Material: StainlessSteel
- Number Size: No. 4
- Washer Type: Flat or USS
- Finish: BlackOxide
from ASRaymond
Stock sizes in music wire and stainless steel. Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all set removed during... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.100
- Washer Type: Bowed or Curved
- Outside Diameter: 0.215
from BUFAB USA, Inc.
Choice of material: Stainless steel A2 can be used in combination with most Stainless steel grades with similar or lower corrosion resistance. A2 is suitable for outdoor applications but not in coastal areas and only to a limited extent in oxidising acids. A4 is suitable for outdoor applications... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.209 to 1.024
- Washer Type: Flat or USS
- Outside Diameter: 0.394 to 1.772
from L.H. Dottie Company
ROUND TYPE. STAINLESS STEEL MATERIAL. 1/4 INCH INNER DIAMETER. 9/16 INCH OUTER DIAMETER. 3/64 INCH THICKNESS. #10 FASTENER SIZE. FW MODEL [See More]
- Material: StainlessSteel
- Number Size: No. 10
- Washer Type: Flat or USS
- Inside Diameter: 0.250
from G.L. Huyett
Flat washers are available in a wide range of sizes, finishes, and materials. They provide surface protection by distributing pressure evenly over the part being secured, prevent pullout of fasteners, and relieve surface friction to prevent loosening when fastening uneven surfaces. [See More]
- Material: StainlessSteel; Carbon Steel
- Number Size: No. 8; No. 10; 1/4"; 5/16"; 3/8"; 1/2"
- Washer Type: Flat or USS
- Finish: ZincPlated
from Minerallac Company
ROUND TYPE. 18-8 STAINLESS STEEL MATERIAL. STAINLESS FINISH. 0.419 INCH INNER DIAMETER. 0.827 INCH OUTER DIAMETER. 0.08 INCH THICKNESS. 3/8 INCH FASTENER SIZE. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]
- Material: StainlessSteel
- Number Size: 3/8"
- Washer Type: Flat or USS
- Inside Diameter: 0.419
from TFC Ltd.
Dimensions: mm. Material: A2 Stainless Steel. Finish: Self Colour [See More]
- Material: StainlessSteel
- Finish: Self Colour
- Washer Type: C-Washer
from Peco Fasteners, Inc.
FASTENER SIZE #10. MATERIAL STAINLESS STEEL. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]
- Material: StainlessSteel
- Number Size: No. 10
- Washer Type: Flat or USS
from NSI Industries LLC
SPLIT TYPE. STAINLESS STEEL MATERIAL. 1/2 INCH FASTENER SIZE. APPLICATION LUG [See More]
- Material: StainlessSteel
- Number Size: 1/2"
from Allied Electronics, Inc.
Hardware, Washer, For Thread 1/2, Bonded, 18-8 Stainless Steel Material [See More]
- Material: StainlessSteel; Metal
- Inside Diameter: 0.511
- Number Size: 1/2"
- Outside Diameter: 1.000
from UC Components, Inc.
Washer, Flat, Non-Vented, Gold Plated [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Flat or USS
- Inside Diameter: 0.090
from RAF Electronic Hardware
Washer For Panel Screw - Style 5 [See More]
- Material: StainlessSteel
- Washer Type: Panel Screw Washer For Screw Style5
from Te-Co, Inc.
Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]
- Material: StainlessSteel
- Number Size: 1/4"
- Washer Type: Spherical
- Inside Diameter: 0.188 to 0.250
from ASRaymond
Stock Sizes in stainless steel and carbon steel. Clover ®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.125
- Washer Type: Clover Dome
- Outside Diameter: 0.250
from BUFAB USA, Inc.
Choice of material: Stainless steel A2 can be used in combination with most Stainless steel grades with similar or lower corrosion resistance. A2 is suitable for outdoor applications but not in coastal areas and only to a limited extent in oxidising acids. A4 is suitable for outdoor applications... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.252 to 0.512
- Washer Type: Flat or USS
- Outside Diameter: 0.709 to 1.457
from L.H. Dottie Company
SQUARE TYPE. 304, 316 STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/8 INCH FASTENER SIZE. SQW MODEL [See More]
- Material: StainlessSteel
- Number Size: 3/8"
- Washer Type: Flat or USS
- Finish: Galvanized
from Minerallac Company
SPLIT TYPE. STAINLESS STEEL MATERIAL. 0.148 INCH INNER DIAMETER. 0.25 INCH OUTER DIAMETER. 0.031 INCH THICKNESS. #6 FASTENER SIZE. PACKAGING QUANTITY 100 PER BOX [See More]
- Material: StainlessSteel
- Number Size: No. 6
- Washer Type: Spring Lock Washer - Non Metric
- Inside Diameter: 0.148
from TFC Ltd.
Dimensions: mm. Material: A4 Stainless Steel. Finish: Self Colour [See More]
- Material: StainlessSteel
- Finish: Self Colour
from Peco Fasteners, Inc.
SPLIT TYPE. STAINLESS STEEL MATERIAL. #10 FASTENER SIZE. PACKAGING QUANTITY 100 [See More]
- Material: StainlessSteel
- Number Size: No. 10
- Washer Type: Lockwasher, Helical Spring
from Allied Electronics, Inc.
Hardware, Washer, For Thread 3/8, Bonded, 18-8 Stainless Steel Material [See More]
- Material: StainlessSteel; Metal
- Inside Diameter: 0.387
- Number Size: 3/8"
- Outside Diameter: 1.000
from UC Components, Inc.
Washer, Flat, Non-Vented, MoS2 Coated [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Flat or USS
- Inside Diameter: 0.090
from Te-Co, Inc.
Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]
- Material: StainlessSteel
- Number Size: 1/4"
- Washer Type: Spherical
- Inside Diameter: 0.188 to 0.250
from ASRaymond
Stock sizes in high-carbon and stainless steels. Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80%... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.134
- Washer Type: Wave
- Outside Diameter: 0.183
from L.H. Dottie Company
SPLIT TYPE. STAINLESS STEEL MATERIAL. #10 FASTENER SIZE. APPLICATION SCREWS AND BOLTS. LW MODEL [See More]
- Material: StainlessSteel
- Number Size: No. 10
- Washer Type: Lockwasher, Helical Spring
from TFC Ltd.
Dimensions: mm. Material: Stainless Steel. Finish: Self Colour [See More]
- Material: StainlessSteel
- Finish: Self Colour
from Allied Electronics, Inc.
Hardware, Washers, For Thread 1/4, Bonded, 18-8 Stainless Steel [See More]
- Material: StainlessSteel; Metal
- Inside Diameter: 0.265
- Number Size: 1/4"
- Outside Diameter: 1.000
from UC Components, Inc.
Washer, Flat, Non-Vented, Electro Polished [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Flat or USS
- Inside Diameter: 0.090
from TFC Ltd.
Dimensions: mm. Material: A2 Stainless Steel. Finish: Self Colour [See More]
- Material: StainlessSteel
- Finish: Self Colour
from UC Components, Inc.
Washer, Flat, Non-Vented, Nickel Plated [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Flat or USS
- Inside Diameter: 0.090
from TFC Ltd.
Dimensions: mm. Material: A4 Stainless Steel. Finish: Self Colour [See More]
- Material: StainlessSteel
- Finish: Self Colour
from UC Components, Inc.
Washer, Flat, Non-Vented, WS2 Coated [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Flat or USS
- Inside Diameter: 0.090
from TFC Ltd.
Dimensions: Metric. Material: A2 Stainless Steel. Finish: Self Colour [See More]
- Material: StainlessSteel
- Finish: Self Colour
from UC Components, Inc.
Washer, Lock, Vented, Precision Cleaned [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Lockwasher, Helical Spring
- Inside Diameter: 0.090
from TFC Ltd.
Dimensions: mm. Material: A2 Stainless Steel. Finish: Self Colour [See More]
- Material: StainlessSteel
- Finish: Self Colour
from UC Components, Inc.
Washer, Lock, Vented, Silver Plated [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Lockwasher, Helical Spring
- Inside Diameter: 0.090
from TFC Ltd.
Dimensions: mm. Material: A2 Stainless Steel. Finish: Self Colour [See More]
- Material: StainlessSteel
- Finish: Self Colour
- Washer Type: Square or Rectangular Hole
from UC Components, Inc.
Washer, Lock, Vented, Gold Plated [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Lockwasher, Helical Spring
- Inside Diameter: 0.090
from TFC Ltd.
Dimensions: mm. Material: A4 Stainless Steel. Finish: Self Colour [See More]
- Material: StainlessSteel
- Finish: Self Colour
- Washer Type: Square or Rectangular Hole
from UC Components, Inc.
Washer, Lock, Vented, MoS2 Coated [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Lockwasher, Helical Spring
- Inside Diameter: 0.090
from UC Components, Inc.
Washer, Lock, Vented, Electro Polished [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Lockwasher, Helical Spring
- Inside Diameter: 0.090
from UC Components, Inc.
Washer, Lock, Vented, Nickel Plated [See More]
- Material: StainlessSteel
- Number Size: No. 2
- Washer Type: Lockwasher, Helical Spring
- Inside Diameter: 0.090