10Base-2 Network Media Converters

2 Results
10BASE-T Copper to 10BASE-2 Coax Media Converter -- FlexPoint™ 10T/2
from Omnitron Systems Technology, Inc.

The FlexPoint 10T/2 is a Half-Duplex 10BASE-T UTP to 10BASE-2 coax media converter that facilitates the connection of a coax segment to a 10BASE-T hub or workstation. No manual configuration is required with the plug-and-play FlexPoint 10T/2. Connect the UTP and coax cables and the installation is... [See More]

  • Network: 10Base-2
  • Connector: BNC (Coaxial) Connectors
  • Form Factor: Module
  • Network: 10Base-T
10Mbps Coax to Fiber Media Converter -- FlexPoint™ 10FL/2
from Omnitron Systems Technology, Inc.

The FlexPoint 10FL/2 is a 10BASE-FL fiber to 10BASE-2 coax media converter. The FlexPoint 10FL/2 connects and extends coax segments via fiber. No manual configuration is required with the plug-and-play FlexPoint 10FL/2. Connect the fiber and coax cables and the installation is complete. The fiber... [See More]

  • Network: 10Base-2
  • Connector: BNC (Coaxial) Connectors
  • Form Factor: Module
  • Network: 10Base-FL