MTRJ Single Mode Network Media Converters

2 Results
Fast Ethernet Copper to Fiber Media Converter -- FlexPoint™ 100Fx/Tx
from Omnitron Systems Technology, Inc.

The FlexPoint 100Fx/Tx is a 100BASE-TX copper to fiber 100BASE-FX media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 100Fx/Tx RJ-45 port auto-negotiates to the highest level of performance supported by the attached device. Manual switch... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; MTRJ Single Mode; MTRJ Multimode
  • Network: 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45
Ethernet Copper to Fiber Media Converter -- Model HF1001
from Data Connect Enterprise, Inc.

The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; MTRJ Single Mode; MTRJ Multimode
  • Network: 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45