100Base-T Network Media Converters
from LEMO USA, Inc.
The LEMO Ethernet to fibre media converter ensure reliable conversion in harsh environments. Description: • Single mode fibre. Main Features: • Push-Pull self-latching. • Temp. range -20 °C to 85 °C. • High shock and vibration resistance. • Reliable and secure. [See More]
- Network: 10Base-T; 100BT
- Cable Length: 20000
- Form Factor: Module
- Network: Single Mode
from S.I. Tech, Inc.
S.I.Tech 2151 Ethernet media converter is a compact adapter for connection of Ethernet based equipment over fiber optic cable at 10 Base-T/100 Base-TX and 10 Base-FL/100 Base-FX. It uses ST or SC for Multimode fiber and ST, SC, or FC for Single mode fiber. Model 2151 auto senses and switches between... [See More]
- Network: 100BT; 100Base-TX; 100Base-FX; 10/100Base-TX; Single Mode (optional feature); Multimode Fiber
- Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode; ST Multimode; FC
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from S.I. Tech, Inc.
The S.I.Tech 3160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 3160's are completely transparent to the system. Units must be installed in pairs.(3160 and 2160) Network timing limitations and fiber attenuation and... [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Connector: Shielded RJFTV
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber (optional feature)
from S.I. Tech, Inc.
S.I.Tech 2950 Ethernet Fiber Optic Media Converter is designed to extend the distance of Ethernet based STP LAN's on a fiber optic cable up to 7 km*. The media converter has RJ45 connector allowing connection to the STP network devices and provides ST, FC, SC or SMA fiber optic connectors (Media... [See More]
- Network: 100BT; 100Base-TX; 100Base-FX
- Connector: RJ-45
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Omnitron Systems Technology, Inc.
The iConverter 1-Module Redundant Power Chassis is ideal for mission-critical Customer Premises (CP) Ethernet services, and in applications where the monitoring of external events is required. The chassis supports multiple power sources, configurable 10/100 Ethernet ports and a wide variety of alarm... [See More]
- Network: 10Base-T; 100BT
- Connector: RJ-45
- Form Factor: Module
- Network: 10Base-T; 100BT
from Amphenol Fiber Systems International
TFOCA-II ® Fiber Optic Modem. Amphenol Fiber Systems international (AFSI) offers the TFOCA-II ® Fiber Optic Modem (FOM) to provide optical-electrical (O-E) and electrical-optical (E-O) conversion for harsh environments. This stand-alone unit features ruggedized optical transceivers... [See More]
- Network: 100BT
- Connector: RJ-45
- Form Factor: Module
- Cable Length: 500
from Tripp Lite by Eaton
Tripp Lite's N784-001-SC 10/100 Multimode Media Converter, is an economical way to extend the distance ( up to 2Km ) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port senses the network speed... [See More]
- Network: 100BT
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from TRENDnet Inc.
Functions as a standalone converter. 10/100 Mbps Auto-MDIX Fast Ethernet port. 100 Mbps SC-type multi-mode fiber port. Fiber networking over distances of up to 2 km (1.25 mi.). 200 Mbps switching capacity. LEDs convey power and copper / fiber link and activity [See More]
- Network: 100BT
- Connector: RJ-45
- Form Factor: Module
- Network: Multimode Fiber
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]
- Network: 100BT; 100Base-TX
- Connector: RJ-45; SC Single Mode; SC Multimode
- Form Factor: Module
- Cable Length: 100
from Henrich Electronics, Inc.
Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC2 industrial Ethernet media converters are designed to provide reliable and robust 10/100BaseT(X) to 100BaseFX media conversion in harsh industrial environment. The HEMC2's intensified design guarantees the uninterrupted operations of... [See More]
- Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; 100BaseFX
from Versitron, Inc.
Convert your 100Base and 1000Base multimode networks to singlemode networks using the M720D. OR convert your 100Base and 1000Base singlemode networks to multimode networks using the M720D. If you have dark fiber in place and it turns out to be incompatible with your current network, you can employ... [See More]
- Network: 100BT; 100Base-TX; 100Base-FX
- Connector: SFP
- Form Factor: Module
- Network: 1000BCX; 1000Base-LX; 1000Base-SX; 1000Base-T
from Fiber Instrument Sales, Inc./FIS
Long distance connections, lifetime warranty, wall or chassis-mountable [See More]
- Network: 10Base-T; 100BT; 100Base-TX; 1000Base-T
- Connector: SC Multimode
- Form Factor: Module
- Cable Length: 220
from HUBER+SUHNER AG
Features. The media converter of the CR-MCXXXXSYTZ-0 series fit the emerging deployment needs of optical networks. The CR- MCXXXXSYTZ-0 connect electrical Ethernet-based networks to optical networks easily and cost effectively and can be used as demarcation devices. Different management options... [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Network: 1000Base-X
- Form Factor: Module
from Weidmuller
Serial/Ethernet converter with 1 or 2 ports for industrial automation. Improved surge protection for serial, LAN and supply ports. Sturdy screw-on terminal blocks for the power supply and serial connectors. Easy cabling with cascading Ethernet ports. Redundant DC power supply inputs. [See More]
- Network: 10Base-T; 100BT; 100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: RS-232/422/485
from Red Lion Controls, Inc.
Converts 10/100/1000BaseT to 1000BaseLX. One Mini-GBIC SFP Port. 1000BaseLX 10km Singlemode Pluggable Fiber SFP Transceiver Included. Extended Environmental Specifications. -40 ° to 85 °C Operating Temperature. Compact Size, Small Footprint. Unmanaged Operation. Full IEEE 802.3, 802.3u,... [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: 1000Base-LX
from Omnitron Systems Technology, Inc.
The OmniConverter FPoE/SL, FPoE/S and FPoE+/S are multiport media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they provide power to one or two Powered Devices (PDs) using standard UTP... [See More]
- Network: 10Base-T; 100BT
- Connector: RJ-45
- Form Factor: Module
- Network: 100BASE-X
from Tripp Lite by Eaton
Tripp Lite's N784-001-ST, 10/100 Multimode Media Converter, is an economical way to extend the distance (up to 2Km) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port senses the network speed automatically... [See More]
- Network: 100BT
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from TRENDnet Inc.
1 x 100BASE-T RJ-45 port. 1 x 100BASE-SX/LX SFP Slot. SFP slot accommodates multimode or single-mode modules. Auto-MDIX 100BASE-T RJ-45 copper port supports Full-Duplex mode [See More]
- Network: 100BT
- Connector: RJ-45
- Form Factor: Module
- Network: SFP Fiber Media Converter
from Henrich Electronics, Inc.
Industrial Gigabit Ethernet to Fiber Media Converter. The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The HEMC2G's industrial design is excellent for keeping your... [See More]
- Network: 10Base-T; 100BT; 100Base-TX; 1000Base-T; 10/100/1000BaseT(X)
- Connector: RJ-45
- Form Factor: Module
- Network: 1000BaseFX
from Fiber Instrument Sales, Inc./FIS
Intelligent solution for simplicity, low cost, minimum foot print [See More]
- Network: 10Base-T; 100BT; 100Base-TX
- Connector: ST Multimode
- Form Factor: Module
- Cable Length: 2000
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Network: 10Base-T; 100BT; 100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; Multimode Fiber
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Gigabit Industrial Ethernet Switch. One 10/100/1000BaseT RJ-45 Port. Two 1000BaseLX SFP (Mini-GBIC) Ports. Singlemode signal transmits up to 10km. LC Style SFP Gigabit Fiber Transceivers. Compact Size, Small Footprint. Extended Environmental Specifications. [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: 1000Base-LX
from Omnitron Systems Technology, Inc.
The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest level of performance... [See More]
- Network: 10Base-T; 100BT
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from Henrich Electronics, Inc.
Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for keeping your industrial automation applications... [See More]
- Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; 100BaseFX
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Network: 10Base-T; 100BT; 100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; Single Mode
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100/1000BaseTX RJ-45 Ports. One 1000Base (optional) Mini-GBIC transceiver Port. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating Temperature. [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from Omnitron Systems Technology, Inc.
The FlexPoint GX/T is a 10/100/1000BASE-T copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The GX/T features Small Form Pluggable (SFP) transceivers that support both 100BASE-FX and 1000BASE-X for interoperability with Gigabit and Fast Ethernet fiber... [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; 1000BASE-X
from Henrich Electronics, Inc.
2G-port full Gigabit Unmanaged Media Converters with 1 IEEE 802.3af/at PoE+ ports. The HEMC2G-E Series are full gigabit unmanaged PoE+ Media Converters that come standard with 1 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 1 Gigabit SFP fiber ports. Each... [See More]
- Network: 10Base-T; 100BT; 1000Base-T; 10/100/1000Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: 100/1000Base-X
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Network: 10Base-T; 100BT; 100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; Multimode Fiber