100Base-TX Network Media Converters
from Data Connect Enterprise, Inc.
The L322 is a managed UTP to Fiber Fast Ethernet Media Converter. It extends 100BASE-T UTP segments up to 120km over Single Mode fiber. It is designed for installation into Canoga Perkins Carrier Class UCS chassis, and is also available as a standalone for desktop or wall mount installations. The... [See More]
- Network: 100Base-TX
- Network: Token Ring UTP
- Form Factor: Module
- Connector: RJ-45
from Mitsubishi Electric Automation, Inc.
As part of Mitsubishi's e-F@ctory technology, the QJ71MES96 module allows a direct connection from a Q Series Automation Platform controller on the shop floor to high level IT MES (Manufacturing Execution Systems) infrastructure. [See More]
- Network: 10Base-T; 100Base-TX
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Cable Length: 100
from Omnitron Systems Technology, Inc.
The iConverter Redundant Fast Ethernet managed media converters are members of the modular iConverter product family, and include: Tx/2Tx - 100BASE-TX copper to dual 100BASE-TX copper. Tx/2Fx - 100BASE-TX copper to dual 100BASE-FX dual fiber. Tx/2Fx SF - 100BASE-TX copper to dual 100BASE-FX... [See More]
- Network: 100Base-TX; 100Base-FX
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Patton Electronics Co.
Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available multimode fiber, or 18.6 miles (30 km)... [See More]
- Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
- Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
- Form Factor: Module
- Connector: RJ-45