Stackable Network Media Converters
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]
- Form Factor: Module
- Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T
- Cable Length: 100
from Moxa Inc.
LFP (Link Fault Pass-through) and FEF (Far End Fault). Two different operation modes. · Store-and-Forward. · Pass Through. Auto Negotiation. Supports TS-1000 Version 2 protocol. Supports Turbo Ring V2. Plug and Play. Hot-swap. Introduction. The CSM-200 modules are slide-in... [See More]
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Network: 100Base-FX
from Electro Standards Laboratories
The desktop Model 4662-DIN is a Host that works with desktop Model 5169-DIN 4-Port Hub (also see related products tab for M5169-DIN details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB 2.0... [See More]
- Form Factor: Module
- Connector: USB Type A
- Network: Fiber to USB
- Network: Multimode Fiber; Fiber to USB
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]
- Form Factor: Module
- Connector: RJ-45; SC Single Mode; SC Multimode
- Network: 100BT; 100Base-TX
- Cable Length: 100
from Moxa Inc.
The IMC-101G industrial Gigabit media converters are designed to provide reliable and stable 10/100/1000BaseT(X) to 1000BaseSX/LX/LHX/ZX media conversion in harsh industrial environments. The IMC-101G's industrial design is excellent for keeping your industrial automation applications running... [See More]
- Form Factor: Module
- Connector: RJ-45; LC Connector
- Network: 10Base-T; 100Base-TX; 1000Base-LX; 1000Base-SX; 1000BaseLHX / ZX
- Features: Stackable; Rack Mount; LED Indicator
from Electro Standards Laboratories
The desktop Model 5162-DIN is a Host that works with desktop Model 5169-DIN 4-Port Hub (also see related products tab for M5169-DIN details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB 2.0... [See More]
- Form Factor: Module
- Connector: USB Type A
- Network: Fiber to USB
- Network: Multimode Fiber; Fiber to USB
from Moxa Inc.
The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that runs on either a 12 to 45 VDC power input or 18 to 30 VAC power input. [See More]
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 100Base-FX; 10/100Base-TX
- Network: 10Base-T; 10Base-FL
from Electro Standards Laboratories
The HP Fiber to USB Converters are used to connect fiber optic linked terminals to a controller having a USB Host interface port. While USB is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer susceptible to... [See More]
- Form Factor: Module
- Connector: USB Type B
- Network: HP Fiber to USB
- Network: HP Fiber to USB
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. IEEE 802.3af compliant PoE. Power failure alarm by relay output. Store-and-Forward mode and Cut Through mode. -40 to 75 °C operating temperature range (T models). Redundant dual DC power inputs. Introduction. IMC-P101 series Ethernet-to-fiber... [See More]
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Network: 100Base-FX