100Base-FX Network Media Converters
from S.I. Tech, Inc.
S.I.Tech 2151 Ethernet media converter is a compact adapter for connection of Ethernet based equipment over fiber optic cable at 10 Base-T/100 Base-TX and 10 Base-FL/100 Base-FX. It uses ST or SC for Multimode fiber and ST, SC, or FC for Single mode fiber. Model 2151 auto senses and switches between... [See More]
- Network: 100BT; 100Base-TX; 100Base-FX; 10/100Base-TX; Single Mode (optional feature); Multimode Fiber
- Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode; ST Multimode; FC
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from S.I. Tech, Inc.
S.I.Tech 2950 Ethernet Fiber Optic Media Converter is designed to extend the distance of Ethernet based STP LAN's on a fiber optic cable up to 7 km*. The media converter has RJ45 connector allowing connection to the STP network devices and provides ST, FC, SC or SMA fiber optic connectors (Media... [See More]
- Network: 100BT; 100Base-TX; 100Base-FX
- Connector: RJ-45
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Fiber Instrument Sales, Inc./FIS
Long distance connections, lifetime warranty, wall or chassis-mountable [See More]
- Network: 10Base-T; 100Base-TX; 100Base-FX
- Connector: ST Multimode
- Form Factor: Module
- Cable Length: 2000
from Black Box
Extend network data 2km over multimode fiber. Autosensing 10/100 copper port & 100Mbps fiber port. Good choice for remote Fast Ethernet connections to Ethernet devices that may later be upgraded to Fast Ethernet. [See More]
- Network: 10Base-T; 100Base-TX; 100Base-FX; 10/100Base-TX
- Form Factor: Module
from L-com, Inc.
The Metrobility Delta Class "Twister" Media Converters support mixed media networks by enabling copper-to-fiber conversion to extend network distances. The Delta Class products feature a high impact, wall-mountable housing with integrated cable management. Fiber cable lengths of up to 100km are... [See More]
- Network: 100Base-FX
- Network: 10Base-T; 100Base-FX
- Connector: RJ-45
- Connector: SC Single Mode
from Versitron, Inc.
Convert your 100Base and 1000Base multimode networks to singlemode networks using the M720D. OR convert your 100Base and 1000Base singlemode networks to multimode networks using the M720D. If you have dark fiber in place and it turns out to be incompatible with your current network, you can employ... [See More]
- Network: 100BT; 100Base-TX; 100Base-FX
- Connector: SFP
- Form Factor: Module
- Network: 1000BCX; 1000Base-LX; 1000Base-SX; 1000Base-T
from Data Connect Enterprise, Inc.
EtherWan EM120 [See More]
- Network: 100Base-FX
- Network: 100Base-FX
- Form Factor: Module
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. Converts 10/100BaseTX to 100BaseFX. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with SC Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 80 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from Moxa Inc.
The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that runs on either a 12 to 45 VDC power input or 18 to 30 VAC power input. [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45; SC Multimode; ST Multimode
- Form Factor: Module
- Network: 10Base-T; 10Base-FL
from Patton Electronics Co.
Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available multimode fiber, or 18.6 miles (30 km)... [See More]
- Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
- Connector: RJ-45
- Form Factor: Module
- Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
from Omnitron Systems Technology, Inc.
The iConverter 10/100VT managed media converters are members of the modular iConverter product family, and provide UTP to Fiber conversion as well as 10/100 UTP rate conversion. The iConverter 10/100VT supports the IEEE 802.1Q and 802.1p standards. It supports the 802.1Q VLAN packet tagging and... [See More]
- Network: 10Base-T; 100Base-TX; 100Base-FX
- Connector: RJ-45
- Form Factor: Module
- Network: 100BASE-X
from TRENDnet Inc.
Hardened IP40 rated compact housing. 100Base-FX Multi-Mode fiber over distances of up to 2 km (1.2 mi.). SC-type fiber port. Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range. Overload current protection. Includes DIN-rail and wall mounts. Power supply sold separately (model TI-M6024) [See More]
- Network: 100Base-FX
- Connector: RJ-45
- Form Factor: Module
- Network: Multimode Fiber
from Black Box
Quickly convert 10/100BASE-TX to 100BASE-FX. Designed with a switch controller and buffer memory that ensures two segment types connect without issue. Quick installation and setup. [See More]
- Network: 100Base-TX; 100Base-FX
- Connector: RJ-45
- Form Factor: Module
- Operating Temperature: 0.0 to 50
from Versitron, Inc.
Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types of connectors are available... [See More]
- Network: 100Base-FX
- Connector: ST Single Mode; ST Multimode
- Form Factor: Board; PCI Adapter
- Network: 100Base-FX
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. Converts 10/100BaseTX to 100BaseFX. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with ST Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 80 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from Omnitron Systems Technology, Inc.
The iConverter 100FF is a Fast Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 100FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to... [See More]
- Network: 100Base-FX
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from TRENDnet Inc.
Hardened IP40 rated compact housing. 100Base-FX Single-Mode fiber over distances of up to 30 km (18.6 mi.). SC-type fiber port. Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range. Overload current protection. Includes DIN-rail and wall mounts. Power supply sold separately (model... [See More]
- Network: 100Base-FX
- Connector: RJ-45
- Form Factor: Module
- Network: Single Mode
from Black Box
Quickly convert 10/100BASE-TX to 100BASE-FX. Designed with a switch controller and buffer memory that ensures two segment types connect without issue. Quick installation and setup. [See More]
- Network: 100Base-TX; 100Base-FX
- Connector: RJ-45
- Form Factor: Module
- Operating Temperature: 0.0 to 50
from Versitron, Inc.
Need a ruggedized product that has 2 fiber ports with Daisy Chain configuration capability? "The Tri-Port" can fill both bills!. In addition, the versitile MF727xS2 can also forward data traffic from copper to more than one fiber cable or between 2 fiber cables. You can also use it as an interface... [See More]
- Network: 10Base-T; 100Base-TX; 100Base-FX; Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; Single Mode
from Red Lion Controls, Inc.
Unmanaged Operation. Plug and Play Operation. 2 Port Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with SC Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 °C to 70 °C... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: SC Multimode
from Black Box
Extend copper-based, high-speed network via fiber cable to maximum distance of 60km through use of SFPs. Compliant with IEEE802.3, IEEE802.3U, 10/100BASETX, 100BASEFX. Operation status can be locally monitored through set of diagnostic LEDs. [See More]
- Network: 100Base-TX; 100Base-FX
- Connector: RJ-45
- Form Factor: Module
- Operating Temperature: 0.0 to 50
from Red Lion Controls, Inc.
Unmanaged Operation. Plug and Play Operation. 2 Port Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with ST Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 °C to 70 °C... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: ST Multimode
from Black Box
Ideal for establishing longer Fast Ethernet runs across campus & beyond. Transmits 100Mbps data over duplex fiber as far as 2km, using ST connections. [See More]
- Network: 100Base-TX; 100Base-FX
- Form Factor: Module
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 20km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: SC Multimode
from Black Box
Plugs into fully manageable HD Media Converter System II & converts 100Mbps copper to 100Mbps MM or SM for transmission over duplex optical fiber. [See More]
- Network: 100Base-TX; 100Base-FX
- Form Factor: Module
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Multimode 4km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: SC Multimode
from Black Box
LinkGain 10/100BASE-TX to 100BASE-FX Media Converter, SC [See More]
- Network: 100Base-TX; 100Base-FX
- Connector: RJ-45
- Form Factor: Module
- Operating Temperature: 0.0 to 45
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Multimode 4km Fiber Port with ST Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: ST Multimode
from Black Box
LinkGain 10/100BASE-TX to 100BASE-FX Media Converter, ST [See More]
- Network: 100Base-TX; 100Base-FX
- Connector: RJ-45
- Form Factor: Module
- Operating Temperature: 0.0 to 45
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100BaseTX RJ-45 Ports. One 100BaseFX Singlemode 20km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: SC Multimode
from Black Box
FlexPoint Modular Media Converter, 100BASE-TX to 100BASE-FX, 1300-nm Multimode, 2 km Full-Duplex, 412 m Half-Duplex, SC [See More]
- Network: 100Base-TX; 100Base-FX
- Compliances: CE
- Form Factor: Module
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100BaseTX RJ-45 Ports. One 100BaseFX Singlemode 20km Fiber Port with ST Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: ST Multimode