Single Mode Fiber Network Media Converters
from S.I. Tech, Inc.
Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers... [See More]
- Network: Single Mode
- Connector: ST Single Mode
- Form Factor: Module
- Network: Single Mode
from LEMO USA, Inc.
The LEMO SERBAL ™ is a 4 channel multiplexer that makes HD/SDI to fibre conversion possible. Description: • BNC connectors (4x). • Hybrid with. (see the 3K.93C series). 2 fibre optic contacts. 2 signal contacts. 2 power contacts and ground. Main Features: • Converts from coaxial... [See More]
- Network: Single Mode; HD/SDI
- Connector: BNC (Coaxial) Connectors
- Form Factor: Module
- Network: Single Mode; Fiber Media
from Advantech
Mini Hardened Media Converter, 1000Mbps, Single mode 1310nm, LFPT, 10km, SC. Metal enclosure with compact size. Industrial grade design that supports extended operating temperature(IMC-370I series). IEEE802.3af compliant PoE-PD. Supports multiple power options: AC or DC adapter and dual USB cable. [See More]
- Network: Single Mode
- Cable Length: 15000
- Connector: SC Type
- Operating Temperature: -25 to 75
from S.I. Tech, Inc.
Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers... [See More]
- Network: Single Mode
- Connector: ST Single Mode
- Form Factor: Module
- Network: Single Mode
from LEMO USA, Inc.
The LEMO SHACK ™ is a conversion unit from SMPTE cable to single mode optical fibres. Description: • SC, ST, FC or LC fibre optic. (single-mode). • Hybrid with. (see the 3K.93C series). 2 fibre optic contacts. 2 signal contacts. 2 power contacts and ground. Main Features: •... [See More]
- Network: Single Mode
- Connector: SC Single Mode; ST Single Mode; FC, LC
- Form Factor: Module
- Network: Single Mode
from Advantech
Mini Hardened Media Converter, 1000Mbps, Single mode 1310nm, LFPT, 40km, SC. Metal enclosure with compact size. Industrial grade design that supports an extended operating temperaturerange (IMC-370I series). IEEE802.3af compliant (as PoE-PD). Supports multiple power options: AC or DC adapter and... [See More]
- Network: Single Mode
- Operating Temperature: -25 to 75
- Cable Length: 40000
from Advantech
Mini Hardened Media Converter, 1000Mbps, Single-Strand 1310XMT, LFPT, 10km, SC. Metal enclosure with compact size. Industrial grade design that supports an extended operating temperaturerange (IMC-370I series). IEEE802.3af compliant (as PoE-PD). Supports multiple power options: AC or DC adapter and... [See More]
- Network: Single Mode
- Cable Length: 10000
- Connector: SC Type
- Operating Temperature: -25 to 75
from Advantech
Mini Hardened Media Converter, 1000Mbps, Single-Strand 1550XMT, LFPT, 10km, SC. Metal enclosure with compact size. Industrial grade design that supports an extended operating temperaturerange (IMC-370I series). IEEE802.3af compliant (as PoE-PD). Supports multiple power options: AC or DC adapter and... [See More]
- Network: Single Mode
- Cable Length: 10000
- Connector: SC Type
- Operating Temperature: -25 to 75
from Omnitron Systems Technology, Inc.
The iConverter GX/F managed media converter is a member of the modular iConverter product family. The GX/F provides single-mode to multimode fiber conversion and rate conversion between 1000BASE-X and 100BASE-X. The iConverter GX/F extends network distances by connecting multimode fiber network... [See More]
- Network: Single Mode; Multimode Fiber
- Connector: SC Single Mode; SC Multimode
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Moxa Inc.
The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode fiber) or up to 40 km (TCF-142-S with... [See More]
- Network: Single Mode; Multimode Fiber
- Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature)
- Form Factor: Module
- Cable Length: 4000
from Megladon Manufacturing Group, Ltd.
High-Density MPO Fiber DistributionCassettes offer unsurpassed fiber density and aredesigned to be used in conjunction with High DensityPanels. Each cassette contains a fanout assemblythat transitions from a MPO 12 fiber connector to6 LC duplex pairs. Cassettes are designed to beinstalled with LC... [See More]
- Network: Single Mode
- Connector: OS1 - LC
- Form Factor: Module
- Network: Single Mode
from L-com, Inc.
The L-com FSP-MPM1-LC12-OS2 is a Fan-out cassette in a LGX footprint. The FSP-MPM1-LC12-OS2 is tested and pre-terminated with a 12 Fiber Male MPO connector leading to a 12 LC Fan-out LGX cassette. This Single mode model is designed for OS2 9/125 applications. The L-com FSP-MPM1-LC12-OS2 is ideal for... [See More]
- Network: Single Mode
from SFCable.com
The MC111CS is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Adopting WDM technology, MC111CS takes only one fiber cable to transmit and receive data, which will save half cabling cost for you. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX... [See More]
- Network: Single Mode
from Tripp Lite by Eaton
Tripp Lite's N784-001-SC-15, 10/100 to Singlemode Media Converter ( RJ45 to SC ), is an economical way to extend the distance ( up to 15kM ) of network nodes by converting Cat5e UTP cables to Singlemode Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port... [See More]
- Network: Single Mode
- Connector: RJ-45
- Form Factor: Module
- Network: Single Mode
from Electro Standards Laboratories
The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full... [See More]
- Network: Single Mode
- Connector: SC Multimode
- Form Factor: Module
- Network: RS-232/422/485
from Black Box
Hardened Mini Industrial Media Converter, (1) 10-/100-Mbps Copper to (1) 100-Mbps Fiber, Single-Mode, SC, 20 km [See More]
- Network: Single Mode
- Connector: RJ-45
- Form Factor: Module
- Operating Temperature: -10 to 60
from Omnitron Systems Technology, Inc.
The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they can be used as copper-to-fiber converters,... [See More]
- Network: Single Mode; Multimode Fiber
- Form Factor: Module
from SFCable.com
The MC112CS is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Adopting WDM technology, MC112CS takes only one fiber cable to transmit and receive data, which will save half cabling cost for you. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX... [See More]
- Network: Single Mode
from Electro Standards Laboratories
The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full duplex... [See More]
- Network: Single Mode
- Connector: ST Single Mode
- Form Factor: Module
- Network: RS-232/422/485
from Black Box
Industrial MultiPower Media Converter - 10-/100-Mbps Copper to 100-Mbps Fiber for Duplex Fiber, Single-Mode 1310-nm, 30 km, SC [See More]
- Network: Single Mode
- Connector: RJ-45
- Form Factor: Module
from Omnitron Systems Technology, Inc.
The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they can be used as copper-to-fiber converters,... [See More]
- Network: Single Mode; Multimode Fiber
- Connector: SFP
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from SFCable.com
The SM311 series Fiber Module Cards are introduced for extending transfer distance, attached to our managed/web smart switches. They can extend the distance to several kilometers even tens of kilometers which can basically satisfy the distance requirement of LAN. Users can choose whether and which... [See More]
- Network: Single Mode
from Black Box
Stand-alone media converter that provides an interface between a twisted pair RJ-11 port and a fiber port, allowing users to connect central-office voice grade signals to distant Plain Old Telephone equipment utilizing standard telephone signaling. [See More]
- Network: Single Mode
- Features: LED Indicator
- Form Factor: Module
- Compliances: CE, RoHS
from Omnitron Systems Technology, Inc.
The iConverter 1000FF is a Gigabit Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 1000FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to... [See More]
- Network: Single Mode; Multimode Fiber
- Connector: SC Single Mode; SC Multimode
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Black Box
Stand-alone media converter that provides an interface between a twisted pair RJ-11 port and a fiber port, allowing users to connect central-office voice grade signals to distant Plain Old Telephone equipment utilizing standard telephone signaling. [See More]
- Network: Single Mode
- Features: LED Indicator
- Form Factor: Module
- Compliances: CE