DB-9 Network Media Converters

9 Results
Active Industrial Ethernet Serial/Ethernet Converter -- IE-CS-1TX-2RS232/485
from Weidmuller

Serial/Ethernet converter   with 1 or 2 ports for industrial automation. Improved surge protection for serial, LAN and supply ports. Sturdy screw-on terminal blocks for the power supply and serial connectors. Easy cabling with cascading Ethernet ports. Redundant DC power supply inputs. [See More]

  • Connector: D-Subminiature Connector
  • Network: 10Base-T; 100BT; 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45
8-to1 RJ45 CAT6 Switch, No Enclosure -- Model 7382
from Electro Standards Laboratories

SPECIFICATIONS: PORT CONNECTORS: (9) RJ45 female shielded connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6 performance. LOCAL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) LED's display switch position and power status. REMOTE... [See More]

  • Connector: D-Subminiature Connector
  • Network: Cat6
  • Form Factor: Board
  • Connector: RJ-45
L-com 2 Wire RS485 to USB Converter, DB9 Female Connector -- LC-USB-485
from L-com, Inc.

L-com's RS485 to USB converter is a compact, port powered solution for adding RS485 connectivity to a computer. Simply install the drivers, and once the device is plugged in, the COM port will be visible on the machine. Features. Converts 2 wire RS485 to USB. Powered via USB port. Compatible with... [See More]

  • Connector: D-Subminiature Connector
  • Connector: D-Subminiature Connector; 2 Wire
  • Network: RS-232/422/485
  • Network: USB
DIN High Speed Ethernet-to-RS485/422/232 Interface Converter -- Model 4163
from Electro Standards Laboratories

The Model 4163 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data interface over RS232, or... [See More]

  • Connector: D-Subminiature Connector
  • Network: 10Base-T (optional feature); 100BT (optional feature)
  • Form Factor: Module
  • Connector: RJ-45
F07 (POF) Fiber/RS232 Converter -- Model 4107
from Electro Standards Laboratories

SPECIFICATIONS: Plastic Fiber: (POF). Cable Type: 1 mm plastic optical filament. Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF). Data Transfer Rate: Up to 1 Mbps. Optical Fiber Connector: F07 (POF) Full Duplex (TX, RX). RS232 Serial Interface: Transmission Distance: At... [See More]

  • Connector: D-Subminiature Connector
  • Network: F07 (POF)
  • Form Factor: Module
  • Network: RS-232/422/485
Fiber to Multi-Point RS485/422/232 -- Model 4152
from Electro Standards Laboratories

The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode,... [See More]

  • Connector: D-Subminiature Connector
  • Network: Multimode Fiber
  • Form Factor: Board
  • Connector: ST Multimode
Hi-Speed Rugged ST Fiber-to-RS-485/422/232 Interface Converter Board -- Model 4174
from Electro Standards Laboratories

The Model 4174 is a very high speed ruggedized, protocol independent, Fiber to RS485/422/232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. Designed to operate from... [See More]

  • Connector: D-Subminiature Connector
  • Network: Multimode Fiber
  • Form Factor: Board
  • Connector: ST Multimode
HP Fiber to RS232 Converter -- Model 4139
from Electro Standards Laboratories

Model 4139 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]

  • Connector: D-Subminiature Connector
  • Network: Multimode Fiber
  • Form Factor: Module
  • Connector: SC Multimode
Very High Speed Fiber to Multi-Point RS485/422 Interface Converter -- Model 4172
from Electro Standards Laboratories

The Model 4172 is ahigh speed ruggedized ST Duplex Fiber to RS485 / RS422 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, the converter can be configured for 2-wire halfduplex or... [See More]

  • Connector: D-Subminiature Connector
  • Network: Multimode Fiber
  • Form Factor: Module
  • Connector: ST Multimode