Token Ring UTP Network Media Converters

2 Results
Fiber Optic Converter -- TFC
from Data Connect Enterprise, Inc.

FEATURES. TFC, Token Ring Fiber Optic Converter, provides electrical-to-optical and optical-to-electrical conversion of an IEEE 802.5 signal, for communication over an optical link. Transmission distance can be up to 3 km (1.9 miles) for multimode and 20 km (12.4 miles) for single mode. An infrared... [See More]

  • Network: Token Ring UTP
  • Network: Token Ring UTP
  • Form Factor: Module
  • Features: Rack Mount (optional feature)
Token Ring Media Filter (Balun) -- Model 2200
from Patton Electronics Co.

The Patton Model 2200 token ring media filter allows IEEE 802.5 networks to operate over inexpensive UTP (Type 3) cable. Normally, 802.5 networks must use expensive Type 1 cable because of their RFI shielding properties. But now the Model 2200 media filter allows UTP cable to be used in 802.5 token... [See More]

  • Network: Token Ring UTP
  • Network: Token Ring UTP
  • Form Factor: Filter (Balun)
  • Connector: RJ-45