Single Mode Fiber Network Media Converters
from LEMO USA, Inc.
The LEMO Ethernet to fibre media converter ensure reliable conversion in harsh environments. Description: • Single mode fibre. Main Features: • Push-Pull self-latching. • Temp. range -20 °C to 85 °C. • High shock and vibration resistance. • Reliable and secure. [See More]
- Network: Single Mode
- Network: 10Base-T; 100BT
- Form Factor: Module
- Cable Length: 20000
from S.I. Tech, Inc.
S.I.Tech 2351 Ethernet to fiber Bit-Driver ® is board level fiber optic communication product fully tested for compatibility with leading 16-Bit ISA bus computers including IBM AT's and compatibles, Providing complete compatibility to the widest variety of PC platforms though a proven buffered... [See More]
- Network: Single Mode; Multimode Fiber
- Network: Ethernet
- Form Factor: Board; ISA
- Connector: ST Single Mode; ST Multimode
from LEMO USA, Inc.
The LEMO SERBAL ™ is a 4 channel multiplexer that makes HD/SDI to fibre conversion possible. Description: • BNC connectors (4x). • Hybrid with. (see the 3K.93C series). 2 fibre optic contacts. 2 signal contacts. 2 power contacts and ground. Main Features: • Converts from coaxial... [See More]
- Network: Single Mode; Fiber Media
- Network: Single Mode; HD/SDI
- Form Factor: Module
- Connector: BNC (Coaxial) Connectors
from S.I. Tech, Inc.
Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers... [See More]
- Network: Single Mode
- Network: Single Mode
- Form Factor: Module
- Connector: ST Single Mode
from LEMO USA, Inc.
The LEMO SHACK ™ is a conversion unit from SMPTE cable to single mode optical fibres. Description: • SC, ST, FC or LC fibre optic. (single-mode). • Hybrid with. (see the 3K.93C series). 2 fibre optic contacts. 2 signal contacts. 2 power contacts and ground. Main Features: •... [See More]
- Network: Single Mode
- Network: Single Mode
- Form Factor: Module
- Connector: SC Single Mode; ST Single Mode; FC, LC
from S.I. Tech, Inc.
Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers... [See More]
- Network: Single Mode
- Network: Single Mode
- Form Factor: Module
- Connector: ST Single Mode
from S.I. Tech, Inc.
S.I. Tech model 2109 is a mini optical Multidrop Bit-Driver . The upstream and downstream fiber ports repeat data through the 2109 multidrop and drop/insert data on the RS-232 port. The RS-232 port inserts data onto the upstream fiber port only, and gets data dropped from the upstream fiber port... [See More]
- Network: Single Mode
- Network: RS-232/422/485
- Form Factor: Module
- Connector: D-Subminiature Connector
from S.I. Tech, Inc.
S.I. Tech Model 2856 is designed to convert TTL data to a light signal so that information can be transmitted over fiber optics. At the remote end, another 2856 will convert this data from light to TTL format. [See More]
- Network: Single Mode
- Network: TTL
- Form Factor: Module
- Connector: BNC (Coaxial) Connectors; TTL, 50 / 75 Ohm Coax, BNC Bulkhead Jack
from Versitron, Inc.
These products convert an E1 electrical signal (2.048 Mbps) into light signals for transmission over fiber optic cable. They provide full duplex or simplex data transmission with fully transparent operation. VERSITRON Offers: HDB3. Distances to 20km. Choice of multimode or singlemode. VERSITRON FOM... [See More]
- Network: Single Mode; Multimode Fiber
- Network: E1
- Form Factor: Module
- Cable Length: 20000
from Data Connect Enterprise, Inc.
The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The modem is equipped with multiple interface circuits, for connection to RS232, RS423, or RS485/422 (2 or 4 wire). [See More]
- Network: Single Mode; Multimode Fiber
- Network: RS-232/422/485
- Form Factor: Module
- Cable Length: 2000
from Megladon Manufacturing Group, Ltd.
High-Density MPO Fiber DistributionCassettes offer unsurpassed fiber density and aredesigned to be used in conjunction with High DensityPanels. Each cassette contains a fanout assemblythat transitions from a MPO 12 fiber connector to6 LC duplex pairs. Cassettes are designed to beinstalled with LC... [See More]
- Network: Single Mode
- Network: Single Mode
- Form Factor: Module
- Connector: OS1 - LC
from Moxa Inc.
The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode fiber) or up to 40 km (TCF-142-S with... [See More]
- Network: Single Mode
- Network: RS-232/422/485
- Form Factor: Module
- Connector: RS-232/422/485
from Tripp Lite by Eaton
Tripp Lite's N784-001-SC-15, 10/100 to Singlemode Media Converter ( RJ45 to SC ), is an economical way to extend the distance ( up to 15kM ) of network nodes by converting Cat5e UTP cables to Singlemode Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port... [See More]
- Network: Single Mode
- Network: Single Mode
- Form Factor: Module
- Connector: RJ-45
from TRENDnet Inc.
Must use with TFC-110S40D5. SC-type dual-wavelength single-mode fiber port connects over distances of up to 40km (24.9miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Network: Single Mode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]
- Network: 10Base-T; 10Base-FL; Single Mode; Multimode Fiber
- Network: 10Base-T
- Form Factor: Module
- Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
from Electro Standards Laboratories
The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer... [See More]
- Network: Single Mode
- Network: RS-232/422/485
- Form Factor: Module
- Connector: RJ-45
from Amphenol Fiber Systems International
TFOCA-II ® Fiber Optic Modem. Amphenol Fiber Systems international (AFSI) offers the TFOCA-II ® Fiber Optic Modem (FOM) to provide optical-electrical (O-E) and electrical-optical (E-O) conversion for harsh environments. This stand-alone unit features ruggedized optical transceivers... [See More]
- Network: Single Mode; Multimode Fiber
- Network: 100BT
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The iConverter GX/F managed media converter is a member of the modular iConverter product family. The GX/F provides single-mode to multimode fiber conversion and rate conversion between 1000BASE-X and 100BASE-X. The iConverter GX/F extends network distances by connecting multimode fiber network... [See More]
- Network: Single Mode; Multimode Fiber
- Network: Single Mode; Multimode Fiber
- Form Factor: Module
- Connector: SC Single Mode; SC Multimode
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Network: 100Base-FX; Single Mode
- Network: 10Base-T; 100BT; 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Microwave Photonic Systems, Inc.
The OFW-5800L Fiber Optic Antenna Link (FOAL) consists of an antenna module, located on the topside mast structure, and a receiver module, located in the below deck navigation space (IC/GYRO Room). OFW-5800L Fiber Optic Antenna Link (FOAL) is configured to receive L1 and L2 GPS RF signals, generate... [See More]
- Network: Single Mode
- Connector: SC Single Mode
- Form Factor: Module
- Features: Rack Mount; LED Indicator
from SFCable.com
EtherWAN 10/100TX to 100FX SM(SC) 100Km Media Converter. EtherWAN offers its Media Converter Series as a high quality, affordable answer in response to an increase in fiber optics cabling deployment. EtherWAN's Series is one of the most complete solutions in media conversion. The EL100 Series are... [See More]
- Network: 100Base-FX; Single Mode
- Cable Length: 100000
- Network: 10/100Base-TX
- Cable Length: 100
from Versitron, Inc.
VERSITRON FOM II Series Model F2238A/F2245A High Speed fiber optic modems provide synchronous or asynchronous data transmission at speeds up to 10Mbps, at distances up to 20Km with fully transparent operations. Supporting RS-530 or MIL-STD-188-114A(balanced) interfaces, these products multiplex... [See More]
- Network: Single Mode
- Network: RS-530
- Form Factor: Module
- Cable Length: 20000
from TRENDnet Inc.
Must use with TFC-110S20D3. SC-type dual-wavelength single-mode fiber port connects over distances of up to 20km (12.4miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Network: Single Mode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]
- Network: 100BT; 100Base-FX; Single Mode; Multimode Fiber
- Network: 100BT; 100Base-TX
- Form Factor: Module
- Connector: RJ-45; SC Single Mode; SC Multimode
from Electro Standards Laboratories
The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer... [See More]
- Network: Single Mode
- Network: RS-232/422/485
- Form Factor: Module
- Connector: D-Subminiature Connector
from Omnitron Systems Technology, Inc.
The iConverter 100FF is a Fast Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 100FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to... [See More]
- Network: Single Mode; Multimode Fiber
- Network: 100Base-FX
- Form Factor: Module
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
from Microwave Photonic Systems, Inc.
The OFW-400 Intermediate Frequency (IF) Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of IF signals in the frequency range of 5 MHz to 300 MHz over singlemode fiber optic cable. The standard transmitter and receiver configuration provides... [See More]
- Network: Single Mode
- Network: CATV
- Form Factor: Module
- Connector: SMA
from SFCable.com
EtherWAN 10/100TX to 100FX SM(SC) 20Km Media Converter is the most functional media converter on the market. The RJ-45 port on this unit is dual speed 10/100Mbps with half/full duplex auto sensing. Better than a regular converter, EL100 has switching capabilities that are able to filter traffic and... [See More]
- Network: 100Base-FX; Single Mode
- Cable Length: 20000
- Network: 10/100Base-TX
- Cable Length: 20
from Versitron, Inc.
When smaller is best, VERSITRON's M82xxD Series MicroModems ® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals. The M82xxD Series are also currently used to ensure safe operations at airports. Both... [See More]
- Network: Single Mode; Multimode Fiber
- Network: RS-232/422/485; RS-530
- Form Factor: Module
- Cable Length: 2000
from TRENDnet Inc.
Must use with TFC-110S20D5. SC-type dual-wavelength single-mode fiber port connects over distances of up to 20km (12.4miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Network: Single Mode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Electro Standards Laboratories
SPECIFICATIONS: PLASTIC FIBER: (POF). Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF). GLASS FIBER: ST Multimode Fiber. ST Fiber Cable: 9/125 µ, Single Mode. ST Fiber Wavelength: 1310 nm, Single Mode. ST Fiber... [See More]
- Network: Single Mode
- Network: POF
- Form Factor: Module
- Connector: ST Single Mode
from Omnitron Systems Technology, Inc.
The iConverter XGT+ is a 10 Gigabit Ethernet media converter with one 10GBASE-T RJ-45 port and one XFP or SFP+ pluggable transceiver port that provides copper-to-fiber media conversion. The iConverter XGT+ provides a variety of 10G data center connectivity solutions, including resolving interface... [See More]
- Network: Single Mode; Multimode Fiber
- Network: 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Microwave Photonic Systems, Inc.
The MPS-800TX Forward Path Optical Transmitter and MPS-850RX Forward Path Receiver comprise a CATV link designed to provide transmission of Telephony, High Speed Internet and analog signals in the 40 MHz - 860 MHz range over broadband fiber optic networks from a single head-end point or hub to... [See More]
- Network: Single Mode
- Network: CATV
- Form Factor: Module
- Connector: SC Single Mode (optional feature); FC
from SFCable.com
EtherWAN offers its Media Converter Series as a high quality, affordable answer in response to an increase in fiber optics cabling deployment. EtherWAN's Series is one of the most complete solutions in media conversion. The EL100 Series are available in all varieties of fiber connectors and modes. [See More]
- Network: 100Base-FX; Single Mode
- Network: 10/100Base-TX
from Versitron, Inc.
When smaller is best, VERSITRON's M62xxD Series MicroModems ® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals. The M82xxD Series are also currently used to ensure safe operations at airports. Both... [See More]
- Network: Single Mode; Multimode Fiber
- Network: RS-232/422/485; RS-530
- Form Factor: Module
- Cable Length: 2000
from TRENDnet Inc.
SC type single-mode fiber port connects over distances of up to 15km (9.3 miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Network: Single Mode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they can be used as copper-to-fiber converters,... [See More]
- Network: Single Mode; Multimode Fiber
- Network: Single Mode; Multimode Fiber
- Form Factor: Module
- Connector: SFP
from SFCable.com
EtherWAN 10/100TX to 100FX SM(SC) 75Km Media Converter. EtherWAN offers its Media Converter Series as a high quality, affordable answer in response to an increase in fiber optics cabling deployment. EtherWAN's Series is one of the most complete solutions in media conversion. The EL100 Series are... [See More]
- Network: 100Base-FX; Single Mode
- Cable Length: 75000
- Network: 10/100Base-TX
- Cable Length: 75
from Versitron, Inc.
These products convert a MIL-STD-188-114A (unbalanced) electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 128Kbps. Distances to... [See More]
- Network: Single Mode; Multimode Fiber
- Network: MIL-STD-188-114A (Balanced)
- Form Factor: Module
- Cable Length: 20000
from TRENDnet Inc.
SC type single-mode fiber port connects over distances of up to 30km (18.6miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Network: Single Mode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The FlexPoint 232 is a RS-232 to fiber media converter that provides reliable and cost-effective fiber extension for serial connections. The asynchronous RS-232 interface supports speeds up to 115,200 baud and supports RTS, CTS, DCD, DTR, and DSR hardware flow control signals providing plug and play... [See More]
- Network: Single Mode; Multimode Fiber
- Network: RS-232/422/485
- Form Factor: Module
- Connector: D-Subminiature Connector
from SFCable.com
The Gigabit Media Converter SC/SM 15Km is a media converter designed to convert 1000BASE-LX/LH fiber to 1000Base-T copper media or vice versa. Designed under IEEE802.3ab 1000Base-T and IEEE802.3z 1000Base-LX/LH standards, the MC210CS is designed for use with single-mode fiber cable utilizing the... [See More]
- Network: Single Mode
- Cable Length: 15000
- Network: SC
- Cable Length: 15