Rack Mountable Network Media Converters
from DigiKey
GT730 2G PCIEX16 DVI+HDMI+VGA LO [See More]
- Form Factor: Module
- Features: Rack Mount
- Connector: RJ-45
- Operating Temperature: -25 to 70
from S.I. Tech, Inc.
Stand Alone. 75 Ohm BNC Female. Multimode Standard. Video to Fiber Receiver. System Bandwidth is 10Hz to 15MHz [See More]
- Form Factor: Module
- Connector: ST Single Mode (optional feature); ST Multimode; SMA
- Network: Single Mode (optional feature); Multimode Fiber
- Network: CCTV Video 75 Ohm BNC
from DigiKey
GT730 2G PCIEX16 DVI+HDMI+VGA LO [See More]
- Form Factor: Module
- Operating Temperature: 0.0 to 50
- Features: Rack Mount
from S.I. Tech, Inc.
Model 2509 is a miniature fiber optic transmitter that attaches. directly to a CCTV camera. Power can come from the camera. or an optional power supply. (Model 2121). The Mini 2509 is compatible with 2809/2810 and also with. CCTV transmitter/receiver cards in series 1000 and 3001 rack. [See More]
- Form Factor: Module
- Connector: BNC (Coaxial) Connectors
- Network: CCTV Video 75 Ohm BNC
- Network: Single Mode (optional feature); Multimode Fiber
from DigiKey
IMEDIA CHASSIS FOR IMCV CNVRTR [See More]
- Form Factor: Module
- Operating Temperature: 0.0 to 50
- Features: Rack Mount
from S.I. Tech, Inc.
Operation Mode: CCTV video - color or black and white. System Bandwidth: 10 Hz to 15 MHz. Transmitter Input Impedance: 75 ohms, BNC bulkhead jack. Input Voltage: 1 Volt rms. Receiver Adjustment Range: 40:1. Linearity: 1 percent typical. Output Load Impedance: 75 ohms. Operating Wavelength*: 820... [See More]
- Form Factor: Module
- Connector: BNC (Coaxial) Connectors; 75 Ohm, BNC Bulkhead Jack
- Network: CCTV Video 75 Ohm BNC
- Network: Single Mode (optional feature); Multimode Fiber
from DigiKey
GT730 2G PCIEX16 DVI+HDMI+VGA LO [See More]
- Form Factor: Module
- Operating Temperature: 0.0 to 50
- Features: Rack Mount
from S.I. Tech, Inc.
The S.I.Tech Model 2867 is designed for high speed RS-422 and TTL data communication using fiber. This system uses Terminal block and BNC connectors for interfacing to high speed network. The model 2867 provides 3 independant channels for data, clock, etc. [See More]
- Form Factor: Module
- Connector: BNC (Coaxial) Connectors
- Network: RS-232/422/485; TTL
- Network: Single Mode (optional feature); Multimode Fiber (optional feature)
from DigiKey
GT730 2G PCIEX16 DVI+HDMI+VGA LO [See More]
- Form Factor: Module
- Operating Temperature: -20 to 70
- Features: Rack Mount
from S.I. Tech, Inc.
0 to 56 Kbps asynchronous half duplex operation [See More]
- Form Factor: Board
- Connector: D-Subminiature Connector
- Network: RS-232/422/485
- Network: Single Mode (optional feature); Multimode Fiber
from DigiKey
GT730 2G PCIEX16 DVI+HDMI+VGA LO [See More]
- Form Factor: Module
- Operating Temperature: 0.0 to 50
- Features: Rack Mount
from S.I. Tech, Inc.
Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking [See More]
- Form Factor: Board; 19" Rack:16 Cards, Eurocard 3.9"x6.8"
- Connector: D-Subminiature Connector
- Network: RS-232/422/485
- Network: Single Mode (optional feature); Multimode Fiber
from DigiKey
GT730 2G PCIEX16 DVI+HDMI+VGA LO [See More]
- Form Factor: Module
- Operating Temperature: 0.0 to 50
- Features: Rack Mount
from S.I. Tech, Inc.
The S.I.Tech Model 2857 is designed for high speed RS-422 data communication using fiber. This system uses 4 wire RS-422. [See More]
- Form Factor: Module
- Connector: 4 Wire Terminal Block
- Network: RS-232/422/485
- Network: Single Mode (optional feature); Multimode Fiber
from DigiKey
GT730 2G PCIEX16 DVI+HDMI+VGA LO [See More]
- Form Factor: Module
- Operating Temperature: 0.0 to 50
- Features: Rack Mount
from S.I. Tech, Inc.
Operating Mode: Asynchronous, half duplex RS-485 (8-pin RJ-45). Input/Output Interface: Asynchronous at 9.6 Kbps. Transmission Line Interface: ST connector is standard for interfacing with fiber optic cable (SMA option). Transmission Distance: See distance chart. Optical Power into a 50 Micron Core... [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: RS-232/422/485
- Network: Single Mode (optional feature); Multimode Fiber
from DigiKey
FIBER OPTIC TXRX SFP LC [See More]
- Form Factor: Module
- Features: Rack Mount
- Cable Length: 2000
- Operating Temperature: -40 to 85
from S.I. Tech, Inc.
S.I. Tech Model 2856 is designed to convert TTL data to a light signal so that information can be transmitted over fiber optics. At the remote end, another 2856 will convert this data from light to TTL format. [See More]
- Form Factor: Module
- Connector: BNC (Coaxial) Connectors; TTL, 50 / 75 Ohm Coax, BNC Bulkhead Jack
- Network: TTL
- Network: Single Mode (optional feature); Multimode Fiber
from Versitron, Inc.
Network Speed becomes a non-issue with the new 10/100/1000. "Triple-Duty" M7260A. Put in 10Base-T, 100Base-TX, or 1000Base-T copper signals and get 1000Base speeds on the fiber side. Once these signals are converted to fiber, the signal will travel 1000Mbps no matter what your copper signal speed is... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 1000Base-T; 10/100Base-TX
- Network: 1000Base-FX
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]
- Form Factor: Module
- Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T
- Cable Length: 100
from Electro Standards Laboratories
The Model 4177 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4177 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422... [See More]
- Form Factor: Board
- Connector: USB Type B
- Network: USB 2.0
- Network: RS-232/422/485
from Fiber Instrument Sales, Inc./FIS
Long distance connections, lifetime warranty, wall or chassis-mountable [See More]
- Form Factor: Module
- Connector: ST Multimode
- Network: 10Base-T; 100Base-TX; 100Base-FX
- Cable Length: 2000
from Microwave Photonic Systems, Inc.
The OFW-5800L Fiber Optic Antenna Link (FOAL) consists of an antenna module, located on the topside mast structure, and a receiver module, located in the below deck navigation space (IC/GYRO Room). OFW-5800L Fiber Optic Antenna Link (FOAL) is configured to receive L1 and L2 GPS RF signals, generate... [See More]
- Form Factor: Module
- Connector: SC Single Mode
- Network: Single Mode
- Features: Rack Mount; LED Indicator
from Data Connect Enterprise, Inc.
FEATURES. Full Duplex 100Mbps Ethernet Operation up to 120km. Support for 1310nm, and 1550nm Optics. Multimode and Single Mode Fiber Optic Media Support. Stand Alone Enclosure and Rackmount for UCS 1000 / 1001 / 1002. Side-Band Link Management with UCS Domain Management Module. VT-100 Support for... [See More]
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber (optional feature)
- Network: 10Base-T
- Features: Rack Mount; Duplex
from Moxa Inc.
LFP (Link Fault Pass-through) and FEF (Far End Fault). Two different operation modes. · Store-and-Forward. · Pass Through. Auto Negotiation. Supports TS-1000 Version 2 protocol. Supports Turbo Ring V2. Plug and Play. Hot-swap. Introduction. The CSM-200 modules are slide-in... [See More]
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Network: 100Base-FX
from Versitron, Inc.
Welcome to our world of lan networking. We hope that this product is just what you're looking for to fill your network needs. With our "Double-Duty" Media Converter you can select from one of the following three settings: 10/100 autosensing. 10base fixed. 100base fixed. These settings allow you to... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10/100Base-TX
- Network: 100Base-FX
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]
- Form Factor: Module
- Connector: RJ-45; SC Single Mode; SC Multimode
- Network: 100BT; 100Base-TX
- Cable Length: 100
from Microwave Photonic Systems, Inc.
The OFW-400 Intermediate Frequency (IF) Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of IF signals in the frequency range of 5 MHz to 300 MHz over singlemode fiber optic cable. The standard transmitter and receiver configuration provides... [See More]
- Form Factor: Module
- Connector: SMA
- Network: CATV
- Network: Single Mode
from Data Connect Enterprise, Inc.
Features. 10Mbps Ethernet Extension up to 120km. Signal Retiming and Regeneration to Ensure Data Integrity and Ultra Long Extensions. Support for Multimode and Single Mode Fiber. Standalone and Rackmount for EdgeAcces UCS1000 / 1001 / 1002 / 1030. User-Selectable Link Loss Forwarding, and Link Loss... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10Base-T
- Network: Single Mode (optional feature); Multimode Fiber (optional feature)
from Moxa Inc.
The IMC-101G industrial Gigabit media converters are designed to provide reliable and stable 10/100/1000BaseT(X) to 1000BaseSX/LX/LHX/ZX media conversion in harsh industrial environments. The IMC-101G's industrial design is excellent for keeping your industrial automation applications running... [See More]
- Form Factor: Module
- Connector: RJ-45; LC Connector
- Network: 10Base-T; 100Base-TX; 1000Base-LX; 1000Base-SX; 1000BaseLHX / ZX
- Features: Stackable; Rack Mount; LED Indicator
from Versitron, Inc.
Able to transmit and receive over one fiber, this product can cut your cable bill in half! So, if you need to keep the costs of fiber cable down, this product could be your answer. AND this product can accommodate either 10base or 100base networks or both--making it a "Double Duty" version with the... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10/100Base-TX
- Network: 100Base-FX
from Microwave Photonic Systems, Inc.
The MPS-800TX Forward Path Optical Transmitter and MPS-850RX Forward Path Receiver comprise a CATV link designed to provide transmission of Telephony, High Speed Internet and analog signals in the 40 MHz - 860 MHz range over broadband fiber optic networks from a single head-end point or hub to... [See More]
- Form Factor: Module
- Connector: SC Single Mode (optional feature); FC
- Network: CATV
- Network: Single Mode
from Data Connect Enterprise, Inc.
UTP-to-Fiber Media Converter extends 10BASE-T UTP segments with fiber optic cable. The 8829 interconnects switches or stations located up to 100km from each other in full-duplex mode, or 3km in half-duplex mode. The 8829 is especially suited for the long-distance extension of full-duplex LAN... [See More]
- Form Factor: Module
- Connector: ST Single Mode (optional feature); ST Multimode (optional feature)
- Network: Token Ring UTP
- Network: 10Base-T
from Moxa Inc.
The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that runs on either a 12 to 45 VDC power input or 18 to 30 VAC power input. [See More]
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 100Base-FX; 10/100Base-TX
- Network: 10Base-T; 10Base-FL
from Data Connect Enterprise, Inc.
The Data Connect EMC202-MM is a Ethernet(10/100Base-TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. The Data Connect EMC202-MM operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 100Base-TX
- Network: 100Base-FX
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. IEEE 802.3af compliant PoE. Power failure alarm by relay output. Store-and-Forward mode and Cut Through mode. -40 to 75 °C operating temperature range (T models). Redundant dual DC power inputs. Introduction. IMC-P101 series Ethernet-to-fiber... [See More]
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Network: 100Base-FX
from Data Connect Enterprise, Inc.
A cost-effective, compact, -48VDC rack mountable solution that converts signals from 100BASETX to 100BASE-FX and is transparent to half and full duplex operation. The 9103 single or dual Media Converter also supports connectivity of up to 120km over single mode fiber optic cable in full duplex mode. [See More]
- Form Factor: Module
- Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature)
- Network: 100Base-TX
- Network: 100Base-FX
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. Link Fault Pass-Through (LFP). Power failure alarm by relay output (LV model only). -40 to 85 °C operating temperature range. Redundant dual DC power inputs. Integrated high-reliability power supply eliminates the need for external power... [See More]
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Network: 100Base-FX
from Data Connect Enterprise, Inc.
Canoga Perkins Fast Ethernet Media Converters provide network designers with a new set of LAN Extension tools that allow design flexibility regardless of interface media. The 9119 is a cost-effective, compact, rack-mountable solution that transforms signals from 100BASE-TX to 100BASE-FX and is... [See More]
- Form Factor: Module
- Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature)
- Network: 100Base-TX
- Network: 100Base-FX
from Moxa Inc.
Three-Way Communication. The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data... [See More]
- Form Factor: Module
- Connector: D-Subminiature Connector
- Network: RS-232/422/485
- Network: Single Mode (optional feature); Multimode Fiber (optional feature)
from Data Connect Enterprise, Inc.
The L322 is a managed UTP to Fiber Fast Ethernet Media Converter. It extends 100BASE-T UTP segments up to 120km over Single Mode fiber. It is designed for installation into Canoga Perkins Carrier Class UCS chassis, and is also available as a standalone for desktop or wall mount installations. The... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: Token Ring UTP
- Network: 100Base-TX
from Moxa Inc.
The TRC-190 series provides 19 slots for media converter modules such as the TCF-142-RM series. A TRC-190 chassis comes with one AC or DC power input, with an optional redundant power expansion module available for greater reliability. The TRC-190 series' power input module supports the hot-swap... [See More]
- Form Factor: Module
- Operating Temperature: 0.0 to 60
- Features: Rack Mount
- Compliances: CE, FCC
from Data Connect Enterprise, Inc.
The Canoga Perkins L332 is a managed Gigabit Ethernet Media Converter. It extends Multimode Gigabit segments up to 110km over single mode fiber. It is designed for installation into the Canoga Perkins carrier class UCS platform, and is also available as standalone for desktop or wall-mount... [See More]
- Form Factor: Module
- Connector: SC Single Mode (optional feature); SC Multimode (optional feature)
- Connector: SC Single Mode (optional feature); SC Multimode (optional feature)
- Features: Rack Mount; LED Indicator