1000Base-SX Network Media Converters
Last Updated: February 12, 2025
Description
1000Base-SX Network Media Converters are devices designed to facilitate the conversion of data signals between different types of network media. Specifically, they convert signals from short-wavelength fiber optic cables, operating in the 770- to 860-nanometer range, to other media types. This conversion allows for seamless integration and communication between different network infrastructures, enhancing the flexibility and scalability of network systems.
Working Principle
1000Base-SX Network Media Converters operate by receiving optical signals transmitted over short-wavelength multimode fiber optic cables and converting these signals into a format suitable for transmission over another type of media, such as copper cables. This conversion process is crucial for maintaining data integrity and ensuring efficient communication across diverse network environments. The use of short-wavelength lasers in 1000Base-SX converters allows for high-speed data transmission over relatively short distances, making them ideal for local area network (LAN) applications. By bridging different media types, these converters help optimize network performance and reduce bottlenecks, which is particularly useful in environments where legacy systems need to be integrated with modern network technologies.
Applications
1000Base-SX Network Media Converters are commonly used in environments where there is a need to connect newer Gigabit Ethernet networks with older network infrastructures. For example, they can be employed in data centers to connect high-speed fiber optic networks with existing copper-based networks, facilitating efficient data transfer and communication. Additionally, these converters are useful in industrial settings where robust and reliable network connections are required to support various operational technologies.
Advantages over other Network Media Converters
One of the primary advantages of 1000Base-SX Network Media Converters is their ability to support high-speed data transmission over short distances using multimode fiber optic cables. This capability makes them particularly suitable for LAN applications where high bandwidth and low latency are critical. Furthermore, the use of short-wavelength lasers in these converters allows for cost-effective deployment compared to long-wavelength alternatives, which are typically more expensive.
Limitations
A notable limitation of 1000Base-SX Network Media Converters is their relatively short transmission range, which is constrained by the use of short-wavelength lasers. This makes them less suitable for long-distance applications, where other standards like 1000Base-LX, which use long-wavelength lasers, would be more appropriate. Additionally, the reliance on multimode fiber optic cables can limit their use in environments where single-mode fiber is preferred for its longer reach and higher performance.
Considerations
When considering the deployment of 1000Base-SX Network Media Converters, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. While these converters offer a cost-effective solution for short-distance, high-speed data transmission, the need for regular maintenance and potential replacement costs should be factored into the overall budget. Additionally, the durability and accuracy of the converters should be assessed to ensure they meet the specific needs of the network environment in which they will be used.
from L-com, Inc.
The The EtherWan EL9000 series functions at temperatures ranging from -40 °C to 75 °C (-40 °F to 167 °F) and is tested for functional operation @ -40 °C to 85 °C (-40 °F to 185 °F). Whether on the factory floor or the street corner, the EL9000 will provide... [See More]
- Network: 1000Base-SX
- Connector: SC Multimode
- Network: 1000Base-SX; 1000Base-T
from Versitron, Inc.
Convert your 100Base and 1000Base multimode networks to singlemode networks using the M720D. OR convert your 100Base and 1000Base singlemode networks to multimode networks using the M720D. If you have dark fiber in place and it turns out to be incompatible with your current network, you can employ... [See More]
- Network: 1000BCX; 1000Base-LX; 1000Base-SX; 1000Base-T
- Network: 100BT; 100Base-TX; 100Base-FX
- Form Factor: Module
- Connector: SFP
from Fiber Instrument Sales, Inc./FIS
Extended distance SM, use same converters for either wall or chassis mount [See More]
- Network: 1000Base-SX; 0
- Network: 1000Base-LX; 0
- Form Factor: Module
- Connector: SC Single Mode; 0
from Data Connect Enterprise, Inc.
The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals. That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image transmission,video/audio... [See More]
- Network: 1000Base-LX; 1000Base-SX
- Network: 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
iConverter 2GXT Ethernet fiber media converters are members of the modular iConverter Multi-Service Platform. The 2GXT is a dual-channel media converter and four-port switch with two 10/100/1000BASE-T RJ-45 ports and two Small Form Pluggable (SFP) ports. The dual SFP fiber ports can be configured to... [See More]
- Network: 1000Base-LX; 1000Base-SX; 100BASE-X, 1000BASE-ZX, 1000BASE-BX
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Red Lion Controls, Inc.
Converts 10/100/1000BaseT to 1000BaseSX. One Mini-GBIC SFP Port. 1000BaseSX Multimode 550m Fiber Pluggable SFP Transceiver Included. Extended Environmental Specifications. -40 ° to 85 °C Operating Temperature. Compact Size, Smaller Footprint. Unmanaged Operation. Full IEEE 802.3, 802.3u,... [See More]
- Network: 1000Base-SX
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The iConverter Gx AN is a 1000BASE-T copper to 1000BASE-X fiber media converter, and is available as a compact unmanaged standalone unit or a managed chassis plug-in module. The RJ-45 port supports auto-negotiation or forced negotiation of duplex modes and pause capability. The fiber port supports... [See More]
- Network: 1000Base-LX; 1000Base-SX; 1000BASE-ZX, 1000BASE-BX
- Network: 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Gigabit Industrial Ethernet Switch. One 10/100/1000BaseT RJ-45 Port. Two 1000BaseSX SFP (Mini-GBIC) Ports. Multimode. LC Style SFP Gigabit Fiber Transceivers. Compact Size, Small Footprint. Extended Environmental Specifications. -40 ° to 85 °C... [See More]
- Network: 1000Base-SX
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45