RS232/422/485 Network Media Converters
from Dataforth Corporation
The DCP485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack, the sides of computer equipment, or... [See More]
- Network: RS-232/422/485
- Connector: Male EIA 9-pin D-sub Connectors
- Form Factor: Module; DIN Rail Mounted
- Network: RS-232/422/485
from S.I. Tech, Inc.
S.I.Tech Model 2004 optical, synchronous, simplex or full duplex Bit-Driver can be used for in-house process control or in-plant interconnection of a wide variety of EDP equipment. It has switch selectable internal clocking for 2400, 4800, 9600 and 19200 bps. There is an external clocking provision... [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Module
- Network: Multimode Fiber
from Volktek Corporation
Volktek - IRF-629 is a RS-422/485 to Fiber media converter. The device uses LED signaling to inform users of its transmission activity. Ideal for manufacturing floors with legacy devices that use serial port connectivity. The device is available in single- and multi-mode interface with data... [See More]
- Network: RS-232/422/485
- Connector: 1 x Serial RS-422/485 (Terminal Block)
- Form Factor: Module
- Network: Multimode Fiber
from Dataforth Corporation
The DCP485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack, the sides of computer equipment, or... [See More]
- Network: RS-232/422/485
- Connector: Female EIA 9-pin D-sub Connectors
- Form Factor: Module; DIN Rail Mounted
- Network: RS-232/422/485
from S.I. Tech, Inc.
Model 2005 Bit-Driver is an asynchronous simplex or full duplex system capable of transmitting data at operating speed from 110 bps to 56 Kbps over fiber optic cable. Fiber optic cable offers the advantage of small size, light weight and complete electro- magnetic freedom from the problems of... [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector; DTE/DCE Null Modem Switch, TTL, 20 mA
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from Volktek Corporation
Volktek - IRF-631 is an RS-232 to the Fiber media converter. The device uses LED signaling to inform users of its transmission activity. Ideal for manufacturing floors with legacy devices that use serial port connectivity. The device is available in single- and multi-mode interface with data... [See More]
- Network: RS-232/422/485
- Connector: 1 x Serial RS-232 (DB-9 Male)
- Form Factor: Module
- Network: Multimode Fiber
from Dataforth Corporation
The LDM80 is a small, inexpensive fiber optic transmitter/receiver completely powered by the host RS-232 port. The enclosure for the LDM80 is a conductive shell which greatly reduces RF radiation and susceptibility. The rugged metal enclosure is small enough to mount on the back panel of typical... [See More]
- Network: RS-232/422/485
- Connector: RS-232 Connector
- Form Factor: Module
- Connector: ST
from S.I. Tech, Inc.
Operation Mode: CCTV Video/Audio/Data. Video Format: NTSC or PAL. Transmitter Input Impedance: 75 ohms bulkhead jack. Composite: BNC. S-Video: Mini-DIN. Component: RCA Style. Input Voltage: 0.5 to 1.6 Vpk-pk. Linearity: 1% Typical. Output Load Impedance: 75 ohms. Operating Wavelength: 820 nanometers... [See More]
- Network: RS-232/422/485
- Connector: BNC (Coaxial) Connectors
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from S.I. Tech, Inc.
Custom designed for IBM RS/6000 Unit connected to an IBM or Async concentrator (RS-485 to RS-232 Cluster controller-128 users) [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from S.I. Tech, Inc.
Full duplex synchronous DC to 9.6 Kbps, asynchronous DC to 19.2 Kbps with control signals [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Module
- Network: Multimode Fiber
from S.I. Tech, Inc.
Concurrent, fully-independent RS232, RS422, and RS485 communication channel over a one duplex fiber optic cable (data is multiplexed over fiber link) [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from S.I. Tech, Inc.
0 to 56 Kbps asynchronous half duplex operation [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Board
- Network: Single Mode (optional feature); Multimode Fiber
from S.I. Tech, Inc.
Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Board; 19" Rack:16 Cards, Eurocard 3.9"x6.8"
- Network: Single Mode (optional feature); Multimode Fiber
from S.I. Tech, Inc.
0 to 56 Kbps asynchronous, RS-485 half duplex operation [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from S.I. Tech, Inc.
0.3 to 57.6 Kbps asynchronous operation on fiber optic cable simplex or duplex operation [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from S.I. Tech, Inc.
Full duplex synchronous DC to 9.6 Kbps/asynchronous DC to 19.2 Kbps with control signals [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Module
- Network: Multimode Fiber
from Versitron, Inc.
When smaller is best, VERSITRON's M82xxD Series MicroModems ® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals. The M82xxD Series are also currently used to ensure safe operations at airports. Both... [See More]
- Network: RS-232/422/485; RS-530
- Cable Length: 2000
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Patton Electronics Co.
The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration... [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module
from L-com, Inc.
The ICC47B-014 RS232 to current loop serial converter provides users with an economical and compact way to extend RS232 signals using standard twisted pair cabling. The ICC47B-014 features a DB25F input connector and a 4-pin terminal block for the current loop side. The ICC47B-014 supports data... [See More]
- Network: RS-232/422/485
from Moxa Inc.
Three-Way Communication. The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data... [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber (optional feature)
from Omnitron Systems Technology, Inc.
The FlexPoint 232 is a RS-232 to fiber media converter that provides reliable and cost-effective fiber extension for serial connections. The asynchronous RS-232 interface supports speeds up to 115,200 baud and supports RTS, CTS, DCD, DTR, and DSR hardware flow control signals providing plug and play... [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Connect Tech Inc.
Frees devices from a physical PC connection [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Board; Ethernet
from Greenwich Instruments Ltd.
The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features: Full duplex communication up to... [See More]
- Network: RS-232/422/485
- Connector: SUB D
- Form Factor: Module
from Data Connect Enterprise, Inc.
FEATURES. The ITA-703, Rate and Interface Converter, enables connection of low speed DTE equipment to a G.703 co-directional interface, for interconnection with the PCM network. Rate conversion is performed according to CCITT I.463 (V.110) and I.460 standards, enabling access to ISDN terminal... [See More]
- Network: RS-232/422/485; V.24 DTE
- Network: G.703
- Form Factor: Module
- Features: Rack Mount (optional feature)
from Electro Standards Laboratories
The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer... [See More]
- Network: RS-232/422/485
- Connector: RJ-45
- Form Factor: Module
- Cable Length: 15
from Versitron, Inc.
When smaller is best, VERSITRON's M62xxD Series MicroModems ® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals. The M82xxD Series are also currently used to ensure safe operations at airports. Both... [See More]
- Network: RS-232/422/485; RS-530
- Cable Length: 2000
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Patton Electronics Co.
The Patton Model 222N Series of converters now comes in two "flavors": The Model 222N allows an RS-232 device with DB-25 port to connect to an RS-422 device up to 4000 feet away over two twisted pair. The Model 222N9 does the same thing for an RS-232 device with a DB-9 port (now called EIA-574). [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module
from Moxa Inc.
The TCC-100 and TCC-100I are RS-232 to RS-422/485 converters that increase networking capability by extending the RS-232 transmission distance. Both converters have a superior industrial-grade design that includes DIN-rail mounting, terminal block wiring, external terminal block for power, and... [See More]
- Network: RS-232/422/485
- Connector: RS-232
- Form Factor: Module
- Network: RS-232/422/485
from Omnitron Systems Technology, Inc.
The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic interference. The RS232 is... [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Data Connect Enterprise, Inc.
The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The modem is equipped with multiple interface circuits, for connection to RS232, RS423, or RS485/422 (2 or 4 wire). [See More]
- Network: RS-232/422/485
- Cable Length: 2000
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Electro Standards Laboratories
The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer... [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Module
- Cable Length: 15
from Versitron, Inc.
These products convert an RS-232 electrical signal into light signals for transmission over fiber optic cable. In MicroModem or FOM II format these products provide fully transparent operation with data, clock, and common control signals automatically multiplexed. One of our more unusual... [See More]
- Network: RS-232/422/485
- Cable Length: 20000
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Patton Electronics Co.
The Model 2020 Series solves one of the most common problems in WAN connectivity-connecting sync RS-232 hardware to sync V.35 hardware. And the Model 2020 series offers many different models to choose from. The Model 2020N is the perfect solution for converter applications that do not require a... [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module
from Moxa Inc.
The TCC-120 and TCC-120I are RS-422/485 converters/repeaters designed to extend RS-422/485 transmission distance. Both products have a superior industrial-grade design that includes DIN-rail mounting, terminal block wiring, and external terminal block for power. In addition, the TCC-120I supports... [See More]
- Network: RS-232/422/485
- Connector: RS-422/485
- Form Factor: Module
- Network: RS-232/422/485
from Omnitron Systems Technology, Inc.
The iConverter RS422/485 is a managed serial RS-422 and RS-485 to fiber converter that transmits serial protocol over fiber media. The RS422/485 media converters operate inpairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic... [See More]
- Network: RS-232/422/485
- Connector: D-Subminiature Connector
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Data Connect Enterprise, Inc.
FEATURES. Three units in one: interface converter, modem eliminator, and elastic buffer. Interfaces supported: V.24/RS-232, V.35, V.36/RS-449, X.21. G.703. Field replaceable interface modules. DCE/DTE switch for each interface module (excluding G.703 interface). Data rates from 1.2 kbps to 2.048... [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module
- Features: Duplex
from Versitron, Inc.
These products convert an RS-422 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 10 Mbps. Distances to 20km. Choice of... [See More]
- Network: RS-232/422/485
- Cable Length: 20000
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Moxa Inc.
The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode fiber) or up to 40 km (TCF-142-S with... [See More]
- Network: RS-232/422/485
- Connector: RS-232/422/485
- Form Factor: Module
- Network: Multimode Fiber
from Omnitron Systems Technology, Inc.
The iConverter X21 is a X.21 or RS-530 serial-to-fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter X21 supports several configuration modes to enable connections with a wide variety of X.21 and RS-530 devices. The X21... [See More]
- Network: RS-232/422/485
- Connector: DB-15
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Moxa Inc.
The Transio A52 and A53 are smart RS-232 to RS-422/485 bi-directional converters that come with all of the great technical specs that Moxa is known for. This includes data direction control built into the hardware for both the RS-422 and RS-485 interfaces, LED indicators for power and signal states,... [See More]
- Network: RS-232/422/485
- Connector: RJ-45; RS-232
- Form Factor: Module
- Network: RS-232/422/485
from Moxa Inc.
Features and Benefits. Hi-Speed USB 2.0 for up to 480 Mbps USB transmission. 921.6 Kbps maximum baudrate for super fast data transmission. Additional I/O and IRQ not needed. Built-in 15 KV ESD protection for all serial ports. Certified drivers provided for Windows (including Vista) and Linux. [See More]
- Network: RS-232/422/485
- Connector: RS-232
- Form Factor: Module
- Network: USB
from Moxa Inc.
Features and Benefits. Hi-Speed USB 2.0 for up to 480 Mbps USB transmission. 921.6 Kbps maximum baudrate for super fast data transmission. Additional I/O and IRQ not needed. Built-in 15 KV ESD protection for all serial ports. Certified drivers provided for Windows (including Vista), and Linux. [See More]
- Network: RS-232/422/485
- Connector: RS-233
- Form Factor: Module
- Network: USB