10Base-T Network Media Converters
from LEMO USA, Inc.
The LEMO Ethernet to fibre media converter ensure reliable conversion in harsh environments. Description: • Single mode fibre. Main Features: • Push-Pull self-latching. • Temp. range -20 °C to 85 °C. • High shock and vibration resistance. • Reliable and secure. [See More]
- Network: 10Base-T; 100BT
- Cable Length: 20000
- Form Factor: Module
- Network: Single Mode
from S.I. Tech, Inc.
The S.I.Tech 3160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 3160's are completely transparent to the system. Units must be installed in pairs.(3160 and 2160) Network timing limitations and fiber attenuation and... [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Connector: Shielded RJFTV
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber (optional feature)
from Data Connect Enterprise, Inc.
FEATURES. Full Duplex 100Mbps Ethernet Operation up to 120km. Support for 1310nm, and 1550nm Optics. Multimode and Single Mode Fiber Optic Media Support. Stand Alone Enclosure and Rackmount for UCS 1000 / 1001 / 1002. Side-Band Link Management with UCS Domain Management Module. VT-100 Support for... [See More]
- Network: 10Base-T
- Network: Single Mode (optional feature); Multimode Fiber (optional feature)
- Form Factor: Module
- Features: Rack Mount; Duplex
from Henrich Electronics, Inc.
Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC2 industrial Ethernet media converters are designed to provide reliable and robust 10/100BaseT(X) to 100BaseFX media conversion in harsh industrial environment. The HEMC2's intensified design guarantees the uninterrupted operations of... [See More]
- Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; 100BaseFX
from Mitsubishi Electric Automation, Inc.
As part of Mitsubishi's e-F@ctory technology, the QJ71MES96 module allows a direct connection from a Q Series Automation Platform controller on the shop floor to high level IT MES (Manufacturing Execution Systems) infrastructure. [See More]
- Network: 10Base-T; 100Base-TX
- Cable Length: 100
- Form Factor: Module
- Network: 10Base-T; 100Base-TX
from Versitron, Inc.
If you need an industrial converter that can support extreme temperature ranges from the desert to the arctic circle, and that can also deliver a higher level of EMI/RFI suppression, the MF727xS may be of help to you. Compatible with a wide range of DC power inputs (+7 to +30 volts DC) and offering... [See More]
- Network: 10Base-T; 100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from Patton Electronics Co.
The Patton Model 2021 allows a synchronous RS-232 host to communicate bi-directionally with a synchronous X.21 modem. Supporting synchronous data rates to 384 kbps, the Model 2021 is the smallest converter of its kind, and requires no AC power or batteries to operate. And there's no configuration... [See More]
- Network: 10Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: 10Base-T
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]
- Network: 10Base-T
- Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Form Factor: Module
- Cable Length: 100
from Black Box
Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]
- Network: 10Base-T; 100Base-TX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from HUBER+SUHNER AG
Features. The media converter of the CR-MCXXXXSYTZ-0 series fit the emerging deployment needs of optical networks. The CR- MCXXXXSYTZ-0 connect electrical Ethernet-based networks to optical networks easily and cost effectively and can be used as demarcation devices. Different management options... [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Network: 1000Base-X
- Form Factor: Module
from Fiber Instrument Sales, Inc./FIS
Full set LED indicators, 10/100 Mbps and half/full duplex, auto configured [See More]
- Network: 10Base-T; 100Base-TX
- Connector: SC Multimode
- Form Factor: Module
- Cable Length: 2000
from Weidmuller
Serial/Ethernet converter with 1 or 2 ports for industrial automation. Improved surge protection for serial, LAN and supply ports. Sturdy screw-on terminal blocks for the power supply and serial connectors. Easy cabling with cascading Ethernet ports. Redundant DC power supply inputs. [See More]
- Network: 10Base-T; 100BT; 100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: RS-232/422/485
from Moxa Inc.
LFP (Link Fault Pass-through) and FEF (Far End Fault). Two different operation modes. · Store-and-Forward. · Pass Through. Auto Negotiation. Supports TS-1000 Version 2 protocol. Supports Turbo Ring V2. Plug and Play. Hot-swap. Introduction. The CSM-200 modules are slide-in... [See More]
- Network: 10Base-T; 100Base-TX
- Connector: RJ-45; SC Multimode; ST Multimode
- Form Factor: Module
- Network: 100Base-FX
from Red Lion Controls, Inc.
Converts 10/100/1000BaseT to 1000BaseLX. One Mini-GBIC SFP Port. 1000BaseLX 10km Singlemode Pluggable Fiber SFP Transceiver Included. Extended Environmental Specifications. -40 ° to 85 °C Operating Temperature. Compact Size, Small Footprint. Unmanaged Operation. Full IEEE 802.3, 802.3u,... [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: 1000Base-LX
from Omnitron Systems Technology, Inc.
The iConverter 1-Module Redundant Power Chassis is ideal for mission-critical Customer Premises (CP) Ethernet services, and in applications where the monitoring of external events is required. The chassis supports multiple power sources, configurable 10/100 Ethernet ports and a wide variety of alarm... [See More]
- Network: 10Base-T; 100BT
- Connector: RJ-45
- Form Factor: Module
- Network: 10Base-T; 100BT
from L-com, Inc.
L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a 10Base-T hub. Includes an external power supply... [See More]
- Network: 10Base-T
- Network: 10Base-2
- Connector: RJ-45; BNC (Coaxial) Connectors
- Connector: BNC (Coaxial) Connectors
from Data Connect Enterprise, Inc.
Features. 10Mbps Ethernet Extension up to 120km. Signal Retiming and Regeneration to Ensure Data Integrity and Ultra Long Extensions. Support for Multimode and Single Mode Fiber. Standalone and Rackmount for EdgeAcces UCS1000 / 1001 / 1002 / 1030. User-Selectable Link Loss Forwarding, and Link Loss... [See More]
- Network: 10Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber (optional feature)
from Henrich Electronics, Inc.
Industrial Gigabit Ethernet to Fiber Media Converter. The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The HEMC2G's industrial design is excellent for keeping your... [See More]
- Network: 10Base-T; 100BT; 100Base-TX; 1000Base-T; 10/100/1000BaseT(X)
- Connector: RJ-45
- Form Factor: Module
- Network: 1000BaseFX
from Versitron, Inc.
Need a ruggedized product that has 2 fiber ports with Daisy Chain configuration capability? "The Tri-Port" can fill both bills!. In addition, the versitile MF727xS2 can also forward data traffic from copper to more than one fiber cable or between 2 fiber cables. You can also use it as an interface... [See More]
- Network: 10Base-T; 100Base-TX; 100Base-FX; Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; Single Mode
from Black Box
Extend network data 2km over multimode fiber. Autosensing 10/100 copper port & 100Mbps fiber port. Good choice for remote Fast Ethernet connections to Ethernet devices that may later be upgraded to Fast Ethernet. [See More]
- Network: 10Base-T; 100Base-TX; 100Base-FX; 10/100Base-TX
- Form Factor: Module
from Fiber Instrument Sales, Inc./FIS
Long distance connections, lifetime warranty, wall or chassis-mountable [See More]
- Network: 10Base-T; 100Base-TX; 100Base-FX
- Connector: ST Multimode
- Form Factor: Module
- Cable Length: 2000
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Network: 10Base-T; 100BT; 100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; Multimode Fiber
from Moxa Inc.
The IMC-101G industrial Gigabit media converters are designed to provide reliable and stable 10/100/1000BaseT(X) to 1000BaseSX/LX/LHX/ZX media conversion in harsh industrial environments. The IMC-101G's industrial design is excellent for keeping your industrial automation applications running... [See More]
- Network: 10Base-T; 100Base-TX; 1000Base-LX; 1000Base-SX; 1000BaseLHX / ZX
- Connector: RJ-45; LC Connector
- Form Factor: Module
- Features: Stackable; Rack Mount; LED Indicator
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Gigabit Industrial Ethernet Switch. One 10/100/1000BaseT RJ-45 Port. Two 1000BaseLX SFP (Mini-GBIC) Ports. Singlemode signal transmits up to 10km. LC Style SFP Gigabit Fiber Transceivers. Compact Size, Small Footprint. Extended Environmental Specifications. [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: 1000Base-LX
from Omnitron Systems Technology, Inc.
The OmniConverter FPoE/SL, FPoE/S and FPoE+/S are multiport media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they provide power to one or two Powered Devices (PDs) using standard UTP... [See More]
- Network: 10Base-T; 100BT
- Connector: RJ-45
- Form Factor: Module
- Network: 100BASE-X
from Data Connect Enterprise, Inc.
The model HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]
- Network: 10Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: 10Base-FL
from Henrich Electronics, Inc.
Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for keeping your industrial automation applications... [See More]
- Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; 100BaseFX
from Black Box
High-Density Media Converter System II Layer 2 Modules, 10BASE-T/100BASE-TX to 100BASE-LX belong to a large family of modular media converter and communications options that provide an exceptional range of choices for your managed enterprise network. [See More]
- Network: 10Base-T; 100Base-TX; 10/100Base-TX
- Form Factor: Module
from Fiber Instrument Sales, Inc./FIS
Intelligent solution for simplicity, low cost, minimum foot print [See More]
- Network: 10Base-T; 100BT; 100Base-TX
- Connector: ST Multimode
- Form Factor: Module
- Cable Length: 2000
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Network: 10Base-T; 100BT; 100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; Single Mode
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. IEEE 802.3af compliant PoE. Power failure alarm by relay output. Store-and-Forward mode and Cut Through mode. -40 to 75 °C operating temperature range (T models). Redundant dual DC power inputs. Introduction. IMC-P101 series Ethernet-to-fiber... [See More]
- Network: 10Base-T; 100Base-TX
- Connector: RJ-45; SC Multimode; ST Multimode
- Form Factor: Module
- Network: 100Base-FX
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100/1000BaseTX RJ-45 Ports. One 1000Base (optional) Mini-GBIC transceiver Port. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating Temperature. [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from Omnitron Systems Technology, Inc.
The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest level of performance... [See More]
- Network: 10Base-T; 100BT
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from Data Connect Enterprise, Inc.
The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between twisted... [See More]
- Network: 10Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: 10Base-2
from Henrich Electronics, Inc.
2G-port full Gigabit Unmanaged Media Converters with 1 IEEE 802.3af/at PoE+ ports. The HEMC2G-E Series are full gigabit unmanaged PoE+ Media Converters that come standard with 1 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 1 Gigabit SFP fiber ports. Each... [See More]
- Network: 10Base-T; 100BT; 1000Base-T; 10/100/1000Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: 100/1000Base-X
from Black Box
Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]
- Network: 10Base-T; 100Base-TX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Network: 10Base-T; 100BT; 100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; Multimode Fiber
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. Link Fault Pass-Through (LFP). Power failure alarm by relay output (LV model only). -40 to 85 °C operating temperature range. Redundant dual DC power inputs. Integrated high-reliability power supply eliminates the need for external power... [See More]
- Network: 10Base-T; 100Base-TX
- Connector: RJ-45; SC Multimode; ST Multimode
- Form Factor: Module
- Network: 100Base-FX
from Omnitron Systems Technology, Inc.
The FlexPoint GX/T is a 10/100/1000BASE-T copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The GX/T features Small Form Pluggable (SFP) transceivers that support both 100BASE-FX and 1000BASE-X for interoperability with Gigabit and Fast Ethernet fiber... [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; 1000BASE-X
from Data Connect Enterprise, Inc.
Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available multimode fiber, or 18.6 miles (30 km)... [See More]
- Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
- Connector: RJ-45
- Form Factor: Module
- Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
from Black Box
Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]
- Network: 10Base-T; 100Base-TX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from Omnitron Systems Technology, Inc.
The iConverter GX/TM2 is an industrial Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The... [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: 1000BASE-X
from Black Box
Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]
- Network: 10Base-T; 100Base-TX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from Omnitron Systems Technology, Inc.
The OmniConverter GPoE/SE and GPoE+/SE are cost-effective, multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered Devices (PDs)... [See More]
- Network: 10Base-T; 100BT; 1000Base-T
- Connector: RJ-45
- Form Factor: Module
- Network: 1000BASE-X