RJ-45 Network Media Converters

13 Results
Fiber Media Converter / Switch -- CS14
from Data Connect Enterprise, Inc.

Features. • Provides one 100 Mb fiber port and two (2) 10/100 copper switch ports. •Two RJ-45 ports support IEEE 802.3u to enable attaching any 10 Mb or 100 Mb device. •Three models for three application environments: - Office, wiring closet - Factory floor - Outdoors. •AC power... [See More]

  • Connector: RJ-45
  • Connector: RJ-45
  • Form Factor: Module
  • Features: Rack Mount (optional feature); LED Indicator
Ethernet To Fiber Media Converter -- IMC-21 Series
from Moxa Inc.

The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that runs on either a 12 to 45 VDC power input or 18 to 30 VAC power input. [See More]

  • Connector: RJ-45; ST Multimode
  • Network: 100Base-FX; 10/100Base-TX
  • Form Factor: Module
  • Connector: RJ-45; SC Multimode; ST Multimode
RS-232 to X.21 Interface Converter -- Model 2021
from Patton Electronics Co.

The Patton Model 2021 allows a synchronous RS-232 host to communicate bi-directionally with a synchronous X.21 modem. Supporting synchronous data rates to 384 kbps, the Model 2021 is the smallest converter of its kind, and requires no AC power or batteries to operate. And there's no configuration... [See More]

  • Connector: RJ-45
  • Network: 10Base-T
  • Form Factor: Module
  • Connector: RJ-45
10BASE-T Copper to 10BASE-2 Coax Media Converter -- FlexPoint™ 10T/2
from Omnitron Systems Technology, Inc.

The FlexPoint 10T/2 is a Half-Duplex 10BASE-T UTP to 10BASE-2 coax media converter that facilitates the connection of a coax segment to a 10BASE-T hub or workstation. No manual configuration is required with the plug-and-play FlexPoint 10T/2. Connect the UTP and coax cables and the installation is... [See More]

  • Connector: RJ-45
  • Network: 10Base-2
  • Form Factor: Module
  • Connector: BNC (Coaxial) Connectors
16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 Media Converter -- Model 9502
from Electro Standards Laboratories

The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full... [See More]

  • Connector: RJ-45
  • Network: Single Mode
  • Form Factor: Module
  • Connector: SC Multimode
Passport Networks ESport 101 Single Port DB9 RS232/422/485 to RJ45 10/100 Device Server -- ESP101
from L-com, Inc.

The ESport-101 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP101 features one RS232/422/485 DB9M... [See More]

  • Connector: RJ-45
  • Connector: RJ-45; D-Subminiature Connector
  • Network: RS-232/422/485
  • Network: 10/100
Fiber Media Converter / Switch -- CSN14
from Data Connect Enterprise, Inc.

Features. • Provides one 10 Mb fiber port and two (2) 10/100 copper switch ports. •Two RJ-45 ports support IEEE 802.3u to enable attaching any 10 Mb or 100 Mb device. •Three models for three application environments: - Office, wiring closet - Factory floor - Outdoors. •AC power... [See More]

  • Connector: RJ-45
  • Connector: RJ-45
  • Form Factor: Module
  • Features: Rack Mount (optional feature); LED Indicator
Token Ring Media Filter (Balun) -- Model 2200
from Patton Electronics Co.

The Patton Model 2200 token ring media filter allows IEEE 802.5 networks to operate over inexpensive UTP (Type 3) cable. Normally, 802.5 networks must use expensive Type 1 cable because of their RFI shielding properties. But now the Model 2200 media filter allows UTP cable to be used in 802.5 token... [See More]

  • Connector: RJ-45
  • Network: Token Ring UTP
  • Form Factor: Filter (Balun)
  • Connector: RJ-45
16-Channel ST Fiber to RJ45 RS485/422 Media Converter -- Model 9504
from Electro Standards Laboratories

The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full duplex... [See More]

  • Connector: RJ-45
  • Network: Single Mode
  • Form Factor: Module
  • Connector: ST Single Mode
Fiber to Copper 100 Mb Hardened Media Converter -- 14E
from Data Connect Enterprise, Inc.

Features. • Two models, regular for wiring closets and Hardened for Industrial, AC and DC power • Provides 100Mb Ethernet media conversion between twisted pair and fiber, FDX and HDX, with Link Pass-Through • Supports IEEE 802.3u auto-negotiation on the RJ-45 port to enable an... [See More]

  • Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature); MTRJ Single Mode (optional feature); MTRJ Multimode (optional feature); LC
  • Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature); MTRJ Single Mode (optional feature); MTRJ Multimode (optional feature); LC
  • Form Factor: Module
  • Features: Rack Mount (optional feature); Duplex; LED Indicator
HP Fiber to RS232 Converter -- Model 4137
from Electro Standards Laboratories

Model 4137 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]

  • Connector: RJ-45
  • Network: Multimode Fiber
  • Form Factor: Module
  • Connector: SC Multimode
OpticLink Multimode Media Converter -- Model 2300M
from Data Connect Enterprise, Inc.

Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available multimode fiber, or 18.6 miles (30 km)... [See More]

  • Connector: RJ-45
  • Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
  • Form Factor: Module
  • Connector: RJ-45
HP Fiber to RS485 Converter -- Model 4129
from Electro Standards Laboratories

The RS-485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS-485 is a versatile communication standard, able to communicate over long distances and at fast data rates, conversion to a fiber... [See More]

  • Connector: RJ-45
  • Network: Multimode Fiber
  • Form Factor: Module
  • Connector: SC Multimode