Multimode Fiber Network Media Converters
from Advantech
Mini Hardened Media Converter 100Mbps, Multimode 850nm, LFPT, 2km, SC. Centralized powered IMC-318I chassis. Supports Link Fault Pass Through functionality (LFPT). IEEE802.3af compliant (as PoE-PD). Industrial grade design that supports an extended operating temperature. Metal enclosure with compact... [See More]
- Network: Multimode Fiber
- Cable Length: 2000
- Connector: SC Type
- Operating Temperature: -20 to 75
from S.I. Tech, Inc.
Stand Alone. 75 Ohm BNC Female. Multimode Standard. Video to Fiber Receiver. System Bandwidth is 10Hz to 15MHz [See More]
- Network: Single Mode (optional feature); Multimode Fiber
- Connector: ST Single Mode (optional feature); ST Multimode; SMA
- Form Factor: Module
- Network: CCTV Video 75 Ohm BNC
from Advantech
Mini Hardened Media Converter, 1000Mbps/, Multimode 850nm, LFPT, 550m, SC. Metal enclosure with compact size. Industrial grade design that supports extended operating temperature(IMC-370I series). IEEE 802.3af compliant PoE-PD. Supports multiple power options: AC or DC adapter and dual USB cable. [See More]
- Network: Multimode Fiber
- Cable Length: 550
- Connector: SFP cage
- Operating Temperature: -25 to 75
from S.I. Tech, Inc.
S.I.Tech 2151 Ethernet media converter is a compact adapter for connection of Ethernet based equipment over fiber optic cable at 10 Base-T/100 Base-TX and 10 Base-FL/100 Base-FX. It uses ST or SC for Multimode fiber and ST, SC, or FC for Single mode fiber. Model 2151 auto senses and switches between... [See More]
- Network: 100BT; 100Base-TX; 100Base-FX; 10/100Base-TX; Single Mode (optional feature); Multimode Fiber
- Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode; ST Multimode; FC
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from Advantech
Mini Hardened Media Converter, 100Mbps, Multimode 1300nm, LFPT, 5km, SC. Centralized powered IMC-318I chassis. Supports Link Fault Pass Through functionality (LFPT). IEEE802.3af compliant (IMC-350I series as PoE-PD). Industrial grade design that supports an extended operating temperature(IMC-350I... [See More]
- Network: Multimode Fiber
- Cable Length: 5000
- Connector: SC Type
- Operating Temperature: -20 to 75
from S.I. Tech, Inc.
High Speed TTL to Fiber Optic Transmitter/Receiver [See More]
- Network: Single Mode (optional feature); Multimode Fiber; TTL
- Connector: BNC (Coaxial) Connectors; ST Single Mode (optional feature); ST Multimode; BNC
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from Advantech
Mini Hardened Media Converter, 100Mbps, Multimode 1300nm, LFPT, 5km, ST. Centralized powered IMC-318I chassis. Supports Link Fault Pass Through functionality (LFPT). IEEE802.3af compliant ( as PoE-PD). Industrial grade design that supports an extended operating temperature. Metal enclosure with... [See More]
- Network: Multimode Fiber
- Cable Length: 5000
- Connector: ST type
- Operating Temperature: -25 to 75
from S.I. Tech, Inc.
Features: Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order. No Regeneration. Powered by S.I.Tech #2164 Power Supply. Multimode or single mode option. Status indicators. Single fiber option. Convert multimode to single mode. S.I.Tech 2092 is designed to be used as a repeater on fiber... [See More]
- Network: Single Mode (optional feature); Multimode Fiber
- Connector: LC Connectors
- Form Factor: Module
- Cable Length: 10000
from Advantech
Mini Hardened Media Converter,100Mbps, Multimode 850nm, LFPT, 2km, ST. Centralized powered IMC-318I chassis. Supports Link Fault Pass Through functionality (LFPT). IEEE802.3af compliant (as PoE-PD). Industrial grade design that supports an extended operating temperature. Metal enclosure with compact... [See More]
- Network: Multimode Fiber
- Cable Length: 2000
- Connector: ST type
- Operating Temperature: -25 to 75
from Advantech
Mini Media Converter,1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as IE-MiniMc 855-10730). Metal enclosure with compact size. Provides status LED. Supports multiple power options: AC or DC adapter and dual USB cable. Centralized powered IMC-318I chassis [See More]
- Network: Multimode Fiber
- Cable Length: 550
- Connector: SC Type
- Operating Temperature: -25 to 70
from Advantech
Mini PoE+ Media Converter, 1000Mbps, Multimode 850nm, 550m, SC (also known as MiniMc 857-11912TG). Supports IEEE802.3at PoE+ (25.5W) and IEEE802.3af PoE (15.4W) standards. Serves as a power sourcing equipment (PSE) device. Supports jumbo frame functionality (up to 10240 bytes). Supports multiple... [See More]
- Network: Multimode Fiber
- Cable Length: 550
- Connector: SC Type
- Operating Temperature: 0.0 to 50
from Advantech
Standalone Media Converter, 1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as Giga-McBasic 856-30601). Designed with internal AC power. Supports diagnostic features including Link Loss and Fiber Alert. Some models provide two 10/100/1000Mbps copper ports. Some models support Link Fault... [See More]
- Network: Multimode Fiber
- Cable Length: 550
- Connector: SC Type
- Operating Temperature: -10 to 50
from L-com, Inc.
The L-com FSP-MPM1-LC12-OM3 is a Fan-out cassette in a LGX footprint. The FSP-MPM1-LC12-OM3 is tested and pre-terminated with a 12 Fiber Male MPO connector leading to a 12 LC Fan-out LGX cassette. This Multimode model is designed for OM3 50/125 10GB applications. The L-com FSP-MPM1-LC12-OM3 is ideal... [See More]
- Network: Multimode Fiber
from Black Box
Converts 10/100/1000BASE-TX to 1000BASE-FX. Built-in, broadcast storm control, flow control and CRC error checking. Completely compatible with IEEE802.3/802.3u auto-negotiation function. [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Operating Temperature: 0.0 to 50
from Electro Standards Laboratories
The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode,... [See More]
- Network: Multimode Fiber
- Connector: ST Multimode
- Form Factor: Board
- Network: RS-232/422/485
from Megladon Manufacturing Group, Ltd.
High-Density MPO Fiber DistributionCassettes offer unsurpassed fiber density and aredesigned to be used in conjunction with High DensityPanels. Each cassette contains a fanout assemblythat transitions from a MPO 12 fiber connector to6 LC duplex pairs. Cassettes are designed to beinstalled with LC... [See More]
- Network: Multimode Fiber
- Connector: OM4- LC
- Form Factor: Module
- Network: Multimode Fiber
from Moxa Inc.
The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode fiber) or up to 40 km (TCF-142-S with... [See More]
- Network: Single Mode; Multimode Fiber
- Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature)
- Form Factor: Module
- Cable Length: 4000
from Tripp Lite by Eaton
Tripp Lite's N784-001-SC-MM 10/100 to Multimode Media Converter ( RJ45 to SC ) is an economical way to extend the distance of network nodes up to 550 Meters by converting Cat5e UTP cables to Multimode Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port... [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Network: Multimode Fiber
from SFCable.com
The SM311 series Fiber Module Cards are introduced for extending transfer distance, attached to our managed/web smart switches. They can extend the distance to several kilometers even tens of kilometers which can basically satisfy the distance requirement of LAN. Users can choose whether and which... [See More]
- Network: Multimode Fiber
from Versitron, Inc.
Need a ruggedized product that has 2 fiber ports with Daisy Chain configuration capability? "The Tri-Port" can fill both bills!. In addition, the versitile MF727xS2 can also forward data traffic from copper to more than one fiber cable or between 2 fiber cables. You can also use it as an interface... [See More]
- Network: 10Base-T; 100Base-TX; 100Base-FX; Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; Single Mode
from Omnitron Systems Technology, Inc.
The iConverter GX/F managed media converter is a member of the modular iConverter product family. The GX/F provides single-mode to multimode fiber conversion and rate conversion between 1000BASE-X and 100BASE-X. The iConverter GX/F extends network distances by connecting multimode fiber network... [See More]
- Network: Single Mode; Multimode Fiber
- Connector: SC Single Mode; SC Multimode
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Black Box
Hardened Mini Industrial Media Converter, (1) 10-/100-Mbps Copper to (1) 100-Mbps Fiber, Multimode, SC [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Operating Temperature: -10 to 60
from Electro Standards Laboratories
The Model 4165 is a high speed ruggedized ST Fiber to USB converter from Electro Standards Laboratories. With its integrated rate buffering, the Model 4165 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user selectable baud rate of up to... [See More]
- Network: Multimode Fiber
- Connector: ST Multimode
- Form Factor: Module
- Network: USB 2.0
from Tripp Lite by Eaton
Tripp Lite's N785-001-LC-MM 10/100/1000 to Multimode Media Converter ( RJ45 to LC ) is an economical way to extend the distance of network nodes up to 550M by converting Cat5e UTP cables to Multimode Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port senses... [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Network: Multimode Fiber
from Omnitron Systems Technology, Inc.
The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they can be used as copper-to-fiber converters,... [See More]
- Network: Single Mode; Multimode Fiber
- Form Factor: Module
from Black Box
Hardened Mini Industrial Media Converter, (1) 10-/100-Mbps Copper to (1) 100-Mbps Fiber, Multimode, ST [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Operating Temperature: -10 to 60
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. POWER: Manually operated. No power required. DIMENSIONS: Desktop 8.12"W x 3.46"H x 7.96"D (20.7 x 8.8 x 20.3 cm). WEIGHT: Approximately... [See More]
- Network: Multimode Fiber
- Connector: ST Multimode
- Form Factor: Module
- Cable Length: 3750
from Tripp Lite by Eaton
The economical N785-INT-LC-MM Gigabit Multimode Fiber to Ethernet Media Converter allows you to extend your 10/100/1000 Mbps Ethernet connection up to 550 meters (1,804 feet) without the limitations of extra Cat5e/6 UTP cabling. Because Cat5e/6 cables are limited to only 100 meters, it is more... [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Network: 10/100/1000 LC
from Omnitron Systems Technology, Inc.
The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they can be used as copper-to-fiber converters,... [See More]
- Network: Single Mode; Multimode Fiber
- Connector: SFP
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Black Box
Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from Electro Standards Laboratories
The Model 4174 is a very high speed ruggedized, protocol independent, Fiber to RS485/422/232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. Designed to operate from... [See More]
- Network: Multimode Fiber
- Connector: ST Multimode
- Form Factor: Board
- Network: RS-232/422/485
from Tripp Lite by Eaton
Tripp Lite's N785-001-SC-MM Gigabit Multimode Fiber to Ethernet Media Converter is an economical way to extend the distance of network nodes up to 550 Meters by converting Cat5e UTP cables to Multimode Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port... [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Network: 10/100/1000 SC
from Omnitron Systems Technology, Inc.
The iConverter 1000FF is a Gigabit Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 1000FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to... [See More]
- Network: Single Mode; Multimode Fiber
- Connector: SC Single Mode; SC Multimode
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Black Box
Hardware available for mounting the converter to a wall or a DIN rail. Can also be used in the FlexPoint 14-Slot Power Chassis or the FlexPoint 5-Position Rackmount Kit. [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Compliances: CE
from Electro Standards Laboratories
The Model 4166 is a high speed ruggedized Fiber to USB interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4166 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user selectable baud... [See More]
- Network: Multimode Fiber
- Connector: ST Multimode
- Form Factor: Board; Module
- Cable Length: 3750
from Tripp Lite by Eaton
The economical N785-INT-SC Gigabit Multimode Fiber to Ethernet Media Converter allows you to extend your 10/100/1000 Mbps Ethernet connection up to 2,000 meters (6,561 feet) without the limitations of extra Cat5e/6 UTP cabling. Because Cat5e/6 cables are limited to only 100 meters, it is more... [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Network: 10/100/1000 SC
from Omnitron Systems Technology, Inc.
The iConverter XG is an industrial 10 Gigabit, protocoltransparent media converter with two pluggable transceiver ports. The XG supports the three Rs (regeneration, retimingand reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, the XG can be used as a copper-to-fiber... [See More]
- Network: Single Mode; Multimode Fiber
- Form Factor: Module
from Black Box
Hot-swappable module for use with legacy 10-Mbps Ethernet. SNMP manageable or use without management. Tough construction for hard use. Network Equipment Building System (NEBS) Level 3 certification. [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from Electro Standards Laboratories
The Model 4045 is a high speed ruggedized ST Fiber to RS422 interface converter. Typical operating speeds are up to 12.6 Mbps for RS422 to fiber conversion. When operating in RS422 mode, the converter is configured for 4-wire full duplex operation. APPLICATIONS: The converter provides an industrial... [See More]
- Network: Multimode Fiber
- Connector: ST Multimode
- Form Factor: Module
- Cable Length: 2000
from Tripp Lite by Eaton
The economical N785-INT-SC-MM Gigabit Multimode Fiber to Ethernet Media Converter allows you to extend your 10/100/1000 Mbps Ethernet connection up to 550 meters (1,804 feet) without the limitations of extra Cat5e/6 UTP cabling. Because Cat5e/6 cables are limited to only 100 meters, it is more... [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Network: 10/100/1000 SC
from Omnitron Systems Technology, Inc.
The iConverter XG is an industrial 10 Gigabit, protocoltransparent media converter with two pluggable transceiver ports. The XG supports the three Rs (regeneration, retimingand reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, the XG can be used as a copper-to-fiber... [See More]
- Network: Single Mode; Multimode Fiber
- Connector: SFP
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Black Box
LED indicators provide network status. Hardware available for mounting the converter to a wall or a DIN rail. Can also be used in the FlexPoint 14-Slot Power Chassis or the FlexPoint 5-Position Rackmount Kit. [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Compliances: CE
from Electro Standards Laboratories
Model 4139 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]
- Network: Multimode Fiber
- Connector: SC Multimode
- Form Factor: Module
- Cable Length: 75
from Black Box
Hot-swappable module for use with legacy 10-Mbps Ethernet. SNMP manageable or use without management. Tough construction for hard use. Network Equipment Building System (NEBS) Level 3 certification. [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from Electro Standards Laboratories
The RS485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS485 is a versatile communication standard, able to communicate over long distances and at fast data rates, conversion to a fiber optic... [See More]
- Network: Multimode Fiber
- Connector: SC Multimode
- Form Factor: Module
- Cable Length: 75
from Black Box
Connect Ethernet segments to fiber segments without using crossover cables. With a Black Box ® AutoCross Media Converter, you no longer have to deal with mismatched transmit and receive cable pairs. [See More]
- Network: Multimode Fiber
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from Electro Standards Laboratories
The Model 4162 is a Host that works with Model 4169 4-Port Hub (also see related products tab for M4169 details) to extend USB connections via a high speed Fiber interface. The units convert USB 2.0 compliant data from a standard PC Host interface over fiber to a remote 4-Port powered Hub. The... [See More]
- Network: Multimode Fiber
- Connector: Fiber Optic LC SPF Transceiver
- Form Factor: Module
- Cable Length: 500
from Black Box
Media Converter Fast Ethernet Multimode 1300nm 2km ST. 100Mbps copper to 100Mbps fiber uplink. [See More]
- Network: Multimode Fiber
- Compliances: CE
- Form Factor: Module
from Electro Standards Laboratories
The Model 4172 is ahigh speed ruggedized ST Duplex Fiber to RS485 / RS422 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, the converter can be configured for 2-wire halfduplex or... [See More]
- Network: Multimode Fiber
- Connector: ST Multimode
- Form Factor: Module
- Cable Length: 5250