Board Network Media Converters
from Laurel Electronics LLC
Features. Connects a host meter to an Ethernet LAN while also acting as a gatway for up to 31 Laurel devices on an RS485 bus. Includes an RJ45 jack to the Ethernet LAN plus an RJ11 jack to the RS485 bus. Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays. Complemented by... [See More]
- Form Factor: Board
- Connector: RJ-45
from S.I. Tech, Inc.
S.I.Tech 2351 Ethernet to fiber Bit-Driver ® is board level fiber optic communication product fully tested for compatibility with leading 16-Bit ISA bus computers including IBM AT's and compatibles, Providing complete compatibility to the widest variety of PC platforms though a proven buffered... [See More]
- Form Factor: Board; ISA
- Network: Single Mode; Multimode Fiber
- Network: Ethernet
- Connector: ST Single Mode; ST Multimode
from DigiKey
IMCV SNMP MANAGEABLE CONVRTR [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: 10/100
- Cable Length: 20000
from Laurel Electronics LLC
Features. Fits all Laureate 1/8 DIN size instruments. Allows Laureate instruments to be polled using Modbus commands. Network speeds of 10 or 100 Mbits/sec. Can be polled via Ethernet every 2 msec. Includes Mini-USB port for programming or data transfer at 38400 baud. Isolated from meter and power... [See More]
- Form Factor: Board
- Operating Temperature: -40 to 85
- Connector: RJ-45
from S.I. Tech, Inc.
0 to 56 Kbps asynchronous half duplex operation [See More]
- Form Factor: Board
- Connector: D-Subminiature Connector
- Network: RS-232/422/485
- Network: Single Mode (optional feature); Multimode Fiber
from DigiKey
IMCV GIGA MEDIALINX TX/LX SM1310 [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: 10/100/1000
- Cable Length: 10000
from Laurel Electronics LLC
Features. Fits all Laureate 1/8 DIN size meters, counters and timers. High-speed RJ45 Ethernet port for data. High-speed RJ11 RS485 port for setup or data. Can act as an Ethernet-to-RS485 gateway to an RS485 bus with up to 31 Laureate meters or transmitters. Allows host and remote instruments to be... [See More]
- Form Factor: Board
- Operating Temperature: -40 to 85
- Connector: RJ-45
from S.I. Tech, Inc.
Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking [See More]
- Form Factor: Board; 19" Rack:16 Cards, Eurocard 3.9"x6.8"
- Connector: D-Subminiature Connector
- Network: RS-232/422/485
- Network: Single Mode (optional feature); Multimode Fiber
from DigiKey
FIBER MEDIA CONVERTER, TAA [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: 10/100/1000
- Network: Gigabit (Singlemode)
from S.I. Tech, Inc.
Operating Mode: Asynchronous, half duplex RS-485 (8-pin RJ-45). Input/Output Interface: Asynchronous at 9.6 Kbps. Transmission Line Interface: ST connector is standard for interfacing with fiber optic cable (SMA option). Transmission Distance: See distance chart. Optical Power into a 50 Micron Core... [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: RS-232/422/485
- Network: Single Mode (optional feature); Multimode Fiber
from DigiKey
10GBE TO SFP+ MEDIA CONVERTER [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: 10/100/1000
- Network: Gigabit (Singlemode, Multimode)
from S.I. Tech, Inc.
Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact config [See More]
- Form Factor: Board; TTL
- Connector: ST Single Mode (optional feature); ST Multimode; SMA
- Network: Single Mode (optional feature); Multimode Fiber
- Cable Length: 2
from DigiKey
SM LC FIBER MEDIA CONVERTER [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: 10/100/1000
- Cable Length: 20000
from DigiKey
SM LC FIBER MEDIA CONVERTER [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: 10/100/1000
- Cable Length: 40000
from DigiKey
ETHERNET MEDIA CONVERTER [See More]
- Form Factor: Board
- Connector: RJ-45
from DigiKey
MCGIGABIT, TX/SSBX-SM1310-SC (13 [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: 10/100/1000
- Cable Length: 10000
from DigiKey
IMCV SNMP MANAGEABLE CONVRTR [See More]
- Form Factor: Board
- Cable Length: 5000
- Connector: BNC (Coaxial) Connectors
- Network: 100Base-FX
from DigiKey
IMCV SNMP MANAGEABLE CONVRTR [See More]
- Form Factor: Board
- Network: 100Base-FX
- Cable Length: 40000
- Connector: SC
from DigiKey
MCPC/PCI-GIGA-MEDIALINX, TX/SX-M [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: 10/100/1000
- Cable Length: 550
from DigiKey
IMCV GIGA MEDIALINX SM1310/PLUS [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: 10/100/1000
- Cable Length: 40000
from DigiKey
IMCV-MEDIALINX, TX/FX-MM1300-ST [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: 10/100
- Cable Length: 5000
from DigiKey
IMCV-S2MM/1250, LX-SM1310-SC + S [See More]
- Form Factor: Board
- Network: Gigabit (Singlemode, Multimode)
- Cable Length: 15000
- Connector: SC
from DigiKey
IE-IMCV-E1-MUX/4+ETHERNET, SFP ( [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: 10/100
- Network: SFP
from DigiKey
IE-IMCV-T1/E1/J1-LINETERM, TP/FI [See More]
- Form Factor: Board
- Connector: RJ48
- Network: T1/E1/J1
- Cable Length: 5000
from DigiKey
IE-IMCV-T1/E1/J1-LINETERM, TP/FI [See More]
- Form Factor: Board
- Connector: RJ48
- Network: T1/E1/J1
- Cable Length: 5000
from Versitron, Inc.
Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types of connectors are available... [See More]
- Form Factor: Board; PCI Adapter
- Connector: ST Single Mode; ST Multimode
- Network: 100Base-FX
- Network: 100Base-FX
from L-com, Inc.
The Planet PT-ENW-9803 provides a fast and easy way to upgrade an existing system to be able to handle 10G speeds. The standard RJ45 interface will accept Cat6a or Cat7 cables, removing the need to bring fiber directly to the desktop. This card is also a great add-on for a network attached storage... [See More]
- Form Factor: Board
- Connector: RJ-45
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: (9) RJ45 female shielded connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6 performance. LOCAL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) LED's display switch position and power status. REMOTE... [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: Cat6
- Network: RS-232/422/485
from Connect Tech Inc.
Frees devices from a physical PC connection [See More]
- Form Factor: Board; Ethernet
- Connector: D-Subminiature Connector
- Network: RS - 232
from Versitron, Inc.
Bring fiber to your desktop with the N70150 1000Base-X PCI Adapter! This product supports GBIC module technology for multimode or singlemode cable and guarantees you all the benefits of optical networks including more available bandwidth, longer networking distances, and immunity to EMI/RFI. Plug... [See More]
- Form Factor: Board; PCI Adapter
- Features: Duplex; LED Indicator
- Network: 1000Base-LX; 1000Base-SX
from Electro Standards Laboratories
The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode,... [See More]
- Form Factor: Board
- Connector: ST Multimode
- Network: Multimode Fiber
- Network: RS-232/422/485
from Electro Standards Laboratories
The Model 4174 is a very high speed ruggedized, protocol independent, Fiber to RS485/422/232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. Designed to operate from... [See More]
- Form Factor: Board
- Connector: ST Multimode
- Network: Multimode Fiber
- Network: RS-232/422/485
from Electro Standards Laboratories
The Model 4164 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter (board) from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data interface over RS232,... [See More]
- Form Factor: Board
- Connector: RJ-45
- Network: 10Base-T (optional feature); 100BT (optional feature)
- Network: RS-232/422/485
from Electro Standards Laboratories
The Model 6765 Fiber to Logic media converter is a high speed digital logic level to fiber interface converter from Electro Standards Laboratories. It translates four input/output logic pairs into four fiber optic pairs, resulting in a total of eight fiber optic connections. Typical operating speeds... [See More]
- Form Factor: Board; Module
- Connector: 1 14-pin 0.1 x 0.1 Male
- Network: 4 Channel Input/Output Logic
- Connector: ST Multimode
from Electro Standards Laboratories
The Model 4166 is a high speed ruggedized Fiber to USB interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4166 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user selectable baud... [See More]
- Form Factor: Board; Module
- Connector: ST Multimode
- Network: Multimode Fiber
- Cable Length: 3750
from Electro Standards Laboratories
The Model 4177 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4177 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422... [See More]
- Form Factor: Board
- Connector: USB Type B
- Network: USB 2.0
- Network: RS-232/422/485