Multimode Fiber Network Media Converters

58 Results
Copper to Fiber Ethernet Media Converters -- NGF-762E
from Volktek Corporation

Volktek - NGF-762E is a 10/100/1000 RJ45 to 100FX/1000Base-X Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The converter... [See More]

  • Network: Multimode Fiber
  • Network: Copper
  • Form Factor: Module
  • Connector: 1 x 10/100/1000BASE-T (RJ45)
Arcnet-Fiber Optic Card -- 2853
from S.I. Tech, Inc.

Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of modems (media converters) that extend distances of ARCNET networks through the use of fiber optics. [See More]

  • Network: Single Mode (optional feature); Multimode Fiber
  • Network: Arcnet
  • Form Factor: Module
  • Connector: BNC (Coaxial) Connectors
Copper to Fiber Ethernet Media Converters -- NGF-763
from Volktek Corporation

Volktek - NGF-763 is a 1-port 100/1000 RJ45 and 1-port 100FX/1000BASE-X SFP from Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission... [See More]

  • Network: Multimode Fiber
  • Network: Copper
  • Form Factor: Module
  • Connector: 1 x 100/1000BASE-T (RJ45)
Asynchronous / Synchronous Optical Modem -- 2036
from S.I. Tech, Inc.

S.I.Tech Model 2004 optical, synchronous, simplex or full duplex Bit-Driver can be used for in-house process control or in-plant interconnection of a wide variety of EDP equipment. It has switch selectable internal clocking for 2400, 4800, 9600 and 19200 bps. There is an external clocking provision... [See More]

  • Network: Multimode Fiber
  • Network: RS-232/422/485
  • Form Factor: Module
  • Connector: D-Subminiature Connector
Copper to Fiber Ethernet Media Converters -- NXF-742E
from Volktek Corporation

Volktek - NXF-742E is a 10/100 RJ45 to 100FX Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The converter is completely... [See More]

  • Network: Multimode Fiber
  • Network: Copper
  • Form Factor: Module
  • Connector: 1 x 10/100BASE-TX (RJ45)
Asynchronous Optical Bit-Driver® -- 2005
from S.I. Tech, Inc.

Model 2005 Bit-Driver is an asynchronous simplex or full duplex system capable of transmitting data at operating speed from 110 bps to 56 Kbps over fiber optic cable. Fiber optic cable offers the advantage of small size, light weight and complete electro- magnetic freedom from the problems of... [See More]

  • Network: Single Mode (optional feature); Multimode Fiber
  • Network: RS-232/422/485
  • Form Factor: Module
  • Connector: D-Subminiature Connector; DTE/DCE Null Modem Switch, TTL, 20 mA
Hardened Copper to Fiber Ethernet Media Converters -- HMC-652E
from Volktek Corporation

Volktek - HMC-652E is a 10/100 RJ45 to 100FX Converter Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The converter is... [See More]

  • Network: Multimode Fiber
  • Network: Copper
  • Form Factor: Module
  • Operating Temperature: -10 to 60
CCTV - Fiber Optic Video System Transmit -- 2509-TR
from S.I. Tech, Inc.

Model 2509 is a miniature fiber optic transmitter that attaches. directly to a CCTV camera. Power can come from the camera. or an optional power supply. (Model 2121). The Mini 2509 is compatible with 2809/2810 and also with. CCTV transmitter/receiver cards in series 1000 and 3001 rack. [See More]

  • Network: Single Mode (optional feature); Multimode Fiber
  • Network: CCTV Video 75 Ohm BNC
  • Form Factor: Module
  • Connector: BNC (Coaxial) Connectors
Hardened Copper to Fiber Ethernet Media Converters -- HMC-672E
from Volktek Corporation

Volktek - HMC-672E is a 10/100/1000 RJ45 to 100FX/1000Base-X Converter Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The... [See More]

  • Network: Multimode Fiber
  • Network: Copper
  • Form Factor: Module
  • Connector: 1 x 100FX/1000BASE-X (SC/ST)
CCTV - Fiber Optic Video System Transmit -- 2809-TR
from S.I. Tech, Inc.

Operation Mode: CCTV video - color or black and white. System Bandwidth: 10 Hz to 15 MHz. Transmitter Input Impedance: 75 ohms, BNC bulkhead jack. Input Voltage: 1 Volt rms. Receiver Adjustment Range: 40:1. Linearity: 1 percent typical. Output Load Impedance: 75 ohms. Operating Wavelength*: 820... [See More]

  • Network: Single Mode (optional feature); Multimode Fiber
  • Network: CCTV Video 75 Ohm BNC
  • Form Factor: Module
  • Connector: BNC (Coaxial) Connectors; 75 Ohm, BNC Bulkhead Jack
Hardened Copper to Fiber Ethernet Media Converters -- IMC-561
from Volktek Corporation

Volktek - IMC-561 is a 10/100/1000 RJ45 and one FX/GbE SFP industrial converter from fiber to copper for long-distance fiber connectivity to the network center. Compatible with third-party devices, the multi-rate RJ45 port adapts to different speeds and sends data to the SFP port compatible with... [See More]

  • Network: Multimode Fiber
  • Network: Copper
  • Form Factor: Module
  • Connector: 1 x 10/100/1000BASE-T (RJ45)
Digital Video/Audio/Data BitDriver® -- 2829
from S.I. Tech, Inc.

Operation Mode: CCTV Video/Audio/Data. Video Format: NTSC or PAL. Transmitter Input Impedance: 75 ohms bulkhead jack. Composite: BNC. S-Video: Mini-DIN. Component: RCA Style. Input Voltage: 0.5 to 1.6 Vpk-pk. Linearity: 1% Typical. Output Load Impedance: 75 ohms. Operating Wavelength: 820 nanometers... [See More]

  • Network: Single Mode (optional feature); Multimode Fiber
  • Network: RS-232/422/485
  • Form Factor: Module
  • Connector: BNC (Coaxial) Connectors
Industrial Copper to Fiber Ethernet Media Converters -- IMC-563
from Volktek Corporation

Volktek - IMC-563P is a 100/1000 RJ45 and one FX/GbE SFP industrial mini converter from fiber to copper for long-distance connectivity to the network center using fiber. Compatible with third-party devices, the multi-rate SFP port is compatible with different SFP modules and sends data to the... [See More]

  • Network: Multimode Fiber
  • Network: Copper
  • Form Factor: Module
  • Operating Temperature: -40 to 75
Ethernet to Fiber Optic Converter -- 2351
from S.I. Tech, Inc.

S.I.Tech 2351 Ethernet to fiber Bit-Driver ® is board level fiber optic communication product fully tested for compatibility with leading 16-Bit ISA bus computers including IBM AT's and compatibles, Providing complete compatibility to the widest variety of PC platforms though a proven buffered... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: Ethernet
  • Form Factor: Board; ISA
  • Connector: ST Single Mode; ST Multimode
Industrial Copper to Fiber Ethernet Media Converters -- IMC-661
from Volktek Corporation

Volktek - IMC-661 is a 10/100/1000 RJ45 and one FX/GbE SFP industrial converter from fiber to copper for long-distance fiber connectivity to the network center. Compatible with third-party devices, the multi-rate RJ45 port adapts to different speeds and sends data to the SFP port compatible with... [See More]

  • Network: Multimode Fiber
  • Network: Copper
  • Form Factor: Module
  • Connector: 1 x 10/100/1000BASE-T (RJ45)
Ethernet to FO Transceiver -- 2550
from S.I. Tech, Inc.

S.I.Tech 2550 Ethernet Fiber Optic Transceiver is a compact adapter for connection of Ethernet based equipment to any fiber optic 10 Base FL/ FOIRL network. The transceiver connects to RJ45 and provides ST or SMA fiber optic connectors. [See More]

  • Network: Single Mode (optional feature); Multimode Fiber
  • Network: 10Base-FL
  • Form Factor: Module
  • Connector: RJ-45
Serial Fiber Modem -- SFM
from Data Connect Enterprise, Inc.

The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The modem is equipped with multiple interface circuits, for connection to RS232, RS423, or RS485/422 (2 or 4 wire). [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: RS-232/422/485
  • Form Factor: Module
  • Cable Length: 2000
Ethernet To Fiber Media Converter -- IMC-101 Series
from Moxa Inc.

The IMC-101 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The IMC-101 ’s reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each IMC-101 converter... [See More]

  • Network: 100Base-FX; Multimode Fiber
  • Network: 10/100Base-TX
  • Form Factor: Module
  • Connector: RJ-45
Managed Media Converter -- L312
from Canoga Perkins Corporation

Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]

  • Network: 10Base-T; 10Base-FL; Single Mode; Multimode Fiber
  • Network: 10Base-T
  • Form Factor: Module
  • Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
DIN Fiber-to-USB Converter/Extender, Host -- 4662-DIN
from Electro Standards Laboratories

The desktop Model 4662-DIN is a Host that works with desktop Model 5169-DIN 4-Port Hub (also see related products tab for M5169-DIN details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB 2.0... [See More]

  • Network: Multimode Fiber; Fiber to USB
  • Network: Fiber to USB
  • Form Factor: Module
  • Connector: USB Type A
Media Converter FX op is / TX SC for Zone 2 -- 9721/13
from R. STAHL, Inc.

For operation of an inherently safe fibre optic cable "op is" according to IEC 60079-28. For 100 MBit/s Industrial Ethernet. Transmission range up to 5 km (multi mode) or up to 30 km (single mode). Extended temperature range -30 ... +75 °C. Easy commissioning, no configuration required. [See More]

  • Network: Multimode Fiber
  • Network: 10/100Base-TX
  • Form Factor: Module
  • Connector: RJ-45
10/100 SC Multimode Media Converter, 550M, 850nm -- N784-001-SC-MM
from Tripp Lite by Eaton

Tripp Lite's N784-001-SC-MM 10/100 to Multimode Media Converter ( RJ45 to SC ) is an economical way to extend the distance of network nodes up to 550 Meters by converting Cat5e UTP cables to Multimode Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port... [See More]

  • Network: Multimode Fiber
  • Network: Multimode Fiber
  • Form Factor: Module
  • Connector: RJ-45
1000Base-T to 1000Base-SX Multi-Mode SC Fiber Converter -- TFC-GMSC (Version v2.0R)
from TRENDnet Inc.

Functions as a standalone converter. 10/100/1000 Mbps Auto-MDIX Gigabit port. 100/1000 Mbps SC-type multi-mode fiber port. Fiber networking over distances of up to 550 m (1800 ft.). 2 Gbps switching capacity. LEDs convey power and copper / fiber link and activity [See More]

  • Network: Multimode Fiber
  • Network: 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45
TACBeam® Fiber Optic Modem
from Amphenol Fiber Systems International

TACBeam ® FOM. Amphenol Fiber Systems International (AFSI) offers the TACBeam ® Fiber Optic Modem (FOM) to provide optical-electrical (O-E) and electrical-optical (E-O) conversion for harsh environments. This stand-alone unit features ruggedized optical transceivers integrated in a compact... [See More]

  • Network: Multimode Fiber
  • Network: Single or dual G.703 T1
  • Form Factor: Module
  • Connector: RJ-48
EtherWAN 10/100TX to 100FX MM (SC) Media Converter -- 1023-SF-50
from SFCable.com

EtherWAN 10/100TX to 100FX MM (ST) Media Converter is the most functional media converter on the market. The RJ-45 port on this unit is dual speed 10/100Mbps with half/full duplex auto sensing. Better than a regular converter, EL100 has switching capabilities that are able to filter traffic and... [See More]

  • Network: 100Base-FX; Multimode Fiber
  • Network: 10/100Base-TX
1000X to 100FX Managed Ethernet Media Converter/Repeater -- iConverter® GX/F
from Omnitron Systems Technology, Inc.

The iConverter GX/F managed media converter is a member of the modular iConverter product family. The GX/F provides single-mode to multimode fiber conversion and rate conversion between 1000BASE-X and 100BASE-X. The iConverter GX/F extends network distances by connecting multimode fiber network... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: Single Mode; Multimode Fiber
  • Form Factor: Module
  • Connector: SC Single Mode; SC Multimode
Active Industrial Ethernet ValueLine Media Converter -- IE-MC-VL-1TX-1SC
from Weidmuller

Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]

  • Network: 100Base-FX; Multimode Fiber
  • Network: 10Base-T; 100BT; 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45
E1 Fiber Optic Modems -- Model F2422/F2426
from Versitron, Inc.

These products convert an E1 electrical signal (2.048 Mbps) into light signals for transmission over fiber optic cable. They provide full duplex or simplex data transmission with fully transparent operation. VERSITRON Offers: HDB3. Distances to 20km. Choice of multimode or singlemode. VERSITRON FOM... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: E1
  • Form Factor: Module
  • Cable Length: 20000
High-Density MPO Fiber Distribution Cassettes -- MM (OM4) - LC to MTP (dB)
from Megladon Manufacturing Group, Ltd.

High-Density MPO Fiber DistributionCassettes offer unsurpassed fiber density and aredesigned to be used in conjunction with High DensityPanels. Each cassette contains a fanout assemblythat transitions from a MPO 12 fiber connector to6 LC duplex pairs. Cassettes are designed to beinstalled with LC... [See More]

  • Network: Multimode Fiber
  • Network: Multimode Fiber
  • Form Factor: Module
  • Connector: OM4- LC
TCf-142 Series -- TCF-142-M
from Moxa Inc.

The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode fiber) or up to 40 km (TCF-142-S with... [See More]

  • Network: Multimode Fiber
  • Network: RS-232/422/485
  • Form Factor: Module
  • Connector: RS-232/422/485
Managed Media Converter -- L322
from Canoga Perkins Corporation

Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]

  • Network: 100BT; 100Base-FX; Single Mode; Multimode Fiber
  • Network: 100BT; 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45; SC Single Mode; SC Multimode
DIN Fiber-to-USB Converter/Extender, Host -- 5162-DIN
from Electro Standards Laboratories

The desktop Model 5162-DIN is a Host that works with desktop Model 5169-DIN 4-Port Hub (also see related products tab for M5169-DIN details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB 2.0... [See More]

  • Network: Multimode Fiber; Fiber to USB
  • Network: Fiber to USB
  • Form Factor: Module
  • Connector: USB Type A
10/100/1000 LC Multimode Media Converter, 550M, 850nm -- N785-001-LC-MM
from Tripp Lite by Eaton

Tripp Lite's N785-001-LC-MM 10/100/1000 to Multimode Media Converter ( RJ45 to LC ) is an economical way to extend the distance of network nodes up to 550M by converting Cat5e UTP cables to Multimode Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port senses... [See More]

  • Network: Multimode Fiber
  • Network: Multimode Fiber
  • Form Factor: Module
  • Connector: RJ-45
100Base-T to 100Base-FX Multi-Mode SC Fiber Converter -- TFC-FMSC (Version v2.0R)
from TRENDnet Inc.

Functions as a standalone converter. 10/100 Mbps Auto-MDIX Fast Ethernet port. 100 Mbps SC-type multi-mode fiber port. Fiber networking over distances of up to 2 km (1.25 mi.). 200 Mbps switching capacity. LEDs convey power and copper / fiber link and activity [See More]

  • Network: Multimode Fiber
  • Network: 100BT
  • Form Factor: Module
  • Connector: RJ-45
TFOCA-II® Ruggedized Media Converter
from Amphenol Fiber Systems International

TFOCA-II ® Fiber Optic Modem. Amphenol Fiber Systems international (AFSI) offers the TFOCA-II ® Fiber Optic Modem (FOM) to provide optical-electrical (O-E) and electrical-optical (E-O) conversion for harsh environments. This stand-alone unit features ruggedized optical transceivers... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: 100BT
  • Form Factor: Module
  • Connector: RJ-45
EtherWAN 10/100TX to 100FX MM (ST) Media Converter -- 1023-SF-51
from SFCable.com

EtherWAN 10/100TX to 100FX MM (ST) Media Converter is the most functional media converter on the market. The RJ-45 port on this unit is dual speed 10/100Mbps with half/full duplex auto sensing. Better than a regular converter, EL100 has switching capabilities that are able to filter traffic and... [See More]

  • Network: 100Base-FX; Multimode Fiber
  • Network: 10/100Base-TX
100BASE-FX Single-Mode to Multimode Managed Fiber Converter -- iConverter® 100FF
from Omnitron Systems Technology, Inc.

The iConverter 100FF is a Fast Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 100FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: 100Base-FX
  • Form Factor: Module
  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
Active Industrial Ethernet ValueLine Media Converter -- IE-MC-VL-1TX-1ST
from Weidmuller

Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]

  • Network: 100Base-FX; Multimode Fiber
  • Network: 10Base-T; 100BT; 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45
Industrial Fiber Optic MicroModems® RS-232, RS-423, MIL-STD-188-114A (unbalanced) -- M82xxD Series
from Versitron, Inc.

When smaller is best, VERSITRON's M82xxD Series MicroModems ® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals. The M82xxD Series are also currently used to ensure safe operations at airports. Both... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: RS-232/422/485; RS-530
  • Form Factor: Module
  • Cable Length: 2000
TTL Logic-to-POF Fiber Interface Converter (Desktop) -- Model 6760
from Electro Standards Laboratories

Connectors: Copper: (1) 68-Pin female VHDCI Connector. Fiber: (40) Female Versatile Link Plastic Optical Fiber (POF) Connectors; (20 for RX, and (20) for TX. Power: (1) 2-Pin Phoenix Connector. (1) 5vdc power supply, Cat. No. 531272 included. Mechanical: Dimensions: 19.0" x 1.75" H x 6.09" D. (48.3... [See More]

  • Network: Multimode Fiber
  • Network: TTL
  • Form Factor: Module
  • Connector: 68-Pin female VHDCI Connector
100Base-TX to 100Base-FX Multi Mode MT-RJ Fiber Converter -- TFC-110MM (Version v3.2R)
from TRENDnet Inc.

MT-RJ type multi-mode fiber port connects over distances of up to 2km (1.2miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: Multimode Fiber
  • Network: 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45
Gigabit Media Converter SC/MM MC200CM -- 1025-SF-17
from SFCable.com

TheGigabit Media Converter SC/MM MC200CM is designed to convert 1000BASE-SX fiber to 1000Base-T copper media or vice versa. Designed under IEEE802.3ab 1000Base-T and IEEE802.3z 1000Base-SX standards, the MC200CM is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The... [See More]

  • Network: Multimode Fiber
  • Network: SC
10GBASE-T Ethernet Media Converter -- 10G Media Converter iConverter® XGT+
from Omnitron Systems Technology, Inc.

The iConverter XGT+ is a 10 Gigabit Ethernet media converter with one 10GBASE-T RJ-45 port and one XFP or SFP+ pluggable transceiver port that provides copper-to-fiber media conversion. The iConverter XGT+ provides a variety of 10G data center connectivity solutions, including resolving interface... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45
Industrial Fiber Optic MicroModems® RS-530, RS-422, MIL-STD-188-114A (balanced) -- M62xxD Series
from Versitron, Inc.

When smaller is best, VERSITRON's M62xxD Series MicroModems ® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals. The M82xxD Series are also currently used to ensure safe operations at airports. Both... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: RS-232/422/485; RS-530
  • Form Factor: Module
  • Cable Length: 2000
VersaLink to SC Multimode Duplex Fiber Converter -- Model 4179
from Electro Standards Laboratories

SPECIFICATIONS: PLASTIC FIBER: (POF). Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). GLASS FIBER: SC Multimode Fiber. SC Fiber Cable: 50/125 µ / 62.5/125 multimode. SC Fiber Wavelength: 820nm/850nm, Multimode. SC Fiber Transmission Distance: 4.5 Km (2.8 miles)... [See More]

  • Network: Multimode Fiber
  • Network: VersaLink
  • Form Factor: Module
  • Connector: SC Multimode
100Base-TX to 100Base-FX Multi Mode SC Fiber Converter -- TFC-110MSC (Version E1.0R)
from TRENDnet Inc.

SC-type multi-mode fiber port connects over distances of up to 2km (1.2 miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: Multimode Fiber
  • Network: 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45
10Gbps Protocol-Transparent Media Converter/Transponder -- iConverter® XG and XG+
from Omnitron Systems Technology, Inc.

The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they can be used as copper-to-fiber converters,... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: Single Mode; Multimode Fiber
  • Form Factor: Module
  • Connector: SFP
MIL-STD-188-114A (Balanced) Point-to-Point Fiber Optic Links for RS-530
from Versitron, Inc.

These products convert a MIL-STD-188-114A (unbalanced) electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 128Kbps. Distances to... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: MIL-STD-188-114A (Balanced)
  • Form Factor: Module
  • Cable Length: 20000
100Base-TX to 100Base-FX Multi Mode ST Fiber Converter -- TFC-110MST (Version E1.0R)
from TRENDnet Inc.

ST-type multi-mode fiber port connects over distances of up to 2km (1.2 miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: Multimode Fiber
  • Network: 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45
Baud Rate Autosensing RS-232 to Fiber Media Converter -- FlexPoint™ 232
from Omnitron Systems Technology, Inc.

The FlexPoint 232 is a RS-232 to fiber media converter that provides reliable and cost-effective fiber extension for serial connections. The asynchronous RS-232 interface supports speeds up to 115,200 baud and supports RTS, CTS, DCD, DTR, and DSR hardware flow control signals providing plug and play... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: RS-232/422/485
  • Form Factor: Module
  • Connector: D-Subminiature Connector
MIL-STD-188-114A (Unbalanced) Point-to-Point Fiber Optic Links for RS-232
from Versitron, Inc.

These products convert a MIL-STD-188-114A (unbalanced) electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 128Kbps. Distances to... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: MIL-STD-188-114A (Unbalanced)
  • Form Factor: Module
  • Cable Length: 20000
Hardened Industrial 100Base-FX Multi-Mode SC Fiber Converter (2 km, 1.2 mi.) -- TI-F10SC (Version v1.0R)
from TRENDnet Inc.

Hardened IP40 rated compact housing. 100Base-FX Multi-Mode fiber over distances of up to 2 km (1.2 mi.). SC-type fiber port. Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range. Overload current protection. Includes DIN-rail and wall mounts. Power supply sold separately (model TI-M6024) [See More]

  • Network: Multimode Fiber
  • Network: 100Base-FX
  • Form Factor: Module
  • Connector: RJ-45
Gigabit Fiber-to-Fiber Managed Media Converter -- iConverter® 1000FF
from Omnitron Systems Technology, Inc.

The iConverter 1000FF is a Gigabit Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 1000FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: Single Mode; Multimode Fiber
  • Form Factor: Module
  • Connector: SC Single Mode; SC Multimode
RS-449 Point-to-Point Fiber Optic Links
from Versitron, Inc.

These products convert an RS-449 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 10 Mbps. Distances to 30 km. Choice of... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: RS-449
  • Form Factor: Module
  • Cable Length: 30000
Intelligent 1000Base-T to 1000Base-SX Multi-Mode SC Fiber Converter -- TFC-1000MSC (Version D1.0R)
from TRENDnet Inc.

Functions as a standalone converter. Compatible with TRENDnet's TFC-1600 fiber chassis system. SC-type 1000Base-SX Multi-Mode fiber port. Fiber networking over distances of up to 550 meters (1800 ft.). 2 Gbps switching capacity. LEDs convey power and copper/fiber link and activity [See More]

  • Network: Multimode Fiber
  • Network: 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45
Industrial 10Gbps Media Converter and Transponder -- iConverter® XG Industrial Media Converter
from Omnitron Systems Technology, Inc.

The iConverter XG is an industrial 10 Gigabit, protocoltransparent media converter with two pluggable transceiver ports. The XG supports the three Rs (regeneration, retimingand reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, the XG can be used as a copper-to-fiber... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: Single Mode; Multimode Fiber
  • Form Factor: Module
  • Connector: SFP
V.35 Point-to-Point Fiber Optic Links MicroModem Compatible
from Versitron, Inc.

These products convert a V.35 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 10Mbps. Distances to 20Km. Choice of multimode... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: V.35
  • Form Factor: Module
  • Cable Length: 20000
Managed Serial RS-232 to Fiber Media Converter -- iConverter® RS232
from Omnitron Systems Technology, Inc.

The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic interference. The RS232 is... [See More]

  • Network: Single Mode; Multimode Fiber
  • Network: RS-232/422/485
  • Form Factor: Module
  • Connector: D-Subminiature Connector