1000Base-LX Network Media Converters

5 Results
Fiber Optic - 10/100/1000 to 1000BaseLX SC Gigabit Multimode Media Converter, 2km, 1310nm -- N785-001-SC
from Tripp Lite by Eaton

Tripp Lite's N785-001-SC 10/100/1000 Gigabit Multimode Media Converter is an economical way to extend the distance ( up to 2Km ) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. With advanced features such as selectable half or full duplex operation on the fiber port, 1300 nm... [See More]

  • Network:  1000Base-LX
  • Connector: RJ-45
  • Form Factor: Module
  • Network:  1000Base-LX
Ethernet To Fiber Media Converter -- IMC-101G Series
from Moxa Inc.

The IMC-101G industrial Gigabit media converters are designed to provide reliable and stable 10/100/1000BaseT(X) to 1000BaseSX/LX/LHX/ZX media conversion in harsh industrial environments. The IMC-101G's industrial design is excellent for keeping your industrial automation applications running... [See More]

  • Network: 10Base-T; 100Base-TX;  1000Base-LX; 1000Base-SX; 1000BaseLHX / ZX
  • Connector: RJ-45; LC Connector
  • Form Factor: Module
  • Features: Stackable; Rack Mount; LED Indicator
PCI Adapter Network Interface Card -- N70150
from Versitron, Inc.

Bring fiber to your desktop with the N70150 1000Base-X PCI Adapter! This product supports GBIC module technology for multimode or singlemode cable and guarantees you all the benefits of optical networks including more available bandwidth, longer networking distances, and immunity to EMI/RFI. Plug... [See More]

  • Network:  1000Base-LX; 1000Base-SX
  • Features: Duplex; LED Indicator
  • Form Factor: Board; PCI Adapter
Signamax Ethernet Media Converter -- 065-1194
from Fiber Instrument Sales, Inc./FIS

Extended distance SM, use same converters for either wall or chassis mount [See More]

  • Network:  1000Base-LX; 0
  • Connector: SC Single Mode; 0
  • Form Factor: Module
  • Cable Length: 10
Etherwan Hardened 10/100/1000TX to 1000LX Media Converter Single Mode SC 10 Kilometers -- EW-EL9100-A1B
from L-com, Inc.

The The EtherWan EL9000 series functions at temperatures ranging from -40 °C to 75 °C (-40 °F to 167 °F) and is tested for functional operation @ -40 °C to 85 °C (-40 °F to 185 °F). Whether on the factory floor or the street corner, the EL9000 will provide... [See More]

  • Network: 100Base-TX;  1000Base-LX; Single Mode
  • Network:  1000Base-LX
  • Connector: SC Single Mode
  • Connector: SC Single Mode