LED Indicator Network Media Converters

123 Results
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver -- DCP485-P
from Dataforth Corporation

The DCP485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack, the sides of computer equipment, or... [See More]

  • Form Factor: Module; DIN Rail Mounted
  • Connector: Male EIA 9-pin D-sub Connectors
  • Network: RS-232/422/485
  • Network: RS-232/422/485
Arcnet-Fiber Optic Card -- 2853
from S.I. Tech, Inc.

Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of modems (media converters) that extend distances of ARCNET networks through the use of fiber optics. [See More]

  • Form Factor: Module
  • Connector: BNC (Coaxial) Connectors
  • Network: Arcnet
  • Network: Single Mode (optional feature); Multimode Fiber
Media Converter -- Ethernet
from LEMO USA, Inc.

The LEMO Ethernet to fibre media converter ensure reliable conversion in harsh environments. Description: • Single mode fibre. Main Features: • Push-Pull self-latching. • Temp. range -20 °C to 85 °C. • High shock and vibration resistance. • Reliable and secure. [See More]

  • Form Factor: Module
  • Cable Length: 20000
  • Network: 10Base-T; 100BT
  • Network: Single Mode
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver -- DCP485-S
from Dataforth Corporation

The DCP485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack, the sides of computer equipment, or... [See More]

  • Form Factor: Module; DIN Rail Mounted
  • Connector: Female EIA 9-pin D-sub Connectors
  • Network: RS-232/422/485
  • Network: RS-232/422/485
Asynchronous / Synchronous Optical Modem -- 2036
from S.I. Tech, Inc.

S.I.Tech Model 2004 optical, synchronous, simplex or full duplex Bit-Driver can be used for in-house process control or in-plant interconnection of a wide variety of EDP equipment. It has switch selectable internal clocking for 2400, 4800, 9600 and 19200 bps. There is an external clocking provision... [See More]

  • Form Factor: Module
  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Network: Multimode Fiber
Media Converter -- MEERKAT™
from LEMO USA, Inc.

The LEMO MEERKAT ™ is a triax to fibre media converter. The unit encodes the camera ’s triaxial signal and sends it to the OB van using SMPTE 311M cable. Description: • Triaxial 50 or 75 Ω. (see our Audio/Video connectors). • Hybrid with: (see the 3K.93C series). 2 fibre... [See More]

  • Form Factor: Module
  • Connector: SC Multimode; FC-PC
  • Network: Triaxial Signal
  • Cable Length: 2000
Asynchronous Optical Bit-Driver® -- 2005
from S.I. Tech, Inc.

Model 2005 Bit-Driver is an asynchronous simplex or full duplex system capable of transmitting data at operating speed from 110 bps to 56 Kbps over fiber optic cable. Fiber optic cable offers the advantage of small size, light weight and complete electro- magnetic freedom from the problems of... [See More]

  • Form Factor: Module
  • Connector: D-Subminiature Connector; DTE/DCE Null Modem Switch, TTL, 20 mA
  • Network: RS-232/422/485
  • Network: Single Mode (optional feature); Multimode Fiber
ECL to Fiber Optic Transmitter/Receiver -- 2825
from S.I. Tech, Inc.

Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber. Typical Bit Error Rate: Better than 10. -9. ELECTRICAL SIGNAL INPUT/OUTPUT. FOR TRANSMITTER AND RECEIVER. Format: ECL. Connector: Triax. Data Rate: Up to 40Mbps. Input impedance: ECL... [See More]

  • Form Factor: Module
  • Connector: ST Single Mode (optional feature); ST Multimode (optional feature)
  • Network: Single Mode (optional feature); Multimode Fiber (optional feature)
  • Cable Length: 10000
Ethernet to FO Transceiver -- 2550
from S.I. Tech, Inc.

S.I.Tech 2550 Ethernet Fiber Optic Transceiver is a compact adapter for connection of Ethernet based equipment to any fiber optic 10 Base FL/ FOIRL network. The transceiver connects to RJ45 and provides ST or SMA fiber optic connectors. [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-FL
  • Network: Single Mode (optional feature); Multimode Fiber
Fast Ethernet-FO Media Converter -- 2950
from S.I. Tech, Inc.

S.I.Tech 2950 Ethernet Fiber Optic Media Converter is designed to extend the distance of Ethernet based STP LAN's on a fiber optic cable up to 7 km*. The media converter has RJ45 connector allowing connection to the STP network devices and provides ST, FC, SC or SMA fiber optic connectors (Media... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 100BT; 100Base-TX; 100Base-FX
  • Network: Single Mode; Multimode Fiber
Fiber Optic Audio Link Dedicated Talker -- 2237 T
from S.I. Tech, Inc.

Models 2237-T and 2237-R provide one-way stereo audio over a single fiber. Typical applications include paging systems, music distribution, and control. with audio tones. The 2237-T has 1/8" (3.5mm) microphone input and stereo line level phono. jack inputs. The 2237-T digitizes the audio input into... [See More]

  • Form Factor: Module
  • Connector: Mono/Stereo Mic
  • Network: Audio Intercom Network
  • Network: Single Mode (optional feature); Multimode Fiber
Gigabit Ethernet-Fiber Bit-Driver® -- 2160
from S.I. Tech, Inc.

The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 1000Base-T
  • Network: Single Mode (optional feature); Multimode Fiber
High Speed TTL to Fiber Optic Transmitter -- 2820
from S.I. Tech, Inc.

Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers... [See More]

  • Form Factor: Module
  • Connector: ST Single Mode
  • Network: Single Mode
  • Network: Single Mode
Master/Slave Mini Bit-Driver® Pair -- 2129
from S.I. Tech, Inc.

Custom designed for IBM RS/6000 Unit connected to an IBM or Async concentrator (RS-485 to RS-232 Cluster controller-128 users) [See More]

  • Form Factor: Module
  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Network: Single Mode (optional feature); Multimode Fiber
ON-OFF Fiber Optic Link Transmit -- 2811-TR
from S.I. Tech, Inc.

The S.I.Tech Model 2811 TR transmits a 10 KHz optical square wave over optic fiber when power is applied and control input shorted. The 2812 receiver detects this optical square wave and turns ON a 4PDT relay. If the fiber cable is removed, broken, or the remote transmitter or local receiver loses... [See More]

  • Form Factor: Module
  • Connector: 4 FormC Relays- Screw Terminal Blocks
  • Network: Simplex Sensor-Alarm Network
  • Network: Single Mode (optional feature); Multimode Fiber
Optical Async (3 In 1) BitDriver® -- 2563
from S.I. Tech, Inc.

Concurrent, fully-independent RS232, RS422, and RS485 communication channel over a one duplex fiber optic cable (data is multiplexed over fiber link) [See More]

  • Form Factor: Module
  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Network: Single Mode (optional feature); Multimode Fiber
Optical Async Bit-Driver® Pt-Pt -- 2310
from S.I. Tech, Inc.

0 to 56 Kbps asynchronous half duplex operation [See More]

  • Form Factor: Board
  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Network: Single Mode (optional feature); Multimode Fiber
Optical Async BitDriver® Pt-Pt -- 2360
from S.I. Tech, Inc.

Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking [See More]

  • Form Factor: Board; 19" Rack:16 Cards, Eurocard 3.9"x6.8"
  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Network: Single Mode (optional feature); Multimode Fiber
Optical Async Mini BitDriver® -- 2610
from S.I. Tech, Inc.

0 to 56 Kbps asynchronous, RS-485 half duplex operation [See More]

  • Form Factor: Module
  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Network: Single Mode (optional feature); Multimode Fiber
Optical Async Ruggedized BitDriver® -- 2617
from S.I. Tech, Inc.

0.3 to 57.6 Kbps asynchronous operation on fiber optic cable simplex or duplex operation [See More]

  • Form Factor: Module
  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Network: Single Mode (optional feature); Multimode Fiber
Optical Async/Sync Mini Modem -- 2503
from S.I. Tech, Inc.

Full duplex synchronous DC to 9.6 Kbps/asynchronous DC to 19.2 Kbps with control signals [See More]

  • Form Factor: Module
  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Network: Multimode Fiber
Fiber Optic Antenna Link -- OFW-5800/GPS
from Microwave Photonic Systems, Inc.

The OFW-5800L Fiber Optic Antenna Link (FOAL) consists of an antenna module, located on the topside mast structure, and a receiver module, located in the below deck navigation space (IC/GYRO Room). OFW-5800L Fiber Optic Antenna Link (FOAL) is configured to receive L1 and L2 GPS RF signals, generate... [See More]

  • Form Factor: Module
  • Connector: SC Single Mode
  • Network: Single Mode
  • Features: Rack Mount; LED Indicator
FIS Bridge Media Converter -- F1-OEC32M1-2
from Fiber Instrument Sales, Inc./FIS

Full set LED indicators, 10/100 Mbps and half/full duplex, auto configured [See More]

  • Form Factor: Module
  • Connector: SC Multimode
  • Network: 10Base-T; 100Base-TX
  • Cable Length: 2000
10BASE-T To Fiber Media Converter -- Model L312
from Data Connect Enterprise, Inc.

Features. 10Mbps Ethernet Extension up to 120km. Signal Retiming and Regeneration to Ensure Data Integrity and Ultra Long Extensions. Support for Multimode and Single Mode Fiber. Standalone and Rackmount for EdgeAcces UCS1000 / 1001 / 1002 / 1030. User-Selectable Link Loss Forwarding, and Link Loss... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T
  • Network: Single Mode (optional feature); Multimode Fiber (optional feature)
Ethernet To Fiber Media Converter -- IMC-101 Series
from Moxa Inc.

The IMC-101 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The IMC-101 ’s reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each IMC-101 converter... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10/100Base-TX
  • Network: 100Base-FX; Multimode Fiber
10/100/1000Base-T to 1000Base-X "Triple Duty" Gigabit Ethernet Fiber Optic Media Converter -- M7260A
from Versitron, Inc.

Network Speed becomes a non-issue with the new 10/100/1000. "Triple-Duty" M7260A. Put in 10Base-T, 100Base-TX, or 1000Base-T copper signals and get 1000Base speeds on the fiber side. Once these signals are converted to fiber, the signal will travel 1000Mbps no matter what your copper signal speed is... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 1000Base-T; 10/100Base-TX
  • Network: 1000Base-FX
1002MC Gigabit Industrial Media Converter, LC 10km -- 1002MC-LX-10
from Red Lion Controls, Inc.

Converts 10/100/1000BaseT to 1000BaseLX. One Mini-GBIC SFP Port. 1000BaseLX 10km Singlemode Pluggable Fiber SFP Transceiver Included. Extended Environmental Specifications. -40 ° to 85 °C Operating Temperature. Compact Size, Small Footprint. Unmanaged Operation. Full IEEE 802.3, 802.3u,... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 100BT; 1000Base-T
  • Network:  1000Base-LX
G3 Fieldbus Electronics and I/O -- CANopen®
from ASCO

CANopen is an open protocol based on Controller Area Network (CAN). It was designed for motion oriented machine control networks but has migrated to various industrial applications. CAN in Automation (CIA) is the international users? and manufacturers? organization that develops and supports... [See More]

  • Form Factor: Module
  • Connector: Single key 5 pin 7/8” MINI type (male)
  • Network: CANopen®
  • Network: CANopen®
Unmanaged Industrial Ethernet Media Converters -- HEMC2 Series
from Henrich Electronics, Inc.

Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC2 industrial Ethernet media converters are designed to provide reliable and robust 10/100BaseT(X) to 100BaseFX media conversion in harsh industrial environment. The HEMC2's intensified design guarantees the uninterrupted operations of... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
  • Network: 100Base-FX; 100BaseFX
OpticLink Multimode Media Converter -- Model 2300M
from Patton Electronics Co.

Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available multimode fiber, or 18.6 miles (30 km)... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
  • Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
Managed Media Converter -- L312
from Canoga Perkins Corporation

Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]

  • Form Factor: Module
  • Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 10Base-T
  • Cable Length: 100
16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 Media Converter -- Model 9502
from Electro Standards Laboratories

The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full... [See More]

  • Form Factor: Module
  • Connector: SC Multimode
  • Network: Single Mode
  • Network: RS-232/422/485
(2) Gigabit Copper to (2) SFP Copper/Fiber Media Converter NID -- LGC340A
from Black Box

Two autosensing 10-/100/1000-Mbps ports plus two autosensing 100-/1000-Mbps SFP slots in an intelligent switch enable you to use the Media Converter Network Interface Device for managed fiber termination, fiber drop and insert and fiber repeater. [See More]

  • Form Factor: Module
  • Features: LED Indicator
  • Connector: RJ-45
  • Compliances: CE; RoHS; FCC Class A using 48V telco-type power, Class B using all other power options; UL/cUL: Yes, power supply E
Signamax Ethernet Media Converter -- 065-1100
from Fiber Instrument Sales, Inc./FIS

Long distance connections, lifetime warranty, wall or chassis-mountable [See More]

  • Form Factor: Module
  • Connector: ST Multimode
  • Network: 10Base-T; 100Base-TX; 100Base-FX
  • Cable Length: 2000
Ethernet Copper to Fiber Media Converter -- Model HF1001
from Data Connect Enterprise, Inc.

The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 100Base-TX
  • Network: 100Base-FX
Ethernet To Fiber Media Converter -- IMC-101G Series
from Moxa Inc.

The IMC-101G industrial Gigabit media converters are designed to provide reliable and stable 10/100/1000BaseT(X) to 1000BaseSX/LX/LHX/ZX media conversion in harsh industrial environments. The IMC-101G's industrial design is excellent for keeping your industrial automation applications running... [See More]

  • Form Factor: Module
  • Connector: RJ-45; LC Connector
  • Network: 10Base-T; 100Base-TX;  1000Base-LX; 1000Base-SX; 1000BaseLHX / ZX
  • Features: Stackable; Rack Mount; LED Indicator
10/100Base TX to 100Base FX Industrial Fiber Optic Ethernet Fast Ethernet Media Converter -- MF727xS
from Versitron, Inc.

If you need an industrial converter that can support extreme temperature ranges from the desert to the arctic circle, and that can also deliver a higher level of EMI/RFI suppression, the MF727xS may be of help to you. Compatible with a wide range of DC power inputs (+7 to +30 volts DC) and offering... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 100Base-TX
  • Network: 100Base-FX
1003GX2 Gigabit Industrial Ethernet Switch, LC 10km -- 1003GX2-LX-10
from Red Lion Controls, Inc.

Unmanaged Plug and Play Operation. 3 Port Gigabit Industrial Ethernet Switch. One 10/100/1000BaseT RJ-45 Port. Two 1000BaseLX SFP (Mini-GBIC) Ports. Singlemode signal transmits up to 10km. LC Style SFP Gigabit Fiber Transceivers. Compact Size, Small Footprint. Extended Environmental Specifications. [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 100BT; 1000Base-T
  • Network:  1000Base-LX
G3 Fieldbus Electronics and I/O -- DeviceLogix™
from ASCO

DeviceLogix is a Rockwell Automation technology that allows a DeviceNet node to be programmed to execute a sequence independently from the control for the main PLC/IPC. A DeviceLogix enabled DeviceNet node can be used in conjunction with a standard DeviceNet network, providing simple distributed... [See More]

  • Form Factor: Module
  • Connector: Single Key 5 Pin 7/8" MINI Type (Male)
  • Connector: Single Key 5 Pin 7/8" MINI Type (Male)
  • Features: LED Indicator
Unmanaged Industrial Ethernet Media Converters -- HEMC2G Series
from Henrich Electronics, Inc.

Industrial Gigabit Ethernet to Fiber Media Converter. The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The HEMC2G's industrial design is excellent for keeping your... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 100BT; 100Base-TX; 1000Base-T; 10/100/1000BaseT(X)
  • Network: 1000BaseFX
Managed Media Converter -- L322
from Canoga Perkins Corporation

Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]

  • Form Factor: Module
  • Connector: RJ-45; SC Single Mode; SC Multimode
  • Network: 100BT; 100Base-TX
  • Cable Length: 100
16-Channel ST Fiber to RJ45 RS485/422 Media Converter -- Model 9504
from Electro Standards Laboratories

The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full duplex... [See More]

  • Form Factor: Module
  • Connector: ST Single Mode
  • Network: Single Mode
  • Network: RS-232/422/485
10-GbE PCI-E Network Adapter (NIC) - (2) RJ-45 Ports -- LH3000-R2
from Black Box

10-GbE PCI-E Network Adapter (NIC) - (2) RJ-45 Ports [See More]

  • Form Factor: Module
  • Features: LED Indicator
  • Connector: RJ-45
  • Operating Temperature: 0.0 to 70
Ethernet Copper to Fiber Media Converter -- Model HF101
from Data Connect Enterprise, Inc.

The model HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T
  • Network: 10Base-FL
Ethernet To Fiber Media Converter -- IMC-21 Series
from Moxa Inc.

The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that runs on either a 12 to 45 VDC power input or 18 to 30 VAC power input. [See More]

  • Form Factor: Module
  • Connector: RJ-45; SC Multimode; ST Multimode
  • Network: 100Base-FX; 10/100Base-TX
  • Network: 10Base-T; 10Base-FL
10/100TX-100FX "Double-Duty" Selectable Fiber Media Converter -- 10/100TX-100FX Fiber Media Converter
from Versitron, Inc.

Welcome to our world of lan networking. We hope that this product is just what you're looking for to fill your network needs. With our "Double-Duty" Media Converter you can select from one of the following three settings: 10/100 autosensing. 10base fixed. 100base fixed. These settings allow you to... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10/100Base-TX
  • Network: 100Base-FX
102MC Industrial Media Converter, SC 15km -- 102MCE-SC-15
from Red Lion Controls, Inc.

Unmanaged Plug and Play Operation. Converts 10/100BaseTX to 100BaseFX. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with SC Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 80 °C Operating... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 100Base-FX; 10/100Base-TX
  • Network: 100Base-FX
G3 Fieldbus Electronics and I/O -- DeviceNet™
from ASCO

DeviceNet is an open bus fieldbus communication system developed by Allen-Bradley based on Controller Area Network (CAN) technology. The governing body for DeviceNet is the Open DeviceNet Vendors Association (ODVA). The ODVA controls the DeviceNet specification and oversees product conformance... [See More]

  • Form Factor: Module
  • Connector: 4 Pin M12 Pin (Female)
  • Network: EtherNet/IP and Modbus TCP
  • Network: EtherNet/IP and Modbus TCP
Unmanaged Industrial Ethernet Media Converters -- HEMC3 Series
from Henrich Electronics, Inc.

Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for keeping your industrial automation applications... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
  • Network: 100Base-FX; 100BaseFX
8-to1 RJ45 CAT6 Switch, No Enclosure -- Model 7382
from Electro Standards Laboratories

SPECIFICATIONS: PORT CONNECTORS: (9) RJ45 female shielded connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6 performance. LOCAL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) LED's display switch position and power status. REMOTE... [See More]

  • Form Factor: Board
  • Connector: RJ-45
  • Network: Cat6
  • Network: RS-232/422/485
10/100 Copper to 100Mbps Fiber Standard Media Converter Switch -- LBH100AE-ST
from Black Box

RJ-45 ports support autonegotiation, so you can easily attach any 10- or 100-Mbps device. ST, SC, MT-RJ, and LC fiber port types available. Choose from 115-VAC or 240-VAC power supplies (spare power supplies also available). [See More]

  • Form Factor: Module
  • Features: LED Indicator
  • Connector: RJ-45
  • Operating Temperature: 0.0 to 40
Ethernet Media Converter -- Model H101
from Data Connect Enterprise, Inc.

The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between twisted... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T
  • Network: 10Base-2
Ethernet To Fiber Media Converter -- IMC-P101 Series
from Moxa Inc.

10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. IEEE 802.3af compliant PoE. Power failure alarm by relay output. Store-and-Forward mode and Cut Through mode. -40 to 75 °C operating temperature range (T models). Redundant dual DC power inputs. Introduction. IMC-P101 series Ethernet-to-fiber... [See More]

  • Form Factor: Module
  • Connector: RJ-45; SC Multimode; ST Multimode
  • Network: 10Base-T; 100Base-TX
  • Network: 100Base-FX
1000Base-T to 1000Base-X Industrial Gigabit Fiber Optic Media Converter -- MF7250
from Versitron, Inc.

Need a fiber optic industrial strength product for harsh environment applications that is 1000Base?. Need an EMI/RFI suppressed1000Base converter for a noisy manufacturing environment?. The MF7250 with its DC power input range of +7 to +30volts, its choice of power connectors(screw terminal or DC... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 1000Base-T
  • Network: 1000BaseX
102MC Industrial Media Converter, ST 15km -- 102MCE-ST-15
from Red Lion Controls, Inc.

Unmanaged Plug and Play Operation. Converts 10/100BaseTX to 100BaseFX. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with ST Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 80 °C Operating... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 100Base-FX; 10/100Base-TX
  • Network: 100Base-FX
G3 Fieldbus Electronics and I/O -- Ethernet
from ASCO

Ethernet used throughout the world to network millions of PC?s has now evolved into a viable industrial network. Ethernet is an open architecture high-level communication network that meets the demands of today?s industrial applications requiring high-speed (10/100 Mbit/s), high-throughput and... [See More]

  • Form Factor: Module
  • Connector: 4 Pin M12 Pin (Female)
  • Network: EtherNet/IP and Modbus TCP
  • Network: EtherNet/IP and Modbus TCP
Unmanaged Industrial PoE Media Converters -- HEMC2G-E Series
from Henrich Electronics, Inc.

2G-port full Gigabit Unmanaged Media Converters with 1 IEEE 802.3af/at PoE+ ports. The HEMC2G-E Series are full gigabit unmanaged PoE+ Media Converters that come standard with 1 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 1 Gigabit SFP fiber ports. Each... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 100BT; 1000Base-T; 10/100/1000Base-T
  • Network: 100/1000Base-X
DIN High Speed Ethernet-to-RS485/422/232 Interface Converter -- Model 4163
from Electro Standards Laboratories

The Model 4163 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data interface over RS232, or... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T (optional feature); 100BT (optional feature)
  • Network: RS-232/422/485
10Base-T/100Base-TX to 100BASE-SSFX Miniature Media Converter -- LHC042A-R3
from Black Box

Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 100Base-TX; 10/100Base-TX
  • Features: LED Indicator
Ethernet to Fiber Media Converters -- EMC202
from Data Connect Enterprise, Inc.

The Data Connect EMC202-MM is a Ethernet(10/100Base-TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. The Data Connect EMC202-MM operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 100Base-TX
  • Network: 100Base-FX
Ethernet To Fiber Media Converter -- PTC-101 Series
from Moxa Inc.

10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. Link Fault Pass-Through (LFP). Power failure alarm by relay output (LV model only). -40 to 85 °C operating temperature range. Redundant dual DC power inputs. Integrated high-reliability power supply eliminates the need for external power... [See More]

  • Form Factor: Module
  • Connector: RJ-45; SC Multimode; ST Multimode
  • Network: 10Base-T; 100Base-TX
  • Network: 100Base-FX
Multimode to Singlemode Fiber Optic Media Convertor -- M720D
from Versitron, Inc.

Convert your 100Base and 1000Base multimode networks to singlemode networks using the M720D. OR convert your 100Base and 1000Base singlemode networks to multimode networks using the M720D. If you have dark fiber in place and it turns out to be incompatible with your current network, you can employ... [See More]

  • Form Factor: Module
  • Connector: SFP
  • Network: 100BT; 100Base-TX; 100Base-FX
  • Network: 1000BCX;  1000Base-LX; 1000Base-SX; 1000Base-T
302MC Industrial Media Converter with Monitoring, SC 15km -- 302MCE-N-SC-15
from Red Lion Controls, Inc.

Unmanaged Operation. Plug and Play Operation. 2 Port Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with SC Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 °C to 70 °C... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 100Base-FX; 10/100Base-TX
  • Connector: SC Multimode
G3 Fieldbus Electronics and I/O -- PROFIBUS-DP®
from ASCO

PROFIBUS-DP is a vendor-independent, open fieldbus protocol designed for communication between automation control systems and distributed I/O at the device level. Numatics? G3 PROFIBUS-DP nodes have an integrated graphic display and are capable of addressing combinations of up to 1200 Outputs and... [See More]

  • Form Factor: Module
  • Connector: Single reverse key (B-Coded) 5 pin M12
  • Connector: Single reverse key (B-Coded) 5 pin M12
  • Features: LED Indicator
F07 (POF) Fiber/RS232 Converter -- Model 4107
from Electro Standards Laboratories

SPECIFICATIONS: Plastic Fiber: (POF). Cable Type: 1 mm plastic optical filament. Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF). Data Transfer Rate: Up to 1 Mbps. Optical Fiber Connector: F07 (POF) Full Duplex (TX, RX). RS232 Serial Interface: Transmission Distance: At... [See More]

  • Form Factor: Module
  • Network: RS-232/422/485
  • Network: F07 (POF)
  • Connector: D-Subminiature Connector
Extreme Media Converter Switch Gb Copper to 1000 Fiber MM SC DC -- LBH2001A-P-SC-24
from Black Box

Combines functions of copper-to-fiber media converter w/ that of Gb-speed switch for use in harsh areas. Connects segments in heavy-duty industrial areas and temperature-uncontrolled environments, particularly outdoors. [See More]

  • Form Factor: Module
  • Features: LED Indicator
  • Connector: RJ-45
  • Operating Temperature: -40 to 75
Fast Ethernet Media Converter -- Model 9103
from Data Connect Enterprise, Inc.

A cost-effective, compact, -48VDC rack mountable solution that converts signals from 100BASETX to 100BASE-FX and is transparent to half and full duplex operation. The 9103 single or dual Media Converter also supports connectivity of up to 120km over single mode fiber optic cable in full duplex mode. [See More]

  • Form Factor: Module
  • Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature)
  • Network: 100Base-TX
  • Network: 100Base-FX
RS-232 to RS-422/485 -- TCC-100
from Moxa Inc.

The TCC-100 and TCC-100I are RS-232 to RS-422/485 converters that increase networking capability by extending the RS-232 transmission distance. Both converters have a superior industrial-grade design that includes DIN-rail mounting, terminal block wiring, external terminal block for power, and... [See More]

  • Form Factor: Module
  • Connector: RS-232
  • Network: RS-232/422/485
  • Network: RS-232/422/485
PCI Adapter Network Interface Card -- N7013x
from Versitron, Inc.

Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types of connectors are available... [See More]

  • Form Factor: Board; PCI Adapter
  • Connector: ST Single Mode; ST Multimode
  • Network: 100Base-FX
  • Network: 100Base-FX
302MC Industrial Media Converter with Monitoring, ST 15km -- 302MCE-N-ST-15
from Red Lion Controls, Inc.

Unmanaged Operation. Plug and Play Operation. 2 Port Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with ST Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 °C to 70 °C... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 100Base-FX; 10/100Base-TX
  • Connector: ST Multimode
G3 Fieldbus Electronics and I/O -- PROFINET®
from ASCO

PROFINET is the innovative open standard for Industrial Ethernet, development by Siemens and the Profibus User Organization (PNO). PROFINET complies to IEC 61158 and IEC 61784 standards. PROFINET products are certified by the PNO user organization, guaranteeing worldwide compatibility. Numatics? G3... [See More]

  • Form Factor: Module
  • Connector: Two D-coded 4 pin M12 type (female)
  • Network: TCP/IP and IT
  • Network: TCP/IP and IT
Hi Speed Rugged ST Fiber-to-RS485/422/232 Converter, Conformal Coated Board -- Model 4159CC
from Electro Standards Laboratories

SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. POWER: Manually operated. No power required. DIMENSIONS: Desktop 8.12"W x 3.46"H x 7.96"D (20.7 x 8.8 x 20.3 cm). WEIGHT: Approximately... [See More]

  • Form Factor: Module
  • Connector: ST Multimode
  • Network: Multimode Fiber
  • Cable Length: 3750
Hardened Media Converter Switch Gb Copper to 1000 Fiber MM SC AC -- LBH2001A-H-SC
from Black Box

Combines functions of copper-to-fiber media converter w/ Gb-speed edge switch. Features (2) 10/100/1000Mbps copper switch ports & (1) 1000Mbps MM fiber SC port. Reliably connects segments in harsh factory floor environments. [See More]

  • Form Factor: Module
  • Features: LED Indicator
  • Connector: RJ-45
  • Operating Temperature: -25 to 60
Fast Ethernet Media Converter -- Model 9119
from Data Connect Enterprise, Inc.

Canoga Perkins Fast Ethernet Media Converters provide network designers with a new set of LAN Extension tools that allow design flexibility regardless of interface media. The 9119 is a cost-effective, compact, rack-mountable solution that transforms signals from 100BASE-TX to 100BASE-FX and is... [See More]

  • Form Factor: Module
  • Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature)
  • Network: 100Base-TX
  • Network: 100Base-FX
RS-232/422/485 to Optical Fiber -- TCF-142-RM
from Moxa Inc.

The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode fiber) or up to 40 km (TCF-142-S with... [See More]

  • Form Factor: Module
  • Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature)
  • Network: Single Mode; Multimode Fiber
  • Cable Length: 4000
PCI Adapter Network Interface Card -- N70150
from Versitron, Inc.

Bring fiber to your desktop with the N70150 1000Base-X PCI Adapter! This product supports GBIC module technology for multimode or singlemode cable and guarantees you all the benefits of optical networks including more available bandwidth, longer networking distances, and immunity to EMI/RFI. Plug... [See More]

  • Form Factor: Board; PCI Adapter
  • Features: Duplex; LED Indicator
  • Network:  1000Base-LX; 1000Base-SX
SL-2ES Media Converter, SC 20km -- SL-2ES-3SC
from Red Lion Controls, Inc.

Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 20km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 100Base-FX; 10/100Base-TX
  • Connector: SC Multimode
High Speed ST Fiber to RS422 Interface Converter -- Model 4045
from Electro Standards Laboratories

The Model 4045 is a high speed ruggedized ST Fiber to RS422 interface converter. Typical operating speeds are up to 12.6 Mbps for RS422 to fiber conversion. When operating in RS422 mode, the converter is configured for 4-wire full duplex operation. APPLICATIONS: The converter provides an industrial... [See More]

  • Form Factor: Module
  • Connector: ST Multimode
  • Network: Multimode Fiber
  • Cable Length: 2000
IND MED Converter 10/100/1000 Copper to Fiber Duplex MM 850nm 300m -- LGC320A-R2
from Black Box

The 10-/100-/1000-Mbps copper port autonegotiates speed. Converts 10-/100-/1000-Mbps copper to 1000-Mbps duplex fiber. Auto senses & adapts to speed on copper side for true plug-and-play operation. [See More]

  • Form Factor: Module
  • Features: LED Indicator
  • Connector: RJ-45
  • Compliances: CE
Fiber Media Converter / Switch -- CS14
from Data Connect Enterprise, Inc.

Features. • Provides one 100 Mb fiber port and two (2) 10/100 copper switch ports. •Two RJ-45 ports support IEEE 802.3u to enable attaching any 10 Mb or 100 Mb device. •Three models for three application environments: - Office, wiring closet - Factory floor - Outdoors. •AC power... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Connector: RJ-45
  • Features: Rack Mount (optional feature); LED Indicator
RS-422/485 Repeater w/ Optical Isolation -- TCC-120I
from Moxa Inc.

The TCC-120 and TCC-120I are RS-422/485 converters/repeaters designed to extend RS-422/485 transmission distance. Both products have a superior industrial-grade design that includes DIN-rail mounting, terminal block wiring, and external terminal block for power. In addition, the TCC-120I supports... [See More]

  • Form Factor: Module
  • Connector: RS-422/485
  • Network: RS-232/422/485
  • Network: RS-232/422/485
PoE Gigabit Media Converter 10/100/1000Base-T to 1000Base-X -- M7260PA
from Versitron, Inc.

PoE Media Converter. VERSITRON'S M7260PA combines all of the features of the original M7260A along with PoE capability to provide you with the latest and greatest in ethernet-to-fiber technology. The M7260PA is an ideal solution if you have a device such as an IP camera or other ethernet device in a... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 1000Base-T
  • Network: 100Base-FX
SL-2ES Media Converter, SC 4km -- SL-2ES-2SC
from Red Lion Controls, Inc.

Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Multimode 4km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 100Base-FX; 10/100Base-TX
  • Connector: SC Multimode
High Speed USB to RS485/422/232 Interface Converter, Board -- Model 4177
from Electro Standards Laboratories

The Model 4177 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4177 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422... [See More]

  • Form Factor: Board
  • Connector: USB Type B
  • Network: USB 2.0
  • Network: RS-232/422/485
IND Media CONV 10/100 to 100Mbps Duplex Fiber MM 1300nm 2km SC -- LIC023A-R2
from Black Box

Industrial MultiPower Media Converter, 10-/100-Mbps Copper to 100-Mbps Duplex Fiber, Multimode 1300-nm, 2 km, SC [See More]

  • Form Factor: Module
  • Features: LED Indicator
  • Connector: RJ-45
  • Compliances: CE
Fiber Media Converter / Switch -- CSN14
from Data Connect Enterprise, Inc.

Features. • Provides one 10 Mb fiber port and two (2) 10/100 copper switch ports. •Two RJ-45 ports support IEEE 802.3u to enable attaching any 10 Mb or 100 Mb device. •Three models for three application environments: - Office, wiring closet - Factory floor - Outdoors. •AC power... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Connector: RJ-45
  • Features: Rack Mount (optional feature); LED Indicator
Transio A52/53 Series -- A53
from Moxa Inc.

The Transio A52 and A53 are smart RS-232 to RS-422/485 bi-directional converters that come with all of the great technical specs that Moxa is known for. This includes data direction control built into the hardware for both the RS-422 and RS-485 interfaces, LED indicators for power and signal states,... [See More]

  • Form Factor: Module
  • Connector: RJ-45; RS-232
  • Network: RS-232/422/485
  • Network: RS-232/422/485
PoE Media Converter 10/100Base-TX to 100Base-FX - Pd Enabled -- M727xSP
from Versitron, Inc.

PoE Media Converter. Need 1000Base-T speeds at a remote site with no power?. If so, you will be pleased with what the M7250P PoE-PD enabled product can offer you. Among other features, you will find full wire speed performance with SFP options and no limit on packet size. In addition, the M725P... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10/100Base-TX
  • Network: 100Base-FX
SL-2ES Media Converter, ST 4km -- SL-2ES-2ST
from Red Lion Controls, Inc.

Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Multimode 4km Fiber Port with ST Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 100Base-FX; 10/100Base-TX
  • Connector: ST Multimode
High Speed USB to RS485/422/232 Interface Converter, Desktop -- Model 4176
from Electro Standards Laboratories

The Model 4176 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4176 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422... [See More]

  • Form Factor: Module
  • Connector: USB Type B
  • Network: USB 2.0
  • Network: RS-232/422/485
IND Media CONV 10/100 to 100Mbps Duplex Fiber MM 1300nm 2km ST -- LIC022A-R2
from Black Box

Industrial MultiPower Media Converter - 10-/100-Mbps Copper to 100-Mbps Duplex Fiber, Multimode 1300-nm, 2 km, ST [See More]

  • Form Factor: Module
  • Features: LED Indicator
  • Connector: RJ-45
  • Compliances: CE
Fiber to Copper 100 Mb Hardened Media Converter -- 14E
from Data Connect Enterprise, Inc.

Features. • Two models, regular for wiring closets and Hardened for Industrial, AC and DC power • Provides 100Mb Ethernet media conversion between twisted pair and fiber, FDX and HDX, with Link Pass-Through • Supports IEEE 802.3u auto-negotiation on the RJ-45 port to enable an... [See More]

  • Form Factor: Module
  • Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature); MTRJ Single Mode (optional feature); MTRJ Multimode (optional feature); LC
  • Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature); MTRJ Single Mode (optional feature); MTRJ Multimode (optional feature); LC
  • Features: Rack Mount (optional feature); Duplex; LED Indicator
USB to Serial Converter -- UPort 2210
from Moxa Inc.

Features and Benefits. Hi-Speed USB 2.0 for up to 480 Mbps USB transmission. 921.6 Kbps maximum baudrate for super fast data transmission. Additional I/O and IRQ not needed. Built-in 15 KV ESD protection for all serial ports. Certified drivers provided for Windows (including Vista) and Linux. [See More]

  • Form Factor: Module
  • Connector: RS-232
  • Network: RS-232/422/485
  • Network: USB
PoE Media Converter 1000Base-T to 1000Base-FX - PD Enabled -- M7250P
from Versitron, Inc.

PoE Media Converter. Need 1000Base-T speeds at a remote site with no power?. If so, you will be pleased with what the M7250P PoE-PD enabled product can offer you. Among other features, you will find full wire speed performance with SFP options and no limit on packet size. In addition, the M725P... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 1000Base-T
  • Network: 1000Base-FX
SLX-3EG Unmanaged Industrial Gigabit Media Converter -- SLX-3EG-1SFP
from Red Lion Controls, Inc.

Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100/1000BaseTX RJ-45 Ports. One 1000Base (optional) Mini-GBIC transceiver Port. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating Temperature. [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 100BT; 1000Base-T
  • Features: LED Indicator
HP Fiber to RS232 Converter -- Model 4137
from Electro Standards Laboratories

Model 4137 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]

  • Form Factor: Module
  • Connector: SC Multimode
  • Network: Multimode Fiber
  • Cable Length: 75
MED CONV Copper to 100Mbps Fiber 20km 1310nm SM TX/1550nm RX SC -- LHC028A-R3
from Black Box

MultiPower Miniature Media Converter - 10-/100-Mbps Copper to 100-Mbps Single-Strand Fiber, 20 km, 1310-nm Single-Mode, TX/1550-nm RX, SC [See More]

  • Form Factor: Module
  • Features: LED Indicator
  • Connector: RJ-45
  • Operating Temperature: 0.0 to 40
Fiber to Fast Ethernet Media Converter -- Model L322
from Data Connect Enterprise, Inc.

The L322 is a managed UTP to Fiber Fast Ethernet Media Converter. It extends 100BASE-T UTP segments up to 120km over Single Mode fiber. It is designed for installation into Canoga Perkins Carrier Class UCS chassis, and is also available as a standalone for desktop or wall mount installations. The... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: Token Ring UTP
  • Network: 100Base-TX
USB to Serial Converter -- UPort 2410
from Moxa Inc.

Features and Benefits. Hi-Speed USB 2.0 for up to 480 Mbps USB transmission. 921.6 Kbps maximum baudrate for super fast data transmission. Additional I/O and IRQ not needed. Built-in 15 KV ESD protection for all serial ports. Certified drivers provided for Windows (including Vista), and Linux. [See More]

  • Form Factor: Module
  • Connector: RS-233
  • Network: RS-232/422/485
  • Network: USB
Single Fiber 10/100 Copper to 100Base Fiber Media Converter - 10/100TX-100FX -- M7275S-xSFxA
from Versitron, Inc.

Able to transmit and receive over one fiber, this product can cut your cable bill in half! So, if you need to keep the costs of fiber cable down, this product could be your answer. AND this product can accommodate either 10base or 100base networks or both--making it a "Double Duty" version with the... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10/100Base-TX
  • Network: 100Base-FX
SLX-3ES Unmanaged Industrial Ethernet Switch, SC 20km -- SLX-3ES-3SC
from Red Lion Controls, Inc.

Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100BaseTX RJ-45 Ports. One 100BaseFX Singlemode 20km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 100Base-FX; 10/100Base-TX
  • Connector: SC Multimode
HP Fiber to RS232 Converter -- Model 4137EU
from Electro Standards Laboratories

The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: RS-232/422/485
  • Cable Length: 15
Media Conv Fast Ethernet Single Mode 1550nm Tx 1310nm Rx 20km SC -- LHC029A-R3
from Black Box

Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]

  • Form Factor: Module
  • Features: LED Indicator
  • Connector: RJ-45
  • Compliances: CE
Gigabit Ethernet Fiber Media Converter -- Model L332
from Data Connect Enterprise, Inc.

The Canoga Perkins L332 is a managed Gigabit Ethernet Media Converter. It extends Multimode Gigabit segments up to 110km over single mode fiber. It is designed for installation into the Canoga Perkins carrier class UCS platform, and is also available as standalone for desktop or wall-mount... [See More]

  • Form Factor: Module
  • Connector: SC Single Mode (optional feature); SC Multimode (optional feature)
  • Connector: SC Single Mode (optional feature); SC Multimode (optional feature)
  • Features: Rack Mount; LED Indicator
Two 100Base-FX Fiber Port - "The Tri-Port" Industrial Media Converter - (1) 10/100Base Copper Port (2) 100Base-FX Fiber Ports -- MF727xS2
from Versitron, Inc.

Need a ruggedized product that has 2 fiber ports with Daisy Chain configuration capability? "The Tri-Port" can fill both bills!. In addition, the versitile MF727xS2 can also forward data traffic from copper to more than one fiber cable or between 2 fiber cables. You can also use it as an interface... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 100Base-TX; 100Base-FX; Multimode Fiber
  • Network: 100Base-FX; Single Mode
SLX-3ES Unmanaged Industrial Ethernet Switch, ST 20km -- SLX-3ES-3ST
from Red Lion Controls, Inc.

Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100BaseTX RJ-45 Ports. One 100BaseFX Singlemode 20km Fiber Port with ST Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 100Base-FX; 10/100Base-TX
  • Connector: ST Multimode
HP Fiber to RS232 Converter -- Model 4139
from Electro Standards Laboratories

Model 4139 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]

  • Form Factor: Module
  • Connector: SC Multimode
  • Network: Multimode Fiber
  • Cable Length: 75
Media Conv Gig Ethernet Single Mode 1310nm Tx 1550nm Rx 10km SC -- LGC125A-R2
from Black Box

Auto MDI/MDI-X means you never need to worry about what kind of cable to use. Easy to install. Just plug and play. Autosensing copper ports make them perfect for migrating networks from Ethernet to Fast Ethernet all the way to Gigabit Ethernet. [See More]

  • Form Factor: Module
  • Features: LED Indicator
  • Connector: RJ-45
  • Operating Temperature: 0.0 to 40
High Speed Media Converter and Repeater -- AMC-102
from Data Connect Enterprise, Inc.

Features. Modular media converter and repeater. Supports single mode fiber, multimode fiber, single mode in single fiber, STP, UTP and coax. Fiber Optic or copper repeater (in retimed conversion mode). Complies with ATM Forum specifications. Protocols supported in retimed mode: - 51 Mbps OC-1. - 100... [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 100Base-TX (optional feature); 100Base-FX (optional feature)
  • Network: 100Base-TX (optional feature); 100Base-FX (optional feature)
HP Fiber to RS232 Converter -- Model 4139EU
from Electro Standards Laboratories

The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer... [See More]

  • Form Factor: Module
  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Cable Length: 15
Media Conv Gig Ethernet Single Mode 1550nm Tx 1310nm Rx 10km SC -- LGC126A-R2
from Black Box

Auto MDI/MDI-X means you never need to worry about what kind of cable to use. Easy to install. Just plug and play. Autosensing copper ports make them perfect for migrating networks from Ethernet to Fast Ethernet all the way to Gigabit Ethernet. [See More]

  • Form Factor: Module
  • Features: LED Indicator
  • Connector: RJ-45
  • Operating Temperature: 0.0 to 40
Magnum Hardened Media Converter -- FT14H
from Data Connect Enterprise, Inc.

Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and... [See More]

  • Form Factor: Module
  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Features: Rack Mount (optional feature); Duplex; LED Indicator
HP Fiber to RS485 Converter -- Model 4129
from Electro Standards Laboratories

The RS-485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS-485 is a versatile communication standard, able to communicate over long distances and at fast data rates, conversion to a fiber... [See More]

  • Form Factor: Module
  • Connector: SC Multimode
  • Network: Multimode Fiber
  • Cable Length: 75
Media Converter 10Base-T/100Base-TX Ethernet MM 1300nm 2km SC -- LHC014A-R3
from Black Box

Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 100Base-TX; 10/100Base-TX
  • Features: LED Indicator
Magnum Hardened Media Converter -- TB14H
from Data Connect Enterprise, Inc.

Features. • Two models, regular for wiring closets and Hardened for Industrial • Family of power supply types and temperature ratings, AC and DC • Both models provide an internal BNC termination switch and an uplink switch on the RJ-45 • Two sets of LEDs, on beveled facing and on... [See More]

  • Form Factor: Module
  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Features: Rack Mount (optional feature); Duplex; LED Indicator
HP Fiber to RS485 Interface Converter -- Model 4127
from Electro Standards Laboratories

The RS485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS485 is a versatile communication standard, able to communicate over long distances and at fast data rates, conversion to a fiber optic... [See More]

  • Form Factor: Module
  • Connector: SC Multimode
  • Network: Multimode Fiber
  • Cable Length: 75
Media Converter 10Base-T/100Base-TX Ethernet MM 1300nm 2km ST -- LHC013A-R3
from Black Box

Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 100Base-TX; 10/100Base-TX
  • Features: LED Indicator
Media Converter -- FT14
from Data Connect Enterprise, Inc.

Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and... [See More]

  • Form Factor: Module
  • Connector: ST Single Mode; ST Multimode
  • Connector: ST Single Mode; ST Multimode
  • Features: Rack Mount (optional feature); Duplex; LED Indicator
LC Fiber-to-USB Converter/Extender, Host -- Model 4162
from Electro Standards Laboratories

The Model 4162 is a Host that works with Model 4169 4-Port Hub (also see related products tab for M4169 details) to extend USB connections via a high speed Fiber interface. The units convert USB 2.0 compliant data from a standard PC Host interface over fiber to a remote 4-Port powered Hub. The... [See More]

  • Form Factor: Module
  • Connector: Fiber Optic LC SPF Transceiver
  • Network: Multimode Fiber
  • Cable Length: 500
Media Converter 10Base-T/100Base-TX Ethernet SM 1310nm 40km ST -- LHC036A-R3
from Black Box

Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]

  • Form Factor: Module
  • Connector: RJ-45
  • Network: 10Base-T; 100Base-TX; 10/100Base-TX
  • Features: LED Indicator
Media Converters -- 15 Series
from Data Connect Enterprise, Inc.

Features. • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST. • Installs easily - simply attach cable segments to appropriate connectors on converter. • Provides diagnostic... [See More]

  • Form Factor: Module
  • Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
  • Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
  • Features: LED Indicator
POF to ST Single Mode Fiber Interface Converter -- Model 4275
from Electro Standards Laboratories

SPECIFICATIONS: PLASTIC FIBER: (POF). Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF). GLASS FIBER: ST Multimode Fiber. ST Fiber Cable: 9/125 µ, Single Mode. ST Fiber Wavelength: 1310 nm, Single Mode. ST Fiber... [See More]

  • Form Factor: Module
  • Network: Single Mode
  • Network: POF
  • Connector: ST Single Mode
Media Converter Ethernet AUI -- LE180A
from Black Box

10Mbps copper to 10Mbps copper. Typical Enterprise applications include LAN extension, fiber mode conversion, or Ethernet conversion. These media converters feature a rugged metal enclosure for stand alone applications. [See More]

  • Form Factor: Module
  • Features: LED Indicator
  • Connector: RJ-45
  • Operating Temperature: 0.0 to 50