SC Single Mode Network Media Converters
Last Updated: February 12, 2025
Description
SC Single Mode Network Media Converters are devices designed to interconnect different types of network cables, specifically converting signals from one type of cable to another. They are particularly used to facilitate the connection between single-mode fiber optic cables and other network media, ensuring seamless data transmission across different network infrastructures.
Working Principle
SC Single Mode Network Media Converters operate by receiving data signals from one type of network cable and converting these signals for transmission over single-mode fiber optic cables. Single-mode fibers have a narrow core that allows light to travel in a single path, minimizing signal loss and allowing for data transmission over longer distances. This makes them particularly useful in applications requiring high fidelity and long-distance data transfer. The converters often employ technologies such as Wavelength Division Multiplexing (WDM) to increase data capacity by using different wavelengths of light for different data streams, thereby optimizing the use of the fiber optic cable .
Applications
SC Single Mode Network Media Converters are used in various applications where long-distance and high-speed data transmission is critical. Specific examples include:
- Data Centers: They are used to connect servers and storage systems over long distances within large data centers, ensuring high-speed data transfer and minimal signal loss .
- Telecommunications: These converters are employed in telecommunications networks to extend the reach of network connections between different locations.
- Security Systems: In security applications, they facilitate the transmission of video and data signals over long distances, enhancing the flexibility and security of the installation .
Advantages over other Network Media Converters
SC Single Mode Network Media Converters offer several advantages over other types of media converters:
- Longer Distance Transmission: Due to the nature of single-mode fibers, these converters can transmit data over much longer distances compared to multimode converters, which are limited by intermodal dispersion .
- Higher Data Fidelity: The single path of light in single-mode fibers reduces signal degradation, ensuring higher data fidelity over long distances .
Limitations
Despite their advantages, SC Single Mode Network Media Converters have some limitations:
- Higher Initial Costs: The cost of single-mode fiber and associated equipment is generally higher than that of multimode fiber, which can increase the initial setup costs.
- Complex Installation: The installation and maintenance of single-mode fiber systems can be more complex, requiring specialized knowledge and equipment.
Considerations
When considering SC Single Mode Network Media Converters, several factors should be taken into account:
- Initial Costs: The initial investment in single-mode fiber systems can be significant, but this may be offset by the long-term benefits of reduced signal loss and extended transmission distances.
- Operating Expenses: While operating expenses may be lower due to reduced signal loss and maintenance needs, the cost of specialized equipment and expertise should be considered.
- Durability and Maintenance: Single-mode fiber systems are generally durable, but they require careful handling and maintenance to ensure optimal performance. Regular checks and maintenance are necessary to prevent signal degradation and ensure longevity.
from LEMO USA, Inc.
The LEMO SHACK ™ is a conversion unit from SMPTE cable to single mode optical fibres. Description: • SC, ST, FC or LC fibre optic. (single-mode). • Hybrid with. (see the 3K.93C series). 2 fibre optic contacts. 2 signal contacts. 2 power contacts and ground. Main Features: •... [See More]
- Connector: SC Single Mode; ST Single Mode; FC, LC
- Network: Single Mode
- Form Factor: Module
- Connector: SC Single Mode; ST Single Mode; FC, LC
from S.I. Tech, Inc.
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may... [See More]
- Connector: SC Single Mode; SC Multimode
- Network: 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from S.I. Tech, Inc.
Asynchronous, RS-485 half duplex operation, BACNet Bus [See More]
- Connector: SC Single Mode; SC Multimode; ST
- Network: RS-232/422/485; RS485
- Form Factor: Module
- Connector: ST Single Mode (optional feature); ST Multimode; ST
from Omnitron Systems Technology, Inc.
The OmniConverter FPoE/SL, FPoE/S and FPoE+/S are multiport media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they provide power to one or two Powered Devices (PDs) using standard UTP... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT
- Form Factor: Module
- Connector: RJ-45
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Connector: SC Single Mode
- Network: 10Base-T; 100BT; 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Fiber Instrument Sales, Inc./FIS
Full set LED indicators, 10/100 Mbps and half/full duplex, auto configured [See More]
- Connector: SC Single Mode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Connector: SC Single Mode
from Moxa Inc.
LFP (Link Fault Pass-through) and FEF (Far End Fault). Two different operation modes. · Store-and-Forward. · Pass Through. Auto Negotiation. Supports TS-1000 Version 2 protocol. Supports Turbo Ring V2. Plug and Play. Hot-swap. Introduction. The CSM-200 modules are slide-in... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
from R. STAHL, Inc.
For operation of an inherently safe fibre optic cable "op is" according to IEC 60079-28. For 100 MBit/s Industrial Ethernet. Transmission range up to 5 km (multi mode) or up to 30 km (single mode). Extended temperature range -30 ... +75 °C. Easy commissioning, no configuration required. [See More]
- Connector: SC Single Mode; SC Multimode
- Network: 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from L-com, Inc.
The Metrobility Delta Class "Twister" Media Converters support mixed media networks by enabling copper-to-fiber conversion to extend network distances. The Delta Class products feature a high impact, wall-mountable housing with integrated cable management. Fiber cable lengths of up to 100km are... [See More]
- Connector: SC Single Mode
- Connector: RJ-45
- Network: 100Base-FX
- Network: 10Base-T; 100Base-FX
from Microwave Photonic Systems, Inc.
The OFW-5800L Fiber Optic Antenna Link (FOAL) consists of an antenna module, located on the topside mast structure, and a receiver module, located in the below deck navigation space (IC/GYRO Room). OFW-5800L Fiber Optic Antenna Link (FOAL) is configured to receive L1 and L2 GPS RF signals, generate... [See More]
- Connector: SC Single Mode
- Network: Single Mode
- Form Factor: Module
- Features: Rack Mount; LED Indicator
from Versitron, Inc.
Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types of connectors are available... [See More]
- Connector: SC Single Mode; SC Multimode
- Network: 100Base-FX
- Form Factor: Board; PCI Adapter
- Connector: ST Single Mode; ST Multimode
from Henrich Electronics, Inc.
Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC2 industrial Ethernet media converters are designed to provide reliable and robust 10/100BaseT(X) to 100BaseFX media conversion in harsh industrial environment. The HEMC2's intensified design guarantees the uninterrupted operations of... [See More]
- Connector: SC Single Mode; ST Single Mode; SC/ST/LC Connector
- Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; MTRJ Single Mode; MTRJ Multimode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]
- Connector: SC Single Mode; SC Multimode
- Network: 100BT; 100Base-TX
- Form Factor: Module
- Connector: RJ-45; SC Single Mode; SC Multimode
from TRENDnet Inc.
Functions as a standalone converter. 10/100 Mbps Auto-MDIX Fast Ethernet port. 100 Mbps SC-type multi-mode fiber port. Fiber networking over distances of up to 2 km (1.25 mi.). 200 Mbps switching capacity. LEDs convey power and copper / fiber link and activity [See More]
- Connector: SC Single Mode; SC Multimode
- Network: 100BT
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest level of performance... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT
- Form Factor: Module
- Connector: RJ-45
from Fiber Instrument Sales, Inc./FIS
Long distance connections, lifetime warranty, wall or chassis-mountable [See More]
- Connector: SC Single Mode
- Network: 10Base-T; 100Base-TX; 100Base-FX
- Form Factor: Module
- Connector: SC Single Mode
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. IEEE 802.3af compliant PoE. Power failure alarm by relay output. Store-and-Forward mode and Cut Through mode. -40 to 75 °C operating temperature range (T models). Redundant dual DC power inputs. Introduction. IMC-P101 series Ethernet-to-fiber... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
from Microwave Photonic Systems, Inc.
The OFW-400 Intermediate Frequency (IF) Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of IF signals in the frequency range of 5 MHz to 300 MHz over singlemode fiber optic cable. The standard transmitter and receiver configuration provides... [See More]
- Connector: SC Single Mode
- Network: CATV
- Form Factor: Module
- Connector: SMA
from Versitron, Inc.
Need a ruggedized product that has 2 fiber ports with Daisy Chain configuration capability? "The Tri-Port" can fill both bills!. In addition, the versitile MF727xS2 can also forward data traffic from copper to more than one fiber cable or between 2 fiber cables. You can also use it as an interface... [See More]
- Connector: SC Single Mode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100Base-TX; 100Base-FX; Multimode Fiber
- Form Factor: Module
- Connector: RJ-45
from Henrich Electronics, Inc.
Industrial Gigabit Ethernet to Fiber Media Converter. The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The HEMC2G's industrial design is excellent for keeping your... [See More]
- Connector: SC Single Mode; ST Single Mode; SC/ST or SFP Connector
- Network: 10Base-T; 100BT; 100Base-TX; 1000Base-T; 10/100/1000BaseT(X)
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The modem is equipped with multiple interface circuits, for connection to RS232, RS423, or RS485/422 (2 or 4 wire). [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; FC
- Network: RS-232/422/485
- Form Factor: Module
- Cable Length: 2000
from TRENDnet Inc.
Must use with TFC-110S40D5. SC-type dual-wavelength single-mode fiber port connects over distances of up to 40km (24.9miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: SC Single Mode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The FlexPoint GX/T is a 10/100/1000BASE-T copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The GX/T features Small Form Pluggable (SFP) transceivers that support both 100BASE-FX and 1000BASE-X for interoperability with Gigabit and Fast Ethernet fiber... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Fiber Instrument Sales, Inc./FIS
Intelligent solution for simplicity, low cost, minimum foot print [See More]
- Connector: SC Single Mode
- Network: 10Base-T; 100BT; 100Base-TX
- Form Factor: Module
- Connector: SC Single Mode
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. Link Fault Pass-Through (LFP). Power failure alarm by relay output (LV model only). -40 to 85 °C operating temperature range. Redundant dual DC power inputs. Integrated high-reliability power supply eliminates the need for external power... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; LC Connector
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
from Henrich Electronics, Inc.
Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for keeping your industrial automation applications... [See More]
- Connector: SC Single Mode; ST Single Mode; SC/ST Connector
- Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
Features. Fast Ethernet Media Converter with 100BASE-FX Single-strand single-mode fiber "pig-tail". SC type connector on the pigtail (see photo above). RJ-45 port with up-link switch. FDX/HDX transparent mode operation. Link-Pass-through feature included. Selectable auto-negotiation support. [See More]
- Connector: RJ-45; SC Single Mode
- Connector: RJ-45; SC Single Mode
- Form Factor: Module
from TRENDnet Inc.
Must use with TFC-110S20D3. SC-type dual-wavelength single-mode fiber port connects over distances of up to 20km (12.4miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: SC Single Mode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The iConverter GX/TM2 is an industrial Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from TRENDnet Inc.
Must use with TFC-110S20D5. SC-type dual-wavelength single-mode fiber port connects over distances of up to 20km (12.4miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: SC Single Mode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The OmniConverter GPoE/SE and GPoE+/SE are cost-effective, multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered Devices (PDs)... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from TRENDnet Inc.
SC type single-mode fiber port connects over distances of up to 15km (9.3 miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: SC Single Mode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The OmniConverter GPoE/S, GPoE+/S and GHPoE/S are multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X or 100BASE-X fiber and support Power-over-Ethernet (PoE, PoE+ and 60W PoE). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from TRENDnet Inc.
SC type single-mode fiber port connects over distances of up to 30km (18.6miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: SC Single Mode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45