BNC Network Media Converters

32 Results
Media Converter -- SERBAL™
from LEMO USA, Inc.

The LEMO SERBAL ™ is a 4 channel multiplexer that makes HD/SDI to fibre conversion possible. Description: • BNC connectors (4x). • Hybrid with. (see the 3K.93C series). 2 fibre optic contacts. 2 signal contacts. 2 power contacts and ground. Main Features: • Converts from coaxial... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Network: Single Mode; HD/SDI
  • Form Factor: Module
  • Network: Single Mode; Fiber Media
Arcnet-Fiber Optic Card -- 2853
from S.I. Tech, Inc.

Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of modems (media converters) that extend distances of ARCNET networks through the use of fiber optics. [See More]

  • Connector: BNC (Coaxial) Connectors
  • Network: Arcnet
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
CCTV - Fiber Optic Video System Transmit -- 2509-TR
from S.I. Tech, Inc.

Model 2509 is a miniature fiber optic transmitter that attaches. directly to a CCTV camera. Power can come from the camera. or an optional power supply. (Model 2121). The Mini 2509 is compatible with 2809/2810 and also with. CCTV transmitter/receiver cards in series 1000 and 3001 rack. [See More]

  • Connector: BNC (Coaxial) Connectors
  • Network: CCTV Video 75 Ohm BNC
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
CCTV - Fiber Optic Video System Transmit -- 2809-TR
from S.I. Tech, Inc.

Operation Mode: CCTV video - color or black and white. System Bandwidth: 10 Hz to 15 MHz. Transmitter Input Impedance: 75 ohms, BNC bulkhead jack. Input Voltage: 1 Volt rms. Receiver Adjustment Range: 40:1. Linearity: 1 percent typical. Output Load Impedance: 75 ohms. Operating Wavelength*: 820... [See More]

  • Connector: BNC (Coaxial) Connectors; 75 Ohm, BNC Bulkhead Jack
  • Network: CCTV Video 75 Ohm BNC
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
Digital Video/Audio/Data BitDriver® -- 2829
from S.I. Tech, Inc.

Operation Mode: CCTV Video/Audio/Data. Video Format: NTSC or PAL. Transmitter Input Impedance: 75 ohms bulkhead jack. Composite: BNC. S-Video: Mini-DIN. Component: RCA Style. Input Voltage: 0.5 to 1.6 Vpk-pk. Linearity: 1% Typical. Output Load Impedance: 75 ohms. Operating Wavelength: 820 nanometers... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
Fiber Optic Bit-Driver® -- 2867
from S.I. Tech, Inc.

The S.I.Tech Model 2867 is designed for high speed RS-422 and TTL data communication using fiber. This system uses Terminal block and BNC connectors for interfacing to high speed network. The model 2867 provides 3 independant channels for data, clock, etc. [See More]

  • Connector: BNC (Coaxial) Connectors
  • Network: RS-232/422/485; TTL
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber (optional feature)
Media Converters -- 1829-S6210-3013-EU-ND [S6210-3013-EU from Lantronix, Inc.]
from DigiKey

IC [See More]

  • Connector: BNC (Coaxial) Connectors
  • Operating Temperature: -10 to 65
  • Cable Length: 2000
High Speed TTL FiberOptic Transmitter Receiver Pair -- 2816
from S.I. Tech, Inc.

High Speed TTL to Fiber Optic Transmitter/Receiver [See More]

  • Connector: BNC (Coaxial) Connectors; ST Single Mode (optional feature); ST Multimode; BNC
  • Network: Single Mode (optional feature); Multimode Fiber; TTL
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
Media Converters -- 1829-S6210-3013-JP-ND [S6210-3013-JP from Lantronix, Inc.]
from DigiKey

IC [See More]

  • Connector: BNC (Coaxial) Connectors
  • Operating Temperature: -10 to 65
  • Cable Length: 2000
TTL - Fiber Optic Bit-Driver® -- 2856
from S.I. Tech, Inc.

S.I. Tech Model 2856 is designed to convert TTL data to a light signal so that information can be transmitted over fiber optics. At the remote end, another 2856 will convert this data from light to TTL format. [See More]

  • Connector: BNC (Coaxial) Connectors; TTL, 50 / 75 Ohm Coax, BNC Bulkhead Jack
  • Network: TTL
  • Form Factor: Module
  • Network: Multimode Fiber
Media Converters -- 1829-S6210-3013-LA-ND [S6210-3013-LA from Lantronix, Inc.]
from DigiKey

IC [See More]

  • Connector: BNC (Coaxial) Connectors
  • Operating Temperature: -10 to 65
  • Cable Length: 2000
TTL FiberOptic Transmitter Receiver Pair -- 2817 T/R
from S.I. Tech, Inc.

Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. [See More]

  • Connector: BNC (Coaxial) Connectors
  • Network: TTL
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
Media Converters -- 1829-S6210-3013-NA-ND [S6210-3013-NA from Lantronix, Inc.]
from DigiKey

IC [See More]

  • Connector: BNC (Coaxial) Connectors
  • Operating Temperature: -10 to 65
  • Cable Length: 2000
Media Converter, 10Base-T RJ45 to 10Base-2 Thinnet Coax BNC -- LCTP-10BT-10B2
from L-com, Inc.

L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a 10Base-T hub. Includes an external power supply... [See More]

  • Connector: RJ-45; BNC (Coaxial) Connectors
  • Network: 10Base-2
  • Network: 10Base-T
  • Connector: BNC (Coaxial) Connectors
10BASE-T Copper to 10BASE-2 Coax Media Converter -- FlexPoint™ 10T/2
from Omnitron Systems Technology, Inc.

The FlexPoint 10T/2 is a Half-Duplex 10BASE-T UTP to 10BASE-2 coax media converter that facilitates the connection of a coax segment to a 10BASE-T hub or workstation. No manual configuration is required with the plug-and-play FlexPoint 10T/2. Connect the UTP and coax cables and the installation is... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Network: 10Base-2
  • Form Factor: Module
  • Network: 10Base-T
Managed Modem -- 2340
from Canoga Perkins Corporation

With telephony and serial data plug-in Electrical Interface Modules, the 2340 Universal Fiber Optic Modem probably has your needs covered. Canoga Perkins designs flexibility into every product. The User Interfaces are no exception and supports a variety of applications and implementations.Supporting... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Connector: ST, SC
  • Form Factor: Rackmount
Media Converter -- TB14
from Data Connect Enterprise, Inc.

Features. • Two models, regular for wiring closets and Hardened for Industrial • Family of power supply types and temperature ratings, AC and DC • Both models provide an internal BNC termination switch and an uplink switch on the RJ-45 • Two sets of LEDs, on beveled facing and on... [See More]

  • Connector: RJ-45; BNC (Coaxial) Connectors
  • Connector: RJ-45; BNC (Coaxial) Connectors
  • Form Factor: Module
  • Features: Rack Mount (optional feature); LED Indicator
10Mbps Coax to Fiber Media Converter -- FlexPoint™ 10FL/2
from Omnitron Systems Technology, Inc.

The FlexPoint 10FL/2 is a 10BASE-FL fiber to 10BASE-2 coax media converter. The FlexPoint 10FL/2 connects and extends coax segments via fiber. No manual configuration is required with the plug-and-play FlexPoint 10FL/2. Connect the fiber and coax cables and the installation is complete. The fiber... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Network: 10Base-2
  • Form Factor: Module
  • Network: 10Base-FL
Managed Modem -- 2345
from Canoga Perkins Corporation

When circuit performance and availability are a must and outages are not acceptable, the 2345 T-3 Fiber Optic Modem is the tool you need. ITU G.826 performance monitoring continually checks and reports the optical link quality. Comprehensive configuration, status and diagnostic management functions... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Connector: ST, SC
  • Form Factor: Rackmount
Media Converters -- 15 Series
from Data Connect Enterprise, Inc.

Features. • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST. • Installs easily - simply attach cable segments to appropriate connectors on converter. • Provides diagnostic... [See More]

  • Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
  • Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
  • Form Factor: Module
  • Features: LED Indicator
T3/E3 Managed Media Converter -- iConverter® T3/E3
from Omnitron Systems Technology, Inc.

The iConverter T3/E3 is a T3 (44.736Mbps) or E3 (34.368Mbps) coax to fiber converter, and is available as a compact unmanaged standalone unit or a managed chassis plug-in module. The iConverter T3/E3 can be used to connect to devices such as PBXs, multiplexers, routers and video servers via fiber. [See More]

  • Connector: BNC (Coaxial) Connectors
  • Network: T3
  • Form Factor: Module
  • Network: E3
Managed Modem -- 2346
from Canoga Perkins Corporation

A cost effective T-3 modem and deployment flexibility are the base features of the 2346 T-3 Fiber Optic Modem. Compact in size, the 2346 deploys at central sites in chassis or remote sites in single unit managed enclosures. Featuring Canoga Perkins' SideBand Management Channel and an advanced... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Connector: ST, SC
  • Form Factor: Module
Media Converters -- TF14 and TB14
from Data Connect Enterprise, Inc.

Features. • Family of fiber models provides media (multi-mode and single-mode; transparent half-duplex and full-duplex) flexibility in installation and operations. • Install easily - simply attach cable segments to appropriate connectors on converter. An up-link switch on the RJ-45 port is... [See More]

  • Connector: RJ-45; BNC (Coaxial) Connectors; ST Single Mode; ST Multimode
  • Connector: RJ-45; BNC (Coaxial) Connectors; ST Single Mode; ST Multimode
  • Form Factor: Module
  • Features: Rack Mount (optional feature); Duplex; LED Indicator
Managed Modem -- 2361
from Canoga Perkins Corporation

When circuit performance and availability are a must and outages are not acceptable, the 2361 T-1/E-1 Fiber Optic Modem is the tool you need. A Bit Error Rate Test continually checks and reports the optical link quality. Comprehensive configuration, status and diagnostic management functions allow... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Connector: ST, SC
  • Form Factor: Rackmount
Managed Modem -- 2461
from Canoga Perkins Corporation

When circuit performance and availability are a must and outages are not acceptable, the 2461 E-1 Fiber Optic Modem is the tool you need. A Bit Error Rate Test continually checks and reports the optical link quality. Comprehensive configuration, status and diagnostic management functions allow Tech... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Connector: ST, SC
  • Form Factor: Rackmount
Unmanaged Modem -- 2240
from Canoga Perkins Corporation

The 2240 is an economical Universal Fiber Optic Modem for transporting serial data, T-1 and E-1 signals. Canoga Perkins designs flexibility into almost every product and the 2240 is no exception. Field interchangeable interfaces support a variety of applications and implementations. With data rates... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Form Factor: Rackmount
Unmanaged Modem -- 2262
from Canoga Perkins Corporation

The 2262 is an economical Fiber Optic Modem for transparently transporting T-1/DS-1 1.544 Mbps or G.703 E-1 2.048 Mbps signals. The E-1 interface is switch selectable for 75 or 135 terminations. BNC, Terminal Strip, DA-15 and RJ-48 connector options make this more than just a basic fiber optic... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Connector: ST Single Mode; ST Multimode
  • Form Factor: Rackmount
Unmanaged Modem -- 2270
from Canoga Perkins Corporation

The 2270 is an economical High Speed Universal Fiber Optic Modem for transporting serial data, T-1 and E-1 signals. Canoga Perkins designs flexibility into almost every product and the 2270 is no exception. Interchangeable interfaces support a variety of applications and implementations. With data... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Connector: ST
  • Form Factor: Rackmount