1000Base-SX Network Media Converters

3 Results
EtherWAN Gigabit Media Converter 1000Base T to 1000 Base SX, MM, 550m, SC -- EW-EL9000-A-B-1-A
from L-com, Inc.

The The EtherWan EL9000 series functions at temperatures ranging from -40 °C to 75 °C (-40 °F to 167 °F) and is tested for functional operation @ -40 °C to 85 °C (-40 °F to 185 °F). Whether on the factory floor or the street corner, the EL9000 will provide... [See More]

  • Network: 1000Base-SX; 1000Base-T
  • Connector: SC Multimode
  • Network: 1000Base-SX
PCI Adapter Network Interface Card -- N70150
from Versitron, Inc.

Bring fiber to your desktop with the N70150 1000Base-X PCI Adapter! This product supports GBIC module technology for multimode or singlemode cable and guarantees you all the benefits of optical networks including more available bandwidth, longer networking distances, and immunity to EMI/RFI. Plug... [See More]

  • Network:  1000Base-LX; 1000Base-SX
  • Features: Duplex; LED Indicator
  • Form Factor: Board; PCI Adapter
Ethernet To Fiber Media Converter -- IMC-101G Series
from Moxa Inc.

The IMC-101G industrial Gigabit media converters are designed to provide reliable and stable 10/100/1000BaseT(X) to 1000BaseSX/LX/LHX/ZX media conversion in harsh industrial environments. The IMC-101G's industrial design is excellent for keeping your industrial automation applications running... [See More]

  • Network: 10Base-T; 100Base-TX;  1000Base-LX; 1000Base-SX; 1000BaseLHX / ZX
  • Connector: RJ-45; LC Connector
  • Form Factor: Module
  • Features: Stackable; Rack Mount; LED Indicator