SC Single Mode Network Media Converters

12 Results
Media Converter -- SHACK™
from LEMO USA, Inc.

The LEMO SHACK ™ is a conversion unit from SMPTE cable to single mode optical fibres. Description: • SC, ST, FC or LC fibre optic. (single-mode). • Hybrid with. (see the 3K.93C series). 2 fibre optic contacts. 2 signal contacts. 2 power contacts and ground. Main Features: •... [See More]

  • Connector: SC Single Mode; ST Single Mode; FC, LC
  • Network: Single Mode
  • Form Factor: Module
  • Network: Single Mode
Managed Media Converter -- L312
from Canoga Perkins Corporation

Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]

  • Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 10Base-T
  • Form Factor: Module
  • Cable Length: 100
1000X to 100FX Managed Ethernet Media Converter/Repeater -- iConverter® GX/F
from Omnitron Systems Technology, Inc.

The iConverter GX/F managed media converter is a member of the modular iConverter product family. The GX/F provides single-mode to multimode fiber conversion and rate conversion between 1000BASE-X and 100BASE-X. The iConverter GX/F extends network distances by connecting multimode fiber network... [See More]

  • Connector: SC Single Mode; SC Multimode
  • Network: Single Mode; Multimode Fiber
  • Form Factor: Module
  • Network: Single Mode; Multimode Fiber
FIS Bridge Media Converter -- F1-OEC32S1-202
from Fiber Instrument Sales, Inc./FIS

Full set LED indicators, 10/100 Mbps and half/full duplex, auto configured [See More]

  • Connector: SC Single Mode
  • Network: 10Base-T; 100Base-TX
  • Form Factor: Module
  • Cable Length: 20000
Single-Strand Fiber Media Converter
from Data Connect Enterprise, Inc.

Features. Fast Ethernet Media Converter with 100BASE-FX Single-strand single-mode fiber "pig-tail". SC type connector on the pigtail (see photo above). RJ-45 port with up-link switch. FDX/HDX transparent mode operation. Link-Pass-through feature included. Selectable auto-negotiation support. [See More]

  • Connector: RJ-45; SC Single Mode
  • Connector: RJ-45; SC Single Mode
  • Form Factor: Module
Etherwan Hardened 10/100/1000TX to 1000LX Media Converter Single Mode SC 10 Kilometers -- EW-EL9100-A1B
from L-com, Inc.

The The EtherWan EL9000 series functions at temperatures ranging from -40 °C to 75 °C (-40 °F to 167 °F) and is tested for functional operation @ -40 °C to 85 °C (-40 °F to 185 °F). Whether on the factory floor or the street corner, the EL9000 will provide... [See More]

  • Connector: SC Single Mode
  • Network:  1000Base-LX
  • Network: 100Base-TX;  1000Base-LX; Single Mode
  • Connector: SC Single Mode
Managed Media Converter -- L322
from Canoga Perkins Corporation

Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]

  • Connector: RJ-45; SC Single Mode; SC Multimode
  • Network: 100BT; 100Base-TX
  • Form Factor: Module
  • Cable Length: 100
100BASE-FX Single-Mode to Multimode Managed Fiber Converter -- iConverter® 100FF
from Omnitron Systems Technology, Inc.

The iConverter 100FF is a Fast Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 100FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 100Base-FX
  • Form Factor: Module
  • Network: Single Mode; Multimode Fiber
Signamax Ethernet Media Converter -- 065-1120
from Fiber Instrument Sales, Inc./FIS

Long distance connections, lifetime warranty, wall or chassis-mountable [See More]

  • Connector: SC Single Mode
  • Network: 10Base-T; 100Base-TX; 100Base-FX
  • Form Factor: Module
  • Cable Length: 15000
100BASE-FX to 100BASE-FX Managed Fast Ethernet Media Converter & Switch -- iConverter® 2Fx
from Omnitron Systems Technology, Inc.

The iConverter 2Fx is a Fast Ethernet fiber-to-fiber media converter that provides multimode to single-mode and dual fiber to single fiber conversion with advanced switching features. The 2Fx is a member of the modular iConverter product family, and is a cost-effective solution to extend fiber... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 100BASE-X
  • Form Factor: Module
  • Network: 100BASE-X
Signamax Mini Ethernet Media Converter -- 065-1020
from Fiber Instrument Sales, Inc./FIS

Intelligent solution for simplicity, low cost, minimum foot print [See More]

  • Connector: SC Single Mode
  • Network: 10Base-T; 100BT; 100Base-TX
  • Form Factor: Module
  • Cable Length: 20000
Gigabit Fiber-to-Fiber Managed Media Converter -- iConverter® 1000FF
from Omnitron Systems Technology, Inc.

The iConverter 1000FF is a Gigabit Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 1000FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to... [See More]

  • Connector: SC Single Mode; SC Multimode
  • Network: Single Mode; Multimode Fiber
  • Form Factor: Module
  • Network: Single Mode; Multimode Fiber