RJ-45 Network Media Converters
from DigiKey
1002MC-LX-10 MEDIA CONV. [See More]
- Connector: RJ-45
- Network: SFP
- Network: 10/100/1000
- Connector: SFP
from Laurel Electronics LLC
Features. Connects a host meter to an Ethernet LAN while also acting as a gatway for up to 31 Laurel devices on an RS485 bus. Includes an RJ45 jack to the Ethernet LAN plus an RJ11 jack to the RS485 bus. Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays. Complemented by... [See More]
- Connector: RJ-45
- Form Factor: Board
from S.I. Tech, Inc.
S.I.Tech 2151 Ethernet media converter is a compact adapter for connection of Ethernet based equipment over fiber optic cable at 10 Base-T/100 Base-TX and 10 Base-FL/100 Base-FX. It uses ST or SC for Multimode fiber and ST, SC, or FC for Single mode fiber. Model 2151 auto senses and switches between... [See More]
- Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode; ST Multimode; FC
- Network: 100BT; 100Base-TX; 100Base-FX; 10/100Base-TX; Single Mode (optional feature); Multimode Fiber
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from RS Components, Ltd.
StarTech.com ET91000LC2 Media Converter [See More]
- Connector: RJ-45; Lc, rj45
- Operating Temperature: 60
from DigiKey
1003GX2-B GIGABIT SWITCH [See More]
- Connector: RJ-45
- Network: SFP
- Network: 10/100/1000
- Connector: SFP
from Laurel Electronics LLC
Features. Fits all Laureate 1/8 DIN size instruments. Allows Laureate instruments to be polled using Modbus commands. Network speeds of 10 or 100 Mbits/sec. Can be polled via Ethernet every 2 msec. Includes Mini-USB port for programming or data transfer at 38400 baud. Isolated from meter and power... [See More]
- Connector: RJ-45
- Operating Temperature: -40 to 85
- Form Factor: Board
from S.I. Tech, Inc.
S.I.Tech 2550 Ethernet Fiber Optic Transceiver is a compact adapter for connection of Ethernet based equipment to any fiber optic 10 Base FL/ FOIRL network. The transceiver connects to RJ45 and provides ST or SMA fiber optic connectors. [See More]
- Connector: RJ-45
- Network: 10Base-FL
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from RS Components, Ltd.
Gigabit Copper-to-Fiber Media Converter [See More]
- Connector: RJ-45; Lc, rj45
- Operating Temperature: 60
from DigiKey
102MC-SC-MDR, MDR OPTION [See More]
- Connector: RJ-45
- Network: 100Base-FX
- Network: 10/100
- Connector: SC
from Laurel Electronics LLC
Features. Fits all Laureate 1/8 DIN size meters, counters and timers. High-speed RJ45 Ethernet port for data. High-speed RJ11 RS485 port for setup or data. Can act as an Ethernet-to-RS485 gateway to an RS485 bus with up to 31 Laureate meters or transmitters. Allows host and remote instruments to be... [See More]
- Connector: RJ-45
- Operating Temperature: -40 to 85
- Form Factor: Board
from S.I. Tech, Inc.
S.I.Tech 2950 Ethernet Fiber Optic Media Converter is designed to extend the distance of Ethernet based STP LAN's on a fiber optic cable up to 7 km*. The media converter has RJ45 connector allowing connection to the STP network devices and provides ST, FC, SC or SMA fiber optic connectors (Media... [See More]
- Connector: RJ-45
- Network: 100BT; 100Base-TX; 100Base-FX
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from RS Components, Ltd.
StarTech.com ET91000SM20 Media Converter [See More]
- Connector: RJ-45; Lc, rj45
- Operating Temperature: 60
from DigiKey
TFOCA II MEDIA CONVERTER, MM, 13 [See More]
- Connector: RJ-45
- Cable Length: 2000
- Network: 10/100
- Operating Temperature: -40 to 71
from S.I. Tech, Inc.
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may... [See More]
- Connector: RJ-45
- Network: 1000Base-T
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from RS Components, Ltd.
StarTech.com ET90110SC2 Media Converter [See More]
- Connector: RJ-45; Rj45, sc
- Operating Temperature: 60
from DigiKey
MEDIA CONVERTER [See More]
- Connector: RJ-45
- Cable Length: 5000
- Network: 10/100
- Network: 100Base-FX
from S.I. Tech, Inc.
Operating Mode: Asynchronous, half duplex RS-485 (8-pin RJ-45). Input/Output Interface: Asynchronous at 9.6 Kbps. Transmission Line Interface: ST connector is standard for interfacing with fiber optic cable (SMA option). Transmission Distance: See distance chart. Optical Power into a 50 Micron Core... [See More]
- Connector: RJ-45
- Network: RS-232/422/485
- Form Factor: Board
- Network: Single Mode (optional feature); Multimode Fiber
from RS Components, Ltd.
StarTech.com ET90110ST2 Media Converter [See More]
- Connector: RJ-45; Rj45, st
- Operating Temperature: 60
from DigiKey
MEDIA CONVERTER [See More]
- Connector: RJ-45
- Cable Length: 40000
- Network: 10/100
- Network: 100Base-FX
from RS Components, Ltd.
StarTech.com MCM1110MMLC Media Converter [See More]
- Connector: RJ-45; Lc, rj45
- Operating Temperature: 50
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: ST
- Cable Length: 2000
- Operating Temperature: 0.0 to 50
from RS Components, Ltd.
StarTech.com POEINJ4G Ethernet Switch [See More]
- Connector: RJ-45; RJ45
- Operating Temperature: 50
from DigiKey
C2220-1040 MEDIA CONVERTER [See More]
- Connector: RJ-45
- Network: SFP
- Network: 10/100/1000
- Connector: SFP
from RS Components, Ltd.
StarTech.com ET1000S40LC2 [See More]
- Connector: RJ-45; Lc, rj45
- Operating Temperature: 50
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: SC
- Cable Length: 550
- Operating Temperature: 0.0 to 50
from RS Components, Ltd.
StarTech.com ET90110SM302 [See More]
- Connector: RJ-45; Rj45, sc
- Operating Temperature: 50
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: SC
- Cable Length: 10000
- Operating Temperature: 0.0 to 50
from RS Components, Ltd.
Gigabit Multi Mode Fiber Media Converter [See More]
- Connector: RJ-45; Rj45, sc
- Operating Temperature: 50
from DigiKey
IC [See More]
- Connector: RJ-45
- Operating Temperature: 0.0 to 50
- Cable Length: 550
from RS Components, Ltd.
RS PRO SE5011 Ethernet Media Converter [See More]
- Connector: RJ-45; D-Subminiature Connector; RJ45, RS422, RS485, RS232
- Operating Temperature: 85
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: SFP
- Network: SFP
- Operating Temperature: 0.0 to 50
from RS Components, Ltd.
RS PRO MG5024 Ethernet Media Converter [See More]
- Connector: RJ-45; D-Subminiature Connector; RS485, RJ45, RS422
- Operating Temperature: 85
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: ST
- Cable Length: 2000
- Operating Temperature: -25 to 65
from RS Components, Ltd.
RS PRO MG5028 Ethernet Media Converter [See More]
- Connector: RJ-45; D-Subminiature Connector; RJ45, RS422, RS485
- Operating Temperature: 85
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: ST
- Cable Length: 2000
- Operating Temperature: -25 to 65
from RS Components, Ltd.
RS PRO CK1211 Ethernet Media Converter [See More]
- Connector: RJ-45; SFP, RJ45
- Operating Temperature: 85
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: ST
- Cable Length: 2000
- Operating Temperature: -25 to 65
from RS Components, Ltd.
StarTech.com MCMGBSCSM10 Media Converter [See More]
- Connector: RJ-45; Rj45, sc
- Operating Temperature: 50
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: SC
- Cable Length: 2000
- Operating Temperature: -25 to 65
from RS Components, Ltd.
StarTech.com MCMGBSCMM055 [See More]
- Connector: RJ-45; Rj45, sc
- Operating Temperature: 50
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: SC
- Cable Length: 2000
- Operating Temperature: -25 to 65
from RS Components, Ltd.
StarTech.com MCM1110SFP Media Converter [See More]
- Connector: RJ-45; Rj45, sc
- Operating Temperature: 50
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: SC
- Cable Length: 2000
- Operating Temperature: -25 to 65
from RS Components, Ltd.
StarTech.com POEINJ1GW Media Converter [See More]
- Connector: RJ-45; Rj45
- Operating Temperature: 45
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: SC
- Cable Length: 2000
- Operating Temperature: -25 to 65
from RS Components, Ltd.
StarTech.com MCM110ST2GB Media Converter [See More]
- Connector: RJ-45; Rj45, sc
- Operating Temperature: 50
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: SC
- Cable Length: 20000
- Operating Temperature: -25 to 65
from RS Components, Ltd.
StarTech.com ET91000SM402 [See More]
- Connector: RJ-45; Rj45, sc
- Operating Temperature: 60
from DigiKey
IC [See More]
- Connector: RJ-45
- Operating Temperature: 0.0 to 50
- Cable Length: 2000
from RS Components, Ltd.
N-Tron 102MC-SC Media Converter [See More]
- Connector: RJ-45; RJ45
- Operating Temperature: 80
from DigiKey
IC [See More]
- Connector: RJ-45
- Operating Temperature: 0.0 to 50
- Cable Length: 2000
from RS Components, Ltd.
Exsys EX-60340 Media Converter [See More]
- Connector: RJ-45; 10/100/1000 Base T 100/1000X Sfp RJ45
- Operating Temperature: 75
from DigiKey
IC [See More]
- Connector: RJ-45
- Operating Temperature: 0.0 to 50
- Cable Length: 2000
from RS Components, Ltd.
N-Tron 1002MC-SX Media Converter [See More]
- Connector: RJ-45; RJ45
- Operating Temperature: 85
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: SC
- Cable Length: 2000
- Operating Temperature: 0.0 to 50
from RS Components, Ltd.
N-Tron SL-2ES-2SC Media Converter [See More]
- Connector: RJ-45; RJ45
- Operating Temperature: 85
from DigiKey
IC [See More]
- Connector: RJ-45
- Connector: SC
- Cable Length: 2000
- Operating Temperature: 0.0 to 50
from RS Components, Ltd.
N-Tron SL-2ES-2ST Media Converter [See More]
- Connector: RJ-45; RJ45
- Operating Temperature: 85
from Black Box
Two autosensing 10-/100/1000-Mbps ports plus two autosensing 100-/1000-Mbps SFP slots in an intelligent switch enable you to use the Media Converter Network Interface Device for managed fiber termination, fiber drop and insert and fiber repeater. [See More]
- Connector: RJ-45
- Features: LED Indicator
- Form Factor: Module
- Compliances: CE; RoHS; FCC Class A using 48V telco-type power, Class B using all other power options; UL/cUL: Yes, power supply E
from Red Lion Controls, Inc.
Converts 10/100/1000BaseT to 1000BaseLX. One Mini-GBIC SFP Port. 1000BaseLX 10km Singlemode Pluggable Fiber SFP Transceiver Included. Extended Environmental Specifications. -40 ° to 85 °C Operating Temperature. Compact Size, Small Footprint. Unmanaged Operation. Full IEEE 802.3, 802.3u,... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Network: 1000Base-LX
from Omnitron Systems Technology, Inc.
The iConverter 1-Module Redundant Power Chassis is ideal for mission-critical Customer Premises (CP) Ethernet services, and in applications where the monitoring of external events is required. The chassis supports multiple power sources, configurable 10/100 Ethernet ports and a wide variety of alarm... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT
- Form Factor: Module
- Network: 10Base-T; 100BT
from Amphenol Fiber Systems International
TFOCA-II ® Fiber Optic Modem. Amphenol Fiber Systems international (AFSI) offers the TFOCA-II ® Fiber Optic Modem (FOM) to provide optical-electrical (O-E) and electrical-optical (E-O) conversion for harsh environments. This stand-alone unit features ruggedized optical transceivers... [See More]
- Connector: RJ-45
- Network: 100BT
- Form Factor: Module
- Cable Length: 500
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]
- Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T
- Form Factor: Module
- Cable Length: 100
from Moxa Inc.
LFP (Link Fault Pass-through) and FEF (Far End Fault). Two different operation modes. · Store-and-Forward. · Pass Through. Auto Negotiation. Supports TS-1000 Version 2 protocol. Supports Turbo Ring V2. Plug and Play. Hot-swap. Introduction. The CSM-200 modules are slide-in... [See More]
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from R. STAHL, Inc.
For operation of an inherently safe fibre optic cable "op is" according to IEC 60079-28. For 100 MBit/s Industrial Ethernet. Transmission range up to 5 km (multi mode) or up to 30 km (single mode). Extended temperature range -30 ... +75 °C. Easy commissioning, no configuration required. [See More]
- Connector: RJ-45
- Network: 10/100Base-TX
- Form Factor: Module
- Cable Length: 100
from Versitron, Inc.
Network Speed becomes a non-issue with the new 10/100/1000. "Triple-Duty" M7260A. Put in 10Base-T, 100Base-TX, or 1000Base-T copper signals and get 1000Base speeds on the fiber side. Once these signals are converted to fiber, the signal will travel 1000Mbps no matter what your copper signal speed is... [See More]
- Connector: RJ-45
- Network: 1000Base-T; 10/100Base-TX
- Form Factor: Module
- Network: 1000Base-FX
from L-com, Inc.
The Metrobility Delta Class "Twister" Media Converters support mixed media networks by enabling copper-to-fiber conversion to extend network distances. The Delta Class products feature a high impact, wall-mountable housing with integrated cable management. Fiber cable lengths of up to 100km are... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100Base-FX
- Network: 100Base-FX
- Connector: SC Single Mode
from Patton Electronics Co.
Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available multimode fiber, or 18.6 miles (30 km)... [See More]
- Connector: RJ-45
- Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
- Form Factor: Module
- Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
from Tripp Lite by Eaton
Tripp Lite's N784-001-SC-MM 10/100 to Multimode Media Converter ( RJ45 to SC ) is an economical way to extend the distance of network nodes up to 550 Meters by converting Cat5e UTP cables to Multimode Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port... [See More]
- Connector: RJ-45
- Network: Multimode Fiber
- Form Factor: Module
- Network: Multimode Fiber
from TRENDnet Inc.
Mini-GBIC slot accommodates Multi (SX) or Single-Mode (LX) fiber modules. 100/1000Base-T Auto-Sensing / Negotiation Ethernet port. 100Base-FX / 1000Base-SX / LX Mini-GBIC slot. Functions as a standalone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 100/1000BASE-T
- Form Factor: Module
- Network: SFP Media Converter
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: (9) RJ45 female shielded connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6 performance. LOCAL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) LED's display switch position and power status. REMOTE... [See More]
- Connector: RJ-45
- Network: Cat6
- Form Factor: Board
- Network: RS-232/422/485
from Weidmuller
Serial/Ethernet converter with 1 or 2 ports for industrial automation. Improved surge protection for serial, LAN and supply ports. Sturdy screw-on terminal blocks for the power supply and serial connectors. Easy cabling with cascading Ethernet ports. Redundant DC power supply inputs. [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 100Base-TX
- Form Factor: Module
- Network: RS-232/422/485
from Henrich Electronics, Inc.
Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC2 industrial Ethernet media converters are designed to provide reliable and robust 10/100BaseT(X) to 100BaseFX media conversion in harsh industrial environment. The HEMC2's intensified design guarantees the uninterrupted operations of... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
- Form Factor: Module
- Network: 100Base-FX; 100BaseFX
from Data Connect Enterprise, Inc.
Features. 10Mbps Ethernet Extension up to 120km. Signal Retiming and Regeneration to Ensure Data Integrity and Ultra Long Extensions. Support for Multimode and Single Mode Fiber. Standalone and Rackmount for EdgeAcces UCS1000 / 1001 / 1002 / 1030. User-Selectable Link Loss Forwarding, and Link Loss... [See More]
- Connector: RJ-45
- Network: 10Base-T
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber (optional feature)
from Black Box
10-GbE PCI-E Network Adapter (NIC) - (2) RJ-45 Ports [See More]
- Connector: RJ-45
- Features: LED Indicator
- Form Factor: Module
- Operating Temperature: 0.0 to 70
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Gigabit Industrial Ethernet Switch. One 10/100/1000BaseT RJ-45 Port. Two 1000BaseLX SFP (Mini-GBIC) Ports. Singlemode signal transmits up to 10km. LC Style SFP Gigabit Fiber Transceivers. Compact Size, Small Footprint. Extended Environmental Specifications. [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Network: 1000Base-LX
from Omnitron Systems Technology, Inc.
The OmniConverter FPoE/SL, FPoE/S and FPoE+/S are multiport media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they provide power to one or two Powered Devices (PDs) using standard UTP... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT
- Form Factor: Module
- Network: 100BASE-X
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]
- Connector: RJ-45; SC Single Mode; SC Multimode
- Network: 100BT; 100Base-TX
- Form Factor: Module
- Cable Length: 100
from Moxa Inc.
The IMC-101 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The IMC-101 ’s reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each IMC-101 converter... [See More]
- Connector: RJ-45
- Network: 10/100Base-TX
- Form Factor: Module
- Network: 100Base-FX; Multimode Fiber
from Versitron, Inc.
If you need an industrial converter that can support extreme temperature ranges from the desert to the arctic circle, and that can also deliver a higher level of EMI/RFI suppression, the MF727xS may be of help to you. Compatible with a wide range of DC power inputs (+7 to +30 volts DC) and offering... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from Patton Electronics Co.
The Patton Model 2021 allows a synchronous RS-232 host to communicate bi-directionally with a synchronous X.21 modem. Supporting synchronous data rates to 384 kbps, the Model 2021 is the smallest converter of its kind, and requires no AC power or batteries to operate. And there's no configuration... [See More]
- Connector: RJ-45
- Network: 10Base-T
- Form Factor: Module
- Network: 10Base-T
from Tripp Lite by Eaton
Tripp Lite's N784-001-SC-15, 10/100 to Singlemode Media Converter ( RJ45 to SC ), is an economical way to extend the distance ( up to 15kM ) of network nodes by converting Cat5e UTP cables to Singlemode Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port... [See More]
- Connector: RJ-45
- Network: Single Mode
- Form Factor: Module
- Network: Single Mode
from TRENDnet Inc.
Functions as a standalone converter. 10/100/1000 Mbps Auto-MDIX Gigabit port. 100/1000 Mbps SC-type multi-mode fiber port. Fiber networking over distances of up to 550 m (1800 ft.). 2 Gbps switching capacity. LEDs convey power and copper / fiber link and activity [See More]
- Connector: RJ-45
- Network: 1000Base-T
- Form Factor: Module
- Network: Multimode Fiber
from Electro Standards Laboratories
The Model 4163 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data interface over RS232, or... [See More]
- Connector: RJ-45
- Network: 10Base-T (optional feature); 100BT (optional feature)
- Form Factor: Module
- Network: RS-232/422/485
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 100Base-TX
- Form Factor: Module
- Network: 100Base-FX; Multimode Fiber
from Henrich Electronics, Inc.
Industrial Gigabit Ethernet to Fiber Media Converter. The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The HEMC2G's industrial design is excellent for keeping your... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 100Base-TX; 1000Base-T; 10/100/1000BaseT(X)
- Form Factor: Module
- Network: 1000BaseFX
from Data Connect Enterprise, Inc.
The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]
- Connector: RJ-45
- Network: 100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from Black Box
RJ-45 ports support autonegotiation, so you can easily attach any 10- or 100-Mbps device. ST, SC, MT-RJ, and LC fiber port types available. Choose from 115-VAC or 240-VAC power supplies (spare power supplies also available). [See More]
- Connector: RJ-45
- Features: LED Indicator
- Form Factor: Module
- Operating Temperature: 0.0 to 40
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. Converts 10/100BaseTX to 100BaseFX. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with SC Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 80 °C Operating... [See More]
- Connector: RJ-45
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from Omnitron Systems Technology, Inc.
The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest level of performance... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT
- Form Factor: Module
- Network: 100Base-FX
from Moxa Inc.
The IMC-101G industrial Gigabit media converters are designed to provide reliable and stable 10/100/1000BaseT(X) to 1000BaseSX/LX/LHX/ZX media conversion in harsh industrial environments. The IMC-101G's industrial design is excellent for keeping your industrial automation applications running... [See More]
- Connector: RJ-45; LC Connector
- Network: 10Base-T; 100Base-TX; 1000Base-LX; 1000Base-SX; 1000BaseLHX / ZX
- Form Factor: Module
- Features: Stackable; Rack Mount; LED Indicator
from Versitron, Inc.
Welcome to our world of lan networking. We hope that this product is just what you're looking for to fill your network needs. With our "Double-Duty" Media Converter you can select from one of the following three settings: 10/100 autosensing. 10base fixed. 100base fixed. These settings allow you to... [See More]
- Connector: RJ-45
- Network: 10/100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from Patton Electronics Co.
The Patton Model 2200 token ring media filter allows IEEE 802.5 networks to operate over inexpensive UTP (Type 3) cable. Normally, 802.5 networks must use expensive Type 1 cable because of their RFI shielding properties. But now the Model 2200 media filter allows UTP cable to be used in 802.5 token... [See More]
- Connector: RJ-45
- Network: Token Ring UTP
- Form Factor: Filter (Balun)
- Network: Token Ring UTP
from Tripp Lite by Eaton
Tripp Lite's N785-001-LC-MM 10/100/1000 to Multimode Media Converter ( RJ45 to LC ) is an economical way to extend the distance of network nodes up to 550M by converting Cat5e UTP cables to Multimode Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port senses... [See More]
- Connector: RJ-45
- Network: Multimode Fiber
- Form Factor: Module
- Network: Multimode Fiber
from TRENDnet Inc.
1 x 1000BASE-T RJ-45 port. 1 x 1000BASE-SX/LX SFP slot. SFP slot accommodates multimode or single-mode modules. Auto-MDIX 1000BASE-T RJ-45 port supports full-duplex mode [See More]
- Connector: RJ-45
- Network: 1000Base-T
- Form Factor: Module
- Network: SFP Fiber Media Converter
from Electro Standards Laboratories
The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer... [See More]
- Connector: RJ-45
- Network: RS-232/422/485
- Form Factor: Module
- Cable Length: 15
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 100Base-TX
- Form Factor: Module
- Network: 100Base-FX; Single Mode
from Henrich Electronics, Inc.
Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for keeping your industrial automation applications... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
- Form Factor: Module
- Network: 100Base-FX; 100BaseFX
from Data Connect Enterprise, Inc.
The model HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]
- Connector: RJ-45
- Network: 10Base-T
- Form Factor: Module
- Network: 10Base-FL
from Black Box
Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]
- Connector: RJ-45
- Network: 10Base-T; 100Base-TX; 10/100Base-TX
- Form Factor: Module
- Features: LED Indicator
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. Converts 10/100BaseTX to 100BaseFX. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with ST Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 80 °C Operating... [See More]
- Connector: RJ-45
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from Omnitron Systems Technology, Inc.
The FlexPoint GX/T is a 10/100/1000BASE-T copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The GX/T features Small Form Pluggable (SFP) transceivers that support both 100BASE-FX and 1000BASE-X for interoperability with Gigabit and Fast Ethernet fiber... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Network: 100Base-FX; 1000BASE-X
from Moxa Inc.
The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that runs on either a 12 to 45 VDC power input or 18 to 30 VAC power input. [See More]
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Network: 10Base-T; 10Base-FL
from Versitron, Inc.
Need a fiber optic industrial strength product for harsh environment applications that is 1000Base?. Need an EMI/RFI suppressed1000Base converter for a noisy manufacturing environment?. The MF7250 with its DC power input range of +7 to +30volts, its choice of power connectors(screw terminal or DC... [See More]
- Connector: RJ-45
- Network: 1000Base-T
- Form Factor: Module
- Network: 1000BaseX
from Tripp Lite by Eaton
Tripp Lite's N785-001-SC 10/100/1000 Gigabit Multimode Media Converter is an economical way to extend the distance ( up to 2Km ) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. With advanced features such as selectable half or full duplex operation on the fiber port, 1300 nm... [See More]
- Connector: RJ-45
- Network: 1000Base-LX
- Form Factor: Module
- Network: 1000Base-LX
from TRENDnet Inc.
Functions as a standalone converter. 10/100 Mbps Auto-MDIX Fast Ethernet port. 100 Mbps SC-type multi-mode fiber port. Fiber networking over distances of up to 2 km (1.25 mi.). 200 Mbps switching capacity. LEDs convey power and copper / fiber link and activity [See More]
- Connector: RJ-45
- Network: 100BT
- Form Factor: Module
- Network: Multimode Fiber
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 100Base-TX
- Form Factor: Module
- Network: 100Base-FX; Multimode Fiber
from Henrich Electronics, Inc.
2G-port full Gigabit Unmanaged Media Converters with 1 IEEE 802.3af/at PoE+ ports. The HEMC2G-E Series are full gigabit unmanaged PoE+ Media Converters that come standard with 1 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 1 Gigabit SFP fiber ports. Each... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T; 10/100/1000Base-T
- Form Factor: Module
- Network: 100/1000Base-X
from Data Connect Enterprise, Inc.
The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between twisted... [See More]
- Connector: RJ-45
- Network: 10Base-T
- Form Factor: Module
- Network: 10Base-2
from Black Box
Converts 10/100/1000BASE-TX to 1000BASE-LX. Built-in broadcast storm control, flow control and CRC error checking. Completely compatible with IEEE802.3/802.3u auto-negotiation function. [See More]
- Connector: RJ-45
- Operating Temperature: 0.0 to 50
- Form Factor: Module
- Compliances: CE
from Red Lion Controls, Inc.
Unmanaged Operation. Plug and Play Operation. 2 Port Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with SC Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 °C to 70 °C... [See More]
- Connector: RJ-45
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: SC Multimode
from Omnitron Systems Technology, Inc.
The iConverter GX/TM2 is an industrial Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Network: 1000BASE-X
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. IEEE 802.3af compliant PoE. Power failure alarm by relay output. Store-and-Forward mode and Cut Through mode. -40 to 75 °C operating temperature range (T models). Redundant dual DC power inputs. Introduction. IMC-P101 series Ethernet-to-fiber... [See More]
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from Versitron, Inc.
PoE Media Converter. VERSITRON'S M7260PA combines all of the features of the original M7260A along with PoE capability to provide you with the latest and greatest in ethernet-to-fiber technology. The M7260PA is an ideal solution if you have a device such as an IP camera or other ethernet device in a... [See More]
- Connector: RJ-45
- Network: 1000Base-T
- Form Factor: Module
- Network: 100Base-FX
from Tripp Lite by Eaton
Tripp Lite's N784-001-SC 10/100 Multimode Media Converter, is an economical way to extend the distance ( up to 2Km ) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port senses the network speed... [See More]
- Connector: RJ-45
- Network: 100BT
- Form Factor: Module
- Network: 100Base-FX
from TRENDnet Inc.
1 x 100BASE-T RJ-45 port. 1 x 100BASE-SX/LX SFP Slot. SFP slot accommodates multimode or single-mode modules. Auto-MDIX 100BASE-T RJ-45 copper port supports Full-Duplex mode [See More]
- Connector: RJ-45
- Network: 100BT
- Form Factor: Module
- Network: SFP Fiber Media Converter
from Data Connect Enterprise, Inc.
The Data Connect EMC202-MM is a Ethernet(10/100Base-TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. The Data Connect EMC202-MM operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125... [See More]
- Connector: RJ-45
- Network: 100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from Black Box
Easily convert 10/100/1000BASE-T to 1000BASE-X 802.3af/at. PoE functionality. Includes helpful Link Fault Pass Through, Link Loss Carry Forward and Link Loss Return functions. [See More]
- Connector: RJ-45
- Operating Temperature: 0.0 to 50
- Form Factor: Module
- Compliances: CE
from Red Lion Controls, Inc.
Unmanaged Operation. Plug and Play Operation. 2 Port Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with ST Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 °C to 70 °C... [See More]
- Connector: RJ-45
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: ST Multimode
from Omnitron Systems Technology, Inc.
The OmniConverter GPoE/SE and GPoE+/SE are cost-effective, multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered Devices (PDs)... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Network: 1000BASE-X
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. Link Fault Pass-Through (LFP). Power failure alarm by relay output (LV model only). -40 to 85 °C operating temperature range. Redundant dual DC power inputs. Integrated high-reliability power supply eliminates the need for external power... [See More]
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from Versitron, Inc.
PoE Media Converter. Need 1000Base-T speeds at a remote site with no power?. If so, you will be pleased with what the M7250P PoE-PD enabled product can offer you. Among other features, you will find full wire speed performance with SFP options and no limit on packet size. In addition, the M725P... [See More]
- Connector: RJ-45
- Network: 10/100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from Tripp Lite by Eaton
Tripp Lite's N784-001-ST, 10/100 Multimode Media Converter, is an economical way to extend the distance (up to 2Km) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port senses the network speed automatically... [See More]
- Connector: RJ-45
- Network: 100BT
- Form Factor: Module
- Network: 100Base-FX
from TRENDnet Inc.
Must use with TFC-110S40D5. SC-type dual-wavelength single-mode fiber port connects over distances of up to 40km (24.9miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 100Base-TX
- Form Factor: Module
- Network: Single Mode
from Data Connect Enterprise, Inc.
Features. • Provides one 100 Mb fiber port and two (2) 10/100 copper switch ports. •Two RJ-45 ports support IEEE 802.3u to enable attaching any 10 Mb or 100 Mb device. •Three models for three application environments: - Office, wiring closet - Factory floor - Outdoors. •AC power... [See More]
- Connector: RJ-45
- Connector: RJ-45
- Form Factor: Module
- Features: Rack Mount (optional feature); LED Indicator
from Black Box
Extend a copper-based network via fiber a maximum distance of 80 km. Fully compliant with IEEE802.3, IEEE802.3U, 10/100/1000BASE-TX, 1000BASE-FX standards. Quick and easy installation. [See More]
- Connector: RJ-45
- Operating Temperature: 0.0 to 50
- Form Factor: Module
- Compliances: CE
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 20km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]
- Connector: RJ-45
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: SC Multimode
from Omnitron Systems Technology, Inc.
The OmniConverter GPoE/S, GPoE+/S and GHPoE/S are multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X or 100BASE-X fiber and support Power-over-Ethernet (PoE, PoE+ and 60W PoE). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Network: 1000BASE - X
from Moxa Inc.
The Transio A52 and A53 are smart RS-232 to RS-422/485 bi-directional converters that come with all of the great technical specs that Moxa is known for. This includes data direction control built into the hardware for both the RS-422 and RS-485 interfaces, LED indicators for power and signal states,... [See More]
- Connector: RJ-45; RS-232
- Network: RS-232/422/485
- Form Factor: Module
- Network: RS-232/422/485
from Versitron, Inc.
PoE Media Converter. Need 1000Base-T speeds at a remote site with no power?. If so, you will be pleased with what the M7250P PoE-PD enabled product can offer you. Among other features, you will find full wire speed performance with SFP options and no limit on packet size. In addition, the M725P... [See More]
- Connector: RJ-45
- Network: 1000Base-T
- Form Factor: Module
- Network: 1000Base-FX
from Tripp Lite by Eaton
The economical N785-INT-LC-MM Gigabit Multimode Fiber to Ethernet Media Converter allows you to extend your 10/100/1000 Mbps Ethernet connection up to 550 meters (1,804 feet) without the limitations of extra Cat5e/6 UTP cabling. Because Cat5e/6 cables are limited to only 100 meters, it is more... [See More]
- Connector: RJ-45
- Network: Multimode Fiber
- Form Factor: Module
- Network: 10/100/1000 LC
from TRENDnet Inc.
Must use with TFC-110S20D3. SC-type dual-wavelength single-mode fiber port connects over distances of up to 20km (12.4miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 100Base-TX
- Form Factor: Module
- Network: Single Mode
from Data Connect Enterprise, Inc.
Features. • Provides one 10 Mb fiber port and two (2) 10/100 copper switch ports. •Two RJ-45 ports support IEEE 802.3u to enable attaching any 10 Mb or 100 Mb device. •Three models for three application environments: - Office, wiring closet - Factory floor - Outdoors. •AC power... [See More]
- Connector: RJ-45
- Connector: RJ-45
- Form Factor: Module
- Features: Rack Mount (optional feature); LED Indicator
from Black Box
Quickly convert 10/100BASE-TX to 100BASE-FX. Designed with a switch controller and buffer memory that ensures two segment types connect without issue. Quick installation and setup. [See More]
- Connector: RJ-45
- Network: 100Base-TX; 100Base-FX
- Form Factor: Module
- Operating Temperature: 0.0 to 50
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Multimode 4km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]
- Connector: RJ-45
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: SC Multimode
from Omnitron Systems Technology, Inc.
The iConverter 10GXT is a 10/100/1000BASE-T copper to 1000BASE-X or 10GBASE-R fiber media converter, and is available as a compact, unmanaged standalone unit. The iConverter 10GXT supports jumbo frames up to 10,056 bytes. The 10GXT is used to convert 10/100/1000 copper to Gigabit Ethernet fiber or... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100Base-TX; 1000Base-T
- Form Factor: Module
- Network: 1000/10GBASE-R
from Versitron, Inc.
Able to transmit and receive over one fiber, this product can cut your cable bill in half! So, if you need to keep the costs of fiber cable down, this product could be your answer. AND this product can accommodate either 10base or 100base networks or both--making it a "Double Duty" version with the... [See More]
- Connector: RJ-45
- Network: 10/100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from Tripp Lite by Eaton
Tripp Lite's N785-001-SC-MM Gigabit Multimode Fiber to Ethernet Media Converter is an economical way to extend the distance of network nodes up to 550 Meters by converting Cat5e UTP cables to Multimode Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port... [See More]
- Connector: RJ-45
- Network: Multimode Fiber
- Form Factor: Module
- Network: 10/100/1000 SC
from TRENDnet Inc.
Must use with TFC-110S20D5. SC-type dual-wavelength single-mode fiber port connects over distances of up to 20km (12.4miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 100Base-TX
- Form Factor: Module
- Network: Single Mode
from Data Connect Enterprise, Inc.
Features. • Two models, regular for wiring closets and Hardened for Industrial, AC and DC power • Provides 100Mb Ethernet media conversion between twisted pair and fiber, FDX and HDX, with Link Pass-Through • Supports IEEE 802.3u auto-negotiation on the RJ-45 port to enable an... [See More]
- Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature); MTRJ Single Mode (optional feature); MTRJ Multimode (optional feature); LC
- Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature); MTRJ Single Mode (optional feature); MTRJ Multimode (optional feature); LC
- Form Factor: Module
- Features: Rack Mount (optional feature); Duplex; LED Indicator
from Black Box
Quickly convert 10/100BASE-TX to 100BASE-FX. Designed with a switch controller and buffer memory that ensures two segment types connect without issue. Quick installation and setup. [See More]
- Connector: RJ-45
- Network: 100Base-TX; 100Base-FX
- Form Factor: Module
- Operating Temperature: 0.0 to 50
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Multimode 4km Fiber Port with ST Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]
- Connector: RJ-45
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: ST Multimode
from Omnitron Systems Technology, Inc.
The iConverter GX/TM2 is a carrier-grade Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Network: 1000BASE-X
from Versitron, Inc.
Need a ruggedized product that has 2 fiber ports with Daisy Chain configuration capability? "The Tri-Port" can fill both bills!. In addition, the versitile MF727xS2 can also forward data traffic from copper to more than one fiber cable or between 2 fiber cables. You can also use it as an interface... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100Base-TX; 100Base-FX; Multimode Fiber
- Form Factor: Module
- Network: 100Base-FX; Single Mode
from Tripp Lite by Eaton
The economical N785-INT-SC Gigabit Multimode Fiber to Ethernet Media Converter allows you to extend your 10/100/1000 Mbps Ethernet connection up to 2,000 meters (6,561 feet) without the limitations of extra Cat5e/6 UTP cabling. Because Cat5e/6 cables are limited to only 100 meters, it is more... [See More]
- Connector: RJ-45
- Network: Multimode Fiber
- Form Factor: Module
- Network: 10/100/1000 SC
from TRENDnet Inc.
MT-RJ type multi-mode fiber port connects over distances of up to 2km (1.2miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 100Base-TX
- Form Factor: Module
- Network: Multimode Fiber
from Data Connect Enterprise, Inc.
The L322 is a managed UTP to Fiber Fast Ethernet Media Converter. It extends 100BASE-T UTP segments up to 120km over Single Mode fiber. It is designed for installation into Canoga Perkins Carrier Class UCS chassis, and is also available as a standalone for desktop or wall mount installations. The... [See More]
- Connector: RJ-45
- Network: Token Ring UTP
- Form Factor: Module
- Network: 100Base-TX
from Black Box
Converts 10/100/1000BASE-TX to 1000BASE-FX. Built-in, broadcast storm control, flow control and CRC error checking. Completely compatible with IEEE802.3/802.3u auto-negotiation function. [See More]
- Connector: RJ-45
- Network: Multimode Fiber
- Form Factor: Module
- Operating Temperature: 0.0 to 50
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100/1000BaseTX RJ-45 Ports. One 1000Base (optional) Mini-GBIC transceiver Port. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating Temperature. [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Features: LED Indicator
from Omnitron Systems Technology, Inc.
iConverter 2GXT Ethernet fiber media converters are members of the modular iConverter Multi-Service Platform. The 2GXT is a dual-channel media converter and four-port switch with two 10/100/1000BASE-T RJ-45 ports and two Small Form Pluggable (SFP) ports. The dual SFP fiber ports can be configured to... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Network: 1000Base-LX; 1000Base-SX; 100BASE-X, 1000BASE-ZX, 1000BASE-BX
from Tripp Lite by Eaton
The economical N785-INT-SC-MM Gigabit Multimode Fiber to Ethernet Media Converter allows you to extend your 10/100/1000 Mbps Ethernet connection up to 550 meters (1,804 feet) without the limitations of extra Cat5e/6 UTP cabling. Because Cat5e/6 cables are limited to only 100 meters, it is more... [See More]
- Connector: RJ-45
- Network: Multimode Fiber
- Form Factor: Module
- Network: 10/100/1000 SC
from TRENDnet Inc.
SC-type multi-mode fiber port connects over distances of up to 2km (1.2 miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 100Base-TX
- Form Factor: Module
- Network: Multimode Fiber
from Data Connect Enterprise, Inc.
Features. Modular media converter and repeater. Supports single mode fiber, multimode fiber, single mode in single fiber, STP, UTP and coax. Fiber Optic or copper repeater (in retimed conversion mode). Complies with ATM Forum specifications. Protocols supported in retimed mode: - 51 Mbps OC-1. - 100... [See More]
- Connector: RJ-45
- Network: 100Base-TX (optional feature); 100Base-FX (optional feature)
- Form Factor: Module
- Network: 100Base-TX (optional feature); 100Base-FX (optional feature)
from Black Box
Extend copper-based, high-speed network via fiber cable to maximum distance of 60km through use of SFPs. Compliant with IEEE802.3, IEEE802.3U, 10/100BASETX, 100BASEFX. Operation status can be locally monitored through set of diagnostic LEDs. [See More]
- Connector: RJ-45
- Network: 100Base-TX; 100Base-FX
- Form Factor: Module
- Operating Temperature: 0.0 to 50
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100BaseTX RJ-45 Ports. One 100BaseFX Singlemode 20km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating... [See More]
- Connector: RJ-45
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: SC Multimode
from Omnitron Systems Technology, Inc.
The miniature miConverter ™ GX/T PoE/D is a rate-switching 10/100/1000 RJ-45 copper to 100/1000BASE-X fiber media converter that can be powered with Power over Ethernet (PoE) when connected to PoE switches and midspans. It can also be powered with DC power or AC power with an external power... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Network: 100/1000BASE-X
from TRENDnet Inc.
ST-type multi-mode fiber port connects over distances of up to 2km (1.2 miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 100Base-TX
- Form Factor: Module
- Network: Multimode Fiber
from Data Connect Enterprise, Inc.
Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and... [See More]
- Connector: RJ-45; ST Single Mode; ST Multimode
- Connector: RJ-45; ST Single Mode; ST Multimode
- Form Factor: Module
- Features: Rack Mount (optional feature); Duplex; LED Indicator
from Black Box
Adapt from one cable type to another. True Ethernet switch. Behaves like switch within Ethernet networks, especially situated in/near harsh industrial areas. Connect together indefinitely without worrying about interrepeater links. [See More]
- Connector: RJ-45
- Operating Temperature: -40 to 75
- Form Factor: Module
- Compliances: CE
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100BaseTX RJ-45 Ports. One 100BaseFX Singlemode 20km Fiber Port with ST Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating... [See More]
- Connector: RJ-45
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: ST Multimode
from Omnitron Systems Technology, Inc.
The miConverter GX/T is a miniature 10/100/1000BASE-T RJ-45 copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The miConverter GX/T provides cost-effective fiber connectivity from Ethernet switches to diagnostic equipment, desktop and laptop computers. The GX/T... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Network: 1000BASE-X
from TRENDnet Inc.
SC type single-mode fiber port connects over distances of up to 15km (9.3 miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 100Base-TX
- Form Factor: Module
- Network: Single Mode
from Data Connect Enterprise, Inc.
Features. • Two models, regular for wiring closets and Hardened for Industrial • Family of power supply types and temperature ratings, AC and DC • Both models provide an internal BNC termination switch and an uplink switch on the RJ-45 • Two sets of LEDs, on beveled facing and on... [See More]
- Connector: RJ-45; ST Single Mode; ST Multimode
- Connector: RJ-45; ST Single Mode; ST Multimode
- Form Factor: Module
- Features: Rack Mount (optional feature); Duplex; LED Indicator
from Black Box
Combines functions of copper-to-fiber media converter w/ that of Gb-speed switch for use in harsh areas. Connects segments in heavy-duty industrial areas and temperature-uncontrolled environments, particularly outdoors. [See More]
- Connector: RJ-45
- Features: LED Indicator
- Form Factor: Module
- Operating Temperature: -40 to 75
from Omnitron Systems Technology, Inc.
The OmniConverter FPoE/SE and FPoE+/SE are cost-effective, multi-port media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered Devices (PDs) using... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT
- Form Factor: Module
- Network: 100BASE-X
from TRENDnet Inc.
SC type single-mode fiber port connects over distances of up to 30km (18.6miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 100Base-TX
- Form Factor: Module
- Network: Single Mode
from Data Connect Enterprise, Inc.
Features. • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST. • Installs easily - simply attach cable segments to appropriate connectors on converter. • Provides diagnostic... [See More]
- Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
- Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
- Form Factor: Module
- Features: LED Indicator
from Black Box
Combines functions of copper-to-fiber media converter w/ Gb-speed edge switch. Features (2) 10/100/1000Mbps copper switch ports & (1) 1000Mbps MM fiber SC port. Reliably connects segments in harsh factory floor environments. [See More]
- Connector: RJ-45
- Features: LED Indicator
- Form Factor: Module
- Operating Temperature: -25 to 60
from Omnitron Systems Technology, Inc.
The iConverter GX/T2 is a 10/100/1000BASE-T copper to 100BASE-X or 1000BASE-X fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter GX/T2 supports jumbo frames up to 10,240 bytes. The GX/T2 is used for conversion from a... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Network: 100/1000BASE-X
from TRENDnet Inc.
SC type single-mode fiber port connects over distances of up to 60km (37.2miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 100Base-TX
- Form Factor: Module
- Network: Single Mode
from Data Connect Enterprise, Inc.
Features. • Family of fiber models provides media (multi-mode and single-mode; transparent half-duplex and full-duplex) flexibility in installation and operations. • Install easily - simply attach cable segments to appropriate connectors on converter. An up-link switch on the RJ-45 port is... [See More]
- Connector: RJ-45; BNC (Coaxial) Connectors; ST Single Mode; ST Multimode
- Connector: RJ-45; BNC (Coaxial) Connectors; ST Single Mode; ST Multimode
- Form Factor: Module
- Features: Rack Mount (optional feature); Duplex; LED Indicator
from Black Box
Hardened Mini Industrial Media Converter, (1) 10-/100-Mbps Copper to (1) 100-Mbps Fiber, Multimode, SC [See More]
- Connector: RJ-45
- Network: Multimode Fiber
- Form Factor: Module
- Operating Temperature: -10 to 60
from Omnitron Systems Technology, Inc.
The iConverter 10/100M2 is a carrier-grade Network Interface Device (NID) that provides 10/100 copper to Fast Ethernet fiber media conversion with integrated management. For Service Providers, the 10/100M2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The... [See More]
- Connector: RJ-45
- Network: 10/100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from TRENDnet Inc.
SC type single-mode fiber port connects over distances of up to 100km. 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 100Base-TX
- Form Factor: Module
- Network: Single Mode
from Data Connect Enterprise, Inc.
Features. Fast Ethernet Media Converter with 100BASE-FX Single-strand single-mode fiber "pig-tail". SC type connector on the pigtail (see photo above). RJ-45 port with up-link switch. FDX/HDX transparent mode operation. Link-Pass-through feature included. Selectable auto-negotiation support. [See More]
- Connector: RJ-45; SC Single Mode
- Connector: RJ-45; SC Single Mode
- Form Factor: Module
from Black Box
Hardened Mini Industrial Media Converter, (1) 10-/100-Mbps Copper to (1) 100-Mbps Fiber, Multimode, ST [See More]
- Connector: RJ-45
- Network: Multimode Fiber
- Form Factor: Module
- Operating Temperature: -10 to 60
from Omnitron Systems Technology, Inc.
The iConverter 10/100 managed media converters are members of the modular iConverter product family, and provide 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber conversion. The iConverter 10/100 models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT
- Form Factor: Module
- Network: 100Base-FX
from TRENDnet Inc.
Hardened IP40 rated compact housing. 100Base-FX Multi-Mode fiber over distances of up to 2 km (1.2 mi.). SC-type fiber port. Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range. Overload current protection. Includes DIN-rail and wall mounts. Power supply sold separately (model TI-M6024) [See More]
- Connector: RJ-45
- Network: 100Base-FX
- Form Factor: Module
- Network: Multimode Fiber
from Black Box
Hardened Mini Industrial Media Converter, (1) 10-/100-Mbps Copper to (1) 100-Mbps Fiber, Single-Mode, SC, 20 km [See More]
- Connector: RJ-45
- Network: Single Mode
- Form Factor: Module
- Operating Temperature: -10 to 60
from Omnitron Systems Technology, Inc.
The iConverter 10/100VT managed media converters are members of the modular iConverter product family, and provide UTP to Fiber conversion as well as 10/100 UTP rate conversion. The iConverter 10/100VT supports the IEEE 802.1Q and 802.1p standards. It supports the 802.1Q VLAN packet tagging and... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100Base-TX; 100Base-FX
- Form Factor: Module
- Network: 100BASE-X
from TRENDnet Inc.
Hardened IP40 rated compact housing. 100Base-FX Single-Mode fiber over distances of up to 30 km (18.6 mi.). SC-type fiber port. Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range. Overload current protection. Includes DIN-rail and wall mounts. Power supply sold separately (model... [See More]
- Connector: RJ-45
- Network: 100Base-FX
- Form Factor: Module
- Network: Single Mode
from Black Box
The 10-/100-/1000-Mbps copper port autonegotiates speed. Converts 10-/100-/1000-Mbps copper to 1000-Mbps duplex fiber. Auto senses & adapts to speed on copper side for true plug-and-play operation. [See More]
- Connector: RJ-45
- Features: LED Indicator
- Form Factor: Module
- Compliances: CE
from Omnitron Systems Technology, Inc.
The miniature miConverter 10/100 and miConverter 10/100 Plus are rate-switching 10/100 RJ-45 copper to 100BASE-FX fiber media converters. miConverter provide cost-effective fiber connectivity from Ethernet switches to diagnostic equipment, desktop and laptop computers. They can be powered by a... [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT
- Form Factor: Module
- Network: 100Base-FX
from TRENDnet Inc.
SC-type single-mode fiber port connects over distances of up to 15km (9.3miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 10/100Base-TX
- Form Factor: Module
- Network: Single Mode
from Black Box
Industrial MultiPower Media Converter, 10-/100-Mbps Copper to 100-Mbps Duplex Fiber, Multimode 1300-nm, 2 km, SC [See More]
- Connector: RJ-45
- Features: LED Indicator
- Form Factor: Module
- Compliances: CE
from Omnitron Systems Technology, Inc.
The miniature miConverter ™ 10/100 PoE/D is a rate-switching 10/100 RJ-45 copper to 100BASE-X fiber media converter that can be powered with Power over Ethernet (PoE) when connected to PoE switches and midspans. It can also be powered with DC power or AC power with an external power adapter. [See More]
- Connector: RJ-45
- Network: 10Base-T; 100BT
- Form Factor: Module
- Network: 1000BASE-X
from TRENDnet Inc.
SC-type single-mode fiber port connects over distances of up to 30km. 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 10/100Base-TX
- Form Factor: Module
- Network: Single Mode
from Black Box
Industrial MultiPower Media Converter - 10-/100-Mbps Copper to 100-Mbps Duplex Fiber, Multimode 1300-nm, 2 km, ST [See More]
- Connector: RJ-45
- Features: LED Indicator
- Form Factor: Module
- Compliances: CE
from Omnitron Systems Technology, Inc.
The iConverter Gx AN is a 1000BASE-T copper to 1000BASE-X fiber media converter, and is available as a compact unmanaged standalone unit or a managed chassis plug-in module. The RJ-45 port supports auto-negotiation or forced negotiation of duplex modes and pause capability. The fiber port supports... [See More]
- Connector: RJ-45
- Network: 1000Base-T
- Form Factor: Module
- Network: 1000Base-LX; 1000Base-SX; 1000BASE-ZX, 1000BASE-BX
from TRENDnet Inc.
SC-type single-mode fiber port connects over distances of up to 60km. 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 10/100Base-TX
- Form Factor: Module
- Network: Single Mode
from Black Box
Adapt from one cable type to another. True Ethernet switch. Behaves like switch within Ethernet networks, especially situated in/near harsh industrial areas. Connect together indefinitely without worrying about interrepeater links. [See More]
- Connector: RJ-45
- Operating Temperature: -25 to 60
- Form Factor: Module
- Compliances: CE
from Omnitron Systems Technology, Inc.
The miConverter Gx is a miniature 1000BASE-T RJ-45 copper to 1000BASE-X fiber Gigabit Ethernet media converter that provides cost-effective fiber connectivity from Gigabit switches to diagnostic equipment, desktop and laptop computers. The GX features Small Form Pluggable (SFP) transceivers that... [See More]
- Connector: RJ-45
- Network: 1000Base-T
- Form Factor: Module
- Network: 1000BASE-X
from TRENDnet Inc.
Must use with TFC-1000S40D5. SC-type dual-wavelength single-mode fiber port connects over distances of up to 40 km (24.85 miles). 1000Base-T Gigabit copper port supports Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 1000Base-T
- Form Factor: Module
- Network: Single Mode
from Black Box
Industrial MultiPower Media Converter - 10-/100-Mbps Copper to 100-Mbps Fiber for Duplex Fiber, Single-Mode 1310-nm, 30 km, SC [See More]
- Connector: RJ-45
- Network: Single Mode
- Form Factor: Module
from Omnitron Systems Technology, Inc.
The iConverter 100Fx/Tx managed media converters are members of the modular iConverter product family, and provide 100BASE-TX copper to 100BASE-FX fiber conversion. The iConverter 100Fx/Tx models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber... [See More]
- Connector: RJ-45
- Network: 100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from TRENDnet Inc.
Must use with TFC-1000S40D3. SC-type dual-wavelength single-mode fiber port connects over distances of up to 40 km (24.85 miles). 1000Base-T Gigabit copper port supports Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 1000Base-T
- Form Factor: Module
- Network: Single Mode
from Black Box
LinkGain 10/100BASE-TX to 100BASE-FX Media Converter, SC [See More]
- Connector: RJ-45
- Network: 100Base-TX; 100Base-FX
- Form Factor: Module
- Operating Temperature: 0.0 to 45
from Omnitron Systems Technology, Inc.
The FlexPoint 10FL/T is a 10BASE-T copper to 10BASE-FL fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The RJ-45 port auto-negotiates the duplex mode of the attached device for plug-and-play installations. The port detects and corrects wiring... [See More]
- Connector: RJ-45
- Network: 10Base-T
- Form Factor: Module
- Network: 10Base-FL
from TRENDnet Inc.
Must use with TFC-1000S60D5. SC-type dual-wavelength single-mode fiber port connects over distances of up to 60 km (37.3 miles). 1000Base-T Gigabit copper port supports Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 1000Base-T
- Form Factor: Module
- Network: Single Mode
from Black Box
LinkGain 10/100BASE-TX to 100BASE-FX Media Converter, ST [See More]
- Connector: RJ-45
- Network: 100Base-TX; 100Base-FX
- Form Factor: Module
- Operating Temperature: 0.0 to 45
from Omnitron Systems Technology, Inc.
The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter 10T/2 converters back to back,... [See More]
- Connector: RJ-45
- Network: 10Base-T
- Form Factor: Module
- Network: 10Base-2
from TRENDnet Inc.
Must use with TFC-1000S10D5. SC-type dual-wavelength single-mode fiber port connects over distances of up to 10km(6.2miles). 1000Base-T Gigabit copper port supports Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 1000Base-T
- Form Factor: Module
- Network: Single Mode
from Black Box
Micro Mini Media Converter, 10-/100-/1000-Mbps Copper to 100-Mbps Duplex Fiber, Multimode, 1310-nm, 5 km, SC [See More]
- Connector: RJ-45
- Operating Temperature: 0.0 to 50
- Form Factor: Module
- Compliances: CE
from Omnitron Systems Technology, Inc.
The iConverter 10FL/T managed media converters are members of the modular iConverter product family, and provide 10BASE-T copper to 10BASE-FL fiber conversion. The iConverter 10FL/T models support multimode and singlemode dual fiber with ST, SC and LC connectors; and singlemode single-fiber with SC... [See More]
- Connector: RJ-45
- Network: 10Base-T
- Form Factor: Module
- Network: 10Base-FL
from TRENDnet Inc.
Must use with TFC-1000S10D3. SC-type dual-wavelength single-mode fiber port connects over distances of up to 10km(6.2miles). 1000Base-T Gigabit copper port supports Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: RJ-45
- Network: 1000Base-T
- Form Factor: Module
- Network: Single Mode