10Base-FL Network Media Converters

6 Results
10BASE-FL to 10BASE-T Media Converter -- FlexPoint™ 10FL/T
from Omnitron Systems Technology, Inc.

The FlexPoint 10FL/T is a 10BASE-T copper to 10BASE-FL fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The RJ-45 port auto-negotiates the duplex mode of the attached device for plug-and-play installations. The port detects and corrects wiring... [See More]

  • Network: 10Base-FL
  • Network: 10Base-T
  • Form Factor: Module
  • Connector: RJ-45
Ethernet To Fiber Media Converter -- IMC-21 Series
from Moxa Inc.

The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that runs on either a 12 to 45 VDC power input or 18 to 30 VAC power input. [See More]

  • Network: 10Base-T; 10Base-FL
  • Network: 100Base-FX; 10/100Base-TX
  • Form Factor: Module
  • Connector: RJ-45; SC Multimode; ST Multimode
OpticLink Multimode Media Converter -- Model 2300M
from Patton Electronics Co.

Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available multimode fiber, or 18.6 miles (30 km)... [See More]

  • Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
  • Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
  • Form Factor: Module
  • Connector: RJ-45
Managed Media Converter -- L312
from Canoga Perkins Corporation

Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]

  • Network: 10Base-T; 10Base-FL; Single Mode; Multimode Fiber
  • Network: 10Base-T
  • Form Factor: Module
  • Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
Ethernet Copper to Fiber Media Converter -- Model HF101
from Data Connect Enterprise, Inc.

The model HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]

  • Network: 10Base-FL
  • Network: 10Base-T
  • Form Factor: Module
  • Connector: RJ-45
10BASE-T to 10BASE-FL Managed Ethernet Media Converter -- iConverter® 10FL/T
from Omnitron Systems Technology, Inc.

The iConverter 10FL/T managed media converters are members of the modular iConverter product family, and provide 10BASE-T copper to 10BASE-FL fiber conversion. The iConverter 10FL/T models support multimode and singlemode dual fiber with ST, SC and LC connectors; and singlemode single-fiber with SC... [See More]

  • Network: 10Base-FL
  • Network: 10Base-T
  • Form Factor: Module
  • Connector: RJ-45