ST Single Mode Network Media Converters

34 Results
Media Converter -- SHACK™
from LEMO USA, Inc.

The LEMO SHACK ™ is a conversion unit from SMPTE cable to single mode optical fibres. Description: • SC, ST, FC or LC fibre optic. (single-mode). • Hybrid with. (see the 3K.93C series). 2 fibre optic contacts. 2 signal contacts. 2 power contacts and ground. Main Features: •... [See More]

  • Connector: SC Single Mode; ST Single Mode; FC, LC
  • Network: Single Mode
  • Form Factor: Module
  • Connector: SC Single Mode; ST Single Mode; FC, LC
CAN Bus to Fiber Repeater -- 2149
from S.I. Tech, Inc.

CAN Bus to Fiber Optic Modem. The following CAN Bus (Controller Area Network) to Fiber Media Converter is available from S.I. Tech. CAN Bus is commonly used in various vehicles, automobiles, and industrial automation applications. CAN Bus allows microcontrollers and attached devices to communicate... [See More]

  • Connector: ST Single Mode
  • Network: CAN Bus Terminal Block
  • Form Factor: CAN; Module
  • Connector: ST Single Mode
Ethernet to Fiber Optic Converter -- 2351
from S.I. Tech, Inc.

S.I.Tech 2351 Ethernet to fiber Bit-Driver ® is board level fiber optic communication product fully tested for compatibility with leading 16-Bit ISA bus computers including IBM AT's and compatibles, Providing complete compatibility to the widest variety of PC platforms though a proven buffered... [See More]

  • Connector: ST Single Mode; ST Multimode
  • Network: Ethernet
  • Form Factor: Board; ISA
  • Network: Single Mode; Multimode Fiber
High Speed TTL to Fiber Optic Receiver -- 2821
from S.I. Tech, Inc.

Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers... [See More]

  • Connector: ST Single Mode
  • Network: Single Mode
  • Form Factor: Module
  • Connector: ST Single Mode
High Speed TTL to Fiber Optic Transmitter -- 2820
from S.I. Tech, Inc.

Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers... [See More]

  • Connector: ST Single Mode
  • Network: Single Mode
  • Form Factor: Module
  • Connector: ST Single Mode
RS 485 Optical Point to Point Bus -- 2110-DIN
from S.I. Tech, Inc.

Asynchronous, RS-485 half duplex operation [See More]

  • Connector: ST Single Mode; ST Multimode (optional feature); SMA
  • Network: RS-232/422/485
  • Form Factor: Module
  • Connector: ST Single Mode (optional feature); ST Multimode; SMA
RS-485 to Optical Mini Media Converter -- 2616
from S.I. Tech, Inc.

0 to 115.2 Kbps asynchronous, RS-485 half duplex operation [See More]

  • Connector: ST Single Mode; ST Multimode (optional feature); SMA
  • Network: RS-232/422/485
  • Form Factor: Module
  • Connector: D-Subminiature Connector
RS232 Optical Multidrop Bit-Driver® -- 2109-SM-SM
from S.I. Tech, Inc.

S.I. Tech model 2109 is a mini optical Multidrop Bit-Driver . The upstream and downstream fiber ports repeat data through the 2109 multidrop and drop/insert data on the RS-232 port. The RS-232 port inserts data onto the upstream fiber port only, and gets data dropped from the upstream fiber port... [See More]

  • Connector: ST Single Mode; SMA
  • Network: RS-232/422/485
  • Form Factor: Module
  • Connector: D-Subminiature Connector
10/100 Media Converter with Power over Ethernet -- OmniConverter™ FPoE/SL, FPoE/S and FPoE+/S
from Omnitron Systems Technology, Inc.

The OmniConverter FPoE/SL, FPoE/S and FPoE+/S are multiport media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they provide power to one or two Powered Devices (PDs) using standard UTP... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
  • Network: 10Base-T; 100BT
  • Form Factor: Module
  • Connector: RJ-45
L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000LX Single mode ST (20km) -- LC-MCGSM-ST
from L-com, Inc.

L-com's LC-MCGSM-ST gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over ST single mode Fiber optic cabling to a maximum distance up to 20km. The LC-MCGSM-ST is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and... [See More]

  • Connector: ST Single Mode
  • Connector: RJ-45
  • Network: 100Base-TX;  1000Base-LX; 10/100Base-TX; Single Mode; 1000TX
  • Network:  1000Base-LX
Ethernet To Fiber Media Converter -- CSM-200 Series
from Moxa Inc.

LFP (Link Fault Pass-through) and FEF (Far End Fault). Two different operation modes. · Store-and-Forward. · Pass Through. Auto Negotiation. Supports TS-1000 Version 2 protocol. Supports Turbo Ring V2. Plug and Play. Hot-swap. Introduction. The CSM-200 modules are slide-in... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 10Base-T; 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45; SC Multimode; ST Multimode
POF to ST Single Mode Fiber Interface Converter -- Model 4275
from Electro Standards Laboratories

SPECIFICATIONS: PLASTIC FIBER: (POF). Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF). GLASS FIBER: ST Multimode Fiber. ST Fiber Cable: 9/125 µ, Single Mode. ST Fiber Wavelength: 1310 nm, Single Mode. ST Fiber... [See More]

  • Connector: ST Single Mode
  • Network: POF
  • Form Factor: Module
  • Network: Single Mode
Managed Media Converter -- L312
from Canoga Perkins Corporation

Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]

  • Connector: ST Single Mode; ST Multimode
  • Network: 10Base-T
  • Form Factor: Module
  • Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
Ethernet Copper to Fiber Media Converter -- Model HF1001
from Data Connect Enterprise, Inc.

The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; MTRJ Single Mode; MTRJ Multimode
  • Network: 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45
Two 100Base-FX Fiber Port - "The Tri-Port" Industrial Media Converter - (1) 10/100Base Copper Port (2) 100Base-FX Fiber Ports -- MF727xS2
from Versitron, Inc.

Need a ruggedized product that has 2 fiber ports with Daisy Chain configuration capability? "The Tri-Port" can fill both bills!. In addition, the versitile MF727xS2 can also forward data traffic from copper to more than one fiber cable or between 2 fiber cables. You can also use it as an interface... [See More]

  • Connector: SC Single Mode; ST Single Mode; ST Multimode
  • Network: 10Base-T; 100Base-TX; 100Base-FX; Multimode Fiber
  • Form Factor: Module
  • Connector: RJ-45
Unmanaged Industrial Ethernet Media Converters -- HEMC2 Series
from Henrich Electronics, Inc.

Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC2 industrial Ethernet media converters are designed to provide reliable and robust 10/100BaseT(X) to 100BaseFX media conversion in harsh industrial environment. The HEMC2's intensified design guarantees the uninterrupted operations of... [See More]

  • Connector: SC Single Mode; ST Single Mode; SC/ST/LC Connector
  • Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
  • Form Factor: Module
  • Connector: RJ-45
10/100 RJ-45 to Fast Ethernet Fiber Media Converter -- FlexPoint™ 10/100
from Omnitron Systems Technology, Inc.

The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest level of performance... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
  • Network: 10Base-T; 100BT
  • Form Factor: Module
  • Connector: RJ-45
Ethernet To Fiber Media Converter -- IMC-P101 Series
from Moxa Inc.

10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. IEEE 802.3af compliant PoE. Power failure alarm by relay output. Store-and-Forward mode and Cut Through mode. -40 to 75 °C operating temperature range (T models). Redundant dual DC power inputs. Introduction. IMC-P101 series Ethernet-to-fiber... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 10Base-T; 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45; SC Multimode; ST Multimode
Unmanaged Modem -- 2262
from Canoga Perkins Corporation

The 2262 is an economical Fiber Optic Modem for transparently transporting T-1/DS-1 1.544 Mbps or G.703 E-1 2.048 Mbps signals. The E-1 interface is switch selectable for 75 or 135 terminations. BNC, Terminal Strip, DA-15 and RJ-48 connector options make this more than just a basic fiber optic... [See More]

  • Connector: ST Single Mode; ST Multimode
  • Connector: BNC (Coaxial) Connectors
  • Form Factor: Rackmount
Ethernet Copper to Fiber Media Converter -- Model HF101
from Data Connect Enterprise, Inc.

The model HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]

  • Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode; ST Multimode
  • Network: 10Base-T
  • Form Factor: Module
  • Connector: RJ-45
Unmanaged Industrial Ethernet Media Converters -- HEMC2G Series
from Henrich Electronics, Inc.

Industrial Gigabit Ethernet to Fiber Media Converter. The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The HEMC2G's industrial design is excellent for keeping your... [See More]

  • Connector: SC Single Mode; ST Single Mode; SC/ST or SFP Connector
  • Network: 10Base-T; 100BT; 100Base-TX; 1000Base-T; 10/100/1000BaseT(X)
  • Form Factor: Module
  • Connector: RJ-45
10/100/1000 Copper to 100/1000X Fiber Ethernet Media Converter -- FlexPoint™ GX/T
from Omnitron Systems Technology, Inc.

The FlexPoint GX/T is a 10/100/1000BASE-T copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The GX/T features Small Form Pluggable (SFP) transceivers that support both 100BASE-FX and 1000BASE-X for interoperability with Gigabit and Fast Ethernet fiber... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
  • Network: 10Base-T; 100BT; 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45
Ethernet To Fiber Media Converter -- PTC-101 Series
from Moxa Inc.

10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. Link Fault Pass-Through (LFP). Power failure alarm by relay output (LV model only). -40 to 85 °C operating temperature range. Redundant dual DC power inputs. Integrated high-reliability power supply eliminates the need for external power... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; LC Connector
  • Network: 10Base-T; 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45; SC Multimode; ST Multimode
Magnum Hardened Media Converter -- FT14H
from Data Connect Enterprise, Inc.

Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and... [See More]

  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Form Factor: Module
  • Features: Rack Mount (optional feature); Duplex; LED Indicator
Unmanaged Industrial Ethernet Media Converters -- HEMC3 Series
from Henrich Electronics, Inc.

Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for keeping your industrial automation applications... [See More]

  • Connector: SC Single Mode; ST Single Mode; SC/ST Connector
  • Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
  • Form Factor: Module
  • Connector: RJ-45
10/100/1000 Media Converter and Network Interface Device -- iConverter® GX/TM2 Industrial Media Converter
from Omnitron Systems Technology, Inc.

The iConverter GX/TM2 is an industrial Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 10Base-T; 100BT; 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45
TCf-142 Series -- TCF-142-S
from Moxa Inc.

The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode fiber) or up to 40 km (TCF-142-S with... [See More]

  • Connector: ST Single Mode
  • Network: RS-232/422/485
  • Form Factor: Module
  • Connector: RS-232/422/485
Magnum Hardened Media Converter -- TB14H
from Data Connect Enterprise, Inc.

Features. • Two models, regular for wiring closets and Hardened for Industrial • Family of power supply types and temperature ratings, AC and DC • Both models provide an internal BNC termination switch and an uplink switch on the RJ-45 • Two sets of LEDs, on beveled facing and on... [See More]

  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Form Factor: Module
  • Features: Rack Mount (optional feature); Duplex; LED Indicator
10/100/1000 Media Converter with Power over Ethernet (PoE or PoE+) -- OmniConverter™ GPoE/SE and GPoE+/SE
from Omnitron Systems Technology, Inc.

The OmniConverter GPoE/SE and GPoE+/SE are cost-effective, multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered Devices (PDs)... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
  • Network: 10Base-T; 100BT; 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45
Media Converter -- FT14
from Data Connect Enterprise, Inc.

Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and... [See More]

  • Connector: ST Single Mode; ST Multimode
  • Connector: ST Single Mode; ST Multimode
  • Form Factor: Module
  • Features: Rack Mount (optional feature); Duplex; LED Indicator
10/100/1000 Media Converter with Power over Ethernet  -- OmniConverter™ GPoE/S, GPoE+/S and GHPoE/S
from Omnitron Systems Technology, Inc.

The OmniConverter GPoE/S, GPoE+/S and GHPoE/S are multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X or 100BASE-X fiber and support Power-over-Ethernet (PoE, PoE+ and 60W PoE). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
  • Network: 10Base-T; 100BT; 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45
Media Converters -- 15 Series
from Data Connect Enterprise, Inc.

Features. • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST. • Installs easily - simply attach cable segments to appropriate connectors on converter. • Provides diagnostic... [See More]

  • Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
  • Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
  • Form Factor: Module
  • Features: LED Indicator
10/100/1000BASE-T Copper to 1000BASE-X Intelligent Media Converter and Network Interface Device -- iConverter® GX/TM2
from Omnitron Systems Technology, Inc.

The iConverter GX/TM2 is a carrier-grade Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 10Base-T; 100BT; 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45
Media Converters -- TF14 and TB14
from Data Connect Enterprise, Inc.

Features. • Family of fiber models provides media (multi-mode and single-mode; transparent half-duplex and full-duplex) flexibility in installation and operations. • Install easily - simply attach cable segments to appropriate connectors on converter. An up-link switch on the RJ-45 port is... [See More]

  • Connector: RJ-45; BNC (Coaxial) Connectors; ST Single Mode; ST Multimode
  • Connector: RJ-45; BNC (Coaxial) Connectors; ST Single Mode; ST Multimode
  • Form Factor: Module
  • Features: Rack Mount (optional feature); Duplex; LED Indicator