DB-9 Network Media Converters

39 Results
Ethernet Media Converters -- 1046161
from RS Components, Ltd.

ICP DAS USA I-7520 [See More]

  • Connector: D-Subminiature Connector; RS232, RS432
Asynchronous / Synchronous Optical Modem -- 2036
from S.I. Tech, Inc.

S.I.Tech Model 2004 optical, synchronous, simplex or full duplex Bit-Driver can be used for in-house process control or in-plant interconnection of a wide variety of EDP equipment. It has switch selectable internal clocking for 2400, 4800, 9600 and 19200 bps. There is an external clocking provision... [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Multimode Fiber
Ethernet Media Converters -- 149184
from RS Components, Ltd.

RS PRO SE5011 Ethernet Media Converter [See More]

  • Connector: RJ-45; D-Subminiature Connector; RJ45, RS422, RS485, RS232
  • Operating Temperature: 85
Asynchronous Optical Bit-Driver® -- 2005
from S.I. Tech, Inc.

Model 2005 Bit-Driver is an asynchronous simplex or full duplex system capable of transmitting data at operating speed from 110 bps to 56 Kbps over fiber optic cable. Fiber optic cable offers the advantage of small size, light weight and complete electro- magnetic freedom from the problems of... [See More]

  • Connector: D-Subminiature Connector; DTE/DCE Null Modem Switch, TTL, 20 mA
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
Ethernet Media Converters -- 149185
from RS Components, Ltd.

RS PRO MG5024 Ethernet Media Converter [See More]

  • Connector: RJ-45; D-Subminiature Connector; RS485, RJ45, RS422
  • Operating Temperature: 85
Master/Slave Mini Bit-Driver® Pair -- 2129
from S.I. Tech, Inc.

Custom designed for IBM RS/6000 Unit connected to an IBM or Async concentrator (RS-485 to RS-232 Cluster controller-128 users) [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
Ethernet Media Converters -- 149187
from RS Components, Ltd.

RS PRO MG5028 Ethernet Media Converter [See More]

  • Connector: RJ-45; D-Subminiature Connector; RJ45, RS422, RS485
  • Operating Temperature: 85
Opt. Asynch/Synch Mini Bit Driver® -- 3503
from S.I. Tech, Inc.

Full duplex synchronous DC to 9.6 Kbps, asynchronous DC to 19.2 Kbps with control signals [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Multimode Fiber
Ethernet Media Converters -- 2552027 [TCC-100 from Moxa Inc.]
from RS Components, Ltd.

MOXA TCC-100 Ethernet Media Converter [See More]

  • Connector: D-Subminiature Connector; RS232
  • Operating Temperature: 60
Optical Async (3 In 1) BitDriver® -- 2563
from S.I. Tech, Inc.

Concurrent, fully-independent RS232, RS422, and RS485 communication channel over a one duplex fiber optic cable (data is multiplexed over fiber link) [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
Ethernet Media Converters -- 2552028 [TCC-100I from Moxa Inc.]
from RS Components, Ltd.

MOXA TCC-100I Ethernet Media Converter [See More]

  • Connector: D-Subminiature Connector; RS232
  • Operating Temperature: 60
Optical Async Bit-Driver® Pt-Pt -- 2310
from S.I. Tech, Inc.

0 to 56 Kbps asynchronous half duplex operation [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Board
  • Network: Single Mode (optional feature); Multimode Fiber
Ethernet Media Converters -- 2552029 [TCC-100-T from Moxa Inc.]
from RS Components, Ltd.

MOXA TCC-100-T Ethernet Media Converter [See More]

  • Connector: D-Subminiature Connector; RS232
  • Operating Temperature: 85
Optical Async BitDriver® Pt-Pt -- 2360
from S.I. Tech, Inc.

Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Board; 19" Rack:16 Cards, Eurocard 3.9"x6.8"
  • Network: Single Mode (optional feature); Multimode Fiber
Ethernet Media Converters -- 2552030 [TCC-120I from Moxa Inc.]
from RS Components, Ltd.

MOXA TCC-120I Ethernet Media Converter [See More]

  • Connector: D-Subminiature Connector; RS422, RS485
  • Operating Temperature: 60
Optical Async Mini BitDriver® -- 2610
from S.I. Tech, Inc.

0 to 56 Kbps asynchronous, RS-485 half duplex operation [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
Ethernet Media Converters -- 2552032 [TCC-80I from Moxa Inc.]
from RS Components, Ltd.

MOXA TCC-80I Serial Device Server [See More]

  • Connector: D-Subminiature Connector; RS232
  • Operating Temperature: 60
Optical Async Ruggedized BitDriver® -- 2617
from S.I. Tech, Inc.

0.3 to 57.6 Kbps asynchronous operation on fiber optic cable simplex or duplex operation [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
Ethernet Media Converters -- 2552035 [TCF-142-M-ST from Moxa Inc.]
from RS Components, Ltd.

MOXA TCF-142-M-ST [See More]

  • Connector: D-Subminiature Connector; RS422, RS232, RS485
  • Operating Temperature: 60
Optical Async/Sync Mini Modem -- 2503
from S.I. Tech, Inc.

Full duplex synchronous DC to 9.6 Kbps/asynchronous DC to 19.2 Kbps with control signals [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Multimode Fiber
Ethernet Media Converters -- 2552037 [TCF-142-S-SC from Moxa Inc.]
from RS Components, Ltd.

MOXA TCF-142-S-SC [See More]

  • Connector: D-Subminiature Connector; RS422, RS232, RS485
  • Operating Temperature: 60
RS 485 Pt-Pt Optical Bit-Driver® -- 2110
from S.I. Tech, Inc.

Supports Johnson Controls Systems - N2 Bus and Bacnet at speeds up to 56 Kbps [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
Ethernet Media Converters -- 2563591 [ICF-1150I-M-SC from Moxa Inc.]
from RS Components, Ltd.

MOXA ICF-1150I-M-SC [See More]

  • Connector: D-Subminiature Connector; RS422, RS485, RS232
  • Operating Temperature: 60
RS 485 Rugged Optical BitDriver® -- 2562
from S.I. Tech, Inc.

Up to 115 Kbps asynchronous operation on fiber optic cable, half duplex operation [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
Ethernet Media Converters -- 2563607 [ICF-1150-M-SC from Moxa Inc.]
from RS Components, Ltd.

MOXA ICF-1150-M-SC [See More]

  • Connector: D-Subminiature Connector; RS485, RS422, RS232
  • Operating Temperature: 60
RS-485 Optical Mini Bit-Driver® -- 2145
from S.I. Tech, Inc.

The Model 2145 Bit-Driver used in a PROFIBUS-DP application is a two optic port repeater with single TIA/EIA-485-A electrical port. The 2145 operates at rate 9600 baud to 12 Mbaud in linear bus topology. The 2145 can be used as an optical repeater between the fiber optic segments, an optical to... [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber; RS-232/422/485
Ethernet Media Converters -- 2563612 [ICF-1150-M-ST from Moxa Inc.]
from RS Components, Ltd.

MOXA ICF-1150-M-ST [See More]

  • Connector: D-Subminiature Connector; RS422, RS485, RS232
  • Operating Temperature: 60
RS-485 Optical Mini Bit-Driver® -- 2228
from S.I. Tech, Inc.

Fiber ports repeat data through the 2228 and drop/insert data on the RS-485 port. The RS-485 port inserts data onto both fiber ports and gets data dropped from either fiber port. [See More]

  • Connector: D-Subminiature Connector; 2-Wire Port Upto 256Kbps
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
RS232 Optical Async Bit-Driver® -- 2557
from S.I. Tech, Inc.

50 to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Multimode Fiber
RS232 Optical Multidrop Bit-Driver® -- 2109
from S.I. Tech, Inc.

S.I. Tech model 2109 is a mini optical Multidrop Bit-Driver . The upstream and downstream fiber ports repeat data through the 2109 multidrop and drop/insert data on the RS-232 port. The RS-232 port inserts data onto the upstream fiber port only, and gets data dropped from the upstream fiber port... [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Multimode Fiber
RS422 Optical Bit Driver® Pt-Pt -- 2106
from S.I. Tech, Inc.

50 to 115.2 Kbps asynchronous, simplex or full duplex operation [See More]

  • Connector: D-Subminiature Connector; 4 Wire RS-485
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Multimode Fiber
RS422 Optical Rugged Bit Driver® -- 2561
from S.I. Tech, Inc.

Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
Industrial Serial-to-Fiber Converter -- ICF-1150
from Moxa Inc.

Three-Way Communication. The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data... [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber (optional feature)
Baud Rate Autosensing RS-232 to Fiber Media Converter -- FlexPoint™ 232
from Omnitron Systems Technology, Inc.

The FlexPoint 232 is a RS-232 to fiber media converter that provides reliable and cost-effective fiber extension for serial connections. The asynchronous RS-232 interface supports speeds up to 115,200 baud and supports RTS, CTS, DCD, DTR, and DSR hardware flow control signals providing plug and play... [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode; Multimode Fiber
Blue Heat/Net RS-232 -- BN001
from Connect Tech Inc.

Frees devices from a physical PC connection [See More]

  • Connector: D-Subminiature Connector
  • Network: RS - 232
  • Form Factor: Board; Ethernet
HP Fiber to RS232 Converter -- Model 4139EU
from Electro Standards Laboratories

The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer... [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Cable Length: 15
Hirschmann PROFIBUS Media Converter DB9F to 2 BFOC Multimode -- OZD PROFI 12M G12
from L-com, Inc.

Hirschmann's PROFIBUS media converters are perfect for transmitting data over several miles/kilometers. They connect terminal devices such as computers, image-processing devices, programmable logic controllers (PLCs) and peripheral devices together. With their high availability and redundancy, they... [See More]

  • Connector: D-Subminiature Connector
  • Connector: BFOC Multimode
  • Network: Multimode Fiber
Managed Serial RS-232 to Fiber Media Converter -- iConverter® RS232
from Omnitron Systems Technology, Inc.

The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic interference. The RS232 is... [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode; Multimode Fiber
Managed Serial RS422/485 to Fiber Media Converter -- iConverter® RS422/485
from Omnitron Systems Technology, Inc.

The iConverter RS422/485 is a managed serial RS-422 and RS-485 to fiber converter that transmits serial protocol over fiber media. The RS422/485 media converters operate inpairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic... [See More]

  • Connector: D-Subminiature Connector
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode; Multimode Fiber