ST Multimode Network Media Converters
from S.I. Tech, Inc.
Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of modems (media converters) that extend distances of ARCNET networks through the use of fiber optics. [See More]
- Connector: ST Single Mode (optional feature); ST Multimode; SMA
- Network: Arcnet
- Form Factor: Module
- Connector: BNC (Coaxial) Connectors
from S.I. Tech, Inc.
S.I.Tech Model 2004 optical, synchronous, simplex or full duplex Bit-Driver can be used for in-house process control or in-plant interconnection of a wide variety of EDP equipment. It has switch selectable internal clocking for 2400, 4800, 9600 and 19200 bps. There is an external clocking provision... [See More]
- Connector: ST Multimode; SMA
- Network: RS-232/422/485
- Form Factor: Module
- Connector: D-Subminiature Connector
from S.I. Tech, Inc.
Model 2005 Bit-Driver is an asynchronous simplex or full duplex system capable of transmitting data at operating speed from 110 bps to 56 Kbps over fiber optic cable. Fiber optic cable offers the advantage of small size, light weight and complete electro- magnetic freedom from the problems of... [See More]
- Connector: ST Single Mode (optional feature); ST Multimode; SMA
- Network: RS-232/422/485
- Form Factor: Module
- Connector: D-Subminiature Connector; DTE/DCE Null Modem Switch, TTL, 20 mA
from S.I. Tech, Inc.
Model 2509 is a miniature fiber optic transmitter that attaches. directly to a CCTV camera. Power can come from the camera. or an optional power supply. (Model 2121). The Mini 2509 is compatible with 2809/2810 and also with. CCTV transmitter/receiver cards in series 1000 and 3001 rack. [See More]
- Connector: ST Single Mode (optional feature); ST Multimode; SMA
- Network: CCTV Video 75 Ohm BNC
- Form Factor: Module
- Connector: BNC (Coaxial) Connectors
from S.I. Tech, Inc.
Operation Mode: CCTV video - color or black and white. System Bandwidth: 10 Hz to 15 MHz. Transmitter Input Impedance: 75 ohms, BNC bulkhead jack. Input Voltage: 1 Volt rms. Receiver Adjustment Range: 40:1. Linearity: 1 percent typical. Output Load Impedance: 75 ohms. Operating Wavelength*: 820... [See More]
- Connector: ST Single Mode (optional feature); ST Multimode; SMA
- Network: CCTV Video 75 Ohm BNC
- Form Factor: Module
- Connector: BNC (Coaxial) Connectors; 75 Ohm, BNC Bulkhead Jack
from S.I. Tech, Inc.
Operation Mode: CCTV Video/Audio/Data. Video Format: NTSC or PAL. Transmitter Input Impedance: 75 ohms bulkhead jack. Composite: BNC. S-Video: Mini-DIN. Component: RCA Style. Input Voltage: 0.5 to 1.6 Vpk-pk. Linearity: 1% Typical. Output Load Impedance: 75 ohms. Operating Wavelength: 820 nanometers... [See More]
- Connector: SC Single Mode (optional feature); ST Single Mode (optional feature); ST Multimode
- Network: RS-232/422/485
- Form Factor: Module
- Connector: BNC (Coaxial) Connectors
from S.I. Tech, Inc.
S.I.Tech 2351 Ethernet to fiber Bit-Driver ® is board level fiber optic communication product fully tested for compatibility with leading 16-Bit ISA bus computers including IBM AT's and compatibles, Providing complete compatibility to the widest variety of PC platforms though a proven buffered... [See More]
- Connector: ST Single Mode; ST Multimode
- Network: Ethernet
- Form Factor: Board; ISA
- Network: Single Mode; Multimode Fiber
from S.I. Tech, Inc.
S.I.Tech 2550 Ethernet Fiber Optic Transceiver is a compact adapter for connection of Ethernet based equipment to any fiber optic 10 Base FL/ FOIRL network. The transceiver connects to RJ45 and provides ST or SMA fiber optic connectors. [See More]
- Connector: ST Single Mode (optional feature); ST Multimode; SMA
- Network: 10Base-FL
- Form Factor: Module
- Connector: RJ-45
from S.I. Tech, Inc.
Models 2237-T and 2237-R provide one-way stereo audio over a single fiber. Typical applications include paging systems, music distribution, and control. with audio tones. The 2237-T has 1/8" (3.5mm) microphone input and stereo line level phono. jack inputs. The 2237-T digitizes the audio input into... [See More]
- Connector: SC Single Mode (optional feature); ST Single Mode (optional feature); ST Multimode; SMA, FC (Option Single Mode)
- Network: Audio Intercom Network
- Form Factor: Module
- Connector: Mono/Stereo Mic
from S.I. Tech, Inc.
Custom designed for IBM RS/6000 Unit connected to an IBM or Async concentrator (RS-485 to RS-232 Cluster controller-128 users) [See More]
- Connector: ST Single Mode (optional feature); ST Multimode; SMA
- Network: RS-232/422/485
- Form Factor: Module
- Connector: D-Subminiature Connector
from S.I. Tech, Inc.
The S.I.Tech Model 2811 TR transmits a 10 KHz optical square wave over optic fiber when power is applied and control input shorted. The 2812 receiver detects this optical square wave and turns ON a 4PDT relay. If the fiber cable is removed, broken, or the remote transmitter or local receiver loses... [See More]
- Connector: ST Single Mode (optional feature); ST Multimode; SMA
- Network: Simplex Sensor-Alarm Network
- Form Factor: Module
- Connector: 4 FormC Relays- Screw Terminal Blocks
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. Converts 10/100BaseTX to 100BaseFX. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with ST Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 80 °C Operating... [See More]
- Connector: ST Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from TRENDnet Inc.
ST-type multi-mode fiber port connects over distances of up to 2km (1.2 miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: ST Multimode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Versitron, Inc.
Need a ruggedized product that has 2 fiber ports with Daisy Chain configuration capability? "The Tri-Port" can fill both bills!. In addition, the versitile MF727xS2 can also forward data traffic from copper to more than one fiber cable or between 2 fiber cables. You can also use it as an interface... [See More]
- Connector: SC Single Mode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100Base-TX; 100Base-FX; Multimode Fiber
- Form Factor: Module
- Connector: RJ-45
from L-com, Inc.
L-com's LC-MCGMM-ST gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over ST multimode Fiber optic cabling to a maximum distance up to 2km. The LC-MCGMM-ST is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and... [See More]
- Connector: ST Multimode
- Connector: RJ-45
- Network: 100Base-TX; 1000Base-SX; 10/100Base-TX; Multimode Fiber; 1000TX
- Network: 1000Base-SX
from Fiber Instrument Sales, Inc./FIS
Full set LED indicators, 10/100 Mbps and half/full duplex, auto configured [See More]
- Connector: ST Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Connector: ST Multimode
from Moxa Inc.
LFP (Link Fault Pass-through) and FEF (Far End Fault). Two different operation modes. · Store-and-Forward. · Pass Through. Auto Negotiation. Supports TS-1000 Version 2 protocol. Supports Turbo Ring V2. Plug and Play. Hot-swap. Introduction. The CSM-200 modules are slide-in... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Connector: ST Multimode
- Network: 10Base-T; 100BT; 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The OmniConverter FPoE/SL, FPoE/S and FPoE+/S are multiport media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they provide power to one or two Powered Devices (PDs) using standard UTP... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; MTRJ Single Mode; MTRJ Multimode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]
- Connector: ST Single Mode; ST Multimode
- Network: 10Base-T
- Form Factor: Module
- Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
from Electro Standards Laboratories
The Model 6765 Fiber to Logic media converter is a high speed digital logic level to fiber interface converter from Electro Standards Laboratories. It translates four input/output logic pairs into four fiber optic pairs, resulting in a total of eight fiber optic connections. Typical operating speeds... [See More]
- Connector: ST Multimode
- Network: 4 Channel Input/Output Logic
- Form Factor: Board; Module
- Connector: 1 14-pin 0.1 x 0.1 Male
from Red Lion Controls, Inc.
Unmanaged Operation. Plug and Play Operation. 2 Port Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with ST Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 °C to 70 °C... [See More]
- Connector: ST Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Fiber Instrument Sales, Inc./FIS
Long distance connections, lifetime warranty, wall or chassis-mountable [See More]
- Connector: ST Multimode
- Network: 10Base-T; 100Base-TX; 100Base-FX
- Form Factor: Module
- Connector: ST Multimode
from Moxa Inc.
The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that runs on either a 12 to 45 VDC power input or 18 to 30 VAC power input. [See More]
- Connector: RJ-45; ST Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
from Omnitron Systems Technology, Inc.
The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest level of performance... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
The model HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]
- Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode; ST Multimode
- Network: 10Base-T
- Form Factor: Module
- Connector: RJ-45
from Canoga Perkins Corporation
The 2262 is an economical Fiber Optic Modem for transparently transporting T-1/DS-1 1.544 Mbps or G.703 E-1 2.048 Mbps signals. The E-1 interface is switch selectable for 75 or 135 terminations. BNC, Terminal Strip, DA-15 and RJ-48 connector options make this more than just a basic fiber optic... [See More]
- Connector: ST Single Mode; ST Multimode
- Connector: BNC (Coaxial) Connectors
- Form Factor: Rackmount
from Electro Standards Laboratories
The Model 6766 media converter is a high speed digital logic level to fiber interface converter from Electro Standards Laboratories. It translates four input/output logic pairs into four fiber optic pairs, resulting in a total of eight fiber optic connections. Typical operating speeds are up to 5... [See More]
- Connector: ST Multimode
- Network: 4 Channel Input/Output Logic
- Form Factor: Module
- Connector: 4 Position Terminal Strip
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 20km Fiber Port with ST Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]
- Connector: ST Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Fiber Instrument Sales, Inc./FIS
Intelligent solution for simplicity, low cost, minimum foot print [See More]
- Connector: ST Multimode
- Network: 10Base-T; 100BT; 100Base-TX
- Form Factor: Module
- Connector: ST Multimode
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. IEEE 802.3af compliant PoE. Power failure alarm by relay output. Store-and-Forward mode and Cut Through mode. -40 to 75 °C operating temperature range (T models). Redundant dual DC power inputs. Introduction. IMC-P101 series Ethernet-to-fiber... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
from Omnitron Systems Technology, Inc.
The FlexPoint GX/T is a 10/100/1000BASE-T copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The GX/T features Small Form Pluggable (SFP) transceivers that support both 100BASE-FX and 1000BASE-X for interoperability with Gigabit and Fast Ethernet fiber... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and... [See More]
- Connector: RJ-45; ST Single Mode; ST Multimode
- Connector: RJ-45; ST Single Mode; ST Multimode
- Form Factor: Module
- Features: Rack Mount (optional feature); Duplex; LED Indicator
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Multimode 4km Fiber Port with ST Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]
- Connector: ST Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. Link Fault Pass-Through (LFP). Power failure alarm by relay output (LV model only). -40 to 85 °C operating temperature range. Redundant dual DC power inputs. Integrated high-reliability power supply eliminates the need for external power... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; LC Connector
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
from Omnitron Systems Technology, Inc.
The iConverter GX/TM2 is an industrial Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
Features. • Two models, regular for wiring closets and Hardened for Industrial • Family of power supply types and temperature ratings, AC and DC • Both models provide an internal BNC termination switch and an uplink switch on the RJ-45 • Two sets of LEDs, on beveled facing and on... [See More]
- Connector: RJ-45; ST Single Mode; ST Multimode
- Connector: RJ-45; ST Single Mode; ST Multimode
- Form Factor: Module
- Features: Rack Mount (optional feature); Duplex; LED Indicator
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100BaseTX RJ-45 Ports. One 100BaseFX Singlemode 20km Fiber Port with ST Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating... [See More]
- Connector: ST Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Moxa Inc.
The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode fiber) or up to 40 km (TCF-142-S with... [See More]
- Connector: ST Multimode
- Network: RS-232/422/485
- Form Factor: Module
- Connector: RS-232/422/485
from Omnitron Systems Technology, Inc.
The OmniConverter GPoE/SE and GPoE+/SE are cost-effective, multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered Devices (PDs)... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and... [See More]
- Connector: ST Single Mode; ST Multimode
- Connector: ST Single Mode; ST Multimode
- Form Factor: Module
- Features: Rack Mount (optional feature); Duplex; LED Indicator
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100BaseTX RJ-45 Ports. One 100BaseFX Multimode 4km Fiber Port with ST Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating Temperature. [See More]
- Connector: ST Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The OmniConverter GPoE/S, GPoE+/S and GHPoE/S are multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X or 100BASE-X fiber and support Power-over-Ethernet (PoE, PoE+ and 60W PoE). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
Features. • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST. • Installs easily - simply attach cable segments to appropriate connectors on converter. • Provides diagnostic... [See More]
- Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
- Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
- Form Factor: Module
- Features: LED Indicator
from Omnitron Systems Technology, Inc.
The iConverter GX/TM2 is a carrier-grade Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
Features. • Family of fiber models provides media (multi-mode and single-mode; transparent half-duplex and full-duplex) flexibility in installation and operations. • Install easily - simply attach cable segments to appropriate connectors on converter. An up-link switch on the RJ-45 port is... [See More]
- Connector: RJ-45; BNC (Coaxial) Connectors; ST Single Mode; ST Multimode
- Connector: RJ-45; BNC (Coaxial) Connectors; ST Single Mode; ST Multimode
- Form Factor: Module
- Features: Rack Mount (optional feature); Duplex; LED Indicator
from Omnitron Systems Technology, Inc.
The miniature miConverter ™ GX/T PoE/D is a rate-switching 10/100/1000 RJ-45 copper to 100/1000BASE-X fiber media converter that can be powered with Power over Ethernet (PoE) when connected to PoE switches and midspans. It can also be powered with DC power or AC power with an external power... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The modem is equipped with multiple interface circuits, for connection to RS232, RS423, or RS485/422 (2 or 4 wire). [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; FC
- Network: RS-232/422/485
- Form Factor: Module
- Cable Length: 2000
from Omnitron Systems Technology, Inc.
The miConverter GX/T is a miniature 10/100/1000BASE-T RJ-45 copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The miConverter GX/T provides cost-effective fiber connectivity from Ethernet switches to diagnostic equipment, desktop and laptop computers. The GX/T... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The OmniConverter FPoE/SE and FPoE+/SE are cost-effective, multi-port media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered Devices (PDs) using... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The iConverter GX/T2 is a 10/100/1000BASE-T copper to 100BASE-X or 1000BASE-X fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter GX/T2 supports jumbo frames up to 10,240 bytes. The GX/T2 is used for conversion from a... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45