ST Single Mode Network Media Converters

10 Results
Media Converter -- SHACK™
from LEMO USA, Inc.

The LEMO SHACK ™ is a conversion unit from SMPTE cable to single mode optical fibres. Description: • SC, ST, FC or LC fibre optic. (single-mode). • Hybrid with. (see the 3K.93C series). 2 fibre optic contacts. 2 signal contacts. 2 power contacts and ground. Main Features: •... [See More]

  • Connector: SC Single Mode; ST Single Mode; FC, LC
  • Network: Single Mode
  • Form Factor: Module
  • Network: Single Mode
CAN Bus to Fiber Repeater -- 2149
from S.I. Tech, Inc.

CAN Bus to Fiber Optic Modem. The following CAN Bus (Controller Area Network) to Fiber Media Converter is available from S.I. Tech. CAN Bus is commonly used in various vehicles, automobiles, and industrial automation applications. CAN Bus allows microcontrollers and attached devices to communicate... [See More]

  • Connector: ST Single Mode
  • Network: CAN Bus Terminal Block
  • Form Factor: CAN; Module
  • Cable Length: 2012
High Speed TTL to Fiber Optic Transmitter -- 2820
from S.I. Tech, Inc.

Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers... [See More]

  • Connector: ST Single Mode
  • Network: Single Mode
  • Form Factor: Module
  • Network: Single Mode
16-Channel ST Fiber to RJ45 RS485/422 Media Converter -- Model 9504
from Electro Standards Laboratories

The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full duplex... [See More]

  • Connector: ST Single Mode
  • Network: Single Mode
  • Form Factor: Module
  • Network: RS-232/422/485
100BASE-FX Single-Mode to Multimode Managed Fiber Converter -- iConverter® 100FF
from Omnitron Systems Technology, Inc.

The iConverter 100FF is a Fast Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 100FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 100Base-FX
  • Form Factor: Module
  • Network: Single Mode; Multimode Fiber
PCI Adapter Network Interface Card -- N7013x
from Versitron, Inc.

Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types of connectors are available... [See More]

  • Connector: ST Single Mode; ST Multimode
  • Network: 100Base-FX
  • Form Factor: Board; PCI Adapter
  • Network: 100Base-FX
Managed Media Converter -- L312
from Canoga Perkins Corporation

Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]

  • Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 10Base-T
  • Form Factor: Module
  • Cable Length: 100
Magnum Hardened Media Converter -- FT14H
from Data Connect Enterprise, Inc.

Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and... [See More]

  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Form Factor: Module
  • Features: Rack Mount (optional feature); Duplex; LED Indicator
100BASE-FX to 100BASE-FX Managed Fast Ethernet Media Converter & Switch -- iConverter® 2Fx
from Omnitron Systems Technology, Inc.

The iConverter 2Fx is a Fast Ethernet fiber-to-fiber media converter that provides multimode to single-mode and dual fiber to single fiber conversion with advanced switching features. The 2Fx is a member of the modular iConverter product family, and is a cost-effective solution to extend fiber... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 100BASE-X
  • Form Factor: Module
  • Network: 100BASE-X
Magnum Hardened Media Converter -- TB14H
from Data Connect Enterprise, Inc.

Features. • Two models, regular for wiring closets and Hardened for Industrial • Family of power supply types and temperature ratings, AC and DC • Both models provide an internal BNC termination switch and an uplink switch on the RJ-45 • Two sets of LEDs, on beveled facing and on... [See More]

  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Form Factor: Module
  • Features: Rack Mount (optional feature); Duplex; LED Indicator