10/100Base-TX Network Media Converters
from S.I. Tech, Inc.
S.I.Tech 2151 Ethernet media converter is a compact adapter for connection of Ethernet based equipment over fiber optic cable at 10 Base-T/100 Base-TX and 10 Base-FL/100 Base-FX. It uses ST or SC for Multimode fiber and ST, SC, or FC for Single mode fiber. Model 2151 auto senses and switches between... [See More]
- Network: 100BT; 100Base-TX; 100Base-FX; 10/100Base-TX; Single Mode (optional feature); Multimode Fiber
- Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode; ST Multimode; FC
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber
from Data Connect Enterprise, Inc.
EtherWan EX42011 [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX
- Form Factor: Module
from R. STAHL, Inc.
For operation of an inherently safe fibre optic cable "op is" according to IEC 60079-28. For 100 MBit/s Industrial Ethernet. Transmission range up to 5 km (multi mode) or up to 30 km (single mode). Extended temperature range -30 ... +75 °C. Easy commissioning, no configuration required. [See More]
- Network: 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Cable Length: 100
from Black Box
Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]
- Network: 10Base-T; 100Base-TX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from Omnitron Systems Technology, Inc.
The iConverter 10/100M2 is a carrier-grade Network Interface Device (NID) that provides 10/100 copper to Fast Ethernet fiber media conversion with integrated management. For Service Providers, the 10/100M2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The... [See More]
- Network: 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from TRENDnet Inc.
SC-type single-mode fiber port connects over distances of up to 15km (9.3miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Network: 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: Single Mode
from SFCable.com
The 10/100M MM SC Media Converter is designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC100CM is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The MC100CM supports... [See More]
- Network: 10/100Base-TX
- Cable Length: 2
- Cable Length: 2000
from Versitron, Inc.
Network Speed becomes a non-issue with the new 10/100/1000. "Triple-Duty" M7260A. Put in 10Base-T, 100Base-TX, or 1000Base-T copper signals and get 1000Base speeds on the fiber side. Once these signals are converted to fiber, the signal will travel 1000Mbps no matter what your copper signal speed is... [See More]
- Network: 1000Base-T; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 1000Base-FX
from Moxa Inc.
The IMC-101 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The IMC-101 ’s reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each IMC-101 converter... [See More]
- Network: 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX; Multimode Fiber
from L-com, Inc.
The EL900/9000 functions at temperatures ranging from -40 °C to 75 °C (-40 °F to 167 °F) and is tested for functional operation @ -40 °C to 85 °C (-40 °F to 185 °F). Whether on the factory floor or the street corner, the EL900/9000 will provide flawless... [See More]
- Network: 100Base-TX; 100Base-FX; 10/100Base-TX
- Connector: SC Multimode
- Network: 100Base-FX
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. Converts 10/100BaseTX to 100BaseFX. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with SC Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 80 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from Data Connect Enterprise, Inc.
EtherWan EL1032 [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX
- Form Factor: Module
from Black Box
Extend network data 2km over multimode fiber. Autosensing 10/100 copper port & 100Mbps fiber port. Good choice for remote Fast Ethernet connections to Ethernet devices that may later be upgraded to Fast Ethernet. [See More]
- Network: 10Base-T; 100Base-TX; 100Base-FX; 10/100Base-TX
- Form Factor: Module
from Omnitron Systems Technology, Inc.
The iConverter 10/100M2 is an industrial Network Interface Device (NID) that provides 10/100 copper to Fast Ethernet fiber media conversion with integrated management. For Service Providers, the 10/100M2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The... [See More]
- Network: 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from TRENDnet Inc.
SC-type single-mode fiber port connects over distances of up to 30km. 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Network: 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: Single Mode
from SFCable.com
The 10/100BaseTX Ethernet Extender is used in pairs to extend Ethernet connectivity over existing coaxialenvironment. The ED3331 is a point-to-point Ethernet Extender that efficiently extends 10/100 Ethernet circuits to over 200M (656ft.) up to 85Mbits using existing coaxial cable, and 1Mbits... [See More]
- Network: 10/100Base-TX
from Versitron, Inc.
Welcome to our world of lan networking. We hope that this product is just what you're looking for to fill your network needs. With our "Double-Duty" Media Converter you can select from one of the following three settings: 10/100 autosensing. 10base fixed. 100base fixed. These settings allow you to... [See More]
- Network: 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from Moxa Inc.
The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that runs on either a 12 to 45 VDC power input or 18 to 30 VAC power input. [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45; SC Multimode; ST Multimode
- Form Factor: Module
- Network: 10Base-T; 10Base-FL
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. Converts 10/100BaseTX to 100BaseFX. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with ST Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 80 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from Data Connect Enterprise, Inc.
EtherWan EL150 [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX
- Form Factor: Module
from Black Box
High-Density Media Converter System II Layer 2 Modules, 10BASE-T/100BASE-TX to 100BASE-LX belong to a large family of modular media converter and communications options that provide an exceptional range of choices for your managed enterprise network. [See More]
- Network: 10Base-T; 100Base-TX; 10/100Base-TX
- Form Factor: Module
from TRENDnet Inc.
SC-type single-mode fiber port connects over distances of up to 60km. 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Network: 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: Single Mode
from SFCable.com
The EtherWAN 10/100BaseTX Ethernet Extender is a point-to-point Ethernet Extender that efficiently extends 10/100Ethernet circuits to over 300meters (984feet) at 50Mbits using existing straight pair copper wire. The ED3101 will allow Ethernet connectivity in existing facilities without pulling extra... [See More]
- Network: 10/100Base-TX
from Versitron, Inc.
PoE Media Converter. Need 1000Base-T speeds at a remote site with no power?. If so, you will be pleased with what the M7250P PoE-PD enabled product can offer you. Among other features, you will find full wire speed performance with SFP options and no limit on packet size. In addition, the M725P... [See More]
- Network: 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from Red Lion Controls, Inc.
Unmanaged Operation. Plug and Play Operation. 2 Port Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with SC Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 °C to 70 °C... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: SC Multimode
from Data Connect Enterprise, Inc.
EtherWan EL100 [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX
- Form Factor: Module
from Black Box
Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]
- Network: 10Base-T; 100Base-TX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from SFCable.com
EtherWAN 10/100TX to 100FX MM (ST) Media Converter is the most functional media converter on the market. The RJ-45 port on this unit is dual speed 10/100Mbps with half/full duplex auto sensing. Better than a regular converter, EL100 has switching capabilities that are able to filter traffic and... [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX; Multimode Fiber
from Versitron, Inc.
Able to transmit and receive over one fiber, this product can cut your cable bill in half! So, if you need to keep the costs of fiber cable down, this product could be your answer. AND this product can accommodate either 10base or 100base networks or both--making it a "Double Duty" version with the... [See More]
- Network: 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from Red Lion Controls, Inc.
Unmanaged Operation. Plug and Play Operation. 2 Port Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with ST Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 °C to 70 °C... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: ST Multimode
from Data Connect Enterprise, Inc.
EtherWan EL50 [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX
- Form Factor: Module
from Black Box
Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]
- Network: 10Base-T; 100Base-TX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from SFCable.com
EtherWAN 10/100TX to 100FX MM (ST) Media Converter is the most functional media converter on the market. The RJ-45 port on this unit is dual speed 10/100Mbps with half/full duplex auto sensing. Better than a regular converter, EL100 has switching capabilities that are able to filter traffic and... [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX; Multimode Fiber
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 20km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: SC Multimode
from Data Connect Enterprise, Inc.
EtherWan EL900 [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX
- Form Factor: Module
from Black Box
Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]
- Network: 10Base-T; 100Base-TX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Features: LED Indicator
from SFCable.com
EtherWAN 10/100TX to 100FX SM(SC) 100Km Media Converter. EtherWAN offers its Media Converter Series as a high quality, affordable answer in response to an increase in fiber optics cabling deployment. EtherWAN's Series is one of the most complete solutions in media conversion. The EL100 Series are... [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX; Single Mode
- Cable Length: 100000
- Cable Length: 100
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Multimode 4km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: SC Multimode
from Data Connect Enterprise, Inc.
EtherWan EM10FL [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX
- Form Factor: Module
from Black Box
FlexPoint Modular Media Converter, 10BASE-T/100BASE-TX to 100BASE-FX, Multimode, LC [See More]
- Network: 10Base-T; 100Base-TX; 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from SFCable.com
EtherWAN 10/100TX to 100FX SM(SC) 20Km Media Converter is the most functional media converter on the market. The RJ-45 port on this unit is dual speed 10/100Mbps with half/full duplex auto sensing. Better than a regular converter, EL100 has switching capabilities that are able to filter traffic and... [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX; Single Mode
- Cable Length: 20000
- Cable Length: 20
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Multimode 4km Fiber Port with ST Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: ST Multimode
from Data Connect Enterprise, Inc.
EtherWan EMC1200R [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX
- Form Factor: Module
from Black Box
Versatile & cost-effective standalone converter. Upgrade to a chassis-based system. Provide ultimate in flexibility & reliability for expanding multimedia LAN. Ideal for networks that are subject to constant upgrades & changes. [See More]
- Network: 10Base-T; 100Base-TX; 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from SFCable.com
EtherWAN offers its Media Converter Series as a high quality, affordable answer in response to an increase in fiber optics cabling deployment. EtherWAN's Series is one of the most complete solutions in media conversion. The EL100 Series are available in all varieties of fiber connectors and modes. [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX; Single Mode
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100BaseTX RJ-45 Ports. One 100BaseFX Singlemode 20km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: SC Multimode
from Data Connect Enterprise, Inc.
EtherWan EMC1600 [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX
- Form Factor: Module
from Black Box
FlexPoint Modular Media Converter, 10BASE-T/100BASE-TX to 100BASE-FX, Multimode, ST [See More]
- Network: 10Base-T; 100Base-TX; 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from SFCable.com
EtherWAN 10/100TX to 100FX SM(SC) 75Km Media Converter. EtherWAN offers its Media Converter Series as a high quality, affordable answer in response to an increase in fiber optics cabling deployment. EtherWAN's Series is one of the most complete solutions in media conversion. The EL100 Series are... [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX; Single Mode
- Cable Length: 75000
- Cable Length: 75
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100BaseTX RJ-45 Ports. One 100BaseFX Singlemode 20km Fiber Port with ST Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating... [See More]
- Network: 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Connector: ST Multimode
from Data Connect Enterprise, Inc.
EtherWan EN303 [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX
- Form Factor: Module
from Black Box
FlexPoint Modular Media Converter, 10BASE-T/100BASE-TX to 100BASE-FX, Single-Mode, LC [See More]
- Network: 10Base-T; 100Base-TX; 100Base-FX; 10/100Base-TX
- Connector: RJ-45
- Form Factor: Module
- Network: 100Base-FX
from SFCable.com
EtherWAN offers its Media Converter Series as a concrete and affordable answer in response to an increase in fiber optics cabling deployment. EtherWAN's EL50 Series is one of the most complete solutions in media conversion. EL50 Series is available in all varieties of fiber connectors and modes: The... [See More]
- Network: 10/100Base-TX
- Network: 100Base-FX