SC Multimode Network Media Converters
from LEMO USA, Inc.
The LEMO MEERKAT ™ is a triax to fibre media converter. The unit encodes the camera ’s triaxial signal and sends it to the OB van using SMPTE 311M cable. Description: • Triaxial 50 or 75 Ω. (see our Audio/Video connectors). • Hybrid with: (see the 3K.93C series). 2 fibre... [See More]
- Connector: SC Multimode; FC-PC
- Network: Triaxial Signal
- Form Factor: Module
- Connector: SC Multimode; FC-PC
from S.I. Tech, Inc.
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may... [See More]
- Connector: SC Single Mode; SC Multimode
- Network: 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from S.I. Tech, Inc.
Asynchronous, RS-485 half duplex operation, BACNet Bus [See More]
- Connector: SC Single Mode; SC Multimode; ST
- Network: RS-232/422/485; RS485
- Form Factor: Module
- Connector: ST Single Mode (optional feature); ST Multimode; ST
from Omnitron Systems Technology, Inc.
The OmniConverter FPoE/SL, FPoE/S and FPoE+/S are multiport media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they provide power to one or two Powered Devices (PDs) using standard UTP... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT
- Form Factor: Module
- Connector: RJ-45
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Connector: SC Multimode
- Network: 10Base-T; 100BT; 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Fiber Instrument Sales, Inc./FIS
Full set LED indicators, 10/100 Mbps and half/full duplex, auto configured [See More]
- Connector: SC Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Connector: SC Multimode
from Moxa Inc.
LFP (Link Fault Pass-through) and FEF (Far End Fault). Two different operation modes. · Store-and-Forward. · Pass Through. Auto Negotiation. Supports TS-1000 Version 2 protocol. Supports Turbo Ring V2. Plug and Play. Hot-swap. Introduction. The CSM-200 modules are slide-in... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
from R. STAHL, Inc.
For operation of an inherently safe fibre optic cable "op is" according to IEC 60079-28. For 100 MBit/s Industrial Ethernet. Transmission range up to 5 km (multi mode) or up to 30 km (single mode). Extended temperature range -30 ... +75 °C. Easy commissioning, no configuration required. [See More]
- Connector: SC Single Mode; SC Multimode
- Network: 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from L-com, Inc.
The The EtherWan EL9000 series functions at temperatures ranging from -40 °C to 75 °C (-40 °F to 167 °F) and is tested for functional operation @ -40 °C to 85 °C (-40 °F to 185 °F). Whether on the factory floor or the street corner, the EL9000 will provide... [See More]
- Connector: SC Multimode
- Network: 1000Base-SX
- Network: 1000Base-SX; 1000Base-T
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. Converts 10/100BaseTX to 100BaseFX. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with SC Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 80 °C Operating... [See More]
- Connector: SC Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Versitron, Inc.
Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types of connectors are available... [See More]
- Connector: SC Single Mode; SC Multimode
- Network: 100Base-FX
- Form Factor: Board; PCI Adapter
- Connector: ST Single Mode; ST Multimode
from Electro Standards Laboratories
SPECIFICATIONS: PLASTIC FIBER: (POF). Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). GLASS FIBER: SC Multimode Fiber. SC Fiber Cable: 50/125 µ / 62.5/125 multimode. SC Fiber Wavelength: 820nm/850nm, Multimode. SC Fiber Transmission Distance: 4.5 Km (2.8 miles)... [See More]
- Connector: SC Multimode
- Network: VersaLink
- Form Factor: Module
- Network: Multimode Fiber
from Data Connect Enterprise, Inc.
The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; MTRJ Single Mode; MTRJ Multimode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]
- Connector: SC Single Mode; SC Multimode
- Network: 100BT; 100Base-TX
- Form Factor: Module
- Connector: RJ-45; SC Single Mode; SC Multimode
from TRENDnet Inc.
Functions as a standalone converter. 10/100/1000 Mbps Auto-MDIX Gigabit port. 100/1000 Mbps SC-type multi-mode fiber port. Fiber networking over distances of up to 550 m (1800 ft.). 2 Gbps switching capacity. LEDs convey power and copper / fiber link and activity [See More]
- Connector: SC Multimode
- Network: 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest level of performance... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT
- Form Factor: Module
- Connector: RJ-45
from Fiber Instrument Sales, Inc./FIS
Long distance connections, lifetime warranty, wall or chassis-mountable [See More]
- Connector: SC Multimode
- Network: 10Base-T; 100Base-TX; 100Base-FX
- Form Factor: Module
- Connector: SC Multimode
from Moxa Inc.
The IMC-101 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The IMC-101 ’s reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each IMC-101 converter... [See More]
- Connector: SC Multimode
- Network: 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Red Lion Controls, Inc.
Unmanaged Operation. Plug and Play Operation. 2 Port Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 15km Fiber Port with SC Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 °C to 70 °C... [See More]
- Connector: SC Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
The Data Connect EMC202-MM is a Ethernet(10/100Base-TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. The Data Connect EMC202-MM operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125... [See More]
- Connector: SC Multimode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from TRENDnet Inc.
Functions as a standalone converter. 10/100 Mbps Auto-MDIX Fast Ethernet port. 100 Mbps SC-type multi-mode fiber port. Fiber networking over distances of up to 2 km (1.25 mi.). 200 Mbps switching capacity. LEDs convey power and copper / fiber link and activity [See More]
- Connector: SC Single Mode; SC Multimode
- Network: 100BT
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The FlexPoint GX/T is a 10/100/1000BASE-T copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The GX/T features Small Form Pluggable (SFP) transceivers that support both 100BASE-FX and 1000BASE-X for interoperability with Gigabit and Fast Ethernet fiber... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Fiber Instrument Sales, Inc./FIS
Intelligent solution for simplicity, low cost, minimum foot print [See More]
- Connector: SC Multimode
- Network: 10Base-T; 100BT; 100Base-TX
- Form Factor: Module
- Connector: SC Multimode
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. IEEE 802.3af compliant PoE. Power failure alarm by relay output. Store-and-Forward mode and Cut Through mode. -40 to 75 °C operating temperature range (T models). Redundant dual DC power inputs. Introduction. IMC-P101 series Ethernet-to-fiber... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
from Red Lion Controls, Inc.
Unmanaged Operation. Plug and Play Operation. 2 Port Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Multimode Fiber Port with SC Connectors. Compact Size, Small Footprint. Full IEEE 802.3 Compliance. Extended Environmental Specifications. -40 °C to 70 °C Operating... [See More]
- Connector: SC Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
Features. • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST. • Installs easily - simply attach cable segments to appropriate connectors on converter. • Provides diagnostic... [See More]
- Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
- Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
- Form Factor: Module
- Features: LED Indicator
from TRENDnet Inc.
SC-type multi-mode fiber port connects over distances of up to 2km (1.2 miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]
- Connector: SC Multimode
- Network: 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The iConverter GX/TM2 is an industrial Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. Link Fault Pass-Through (LFP). Power failure alarm by relay output (LV model only). -40 to 85 °C operating temperature range. Redundant dual DC power inputs. Integrated high-reliability power supply eliminates the need for external power... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; LC Connector
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Connector: RJ-45; SC Multimode; ST Multimode
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Singlemode 20km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]
- Connector: SC Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Data Connect Enterprise, Inc.
The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The modem is equipped with multiple interface circuits, for connection to RS232, RS423, or RS485/422 (2 or 4 wire). [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; FC
- Network: RS-232/422/485
- Form Factor: Module
- Cable Length: 2000
from TRENDnet Inc.
Hardened IP40 rated compact housing. 100Base-FX Multi-Mode fiber over distances of up to 2 km (1.2 mi.). SC-type fiber port. Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range. Overload current protection. Includes DIN-rail and wall mounts. Power supply sold separately (model TI-M6024) [See More]
- Connector: SC Multimode
- Network: 100Base-FX
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The OmniConverter GPoE/SE and GPoE+/SE are cost-effective, multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered Devices (PDs)... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 2 Port Lite-Industrial Media Converter. One 10/100BaseTX RJ-45 Port. One 100BaseFX Multimode 4km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -10 ° to 60 °C Operating... [See More]
- Connector: SC Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from TRENDnet Inc.
Functions as a standalone converter. Compatible with TRENDnet's TFC-1600 fiber chassis system. SC-type 1000Base-SX Multi-Mode fiber port. Fiber networking over distances of up to 550 meters (1800 ft.). 2 Gbps switching capacity. LEDs convey power and copper/fiber link and activity [See More]
- Connector: SC Multimode
- Network: 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The OmniConverter GPoE/S, GPoE+/S and GHPoE/S are multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X or 100BASE-X fiber and support Power-over-Ethernet (PoE, PoE+ and 60W PoE). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode; SFP
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45
from Red Lion Controls, Inc.
Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100BaseTX RJ-45 Ports. One 100BaseFX Singlemode 20km Fiber Port with SC Connectors. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating... [See More]
- Connector: SC Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Omnitron Systems Technology, Inc.
The iConverter GX/TM2 is a carrier-grade Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T; 100BT; 1000Base-T
- Form Factor: Module
- Connector: RJ-45