100Base-TX Network Media Converters

50 Results
Ethernet RJ45 -FO Media Converter -- 2151
from S.I. Tech, Inc.

S.I.Tech 2151 Ethernet media converter is a compact adapter for connection of Ethernet based equipment over fiber optic cable at 10 Base-T/100 Base-TX and 10 Base-FL/100 Base-FX. It uses ST or SC for Multimode fiber and ST, SC, or FC for Single mode fiber. Model 2151 auto senses and switches between... [See More]

  • Network: 100BT; 100Base-TX; 100Base-FX; 10/100Base-TX; Single Mode (optional feature); Multimode Fiber
  • Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode; ST Multimode; FC
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
Fast Ethernet-FO Media Converter -- 2950
from S.I. Tech, Inc.

S.I.Tech 2950 Ethernet Fiber Optic Media Converter is designed to extend the distance of Ethernet based STP LAN's on a fiber optic cable up to 7 km*. The media converter has RJ45 connector allowing connection to the STP network devices and provides ST, FC, SC or SMA fiber optic connectors (Media... [See More]

  • Network: 100BT; 100Base-TX; 100Base-FX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Single Mode; Multimode Fiber
10/100/1000BASE T to 1000/10G Fiber Media Converter -- iConverter® 10GXT
from Omnitron Systems Technology, Inc.

The iConverter 10GXT is a 10/100/1000BASE-T copper to 1000BASE-X or 10GBASE-R fiber media converter, and is available as a compact, unmanaged standalone unit. The iConverter 10GXT supports jumbo frames up to 10,056 bytes. The 10GXT is used to convert 10/100/1000 copper to Gigabit Ethernet fiber or... [See More]

  • Network: 10Base-T; 100Base-TX; 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 1000/10GBASE-R
FIS Bridge Media Converter -- F1-OEC32M1-2
from Fiber Instrument Sales, Inc./FIS

Full set LED indicators, 10/100 Mbps and half/full duplex, auto configured [See More]

  • Network: 10Base-T; 100Base-TX
  • Connector: SC Multimode
  • Form Factor: Module
  • Cable Length: 2000
Ethernet To Fiber Media Converter -- CSM-200 Series
from Moxa Inc.

LFP (Link Fault Pass-through) and FEF (Far End Fault). Two different operation modes. · Store-and-Forward. · Pass Through. Auto Negotiation. Supports TS-1000 Version 2 protocol. Supports Turbo Ring V2. Plug and Play. Hot-swap. Introduction. The CSM-200 modules are slide-in... [See More]

  • Network: 10Base-T; 100Base-TX
  • Connector: RJ-45; SC Multimode; ST Multimode
  • Form Factor: Module
  • Network: 100Base-FX
Active Industrial Ethernet Serial/Ethernet Converter -- IE-CS-1TX-2RS232/485
from Weidmuller

Serial/Ethernet converter   with 1 or 2 ports for industrial automation. Improved surge protection for serial, LAN and supply ports. Sturdy screw-on terminal blocks for the power supply and serial connectors. Easy cabling with cascading Ethernet ports. Redundant DC power supply inputs. [See More]

  • Network: 10Base-T; 100BT; 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: RS-232/422/485
10Base-T/100Base-TX to 100BASE-SSFX Miniature Media Converter -- LHC042A-R3
from Black Box

Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray. [See More]

  • Network: 10Base-T; 100Base-TX; 10/100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Features: LED Indicator
100Base-TX to 100Base-FX Dual Wavelength Single Mode SC Fiber Converter TX 1310nm -- TFC-110S40D3 (Version C1.2R)
from TRENDnet Inc.

Must use with TFC-110S40D5. SC-type dual-wavelength single-mode fiber port connects over distances of up to 40km (24.9miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Single Mode
10/100Base TX to 100Base FX Industrial Fiber Optic Ethernet Fast Ethernet Media Converter -- MF727xS
from Versitron, Inc.

If you need an industrial converter that can support extreme temperature ranges from the desert to the arctic circle, and that can also deliver a higher level of EMI/RFI suppression, the MF727xS may be of help to you. Compatible with a wide range of DC power inputs (+7 to +30 volts DC) and offering... [See More]

  • Network: 10Base-T; 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-FX
Managed Media Converter -- L322
from Canoga Perkins Corporation

Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]

  • Network: 100BT; 100Base-TX
  • Connector: RJ-45; SC Single Mode; SC Multimode
  • Form Factor: Module
  • Cable Length: 100
10/100Base-TX, RJ45 to 100Base-FX, MM LC -- LCM643-1K
from L-com, Inc.

The Metrobility Delta Class "Twister" Media Converters support mixed media networks by enabling copper-to-fiber conversion to extend network distances. The Delta Class products feature a high impact, wall-mountable housing with integrated cable management. Fiber cable lengths of up to 100km are... [See More]

  • Network: 100Base-TX; 100Base-FX
  • Network: 100Base-FX
  • Connector: RJ-45
  • Connector: Multimode LC
MELSEC Q Series Standard MES Interface Module
from Mitsubishi Electric Automation, Inc.

As part of Mitsubishi's e-F@ctory technology, the QJ71MES96 module allows a direct connection from a Q Series Automation Platform controller on the shop floor to high level IT MES (Manufacturing Execution Systems) infrastructure. [See More]

  • Network: 10Base-T; 100Base-TX
  • Cable Length: 100
  • Form Factor: Module
  • Network: 10Base-T; 100Base-TX
Ethernet Copper to Fiber Media Converter -- Model HF1001
from Data Connect Enterprise, Inc.

The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between... [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-FX
Unmanaged Industrial Ethernet Media Converters -- HEMC2 Series
from Henrich Electronics, Inc.

Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC2 industrial Ethernet media converters are designed to provide reliable and robust 10/100BaseT(X) to 100BaseFX media conversion in harsh industrial environment. The HEMC2's intensified design guarantees the uninterrupted operations of... [See More]

  • Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-FX; 100BaseFX
OpticLink Multimode Media Converter -- Model 2300M
from Patton Electronics Co.

Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available multimode fiber, or 18.6 miles (30 km)... [See More]

  • Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
10/100BASE-T UTP to 100BASE-X Ethernet Media Converter with VLAN -- iConverter® 10/100VT
from Omnitron Systems Technology, Inc.

The iConverter 10/100VT managed media converters are members of the modular iConverter product family, and provide UTP to Fiber conversion as well as 10/100 UTP rate conversion. The iConverter 10/100VT supports the IEEE 802.1Q and 802.1p standards. It supports the 802.1Q VLAN packet tagging and... [See More]

  • Network: 10Base-T; 100Base-TX; 100Base-FX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100BASE-X
Signamax Ethernet Media Converter -- 065-1100
from Fiber Instrument Sales, Inc./FIS

Long distance connections, lifetime warranty, wall or chassis-mountable [See More]

  • Network: 10Base-T; 100Base-TX; 100Base-FX
  • Connector: ST Multimode
  • Form Factor: Module
  • Cable Length: 2000
Ethernet To Fiber Media Converter -- IMC-101G Series
from Moxa Inc.

The IMC-101G industrial Gigabit media converters are designed to provide reliable and stable 10/100/1000BaseT(X) to 1000BaseSX/LX/LHX/ZX media conversion in harsh industrial environments. The IMC-101G's industrial design is excellent for keeping your industrial automation applications running... [See More]

  • Network: 10Base-T; 100Base-TX;  1000Base-LX; 1000Base-SX; 1000BaseLHX / ZX
  • Connector: RJ-45; LC Connector
  • Form Factor: Module
  • Features: Stackable; Rack Mount; LED Indicator
Active Industrial Ethernet ValueLine Media Converter -- IE-MC-VL-1TX-1SC
from Weidmuller

Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]

  • Network: 10Base-T; 100BT; 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-FX; Multimode Fiber
10BASET/100BASETX to 100BASEFX High-Density Media Converter System -- LMC5119C-R3
from Black Box

Extend network data 2km over multimode fiber. Autosensing 10/100 copper port & 100Mbps fiber port. Good choice for remote Fast Ethernet connections to Ethernet devices that may later be upgraded to Fast Ethernet. [See More]

  • Network: 10Base-T; 100Base-TX; 100Base-FX; 10/100Base-TX
  • Form Factor: Module
100Base-TX to 100Base-FX Dual Wavelength Single Mode SC Fiber Converter TX 1550nm -- TFC-110S20D5 (Version D3.2R)
from TRENDnet Inc.

Must use with TFC-110S20D3. SC-type dual-wavelength single-mode fiber port connects over distances of up to 20km (12.4miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Single Mode
Multimode to Singlemode Fiber Optic Media Convertor -- M720D
from Versitron, Inc.

Convert your 100Base and 1000Base multimode networks to singlemode networks using the M720D. OR convert your 100Base and 1000Base singlemode networks to multimode networks using the M720D. If you have dark fiber in place and it turns out to be incompatible with your current network, you can employ... [See More]

  • Network: 100BT; 100Base-TX; 100Base-FX
  • Connector: SFP
  • Form Factor: Module
  • Network: 1000BCX;  1000Base-LX; 1000Base-SX; 1000Base-T
Ethernet to Fiber Media Converters -- EMC202
from Data Connect Enterprise, Inc.

The Data Connect EMC202-MM is a Ethernet(10/100Base-TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. The Data Connect EMC202-MM operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125... [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-FX
Unmanaged Industrial Ethernet Media Converters -- HEMC2G Series
from Henrich Electronics, Inc.

Industrial Gigabit Ethernet to Fiber Media Converter. The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The HEMC2G's industrial design is excellent for keeping your... [See More]

  • Network: 10Base-T; 100BT; 100Base-TX; 1000Base-T; 10/100/1000BaseT(X)
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 1000BaseFX
100BASE-TX to 100BASE-FX Managed Ethernet Media Converter -- iConverter® 100Fx/Tx
from Omnitron Systems Technology, Inc.

The iConverter 100Fx/Tx managed media converters are members of the modular iConverter product family, and provide 100BASE-TX copper to 100BASE-FX fiber conversion. The iConverter 100Fx/Tx models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber... [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-FX
Signamax Mini Ethernet Media Converter -- 065-1000
from Fiber Instrument Sales, Inc./FIS

Intelligent solution for simplicity, low cost, minimum foot print [See More]

  • Network: 10Base-T; 100BT; 100Base-TX
  • Connector: ST Multimode
  • Form Factor: Module
  • Cable Length: 2000
Ethernet To Fiber Media Converter -- IMC-P101 Series
from Moxa Inc.

10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. IEEE 802.3af compliant PoE. Power failure alarm by relay output. Store-and-Forward mode and Cut Through mode. -40 to 75 °C operating temperature range (T models). Redundant dual DC power inputs. Introduction. IMC-P101 series Ethernet-to-fiber... [See More]

  • Network: 10Base-T; 100Base-TX
  • Connector: RJ-45; SC Multimode; ST Multimode
  • Form Factor: Module
  • Network: 100Base-FX
Active Industrial Ethernet ValueLine Media Converter -- IE-MC-VL-1TX-1SCS
from Weidmuller

Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]

  • Network: 10Base-T; 100BT; 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-FX; Single Mode
10BASET/100BASETX to 100BASELX High-Density Media Converter System -- LMC5121C-R2
from Black Box

High-Density Media Converter System II Layer 2 Modules, 10BASE-T/100BASE-TX to 100BASE-LX belong to a large family of modular media converter and communications options that provide an exceptional range of choices for your managed enterprise network. [See More]

  • Network: 10Base-T; 100Base-TX; 10/100Base-TX
  • Form Factor: Module
100Base-TX to 100Base-FX Dual Wavelength Single Mode SC Fiber Converter TX1310 -- TFC-110S20D3 (Version D3.2R)
from TRENDnet Inc.

Must use with TFC-110S20D5. SC-type dual-wavelength single-mode fiber port connects over distances of up to 20km (12.4miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Single Mode
Two 100Base-FX Fiber Port - "The Tri-Port" Industrial Media Converter - (1) 10/100Base Copper Port (2) 100Base-FX Fiber Ports -- MF727xS2
from Versitron, Inc.

Need a ruggedized product that has 2 fiber ports with Daisy Chain configuration capability? "The Tri-Port" can fill both bills!. In addition, the versitile MF727xS2 can also forward data traffic from copper to more than one fiber cable or between 2 fiber cables. You can also use it as an interface... [See More]

  • Network: 10Base-T; 100Base-TX; 100Base-FX; Multimode Fiber
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-FX; Single Mode
Fast Ethernet Media Converter -- Model 9103
from Data Connect Enterprise, Inc.

A cost-effective, compact, -48VDC rack mountable solution that converts signals from 100BASETX to 100BASE-FX and is transparent to half and full duplex operation. The 9103 single or dual Media Converter also supports connectivity of up to 120km over single mode fiber optic cable in full duplex mode. [See More]

  • Network: 100Base-TX
  • Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature)
  • Form Factor: Module
  • Network: 100Base-FX
Unmanaged Industrial Ethernet Media Converters -- HEMC3 Series
from Henrich Electronics, Inc.

Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for keeping your industrial automation applications... [See More]

  • Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-FX; 100BaseFX
Fast Ethernet Copper to Fiber Media Converter -- FlexPoint™ 100Fx/Tx
from Omnitron Systems Technology, Inc.

The FlexPoint 100Fx/Tx is a 100BASE-TX copper to fiber 100BASE-FX media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 100Fx/Tx RJ-45 port auto-negotiates to the highest level of performance supported by the attached device. Manual switch... [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-FX
Ethernet To Fiber Media Converter -- PTC-101 Series
from Moxa Inc.

10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. Link Fault Pass-Through (LFP). Power failure alarm by relay output (LV model only). -40 to 85 °C operating temperature range. Redundant dual DC power inputs. Integrated high-reliability power supply eliminates the need for external power... [See More]

  • Network: 10Base-T; 100Base-TX
  • Connector: RJ-45; SC Multimode; ST Multimode
  • Form Factor: Module
  • Network: 100Base-FX
Active Industrial Ethernet ValueLine Media Converter -- IE-MC-VL-1TX-1ST
from Weidmuller

Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]

  • Network: 10Base-T; 100BT; 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-FX; Multimode Fiber
Copper to Fiber Media Converter 10/100BASETX to 10/100BASEFX SM SC -- LHC212A
from Black Box

Quickly convert 10/100BASE-TX to 100BASE-FX. Designed with a switch controller and buffer memory that ensures two segment types connect without issue. Quick installation and setup. [See More]

  • Network: 100Base-TX; 100Base-FX
  • Connector: RJ-45
  • Form Factor: Module
  • Operating Temperature: 0.0 to 50
100Base-TX to 100Base-FX Multi Mode MT-RJ Fiber Converter -- TFC-110MM (Version v3.2R)
from TRENDnet Inc.

MT-RJ type multi-mode fiber port connects over distances of up to 2km (1.2miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Multimode Fiber
Fast Ethernet Media Converter -- Model 9119
from Data Connect Enterprise, Inc.

Canoga Perkins Fast Ethernet Media Converters provide network designers with a new set of LAN Extension tools that allow design flexibility regardless of interface media. The 9119 is a cost-effective, compact, rack-mountable solution that transforms signals from 100BASE-TX to 100BASE-FX and is... [See More]

  • Network: 100Base-TX
  • Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature)
  • Form Factor: Module
  • Network: 100Base-FX
Redundant Fast Ethernet Fiber and UTP Managed Ethernet Media Converters -- iConverter® Tx/2Fx and Tx/2Tx
from Omnitron Systems Technology, Inc.

The iConverter Redundant Fast Ethernet managed media converters are members of the modular iConverter product family, and include: Tx/2Tx - 100BASE-TX copper to dual 100BASE-TX copper. Tx/2Fx - 100BASE-TX copper to dual 100BASE-FX dual fiber. Tx/2Fx SF - 100BASE-TX copper to dual 100BASE-FX... [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-TX; 100Base-FX
Copper to Fiber Media Converter 10/100BASETX to 100BASEFX MM SC -- LHC211A
from Black Box

Quickly convert 10/100BASE-TX to 100BASE-FX. Designed with a switch controller and buffer memory that ensures two segment types connect without issue. Quick installation and setup. [See More]

  • Network: 100Base-TX; 100Base-FX
  • Connector: RJ-45
  • Form Factor: Module
  • Operating Temperature: 0.0 to 50
100Base-TX to 100Base-FX Multi Mode SC Fiber Converter -- TFC-110MSC (Version E1.0R)
from TRENDnet Inc.

SC-type multi-mode fiber port connects over distances of up to 2km (1.2 miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Multimode Fiber
Copper to Fiber Media Converter, 10/100BASETX to 100BASEFX SFP -- LHC210A
from Black Box

Extend copper-based, high-speed network via fiber cable to maximum distance of 60km through use of SFPs. Compliant with IEEE802.3, IEEE802.3U, 10/100BASETX, 100BASEFX. Operation status can be locally monitored through set of diagnostic LEDs. [See More]

  • Network: 100Base-TX; 100Base-FX
  • Connector: RJ-45
  • Form Factor: Module
  • Operating Temperature: 0.0 to 50
100Base-TX to 100Base-FX Multi Mode ST Fiber Converter -- TFC-110MST (Version E1.0R)
from TRENDnet Inc.

ST-type multi-mode fiber port connects over distances of up to 2km (1.2 miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Multimode Fiber
HD Media CONV SYS II 100BASETX 100BASEFX DUP LYR1 MOD MM 1300nm ST -- LMC5022C-R3
from Black Box

Ideal for establishing longer Fast Ethernet runs across campus & beyond. Transmits 100Mbps data over duplex fiber as far as 2km, using ST connections. [See More]

  • Network: 100Base-TX; 100Base-FX
  • Form Factor: Module
100Base-TX to 100Base-FX Single Mode SC Fiber Converter (15KM, 9.3Miles) -- TFC-110S15 (Version D3.4R)
from TRENDnet Inc.

SC type single-mode fiber port connects over distances of up to 15km (9.3 miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Single Mode
HD Media CONV SYS II LYR1 MOD 100BASETX 100BASEFX MM 1300nm SC -- LMC5023C-R3
from Black Box

Plugs into fully manageable HD Media Converter System II & converts 100Mbps copper to 100Mbps MM or SM for transmission over duplex optical fiber. [See More]

  • Network: 100Base-TX; 100Base-FX
  • Form Factor: Module
100Base-TX to 100Base-FX Single Mode SC Fiber Converter (30KM, 18.6Miles) -- TFC-110S30 (Version D3.4R)
from TRENDnet Inc.

SC type single-mode fiber port connects over distances of up to 30km (18.6miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Single Mode
LinkGain 10/100BASETX to 100BASEFX Media Converter SC -- LBMC300-MMSC
from Black Box

LinkGain 10/100BASE-TX to 100BASE-FX Media Converter, SC [See More]

  • Network: 100Base-TX; 100Base-FX
  • Connector: RJ-45
  • Form Factor: Module
  • Operating Temperature: 0.0 to 45
100Base-TX to 100Base-FX Single Mode SC Fiber Converter (60KM, 37.2Miles) -- TFC-110S60 (Version D3.4R)
from TRENDnet Inc.

SC type single-mode fiber port connects over distances of up to 60km (37.2miles). 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: 100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Single Mode