10Base-2 Network Media Converters

3 Results
10BASE-T to 10BASE-2 Managed Ethernet Media Converter -- iConverter® 10T/2
from Omnitron Systems Technology, Inc.

The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter 10T/2 converters back to back,... [See More]

  • Network: 10Base-2
  • Network: 10Base-T
  • Form Factor: Module
  • Connector: RJ-45
Media Converter, 10Base-T RJ45 to 10Base-2 Thinnet Coax BNC -- LCTP-10BT-10B2
from L-com, Inc.

L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a 10Base-T hub. Includes an external power supply... [See More]

  • Network: 10Base-2
  • Connector: RJ-45; BNC (Coaxial) Connectors
  • Network: 10Base-T
  • Connector: BNC (Coaxial) Connectors
Ethernet Media Converter -- Model H101
from Data Connect Enterprise, Inc.

The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between twisted... [See More]

  • Network: 10Base-2
  • Network: 10Base-T
  • Form Factor: Module
  • Connector: RJ-45