1000Base-T Network Media Converters

25 Results
Ethernet to Fiber Optic Media Converter -- 3160
from S.I. Tech, Inc.

The S.I.Tech 3160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 3160's are completely transparent to the system. Units must be installed in pairs.(3160 and 2160) Network timing limitations and fiber attenuation and... [See More]

  • Network: 10Base-T; 100BT; 1000Base-T
  • Connector: Shielded RJFTV
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber (optional feature)
Gigabit Ethernet-Fiber Bit-Driver® -- 2160
from S.I. Tech, Inc.

The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may... [See More]

  • Network: 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
EtherWAN Gigabit Media Converter 1000Base T to 1000 Base SX, MM, 550m, SC -- EW-EL9000-A-B-1-A
from L-com, Inc.

The The EtherWan EL9000 series functions at temperatures ranging from -40 °C to 75 °C (-40 °F to 167 °F) and is tested for functional operation @ -40 °C to 85 °C (-40 °F to 185 °F). Whether on the factory floor or the street corner, the EL9000 will provide... [See More]

  • Network: 1000Base-SX; 1000Base-T
  • Connector: SC Multimode
  • Network: 1000Base-SX
10/100/1000Base-T to 1000Base-X "Triple Duty" Gigabit Ethernet Fiber Optic Media Converter -- M7260A
from Versitron, Inc.

Network Speed becomes a non-issue with the new 10/100/1000. "Triple-Duty" M7260A. Put in 10Base-T, 100Base-TX, or 1000Base-T copper signals and get 1000Base speeds on the fiber side. Once these signals are converted to fiber, the signal will travel 1000Mbps no matter what your copper signal speed is... [See More]

  • Network: 1000Base-T; 10/100Base-TX
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 1000Base-FX
D-Marc fiber Media Converter
from HUBER+SUHNER AG

Features. The media converter of the CR-MCXXXXSYTZ-0 series fit the emerging deployment needs of optical networks. The CR- MCXXXXSYTZ-0 connect electrical Ethernet-based networks to optical networks easily and cost effectively and can be used as demarcation devices. Different management options... [See More]

  • Network: 10Base-T; 100BT; 1000Base-T
  • Network: 1000Base-X
  • Form Factor: Module
Industrial Gigabit Ethernet To Fiber -- EMC202GigE
from Data Connect Enterprise, Inc.

The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals. That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image transmission,video/audio... [See More]

  • Network: 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network:  1000Base-LX; 1000Base-SX
Unmanaged Industrial Ethernet Media Converters -- HEMC2G Series
from Henrich Electronics, Inc.

Industrial Gigabit Ethernet to Fiber Media Converter. The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The HEMC2G's industrial design is excellent for keeping your... [See More]

  • Network: 10Base-T; 100BT; 100Base-TX; 1000Base-T; 10/100/1000BaseT(X)
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 1000BaseFX
Signamax Ethernet Media Converter -- 065-1196
from Fiber Instrument Sales, Inc./FIS

Long distance connections, lifetime warranty, wall or chassis-mountable [See More]

  • Network: 10Base-T; 100BT; 100Base-TX; 1000Base-T
  • Connector: SC Multimode
  • Form Factor: Module
  • Cable Length: 220
1002MC Gigabit Industrial Media Converter, LC 10km -- 1002MC-LX-10
from Red Lion Controls, Inc.

Converts 10/100/1000BaseT to 1000BaseLX. One Mini-GBIC SFP Port. 1000BaseLX 10km Singlemode Pluggable Fiber SFP Transceiver Included. Extended Environmental Specifications. -40 ° to 85 °C Operating Temperature. Compact Size, Small Footprint. Unmanaged Operation. Full IEEE 802.3, 802.3u,... [See More]

  • Network: 10Base-T; 100BT; 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network:  1000Base-LX
1000Base-T to 1000Base-SX Multi-Mode SC Fiber Converter -- TFC-GMSC (Version v2.0R)
from TRENDnet Inc.

Functions as a standalone converter. 10/100/1000 Mbps Auto-MDIX Gigabit port. 100/1000 Mbps SC-type multi-mode fiber port. Fiber networking over distances of up to 550 m (1800 ft.). 2 Gbps switching capacity. LEDs convey power and copper / fiber link and activity [See More]

  • Network: 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Multimode Fiber
10/100/1000 Copper to 100/1000X Fiber Ethernet Media Converter -- FlexPoint™ GX/T
from Omnitron Systems Technology, Inc.

The FlexPoint GX/T is a 10/100/1000BASE-T copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The GX/T features Small Form Pluggable (SFP) transceivers that support both 100BASE-FX and 1000BASE-X for interoperability with Gigabit and Fast Ethernet fiber... [See More]

  • Network: 10Base-T; 100BT; 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-FX; 1000BASE-X
1000Base-T to 1000Base-X Industrial Gigabit Fiber Optic Media Converter -- MF7250
from Versitron, Inc.

Need a fiber optic industrial strength product for harsh environment applications that is 1000Base?. Need an EMI/RFI suppressed1000Base converter for a noisy manufacturing environment?. The MF7250 with its DC power input range of +7 to +30volts, its choice of power connectors(screw terminal or DC... [See More]

  • Network: 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 1000BaseX
Unmanaged Industrial PoE Media Converters -- HEMC2G-E Series
from Henrich Electronics, Inc.

2G-port full Gigabit Unmanaged Media Converters with 1 IEEE 802.3af/at PoE+ ports. The HEMC2G-E Series are full gigabit unmanaged PoE+ Media Converters that come standard with 1 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 1 Gigabit SFP fiber ports. Each... [See More]

  • Network: 10Base-T; 100BT; 1000Base-T; 10/100/1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100/1000Base-X
1003GX2 Gigabit Industrial Ethernet Switch, LC 10km -- 1003GX2-LX-10
from Red Lion Controls, Inc.

Unmanaged Plug and Play Operation. 3 Port Gigabit Industrial Ethernet Switch. One 10/100/1000BaseT RJ-45 Port. Two 1000BaseLX SFP (Mini-GBIC) Ports. Singlemode signal transmits up to 10km. LC Style SFP Gigabit Fiber Transceivers. Compact Size, Small Footprint. Extended Environmental Specifications. [See More]

  • Network: 10Base-T; 100BT; 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network:  1000Base-LX
1000BASE-T to SFP Fiber Media Converter -- TFC-GSFP (Version v1.0R)
from TRENDnet Inc.

1 x 1000BASE-T RJ-45 port. 1 x 1000BASE-SX/LX SFP slot. SFP slot accommodates multimode or single-mode modules. Auto-MDIX 1000BASE-T RJ-45 port supports full-duplex mode [See More]

  • Network: 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: SFP Fiber Media Converter
10/100/1000 Media Converter and Network Interface Device -- iConverter® GX/TM2 Industrial Media Converter
from Omnitron Systems Technology, Inc.

The iConverter GX/TM2 is an industrial Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The... [See More]

  • Network: 10Base-T; 100BT; 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 1000BASE-X
PoE Gigabit Media Converter 10/100/1000Base-T to 1000Base-X -- M7260PA
from Versitron, Inc.

PoE Media Converter. VERSITRON'S M7260PA combines all of the features of the original M7260A along with PoE capability to provide you with the latest and greatest in ethernet-to-fiber technology. The M7260PA is an ideal solution if you have a device such as an IP camera or other ethernet device in a... [See More]

  • Network: 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 100Base-FX
SLX-3EG Unmanaged Industrial Gigabit Media Converter -- SLX-3EG-1SFP
from Red Lion Controls, Inc.

Unmanaged Plug and Play Operation. 3 Port Industrial Ethernet Switch. Two 10/100/1000BaseTX RJ-45 Ports. One 1000Base (optional) Mini-GBIC transceiver Port. Compact, Space Saving Package. IEEE 802.3 Compliance. Extended Environmental Specifications. -40 ° to 85 °C Operating Temperature. [See More]

  • Network: 10Base-T; 100BT; 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Features: LED Indicator
Intelligent 1000Base-T to 1000Base-LX Dual Wavelength Single Mode SC Fiber (40 km / 24.85 miles) -- TFC-1000S40D3 (Version C1.1R)
from TRENDnet Inc.

Must use with TFC-1000S40D5. SC-type dual-wavelength single-mode fiber port connects over distances of up to 40 km (24.85 miles). 1000Base-T Gigabit copper port supports Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Single Mode
10/100/1000 Media Converter with Power over Ethernet (PoE or PoE+) -- OmniConverter™ GPoE/SE and GPoE+/SE
from Omnitron Systems Technology, Inc.

The OmniConverter GPoE/SE and GPoE+/SE are cost-effective, multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered Devices (PDs)... [See More]

  • Network: 10Base-T; 100BT; 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 1000BASE-X
PoE Media Converter 1000Base-T to 1000Base-FX - PD Enabled -- M7250P
from Versitron, Inc.

PoE Media Converter. Need 1000Base-T speeds at a remote site with no power?. If so, you will be pleased with what the M7250P PoE-PD enabled product can offer you. Among other features, you will find full wire speed performance with SFP options and no limit on packet size. In addition, the M725P... [See More]

  • Network: 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 1000Base-FX
Intelligent 1000Base-T to 1000Base-LX Dual Wavelength Single Mode SC Fiber (40 km / 24.85 miles) -- TFC-1000S40D5 (Version C1.1R)
from TRENDnet Inc.

Must use with TFC-1000S40D3. SC-type dual-wavelength single-mode fiber port connects over distances of up to 40 km (24.85 miles). 1000Base-T Gigabit copper port supports Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Single Mode
10/100/1000 Media Converter with Power over Ethernet  -- OmniConverter™ GPoE/S, GPoE+/S and GHPoE/S
from Omnitron Systems Technology, Inc.

The OmniConverter GPoE/S, GPoE+/S and GHPoE/S are multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X or 100BASE-X fiber and support Power-over-Ethernet (PoE, PoE+ and 60W PoE). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered... [See More]

  • Network: 10Base-T; 100BT; 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 1000BASE - X
Intelligent 1000Base-T to 1000Base-LX Dual Wavelength Single Mode SC Fiber (60 km / 37.3 miles) -- TFC-1000S60D3 (Version C1.1R)
from TRENDnet Inc.

Must use with TFC-1000S60D5. SC-type dual-wavelength single-mode fiber port connects over distances of up to 60 km (37.3 miles). 1000Base-T Gigabit copper port supports Full-Duplex mode. Supports port level SNMP management. Functions as a stand alone converter or with the TFC-1600 fiber chassis [See More]

  • Network: 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: Single Mode
10/100/1000BASE T to 1000/10G Fiber Media Converter -- iConverter® 10GXT
from Omnitron Systems Technology, Inc.

The iConverter 10GXT is a 10/100/1000BASE-T copper to 1000BASE-X or 10GBASE-R fiber media converter, and is available as a compact, unmanaged standalone unit. The iConverter 10GXT supports jumbo frames up to 10,056 bytes. The 10GXT is used to convert 10/100/1000 copper to Gigabit Ethernet fiber or... [See More]

  • Network: 10Base-T; 100Base-TX; 1000Base-T
  • Connector: RJ-45
  • Form Factor: Module
  • Network: 1000/10GBASE-R