100Base-T Network Media Converters

2 Results
1-Module iConverter Redundant Power Chassis -- iConverter® 1-Module Redundant Power Chassis
from Omnitron Systems Technology, Inc.

The iConverter 1-Module Redundant Power Chassis is ideal for mission-critical Customer Premises (CP) Ethernet services, and in applications where the monitoring of external events is required. The chassis supports multiple power sources, configurable 10/100 Ethernet ports and a wide variety of alarm... [See More]

  • Network: 10Base-T; 100BT
  • Network: 10Base-T; 100BT
  • Form Factor: Module
  • Connector: RJ-45
Managed Media Converter -- L322
from Canoga Perkins Corporation

Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]

  • Network: 100BT; 100Base-FX; Single Mode; Multimode Fiber
  • Network: 100BT; 100Base-TX
  • Form Factor: Module
  • Connector: RJ-45; SC Single Mode; SC Multimode