AUI Network Media Converters

3 Results
PoE Gigabit Media Converter 10/100/1000Base-T to 1000Base-X -- M7260PA
from Versitron, Inc.

PoE Media Converter. VERSITRON'S M7260PA combines all of the features of the original M7260A along with PoE capability to provide you with the latest and greatest in ethernet-to-fiber technology. The M7260PA is an ideal solution if you have a device such as an IP camera or other ethernet device in a... [See More]

  • Connector: AUI
  • Network: 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45
PoE Media Converter 10/100Base-TX to 100Base-FX - Pd Enabled -- M727xSP
from Versitron, Inc.

PoE Media Converter. Need 1000Base-T speeds at a remote site with no power?. If so, you will be pleased with what the M7250P PoE-PD enabled product can offer you. Among other features, you will find full wire speed performance with SFP options and no limit on packet size. In addition, the M725P... [See More]

  • Connector: AUI
  • Network: 10/100Base-TX
  • Form Factor: Module
  • Connector: RJ-45
PoE Media Converter 1000Base-T to 1000Base-FX - PD Enabled -- M7250P
from Versitron, Inc.

PoE Media Converter. Need 1000Base-T speeds at a remote site with no power?. If so, you will be pleased with what the M7250P PoE-PD enabled product can offer you. Among other features, you will find full wire speed performance with SFP options and no limit on packet size. In addition, the M725P... [See More]

  • Connector: AUI
  • Network: 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45