1000Base-LX Network Media Converters

8 Results
Etherwan Hardened 10/100/1000TX to 1000LX Media Converter Single Mode SC 10 Kilometers -- EW-EL9100-A1B
from L-com, Inc.

The The EtherWan EL9000 series functions at temperatures ranging from -40 °C to 75 °C (-40 °F to 167 °F) and is tested for functional operation @ -40 °C to 85 °C (-40 °F to 185 °F). Whether on the factory floor or the street corner, the EL9000 will provide... [See More]

  • Network:  1000Base-LX
  • Connector: SC Single Mode
  • Network: 100Base-TX;  1000Base-LX; Single Mode
  • Connector: SC Single Mode
Multimode to Singlemode Fiber Optic Media Convertor -- M720D
from Versitron, Inc.

Convert your 100Base and 1000Base multimode networks to singlemode networks using the M720D. OR convert your 100Base and 1000Base singlemode networks to multimode networks using the M720D. If you have dark fiber in place and it turns out to be incompatible with your current network, you can employ... [See More]

  • Network: 1000BCX;  1000Base-LX; 1000Base-SX; 1000Base-T
  • Network: 100BT; 100Base-TX; 100Base-FX
  • Form Factor: Module
  • Connector: SFP
Fiber Optic - 10/100/1000 to 1000BaseLX SC Gigabit Multimode Media Converter, 2km, 1310nm -- N785-001-SC
from Tripp Lite by Eaton

Tripp Lite's N785-001-SC 10/100/1000 Gigabit Multimode Media Converter is an economical way to extend the distance ( up to 2Km ) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. With advanced features such as selectable half or full duplex operation on the fiber port, 1300 nm... [See More]

  • Network:  1000Base-LX
  • Network:  1000Base-LX
  • Form Factor: Module
  • Connector: RJ-45
Industrial Gigabit Ethernet To Fiber -- EMC202GigE
from Data Connect Enterprise, Inc.

The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals. That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image transmission,video/audio... [See More]

  • Network:  1000Base-LX; 1000Base-SX
  • Network: 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45
10/100/1000BASE-T to 100/1000BASE-X 2-Channel Ethernet Media Converter -- iConverter® 2GXT
from Omnitron Systems Technology, Inc.

iConverter 2GXT Ethernet fiber media converters are members of the modular iConverter Multi-Service Platform. The 2GXT is a dual-channel media converter and four-port switch with two 10/100/1000BASE-T RJ-45 ports and two Small Form Pluggable (SFP) ports. The dual SFP fiber ports can be configured to... [See More]

  • Network:  1000Base-LX; 1000Base-SX; 100BASE-X, 1000BASE-ZX, 1000BASE-BX
  • Network: 10Base-T; 100BT; 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45
1002MC Gigabit Industrial Media Converter, LC 10km -- 1002MC-LX-10
from Red Lion Controls, Inc.

Converts 10/100/1000BaseT to 1000BaseLX. One Mini-GBIC SFP Port. 1000BaseLX 10km Singlemode Pluggable Fiber SFP Transceiver Included. Extended Environmental Specifications. -40 ° to 85 °C Operating Temperature. Compact Size, Small Footprint. Unmanaged Operation. Full IEEE 802.3, 802.3u,... [See More]

  • Network:  1000Base-LX
  • Network: 10Base-T; 100BT; 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45
1000BASE-T to 1000BASE-SX/LX Managed Media Converter -- iConverter® Gx AN
from Omnitron Systems Technology, Inc.

The iConverter Gx AN is a 1000BASE-T copper to 1000BASE-X fiber media converter, and is available as a compact unmanaged standalone unit or a managed chassis plug-in module. The RJ-45 port supports auto-negotiation or forced negotiation of duplex modes and pause capability. The fiber port supports... [See More]

  • Network:  1000Base-LX; 1000Base-SX; 1000BASE-ZX, 1000BASE-BX
  • Network: 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45
1003GX2 Gigabit Industrial Ethernet Switch, LC 10km -- 1003GX2-LX-10
from Red Lion Controls, Inc.

Unmanaged Plug and Play Operation. 3 Port Gigabit Industrial Ethernet Switch. One 10/100/1000BaseT RJ-45 Port. Two 1000BaseLX SFP (Mini-GBIC) Ports. Singlemode signal transmits up to 10km. LC Style SFP Gigabit Fiber Transceivers. Compact Size, Small Footprint. Extended Environmental Specifications. [See More]

  • Network:  1000Base-LX
  • Network: 10Base-T; 100BT; 1000Base-T
  • Form Factor: Module
  • Connector: RJ-45