ST Multimode Network Media Converters

24 Results
CCTV - Fiber Optic Video System Receiver -- 2810-REC
from S.I. Tech, Inc.

Stand Alone. 75 Ohm BNC Female. Multimode Standard. Video to Fiber Receiver. System Bandwidth is 10Hz to 15MHz [See More]

  • Connector: ST Single Mode (optional feature); ST Multimode; SMA
  • Network: Single Mode (optional feature); Multimode Fiber
  • Form Factor: Module
  • Network: CCTV Video 75 Ohm BNC
Ethernet RJ45 -FO Media Converter -- 2151
from S.I. Tech, Inc.

S.I.Tech 2151 Ethernet media converter is a compact adapter for connection of Ethernet based equipment over fiber optic cable at 10 Base-T/100 Base-TX and 10 Base-FL/100 Base-FX. It uses ST or SC for Multimode fiber and ST, SC, or FC for Single mode fiber. Model 2151 auto senses and switches between... [See More]

  • Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode; ST Multimode; FC
  • Network: 100BT; 100Base-TX; 100Base-FX; 10/100Base-TX; Single Mode (optional feature); Multimode Fiber
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
High Speed TTL FiberOptic Transmitter Receiver Pair -- 2816
from S.I. Tech, Inc.

High Speed TTL to Fiber Optic Transmitter/Receiver [See More]

  • Connector: BNC (Coaxial) Connectors; ST Single Mode (optional feature); ST Multimode; BNC
  • Network: Single Mode (optional feature); Multimode Fiber; TTL
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
RS 485 Optical Point to Point Bus -- 2110-DIN
from S.I. Tech, Inc.

Asynchronous, RS-485 half duplex operation [See More]

  • Connector: ST Single Mode (optional feature); ST Multimode; SMA
  • Network: RS-232/422/485
  • Form Factor: Module
  • Network: Single Mode (optional feature); Multimode Fiber
PCI Adapter Network Interface Card -- N7013x
from Versitron, Inc.

Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types of connectors are available... [See More]

  • Connector: ST Single Mode; ST Multimode
  • Network: 100Base-FX
  • Form Factor: Board; PCI Adapter
  • Network: 100Base-FX
Managed Media Converter -- L312
from Canoga Perkins Corporation

Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]

  • Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 10Base-T
  • Form Factor: Module
  • Cable Length: 100
Fiber to Multi-Point RS485/422/232 -- Model 4152
from Electro Standards Laboratories

The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode,... [See More]

  • Connector: ST Multimode
  • Network: Multimode Fiber
  • Form Factor: Board
  • Network: RS-232/422/485
100BASE-FX Single-Mode to Multimode Managed Fiber Converter -- iConverter® 100FF
from Omnitron Systems Technology, Inc.

The iConverter 100FF is a Fast Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 100FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 100Base-FX
  • Form Factor: Module
  • Network: Single Mode; Multimode Fiber
FIS Bridge Media Converter -- F1-OEC32M2-2
from Fiber Instrument Sales, Inc./FIS

Full set LED indicators, 10/100 Mbps and half/full duplex, auto configured [See More]

  • Connector: ST Multimode
  • Network: 10Base-T; 100Base-TX
  • Form Factor: Module
  • Cable Length: 2000
Magnum Hardened Media Converter -- FT14H
from Data Connect Enterprise, Inc.

Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and... [See More]

  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Form Factor: Module
  • Features: Rack Mount (optional feature); Duplex; LED Indicator
Ethernet To Fiber Media Converter -- CSM-200 Series
from Moxa Inc.

LFP (Link Fault Pass-through) and FEF (Far End Fault). Two different operation modes. · Store-and-Forward. · Pass Through. Auto Negotiation. Supports TS-1000 Version 2 protocol. Supports Turbo Ring V2. Plug and Play. Hot-swap. Introduction. The CSM-200 modules are slide-in... [See More]

  • Connector: RJ-45; SC Multimode; ST Multimode
  • Network: 10Base-T; 100Base-TX
  • Form Factor: Module
  • Network: 100Base-FX
Fiber-to-USB Interface Converter -- Model 4165
from Electro Standards Laboratories

The Model 4165 is a high speed ruggedized ST Fiber to USB converter from Electro Standards Laboratories. With its integrated rate buffering, the Model 4165 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user selectable baud rate of up to... [See More]

  • Connector: ST Multimode
  • Network: Multimode Fiber
  • Form Factor: Module
  • Network: USB 2.0
100BASE-FX to 100BASE-FX Managed Fast Ethernet Media Converter & Switch -- iConverter® 2Fx
from Omnitron Systems Technology, Inc.

The iConverter 2Fx is a Fast Ethernet fiber-to-fiber media converter that provides multimode to single-mode and dual fiber to single fiber conversion with advanced switching features. The 2Fx is a member of the modular iConverter product family, and is a cost-effective solution to extend fiber... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 100BASE-X
  • Form Factor: Module
  • Network: 100BASE-X
Signamax Ethernet Media Converter -- 065-1100
from Fiber Instrument Sales, Inc./FIS

Long distance connections, lifetime warranty, wall or chassis-mountable [See More]

  • Connector: ST Multimode
  • Network: 10Base-T; 100Base-TX; 100Base-FX
  • Form Factor: Module
  • Cable Length: 2000
Magnum Hardened Media Converter -- TB14H
from Data Connect Enterprise, Inc.

Features. • Two models, regular for wiring closets and Hardened for Industrial • Family of power supply types and temperature ratings, AC and DC • Both models provide an internal BNC termination switch and an uplink switch on the RJ-45 • Two sets of LEDs, on beveled facing and on... [See More]

  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Connector: RJ-45; ST Single Mode; ST Multimode
  • Form Factor: Module
  • Features: Rack Mount (optional feature); Duplex; LED Indicator
Ethernet To Fiber Media Converter -- IMC-21 Series
from Moxa Inc.

The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that runs on either a 12 to 45 VDC power input or 18 to 30 VAC power input. [See More]

  • Connector: RJ-45; SC Multimode; ST Multimode
  • Network: 100Base-FX; 10/100Base-TX
  • Form Factor: Module
  • Network: 10Base-T; 10Base-FL
Hi-Speed Rugged ST Fiber-to-RS-485/422/232 Interface Converter Board -- Model 4174
from Electro Standards Laboratories

The Model 4174 is a very high speed ruggedized, protocol independent, Fiber to RS485/422/232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. Designed to operate from... [See More]

  • Connector: ST Multimode
  • Network: Multimode Fiber
  • Form Factor: Board
  • Network: RS-232/422/485
Single-mode to Multimode Fiber Converters for Fast Ethernet -- FlexPoint™ 100FF
from Omnitron Systems Technology, Inc.

The FlexPoint 100FF is a protocol-transparent fiber converter that provides reliable and cost-effective extension of network distances by connecting multimode fiber networks or devices over single-mode fiber cabling. No manual configuration is required with the plug-and-play FlexPoint 100FF. Connect... [See More]

  • Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
  • Network: 100BASE-X
  • Form Factor: Module
  • Network: 100BASE-X
Signamax Mini Ethernet Media Converter -- 065-1000
from Fiber Instrument Sales, Inc./FIS

Intelligent solution for simplicity, low cost, minimum foot print [See More]

  • Connector: ST Multimode
  • Network: 10Base-T; 100BT; 100Base-TX
  • Form Factor: Module
  • Cable Length: 2000
Media Converter -- FT14
from Data Connect Enterprise, Inc.

Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and... [See More]

  • Connector: ST Single Mode; ST Multimode
  • Connector: ST Single Mode; ST Multimode
  • Form Factor: Module
  • Features: Rack Mount (optional feature); Duplex; LED Indicator
Ethernet To Fiber Media Converter -- IMC-P101 Series
from Moxa Inc.

10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. IEEE 802.3af compliant PoE. Power failure alarm by relay output. Store-and-Forward mode and Cut Through mode. -40 to 75 °C operating temperature range (T models). Redundant dual DC power inputs. Introduction. IMC-P101 series Ethernet-to-fiber... [See More]

  • Connector: RJ-45; SC Multimode; ST Multimode
  • Network: 10Base-T; 100Base-TX
  • Form Factor: Module
  • Network: 100Base-FX
Very High Speed Fiber to Multi-Point RS485/422 Interface Converter -- Model 4172
from Electro Standards Laboratories

The Model 4172 is ahigh speed ruggedized ST Duplex Fiber to RS485 / RS422 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, the converter can be configured for 2-wire halfduplex or... [See More]

  • Connector: ST Multimode
  • Network: Multimode Fiber
  • Form Factor: Module
  • Cable Length: 5250
Media Converters -- 15 Series
from Data Connect Enterprise, Inc.

Features. • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST. • Installs easily - simply attach cable segments to appropriate connectors on converter. • Provides diagnostic... [See More]

  • Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
  • Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
  • Form Factor: Module
  • Features: LED Indicator
Ethernet To Fiber Media Converter -- PTC-101 Series
from Moxa Inc.

10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. Link Fault Pass-Through (LFP). Power failure alarm by relay output (LV model only). -40 to 85 °C operating temperature range. Redundant dual DC power inputs. Integrated high-reliability power supply eliminates the need for external power... [See More]

  • Connector: RJ-45; SC Multimode; ST Multimode
  • Network: 10Base-T; 100Base-TX
  • Form Factor: Module
  • Network: 100Base-FX