RS232/422/485 Network Media Converters
from Dataforth Corporation
The DCP485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack, the sides of computer equipment, or... [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module; DIN Rail Mounted
- Connector: Male EIA 9-pin D-sub Connectors
from S.I. Tech, Inc.
The Model 2145 Bit-Driver used in a PROFIBUS-DP application is a two optic port repeater with single TIA/EIA-485-A electrical port. The 2145 operates at rate 9600 baud to 12 Mbaud in linear bus topology. The 2145 can be used as an optical repeater between the fiber optic segments, an optical to... [See More]
- Network: Single Mode (optional feature); Multimode Fiber; RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module
- Connector: D-Subminiature Connector
from Dataforth Corporation
The DCP485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack, the sides of computer equipment, or... [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module; DIN Rail Mounted
- Connector: Female EIA 9-pin D-sub Connectors
from S.I. Tech, Inc.
Connects to any PC with USB port use S.I.Tech #7105 USB Cable [See More]
- Network: RS-232/422/485
- Network: USB
- Form Factor: Module
- Connector: USB
from Data Connect Enterprise, Inc.
FEATURES. SPD-703-1, an Advanced Rate and Interface Converter, converts between the ITU G.703 codirectional (64 kbps) interface and several standard data communication interfaces. SPD-703-1 performs two types of conversion: Interface conversion: from G.703 to V.24, V.35, V.36, X.21, RS-530 or... [See More]
- Network: RS-232/422/485; V.24, V.35, V.36, X.21
- Network: G.703
- Form Factor: Module
from Moxa Inc.
The TCC-100 and TCC-100I are RS-232 to RS-422/485 converters that increase networking capability by extending the RS-232 transmission distance. Both converters have a superior industrial-grade design that includes DIN-rail mounting, terminal block wiring, external terminal block for power, and... [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module
- Connector: RS-232
from Patton Electronics Co.
The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration... [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module
from Weidmuller
Serial/Ethernet converter with 1 or 2 ports for industrial automation. Improved surge protection for serial, LAN and supply ports. Sturdy screw-on terminal blocks for the power supply and serial connectors. Easy cabling with cascading Ethernet ports. Redundant DC power supply inputs. [See More]
- Network: RS-232/422/485
- Network: 10Base-T; 100BT; 100Base-TX
- Form Factor: Module
- Connector: RJ-45
from Electro Standards Laboratories
The Model 4163 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data interface over RS232, or... [See More]
- Network: RS-232/422/485
- Network: 10Base-T (optional feature); 100BT (optional feature)
- Form Factor: Module
- Connector: RJ-45
from L-com, Inc.
Most industrial computer systems provide standard RS-232 serial ports. Though widely accepted, RS-232 has limited transmission speed, range, and networking capabilities. The RS-422 and RS-485 standards overcome these limitations by using differential voltage lines for data and control signals, which... [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
from Data Connect Enterprise, Inc.
FEATURES. Three units in one: interface converter, modem eliminator, and elastic buffer. Interfaces supported: V.24/RS-232, V.35, V.36/RS-449, X.21. G.703. Field replaceable interface modules. DCE/DTE switch for each interface module (excluding G.703 interface). Data rates from 1.2 kbps to 2.048... [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module
- Features: Duplex
from Moxa Inc.
The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode fiber) or up to 40 km (TCF-142-S with... [See More]
- Network: RS-232/422/485
- Network: Single Mode; Multimode Fiber
- Form Factor: Module
- Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature)
from Patton Electronics Co.
The Patton Model 222N Series of converters now comes in two "flavors": The Model 222N allows an RS-232 device with DB-25 port to connect to an RS-422 device up to 4000 feet away over two twisted pair. The Model 222N9 does the same thing for an RS-232 device with a DB-9 port (now called EIA-574). [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module
from Electro Standards Laboratories
The Model 4174 is a very high speed ruggedized, protocol independent, Fiber to RS485/422/232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. Designed to operate from... [See More]
- Network: RS-232/422/485
- Network: Multimode Fiber
- Form Factor: Board
- Connector: ST Multimode
from Moxa Inc.
The TCC-120 and TCC-120I are RS-422/485 converters/repeaters designed to extend RS-422/485 transmission distance. Both products have a superior industrial-grade design that includes DIN-rail mounting, terminal block wiring, and external terminal block for power. In addition, the TCC-120I supports... [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module
- Connector: RS-422/485
from Patton Electronics Co.
The Model 2020 Series solves one of the most common problems in WAN connectivity-connecting sync RS-232 hardware to sync V.35 hardware. And the Model 2020 series offers many different models to choose from. The Model 2020N is the perfect solution for converter applications that do not require a... [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module
from Electro Standards Laboratories
Model 4139 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]
- Network: RS-232/422/485
- Network: Multimode Fiber
- Form Factor: Module
- Connector: SC Multimode
from Moxa Inc.
The Transio A52 and A53 are smart RS-232 to RS-422/485 bi-directional converters that come with all of the great technical specs that Moxa is known for. This includes data direction control built into the hardware for both the RS-422 and RS-485 interfaces, LED indicators for power and signal states,... [See More]
- Network: RS-232/422/485
- Network: RS-232/422/485
- Form Factor: Module
- Connector: RJ-45; RS-232
from Electro Standards Laboratories
The RS485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS485 is a versatile communication standard, able to communicate over long distances and at fast data rates, conversion to a fiber optic... [See More]
- Network: RS-232/422/485
- Network: Multimode Fiber
- Form Factor: Module
- Connector: SC Multimode
from Electro Standards Laboratories
The Model 4172 is ahigh speed ruggedized ST Duplex Fiber to RS485 / RS422 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, the converter can be configured for 2-wire halfduplex or... [See More]
- Network: RS-232/422/485
- Network: Multimode Fiber
- Form Factor: Module
- Connector: ST Multimode